-
Supplier: Heyco Metals, Inc.
Description: Rolling Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a
- CDA Grade: 260
- Coil Stock: Yes
- Elongation: 1 to 40 %
- Overall Thickness: 0.0020 to 0.0640 inch
-
Supplier: Accuris
Description: BRASS SHEET, STRIP, AND PLATE 70Cu - 30Zn (CDA 260) Half Hard
-
Supplier: Accuris
Description: BRASS SHEET, STRIP, AND PLATE 70Cu - 30Zn (CDA 260) Annealed
-
-
Supplier: SAE International
Description: This specification covers one type of brass in the form of sheet, strip, and plate.
-
Supplier: SAE International
Description: This specification covers one type of brass in the form of sheet, strip, and plate.
-
Supplier: Gilson Company, Inc.
Description: Diamond Coring Bits are available in either “Open-Head” style, which requires use of listed Expander Sets to attach core barrels to the drill head, or “Closed-Head” style, which attach directly to the drill head. Open-head bits are slightly less expensive and expander sets may be reused many times
-
Supplier: DigiKey
Description: FUSE PTD BRASS RIVET CDA 260/270
-
Supplier: RS Components, Ltd.
Description: PRECISION BRAND Brass Shim Stock is a half hard,cold rolled, CDA 260 Alloy. Rockwell Hardness:30T 56-68. Meets SAE-CA-260, CDA 260, ASTM B-19 & B-36. Tensile strength: 57-67,000 p.s.i. Elongation: 18 to 42% in 2 Inch Length = 2.5m Thickness = 0.3mm Width = 150mm
- Thickness: 0.0118 inches
- Type: Shim / Shim Kit
- Width: 5.91 inch
-
Supplier: RS Components, Ltd.
Description: PRECISION BRAND Brass Shim Stock is a half hard,cold rolled, CDA 260 Alloy. Rockwell Hardness:30T 56-68. Meets SAE-CA-260, CDA 260, ASTM B-19 & B-36. Tensile strength: 57-67,000 p.s.i. Elongation: 18 to 42% in 2 Inch Length = 2.5m Thickness = 0.15mm Width = 150mm
- Thickness: 0.0059 inches
- Type: Shim / Shim Kit
- Width: 5.91 inch
-
Supplier: RS Components, Ltd.
Description: PRECISION BRAND Brass Shim Stock is a half hard,cold rolled, CDA 260 Alloy. Rockwell Hardness:30T 56-68. Meets SAE-CA-260, CDA 260, ASTM B-19 & B-36. Tensile strength: 57-67,000 p.s.i. Elongation: 18 to 42% in 2 Inch Length = 2.5m Thickness = 0.1mm Width = 150mm
- Thickness: 0.0039 inches
- Type: Shim / Shim Kit
- Width: 5.91 inch
-
Supplier: Radwell International
Description: BRUSH HOLDER, INSERT MATERIAL, CDA 260 70/30, INSULATION MATERIAL ROGERS RX-660, CAP AE-57-TO, TERMINAL CLIP 26-C. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: PRECISION BRAND Brass Shim Stock is a half hard,cold rolled, CDA 260 Alloy. Rockwell Hardness:30T 56-68. Meets SAE-CA-260, CDA 260, ASTM B-19 & B-36. Tensile strength: 57-67,000 p.s.i. Elongation: 18 to 42% in 2 Inch Material = Brass Thickness = 0.05 - 0.8mm Length
- Material: Brass
- Thickness: 0.0020 to 0.0315 inches
- Type: Shim / Shim Kit
- Width: 5.91 inch
-
Supplier: Win Source Electronics
Description: Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open
- Data Rate: 250 kbps
- Device Type / Applications: Receiver, Transceiver
- IC Package Type: SOIC
- Supply Voltage: Other
-
Supplier: Win Source Electronics
Description: /16 Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct
-
Supplier: Win Source Electronics
Description: Supplier Device Package: 44-PLCC (16.58x16.58) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and
- Supply Voltage: Other
- TJ: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Settling Time: 35ns Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5, ±0.25 Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda
Find Suppliers by Category Top
More Information Top
-
Report on Bending Stress Relaxation Round Robin
Cold-rolled copper alloys CDA 110 (ETP copper) and CDA 260 (70-30 brass) at thicknesses of 0.05, 0.1, and 0.25 cm were utilized.
-
Failure analysis of brass bolt from mausoleum
The bolts P-14 and P-15 were pulled from service, and chemistry results showed that they were Copper Development Association ( CDA ) 260 , except that high iron content was present as compared to the specification for cartridge brass.
-
Feeler Gauge Sets - Measuring and Layout Tools - Grainger Industrial Supply
• Feeler Gauge Set, 20 Pieces, 260 Alloy Brass, Blade 5 In L, 1/2 In W, Meets ASTM-B19 & B36, CDA 260 , Includes 1 of Each 0.001 In/0.025mm, 0.0015 In/0.038mm, 0.002 In/0.051mm, 0.003 In/0 …
-
Nanoscale brass/steel multilayer composites produced by cold rolling
The starting materials for the fabrication of laminate composites were 25.4-/xm-thick sheets of AISI 1010 steel and CDA 260 cartridge brass (70 pct Cu-30 pct Zn).
-
Cold and Hot Forging: Fundamentals and Applications
CDA 260 .
-
Building Design and Construction Handbook, Sixth Edition > ROOFING INDUSTRY ASSOCIATIONS AND RELATED ORGANIZATIONS
Copper Development Association ( CDA ) 260 Madison Ave.
Indicates content that may require registration and/or purchase.