-
Supplier: CECOR
Description: Pressure Regulator – controls the operating pressure (6 psi) set at factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at 15 psi CECOR units come with a pressure gauge. Many other sump cleaners don’t.
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Pressure Regulator – controls the operating pressure (6 psi) set at factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at 15 psi CECOR units come with a pressure gauge. Many other sump cleaners don’t.
-
Supplier: Central Air Compressor Co.
Description: The Chicago Pneumatic CPS 90 and CPS 185 portable compressors provide you with compressed air between 88 cfm and 187 cfm at a working pressure of 102 psi (7 bar). Powered by a Kubota or Deutz engine, this range of portable compressors is typically used to drive various
- Discharge / Operating Pressure: 102 psi
- Flow Capacity: 88 to 250 SCFM
- Power Source: Diesel
- Mounting: Skid / Base Plate Mounted, Trailer / Truck
-
-
Supplier: CECOR
Description: or industrial fluid with the DA5 Dispenser powered by shop air. Available in 90-,140-, and 175-gallon capacities. Full Specs Tank Size: 90 gallon (341 l.) 140 gallon (530 l.) 175 gallon (662 l.) Tank: Heavy-gauge steel construction Liquid level indicator 6"fill hatch. Bottom drain plug
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 20 - 480 hp Pressure up to 190 psi(g) Flowrate: 41 - 1976 cfm Unit manufactured in accordance with ASME, OHSA and CE standards Compact build for installation near walls; operation and servicing from one side Ready for connection and operation, fitted
- Discharge / Operating Pressure: 72.51885 to 188.54901 psi
- Flow Capacity: 148.32174 to 556.206525 SCFM
- Horse Power: 134.022038490282 HP
- Lubrication Style: Lubricated
-
Supplier: CECOR
Description: or industrial fluid with the DA5 Dispenser powered by shop air. Available in 90-,140-, and 175-gallon capacities. Full Specs Tank Size: 90 gallon (341 l.) 140 gallon (530 l.) 175 gallon (662 l.) Tank: Heavy-gauge steel construction Liquid level indicator 6"fill hatch. Bottom drain plug
- Dispense Rate: 94.6969696969697 L/min
- Container Size: 340,687.061021883 cc
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: ATI Industrial Automation
Description: Weight 1.12 lb Max Burr Compensation 0.16 in Recommended Burr Compensation 0.08 in Axial Force Range 0.2 lb - 5.6 lb Cutting File Surface Speed 25 ft/sec - 35 ft/sec Air Consumption * 14 cfm Cutting File Rotation Speed 18000 - 25000 rpm Sound Pressure Level / Value A 75 dB(A) Sound Pressure
- Operating Speed: 18,000 to 25,000 rpm
- Torque: 3.6 In-lbs
- Power: 0.335055096225705 HP
- Power Type: Pneumatic
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 20 - 480 hp Pressure up to 190 psi(g) Flowrate: 41 - 1976 cfm Unit manufactured in accordance with ASME, OHSA and CE standards Compact build for installation near walls; operation and servicing from one side Ready for connection and operation, fitted
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 152 to 602 SCFM
- Horse Power: 125 HP
- Lubrication Style: Lubricated
-
Supplier: Radwell International
Description: GENERAL PURPOSE AIR REGULATOR, 3/4 INCH, 0-125 PSI, 90 CFM MAX. FLOW - REGULATORS. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Regulator (general)
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 15 - 425 hp (Tri Voltage Motors up to 50hp) Pressure up to 190 psi(g) Flowrate: 75 - 2050 cfm Cooling System: Air cooled, Water Cooled Our DIRECT series guarantee 24 / 7 high performance and operational reliability under 100% load. The DIRECT series
- Discharge / Operating Pressure: 188.54901 psi
- Flow Capacity: 405.059609 SCFM
- Horse Power: 120.619834641254 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 5 - 350 hp (Tri Voltage Motors up to 50hp) Pressure up to 190 psi(g) Flowrate: 20 - 1550 cfm Cooling System: Air cooled, Water Cooled, Sea Water Cooled Our "long-distance runners" of BELT series guarantee 24 / 7 high performance and operational
- Discharge / Operating Pressure: 116.03016 to 188.54901 psi
- Flow Capacity: 420.24493 to 548.437291 SCFM
- Horse Power: 120.619834641254 HP
- Lubrication Style: Lubricated
-
Supplier: Air Compressors Direct
Description: no holes guaranteed, when properly maintained 3.8 CFM at 90 PSI; 5.5 CFM at 40 PSI •Powerful enough to run many air powered tools •Tank is rated up to 150 PSI maximum
- Flow Capacity: 5.5 to 3.8 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: S & G Tool Aid Corp.
Description: 2 in 1 blow gun - specially designed combination safety nozzle for tire inflation and general purpose air blowing. High impact, plastic handle with hang up hooks. Lever action.Specifications: 90-120 PSI operating range; air consumption 90 PSI using 1/4" hose is 13
-
Supplier: Air Compressors Direct
Description: Tank Size 26 Gallons Power 10.2 CFM @ 90 PSI 230-Volt Power Required •Extra electricity boosts CFM rating to 10 @ 90 PSI Cast Iron Twin-Cylinder Pump •Up to 5,000 hours of life (based on B-10 bearing rating) Quieter Operation •Compared to oil-lube aluminum
- Flow Capacity: 11.5 to 10.2 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: household outlets •Develops 1720 RPM; runs 4.2 CFM @ 90 PSI, or 5.5 CFM @ 40 PSI Stable Design •Low profile is easy to transport, hard to tip over •Durable Components Solid cast iron cylinder works hard, lasts a long time •Sturdy steel air intake filter
- Flow Capacity: 5.5 to 4.2 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: develops .51 CFM at 40 PSI; .39 CFM at 90 PSI 120 Volt Design •Plugs into any household 3-prong outlet Kit Includes Everthing You Need To Get Started: •25 foot recoil hose increases your work area •Useful tire chuck, 2 inflation nozzles, adaptor & needle
- Flow Capacity: 0.51 to 0.39 SCFM
- Power Source: AC Single Phase
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 4.0 CFM delivered @ 90 PSI pump provides rapid recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life High-flow regulator for increased performance 4 gallon, 125 PSI max twin stack tank design with proven acceptance in the
- Horse Power: 1.1 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: S & G Tool Aid Corp.
Description: replaceable. Specifications: 90 - 120 PSI operating range; -40° to 176° F (-40° to 80° C) temperature range; air consumption 5 CFM at 90 PSI using 1/4" hose; 1/4" NPT Female brass air inlet.
-
Supplier: S & G Tool Aid Corp.
Description: replaceable. Specifications: 90 - 120 PSI operating range; -40° to 176° F (-40° to 80° C) temperature range; air consumption 5 CFM at 90 PSI using 1/4" hose; 1/4" NPT Female brass air inlet.
-
Supplier: S & G Tool Aid Corp.
Description: replaceable. Specifications: 90 - 120 PSI operating range; -40° to 176° F (-40° to 80° C) temperature range; air consumption 5 CFM at 90 PSI using 1/4" hose; 1/4" NPT Female brass air inlet.
-
Supplier: Eraser Company, Inc.
Description: A compact lightweight portable tool designed to strip film type insulations from round and rectangular wires used in the manufacture of transformers, motors, armatures, coils etc. Insulation is quickly removed by a high speed rotating wire brush. The PD9 requires a clean lubricated air supply at
- Form Factor: Desktop
- Application / Connector Type: General Application
- Technology: Pneumatic Tools
- Tool Type: Stripper
-
Supplier: Makita USA, Inc.
Description: High Pressure Technology Delivers 400 PSI Capacity Makita High Pressure compressor technology delivers 400 PSI capacity for the next generation of high pressure nailers Dual capacity: two universal couplers for conventional nailers (3.6 CFM at 90 PSI) and two
- Discharge / Operating Pressure: 400 psi
- Horse Power: 2.5 HP
- Lubrication Style: Oil-less
- Mounting: Portable
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 4.0 CFM delivered at 90 PSI pump provides rapid recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life High-flow regulator for increased performance Run multiple tools from dual universal quick couplers Ball valve drain allows for
- Flow Capacity: 3.8 SCFM
- Horse Power: 1.1 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Campbell Hausfeld
Description: CFM @ 90 PSI. Designed for the office environment 10 micron air filter to keep the air lines free of dirt, debris and condensed water particles 2 HP oil-free pump makes this unit maintenance free
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 5.6 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Campbell Hausfeld
Description: it to your hand/wrist Lightweight (2.8 lbs) composite housing material provides added durability while the ergonomic grip ensures comfort during use Average air consumption of 1.9 CFM @ 90 PSI, minimum hose size of 3/8 inches, maximum PSI of 90
- Weight: 2.8 lbs
- Torque: 900 In-lbs
- Type: Impact Wrench
- Features: Ratcheting
-
Supplier: Econo Lift Limited
Description: Air/Hydraulic Foot Pedal (80 p.s.i., 20 c.f.m. min.) hand held pendants optional A/C 115/60/1 Hand Held Pendant Options Forks - longer/shorter, higher / lower to 3”, wider / narrower Tray attachment Height of backplate at 90° can be higher or lower
- Capacity: 6,000 lbs
- Stroke: 32 inch
- Length: 42 inch
- Width: 27 inch
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 4.0 CFM delivered at 90 PSI pump provides rapid recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life 10" pneumatic wheel and handle kit for ease of mobility Top load panel with positioning holes allows unit to transport loads up
- Horse Power: 1.1 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Larson Electronics LLC
Description: 15 foot straight duct – 1753 CFM 15 foot duct with 1 90 degree bend – 1616 CFM 15 foot duct with 2 90 degree bends – 1450 CFM 25 foot straight duct – 1619 CFM 25 foot duct with 1 90 degree bend – 1497 CFM 25 foot duct with 2 90 degree
-
Supplier: Mile-X Equipment, Inc.
Description: tough one piece alloy barrel Easy to maintain, with an "easy-out" throttle valve assembly Chisel set includes edging tool, tail pipe cutter, straight cutter, cutting chisel and a punch Air Hammer Specifications: Shank opening: .401" (10.1 mm) Blows per minute @ 90 psi: 3500 Bore
-
Supplier: Thomas An Ingersoll Rand Business
Description: to 3.2 cfm / 90.65 l/min Pressure to 160 psi / 11.1 bar Possible Applications Oxygen Concentrators Copiers Blood & Laboratory Analyzers Dental & Optical Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment Aspirators Respirators Medical Trauma
- Discharge / Operating Pressure: 25 to 160 psi
- Flow Capacity: 1.2 to 3.2 SCFM
- Horse Power: 0.281446280829592 to 0.629903580904325 HP
- Power Source: AC Single Phase
-
Supplier: Macnaught USA, Inc.
Description: Pump Registers: Quarts, Pints, Gallons, Liters Heavy Duty Design Air Inlet Operating Pressure: 30-150 PSI Flow Range: .3 - 9.25 GPM 48 - 58 Gallon Air Motor Diameter: 2.5" Max Pressure: 1500 PSI Drum, Pump, Gun Holder Included Air Consumption / Min: 3.6 CFM at 150 PSI
- Dispense Rate: 1.1363636363636365 to 35.03787878787879 L/min
- Container Size: 208,197.648402262 cc
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
Supplier: Macnaught USA, Inc.
Description: Pump Registers: Quarts, Pints, Gallons, Liters Heavy Duty Design Air Inlet Operating Pressure: 30-150 PSI Flow Range: .3 - 9.25 GPM 5 - 16 Gallon Air Motor Diameter: 2.5" Max Pressure: 1500 PSI Drum, Pump, Gun Holder Included Air Consumption / Min: 3.6 CFM at 150 PSI
- Dispense Rate: 1.1363636363636365 to 35.03787878787879 L/min
- Container Size: 49,210.3532587164 to 60,566.5886261125 cc
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
Supplier: Campbell Hausfeld
Description: experience. Average air consumption of 2.8 CFM @ 90 PSI. Maximum pressure of 90 PSI. Air inlet size of ¼ inch NPT (F). Minimum hose size of 3/8 inch. An air compressor with a tank gallon capacity of 20 gallons or larger is recommended. Get Stuff Done faster and
- Rotary Speed: 25,000 rpm
- Power: 0.2 HP
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Building and Construction, Cleaning / Surface Preparation, Deburring / Deflashing, MRO / Resurfacing, Metals / Metalworking
-
Supplier: Campbell Hausfeld
Description: grip for a user friendly experience. Average air consumption of 2.8 CFM @ 90 PSI. Maximum pressure of 90 PSI. Air inlet size of ¼ inch NPT (F). Minimum hose size of 3/8 inch. An air compressor with a tank gallon capacity of 20 gallons or larger is recommended. Get
Find Suppliers by Category Top
Featured Products Top
-
PAXTON SOLUTION 76'' Air Knife with Compressed Air PX-1500 Blower with 76'' Air Knife 418 cfm @100 psi 950 cfm @ 1.8 psi (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
areas within different chemical plants. They quickly provide and hook up available equipment without consideration for the customer’s flow and pressure needs. Even for low-pressure (less than 50 psi) applications, these rental companies are quick to provide plant air machines designed for 90 (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
, compactness, durability, and the lowest life cycle costs. A new size is added to its successful series: the Aerzen Turbo AT250 G5Plus with air-foil bearings. This new size delivers a volume flow of 5,473 CFM and impresses with an extremely large turndown, consistently high overall efficiency, and the (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
seals can be purged with various gas media; Taylor’s seals use clean, dehydrated compressed air. Seal cavity pressure is kept at 2-4 psi higher than the pressure inside the vessel. Purge medium consumption is typically ¼ cfm or less. Installation of the seals was a relatively simple (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries