-
Supplier: Nikon Metrology
Description: . Repeatable kinematic location Pneumatic/manual clamping Fool proof pallet design Part recognition Pallet storage racks Loading trolley Conveyor system Shop floor ready CMMs with anti-vibration mounts Pneumatic
- Application: Dimensional Measurement
- Control: PC
- Mounting Options: Free Standing
- Operation: Bridge, Cantilever
-
Supplier: Transtector Systems, Inc.
Description: . This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by absorbing high amounts of transient energy while maintaining a very low
- Applications: Network Applications, Telecom Applications, Computer Rooms, Other
- Device Type: SPD, Dataline and DC Signal, Lightning Arrestor
- Maximum Surge Current: 800 amps
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Te-Co, Inc.
Description: Product Information 1/4-20 Threaded Components Provides Resting Point to Elevate Parts for Probing Components Can Be Purchased With or Without a Plate Purchase Other Key Components in TE-CO CMM Fixturing System Fixture Plates Fixture Towers Soft Touch Clamps Pin Rest Pads
- Outside Diameter / Width: 0.7500 inch
- Type & Shape: Standoff
-
-
Supplier: Te-Co, Inc.
Description: Product Information 1/4-20 Threaded Components Provides Resting Point to Elevate Parts for Probing Components Can Be Purchased With or Without a Plate Purchase Other Key Components in TE-CO CMM Fixturing System Fixture Plates Fixture Towers Soft Touch Clamps Pin Rest Pads
- Outside Diameter / Width: 0.7500 inch
- Type & Shape: Standoff
-
Supplier: Te-Co, Inc.
Description: Product Information 1/4-20 Threaded Components Provides Resting Point to Elevate Parts for Probing Components Can Be Purchased With or Without a Plate Purchase Other Key Components in TE-CO CMM Fixturing System Fixture Plates Fixture Towers Soft Touch Clamps Pin Rest Pads
- Outside Diameter / Width: 1 inch
- Type & Shape: Standoff
-
Supplier: Te-Co, Inc.
Description: Product Information 1/4-20 Threaded Components Provides Resting Point to Elevate Parts for Probing Components Can Be Purchased With or Without a Plate Purchase Other Key Components in TE-CO CMM Fixturing System Fixture Plates Fixture Towers Soft Touch Clamps Pin Rest Pads
- Outside Diameter / Width: 1 inch
- Type & Shape: Standoff
-
Supplier: Comco USA
Description: Driven Maximize Part Clearances with Bend Head Design and Drop-Away Clamp System Safety Mat and Bend Arm Safety Plate for Maximum Operator Protection Smallest Machine Footprint for Machine in its Capacity Saving your Production Space A NEMA-Style Lockable Filtered
-
Supplier: Comco USA
Description: Clearances with Bend Head Design and Drop-Away Clamp System Safety Mat and Bend Arm Safety Plate for Maximum Operator Protection Smallest Machine Footprint for Machine in its Capacity Saving your Production Space A NEMA-Style Lockable Filtered Enclosure is Standard on All
-
Supplier: Comco USA
Description: Part Clearances with Bend Head Design and Drop-Away Clamp System Safety Mat and Bend Arm Safety Plate for Maximum Operator Protection Smallest Machine Footprint for Machine in its Capacity Saving your Production Space A NEMA-Style Lockable Filtered Enclosure is Standard on
-
Supplier: Comco USA
Description: Part Clearances with Bend Head Design and Drop-Away Clamp System Safety Mat and Bend Arm Safety Plate for Maximum Operator Protection Smallest Machine Footprint for Machine in its Capacity Saving your Production Space A NEMA-Style Lockable Filtered Enclosure is Standard on
Find Suppliers by Category Top
More Information Top
-
Difficult conversion of a city bridge ‐ bridge separation, gain with external bias, CFK‐Lamellen
The clamping system VT- CMM 3x04-150 of the firm of prefix technique with werksmässig prefabricated instep members was used.
-
The Free clamping member position. Development and conversion to the practice
1 Free clamping member position VT-CMM system (prefix-TECHNIK, VT- CMM system (prefix-technique, sept. 1999) Table 1 Free tendon layout, sept. 1999 .
-
Three-dimensional precision analysis with rigid and compliant motions for sheet metal assembly
Fig. 13 Two test samples and the coordinate system of CMM . a Test sample with C- clamps ; b Test sample without C-clamps .
-
Advanced Materials and Manufacturing Technology I
When aircraft structural parts are measured by using off-machine verification system , such as coordinate measuring machines ( CMM ), the errors can be introduced by re- clamping .
-
AIWIN—a fast and jigless inspection technique for machined parts
Further, it should be noted that the normal inspection procedure involves clamping and setting of the part depending upon its com- plexity which needs alignment of the part axes system with the axes system of CMM .
-
Robotic manipulation in dimensional measurement
During measurements, this system requires multiple clamping operations between measurements, especially if the part's geometry is complex and some surfaces are inaccessible by CMM touch-probes.
-
Elastic deformation of a fixture and turbine blades system based on finite element analysis
The CMM measurement is divided into two steps: firstly, to measure the displacement of the coordinate systems of the blade regarding fixture during clamping and machining, and then the displacement is transferred into the displacement of the vertex points of the sample …
-
Correlation of CMM Data with Flexible Fixturing
When measuring sheet metal with hard gages or using CMM holding fixtures at multiple sites, the following factors must … … orientation must be common with respect to gravity 3) Clamp sequence must be the … … such as a DEA System 5 (Manufactured by DEA …
-
Virtual Manufacturing
… 231–232, 238, 242, 275, 284–286, 295, 299, 665, 687 Circular Interpolation (2 Dimension), 135 Circular Interpolation (3 Dimensional), 136 Clamp , Unclamp, 137 Class diagram … … 9–10, 94, 99, 101–102 CMM , 257 CNCDrilling class, 682–683 … … Components of virtual manufacturing system , 7 Computer graphics, 1 …
-
The Automotive Body Manufacturing Systems and Processes
… 177, 227, 304 burn-through, 116 burrs, 19, 21, 69, 124 C pillars, 135 capacity charts, 334 Cartridge Bell System , 203 cartridges, 7, 203 … … Grid Analysis, 21, 36 clamp load, 237, 238, 239 … … closures, 2, 135, 151 CMM , 89, 93, 153, 256 …