Products/Services for CNC Knife Cutter Machine
-
Flatbed Cutters - (25 companies)Flatbed cutters use a large, flat work surface and an X-Y cutting head to cut materials such as paper, vinyl, cardboard, textiles, glass, and other materials. Flatbed cutters use a large, flat work surface and an X-Y cutting head to cut, crease...
-
Die Cutters and Die Cutting Machines - (156 companies)Die cutters and die cutting machines convert web or sheet materials into shapes. They are used to process woven cloth, non-woven textiles, and rubber sheets. Types of Die Cutters and Die Cutting Machines. There are two basic types of die cutters...
-
Grinders and Grinding Machines - (988 companies)...automatically, include computer numerical control (CNC) machine tools and a programmable logic controller (PLC), or can be programmed or controlled through a personal computer (PC) interface. Bench mounted, floor mounted, stationary, handheld, and portable...
-
Tool Grinders and Sharpeners - (43 companies)...grinders or CNC machine tools with up to 5-axis of freedom. They can be used to recondition or produce end mills, drills, step tools, and other cutting tool. Software advances enable many industries to use CNC tool and cutter grinders. CNC technology...
-
Ultrasonic Cutting and Welding Equipment - (70 companies)Ultrasonic welding and cutting machines melt areas with an arc and then use a high-velocity, high-temperature ionized gas to make cuts. Ultrasonic cutting and welding equipment are often used in the manufacture of fabric goods. They are also used...
-
Slitters and Slitting Equipment - (158 companies)...and slitting equipment have multiple blades or knives so that operators can specify several cutting widths for a single roll. Other slitters have just a single blade or knife. Features. Features for slitters and slitting equipment include tension...
-
Foam Fabrication Services - (226 companies)...is a machining process that creates contours or pattern on the cutting surface. Die cutters and die cutting machines convert web or sheet materials into shapes. Foam felting is a cutting process in which thick, soft foam materials are compressed and cured...
-
CNC Controllers - (147 companies)CNC controllers are used to control machines and processes. They provide capabilities ranging from simple point-to-point linear control to highly complex algorithms with multiple axes of control. CNC controllers are used to retrofit many types...
-
CNC Machining Services - (5270 companies)CNC machining services use fast, repeatable, and programmable machines which can function while unattended in order to manufacture parts quickly and efficiently. Computer numeric controlled (CNC) machining services use fast, repeatable...
-
CNC Routers - (221 companies)CNC routers are computer-controlled machines that are capable of cutting complex two-dimensional (2D) and three-dimensional (3D) shapes with router bits that spin at high speeds. A router is a tool used to hollow out an area in the face...
Product News
-
Protomatic, Inc.
Precision CNC aerospace machining Protomatic manufactures CNC aerospace and military components for OEMs. Specializing in many materials for aircraft and space vehicles. AS9100D, ITAR. Protomatic Aerospace specializes in precision CNC machining for the aerospace industry. At our spacious and highly advanced Michigan facility, we make a wide variety of aero structures and aircraft machine parts for every kind of aircraft ranging from light commercial aircraft to space vehicles for the defense industry. Thanks to our experienced... (read more) -
RPWORLD
Precision Parts CNC Machining Rapid & Reliable Delivery. RPWORLD's automation robot station and advanced CNC machines can turn CAD models into solid parts in as fast as 3 days. The rapid and reliable digital CNC machining at RPWORLD is the choice for accelerating product development. Tight Tolerances. RPWORLD's CNC machining tolerances meet DIN ISO 2768 Medium (Fine), enabling us to meet your most stringent requirements for precision and ensure seamless fit of your custom parts. 100+ Material Selection. We stock over 30... (read more) -
Hartford Technologies, Inc.
CNC Swiss Machine Capability Our state-of-the-art facility includes CNC Machining Centers and Swiss Screw Machines. We develop and produce all tooling and programming in-house. This is done to ensure that the design and manufacturing are both high-quality and cost-efficient. Whether you need a durable new product or a small functioning component that can serve you for decades on end, our team can match you with the suitable tools and support to get the job done. Our CNC Swiss Machines can hold up to twenty tools and can... (read more)Browse Industrial Pins Datasheets for Hartford Technologies, Inc. -
Takachi Electronics Enclosure Co., Ltd.
CNC MILLING/MACHINING/ENGRAVING at TAKACHI The most efficient machining method will be selected depending on the material type and quantity. Specifically, plastic, aluminium extrusion, and aluminium die-cast material types will be processed via our high speed CNC machining process for a high precision finish. What is CNC milling? It is a form of computer numerical controlled (CNC) machining, utilizing a rotating cylindrical cutting tool which drills away at the work-piece. It is the primarily machining method used for plastic, aluminium... (read more)Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Tech Rim Standards, LLC
CNC Machining | Fabs | Specialty Tools Description: Tech Rim Standards offers fast and precise CNC Machining for both simple and complex details. Make us your partner in providing fast CNC solutions. Types of CNC Maching We Perform: Poured Urethane. Molded Urethane. Base Plate. Pins. Nest Tool. Molded Detail. Unique Custom Details. Production Risers and Blades. Custom Tool Frames. 3D Printing. Every Single Organized Pack: Components. Individual Drawings. Data Sheets Job/Tool Numbers. Part Certifications/Inspection Sheets. NC packs... (read more) -
Abrisa Technologies
Custom CNC Machining of Flat Glass Custom Cutting & Machining. Abrisa Technologies provides custom flat glass components from small singulated wafer components to large multi meter sized protective glass solutions for display, instrument, and sensor array panels. Fabrication can be as simple as water jet cutting or as sophisticated as CNC machined and shaped parts with precision registered features suitable for airtight seals, precision controls mounting, and much more. Fabrication services are available on any of our 0.1 mm... (read more) -
Stock Drive Products & Sterling Instrument - SDP/SI
Engineering Development & Precision CNC Machining and delivery, SDP/SI provides support every step of the way. Our engineers can offer valuable insight during the early design stage of your project, often times making your system smaller, lighter, faster, and easier to manufacture leading to cost saving benefits. Drawing from over 70 years of engineering development and manufacturing experience, customers benefit from our expertise. Precision CNC Machining - We machine in a variety of materials including stainless steel, aluminum, plastic... (read more)Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Impro Industries USA, Inc.
CNC Machining Services for Automotive Applications Automotive OEMs continue to innovate to develop each new model with tech-based features, fuel efficiency, and reliability in general. They turn to precision machining part manufacturers to make parts most cost-effectively with high quality. Impro is one of those manufacturers standing out for its decades of experience serving this industry with precision machining products of high quality, high precision, and critical performance. Impro 's vertically integrated business model enables parts... (read more) -
Stock Drive Products & Sterling Instrument - SDP/SI
Engineering Development & Precision CNC Machining Stock Drive Products / Sterling Instrument (ISO 9001 + AS9100 Registered). Stock Drive Products / Sterling Instrument (SDP/SI) provides engineered mechanical solutions to aerospace, defense, medical and robotics industries. Engineering and manufacturing processes are done in house, giving us better control over lead times and responsiveness to our customer's requests. Precision CNC Machining. Since 1950 SDP/SI has been providing both stock and custom engineered mechanical components. We... (read more) -
RPWORLD
CNC Machining for Solar Racing Car CNC Machining Accelerates Solar Racing Car Crossing 3,000 Kilometers. At RPWORLD, advancing product innovation for young professionals is deeply rooted in our tradition. We're delighted to support the innovative product designers and engineers as they are on their creative journeys. Recently, we sponsored the aCentauri Solar Racing team with customized components needed to the mechanical braking system of their solar car. The aCentauri team, running out of ETH Zurich, is dedicated... (read more)
-
film cutting machine - offers from film cutting machine manufacturers, suppliers, exporters & wholesalers
Similar to Graphtec cutter plotter, CUTCNC pressure control sensitive film cnc knife cutting machine can precisely ...
-
Digital Fabrication
Fab Labs today are equipped with CNC machines such as 3D printers, laser cutters , milling machines, knife cutting machines and sufficient equipment to produce in-circuit boards, which allow the production of electronic projects.
-
Personal Fabrication: Fab Labs as Platforms for Citizen-Based Innovation, from Microcontrollers to Cities
Fab Labs today are equipped with CNC machines such as 3D printers, laser cutters , milling machines, knife cutting machines and sufficient equipment to produce in-circuit boards, which allow the production of electronic projects.
-
Baucor Introduces New Lines Of Industrial Blades And Machine Knives
California Knife and Blade capable of manufacturing precision cutter blades using accurate machining technologies with fully automated CNC machines and wire EDM (Electro discharge machining).
-
Path Planning For A Class Of Cutting Operations
Automatic cutters used in the apparel industry are big CNC plotter -like machines moving a tool ( knife , laser beam or waterjet) to process large rectangles of fabric where many mostly irregular contours representing cloth pieces have been layed out in a nested …
-
2013 International Conference on Process Equipment, Mechatronics Engineering and Material Science
As CNC machining become the main trend for foam pattern processing, some CNC machine oriented tools are summarized, including the hot wire foam cutter , the hot knife foam cutter, and the modified tools based on the traditional tools.
-
Sell Tungsten carbide coated ball end mills plus long-handled
???CNC Tools, CNC knives , tool clamping systems, tool balancing machines , shrink machine tools, tool holders, etc., cutters , etc. IMS shank.
-
Sell tungsten steel coated ball end mill
???CNC Tools, CNC knives , tool clamping systems, tool balancing machines , shrink machine tools, tool holders, etc., cutters , etc. IMS shank.
-
Multi-material paper-disc devices for low cost biomedical diagnostics
CO2 laser ablation (Zing 16 Laser, Epilog, USA) to structure the PMMA sheets, a standard knife plotter (ROBO Pro cutter /plotter, Graphtec, USA) for cutting of PSA and paper on PSA, MDX-40A CNC -milling machine for the definition of chambers in …
-
Manufacturing Engineering and Automation II
In view of CNC shaving cutter grinding machines and radial shaving cutter of shaving modification with high price, grinding gear with complex and tedious operation,low productivity,electrochemical modification with cumbersome pre-and post-processing according to the specific gear distribution power … … of high precision and best universal adaptation machining method, and which with CV75 knife attachment processing can …