Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Koike Aronson/Ransome, Inc.
Description: The Monograph Millennium CNC Plasma Cutting Machine has a 5' x 10' or a 5' x 20' effective cutting area with a 5/8" thick maximum plate capacity. The Monograph Millennium plasma cutting machine is a unique, unitized table with a guide frame system that supports the machine and
-
Supplier: Koike Aronson/Ransome, Inc.
Description: frame. The Supergraph IV plasma cutting machine combines a PC based CNC and AC servo drives to achieve traverse speeds of 1000 IPM and high accuracies. The Supergraph IV (SG) is designed to accommodate high density plasma systems. Koike Aronson uses Kaliburn's Spirit and Proline
-
Supplier: TRM International Ltd.
Description: The CNC controller from TRM use the latest technology at an affordable price. Specially designed for CNC routers, CNC plasma cutting machines CNC oxycut. The stand alone controller has a standard screen of 5.7 inches and 30 key keypad but options are available for
-
-
Supplier: PlasmaCAM, Inc.
Description: rigid, without excessive weight. This enhances performance - providing fine, detailed cutting and high productivity through fast cut speeds. Rugged CNC plasma cutting machine with strong drive train is built to perform in heavy production. Drive train and electronics are protected from
-
Supplier: BUG-O Systems, Inc.
Description: The GO-FER III Plasma Kit is specifically designed to work in conjunction with a plasma machine. It's travel speed of 8-100 inches per minute (203-2640mm/min) and it's direct rack and pinion drive makes it ideal as an all position portable cutting machine for a plasma torch. The
- Features: Automated (Robot / CNC), Cutting / Gouging Equipment, Other, Plasma Arc, Welding Equipment
- Input Phase: Single-phase
-
Supplier: Hoosier Plasma
Description: Applications where Plasma cutting is recommended for metals: BLANK CUTTING OF PARTS FOR FINAL MACHINING Blanks are repeatable from job to job as they are CNC cut. Let our Plasma do the rough machining. SHORT RUN LOTS OF SHEET METAL PARTS One piece to many pieces, we will be glad
- Specialty Cutting: Film / Sheet
- Materials: Metals
- Features: Midwest US Only, North America, United States Only
- Cutting: Plasma Cutting
-
Supplier: Hypertherm, Inc.
Description: The new XPR300™ represents the most significant advance in mechanized plasma cutting technology, ever. This next generation system redefines what plasma can do by expanding its capabilities and opportunities in ways never before possible. With unmatched X-Definition™ cut quality on
- Duty Cycle: 100 %
- Output Current Range: 300 amps
- Output Voltage Range: 50 to 210 volts
- Peak Output Power: 0.9799999999999973 to 63.00000000000003 kwatts
-
Supplier: Hypertherm, Inc.
Description: The new XPR170™ is the latest system in the XPR™ plasma product line. Delivering next generation X-Definition™ processes from very thin up to mid-range thicknesses, the XPR170™ expands plasma capabilities and opportunities in ways never before possible. With unmatched X-Definition™ cut
- Duty Cycle: 100 %
- Output Current Range: 170 amps
- Output Voltage Range: 50 to 210 volts
- Peak Output Power: 35.70000000000002 kwatts
-
Supplier: Hypertherm, Inc.
Description: The Sensor PHC offers easy installation on new or existing conventional plasma cutting tables with any CNC and a broad range of plasma systems. Available in several application-specific configurations, the Sensor PHC delivers improved performance at a reduced cost compared to
- Configuration: Desktop
- Features: Other
- Applications: Torch Table
-
Supplier: BUG-O Systems, Inc.
Description: The GO-FER III Welding Kit is an economical straight-line welding travel carriage. The all position Fits-All Clamp will accept and accommodate any hand held welding gun and allow the operator to position the torch at any angle they desire. The racking group allows for in-process torch adjustment
- Features: Automated (Robot / CNC), Cutting / Gouging Equipment, Other, Plasma Arc, Welding Equipment
-
Supplier: ESAB Welding and Cutting Products
Description: ESAB's m3 Plasma™ system takes plasma productivity to new heights. Now multiple plasma cutting and marking features are available in a single easy-to-use system. You can perform high speed plasma cutting, high precision cutting, plasma marking, thick-plate cutting,
- Duty Cycle: 1 %
- Output Current Range: 1 to 2 amps
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: Hypertherm, Inc.
Description: proprietary, industry-leading Phoenix® CNC platform, the system offers new, advanced software features – including ProNest® CNC automatic nesting delivering SureCut™ technology – along with enhanced hardware. For easy set up, changes, and upgrades, Edge Connect CNCs can be
- Features: Other
- Applications: Torch Table
- Configuration: Touch Screen
-
Supplier: BUG-O Systems, Inc.
Description: The Lincoln (LN10) Stiffener Welder is a self-contained, dual head automatic welder. It will produce continuous or intermittent fillet welds on stiffeners with flange widths up to 12" (0-304.8 mm) and heights of 3"-16" (76-406 mm). The unit is self-propelled and tracks on the stiffener.
- Features: Automated (Robot / CNC), Cutting / Gouging Equipment, Plasma Arc, Programmable / Recall, Welding Equipment
- Equipment Type: Complete System
-
Supplier: BUG-O Systems, Inc.
Description: Bug-O Systems Automatic Gouging System features a high resolution voltage control, automatic feed head and our Modular Drive System travel carriage. This combination regulates an accurate gouging depth and produces a smooth finish. The Automatic Gouging System is suited for long seams and
- Features: Automated (Robot / CNC), Cutting / Gouging Equipment, Plasma Arc, Programmable / Recall, Welding Equipment
- Equipment Type: Complete System
-
Supplier: Advance Cutting Systems, Inc.
Description: Fabmaster (Ductmaster) has been upgraded many times over the past 20 years with improvements being made in Computer Numeric Controls (CNC) as well as plasma-cutting innovations in both conventional and HyDefinition (precision) plasma. The Fabmaster (Ductmaster) is designed to
- Equipment Type: Complete System
-
Supplier: Advance Cutting Systems, Inc.
Description: The Cutter II cutting system was introduced to the market in 2006 as the latest model in the Advance Cutting Systems product line. The Cutter II is a state of the art Computer Numerically Controlled (CNC) Cutting System designed to use a plasma-cutting torch to cut out geometrical
- Equipment Type: Complete System
-
Supplier: ESAB Welding and Cutting Products
Description: The ESP-101 is a multipurpose 100 Amp plasma cutting system for mechanized cutting at 100% duty cycle. Uses ESAB's Smart Plasma concept to provide a plasma cutting console that is ideal for a variety of mechanized cutting applications. ~Equipped with the patented PT-37 torch, it
- Input Current: 2 to 54 amps
- Duty Cycle: 1 %
- Output Current Range: 1 amps
- AC Input Voltage: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 50 Hz / International Power, 575 / 600V 60 Hz
-
Supplier: KUKA Deutschland GmbH
Description: With the ready2_arc package, KUKA makes it easier integrate robots for welding applications. Born from decades of deep experience and knowhow in robotic welding, ready2_arc results in fast and efficient installation, thereby reducing time to start of production.
- Features: Automated (Robot / CNC), Gun / Iron / Torch, Plasma Arc, Programmable / Recall, Water Cooled, Welding Equipment
- Equipment Type: Complete System
-
Supplier: ESAB Welding and Cutting Products
Description: console Delivers the extra output voltage needed for superior plasma gouging capability Torch wrap and spare parts kit holder is standard on all packages Blowback technology eliminates high-frequency startups that can disrupt CNC controls and nearby computer systems Sensitive internal
- Input Current: 15 to 7 amps
- Duty Cycle: 6 to 1 %
- Output Current Range: 7 amps
- AC Input Voltage: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 50 Hz / International Power, 575 / 600V 60 Hz
-
Supplier: High Performance Alloys, Inc.
Description: Cutting Services Bandsaw 22 Inch Hydmech, CNC programmable, auto feed 16 Inch Hydmech, CNC programmable, auto feed 16 Inch Hydmech, CNC programmable, auto feed 12 Inch Cosen, CNC programmable, auto feed Waterjet 6.5' x13' CNC MACH3 FLOW, capable of cutting 4 Inch
- Cutting: Abrasive Wheel Cutting, Band Saw Cutting, Electrical Discharge Machining (EDM), Laser Cutting, Plasma Cutting, Water Jet Cutting
- Specialty Cutting: Film / Sheet, Tube / Pipe, Wire / Rod
- Services Offered: Inspection / Quality Control, Low Volume Production
- Materials: Metals
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, DISPLAY CONTROL, 9 INCH PDP UNIT STAND ALONE MONOCHROME PLASMA, 9 INCH MONO SEPARATE TYPE PDP UNIT, F16/18/21/ & POWER MATE I SERIES, CNC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Advance Cutting Systems, Inc.
Description: Standard Features Cutting Area 5' X 10' Single Table or 5' X 20' Table Rotary Cutting Head High Speed Cutting Grass Support for Material Control that accepts standard CNC files Cut Insulation, Duct Board and more! Optional Features Profile Master Offline Programming Software Larger
-
Supplier: SigmaNEST
Description: One software programs all major profile cutting and punching machines. SigmaNEST AutoNEST is an easy-to-use, powerful rectangular and manual nesting NC programming solution for plasma, waterjet, oxyfuel, and router machines. Features: Automatic part pattern recognition Accurate cost and time
-
Supplier: SigmaNEST
Description: SigmaNEST TrueShape™ builds from the AutoNEST core functionality and adds more dynamic, part-in-part nesting for reducing or eliminating scrap. TrueShape is compatible with plasma, laser, waterjet, oxyfuel, punch, and combo machines. Features: Automatic part pattern recognition Part-in-part
-
Supplier: SigmaNEST
Description: Maximizer can be used with plasma, laser, waterjet, oxyfuel, router, punch, and combination machines. Features: Multiple advanced nesting algorithms for maximum material yield Automatic part pattern recognition Accurate cost and time estimators Adaptive nesting for multi-head machines Drag,
-
Supplier: NationSkander California Corporation
Description: LME12UUAJ adjustable Linear Motion Ball Bushing works with 12mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 12mm, outer Diameter of 22mm and a length of 32mm, the LME12UUAJ can be used in many CNC router applications like CNC wood router,
-
Supplier: Protomatic, Inc.
Description: production orders. Protomatic also focuses on contract manufacturing for all industries specializing in CNC multi-axis vertical machining centers, C and Multi-Axis CNC lathes for precision turning, welding, plasma cutting, CAD, CAM, CMM, fixtures, tools and dies. In addition,
- Industry / Application: Aerospace / Avionics, Automotive, Building / Construction, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Medical / Health Care, Military / Defense, Pharmaceutical / Biotech
- Additional Services: Certification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering, Testing / Inspection
- Capabilities: Electrical and Electromechanical Assembly, Machining, Mold Making, Molding, Plastic Fabrication, Sheet Metal Fabrication, Tool and Die Manufacturing, Tube and Pipe Bending, Welding and Fabrication, Wire Forming
- Features: Midwest US Only, North America, United States Only
-
Supplier: SendCutSend
Description: Sheet metal, plastic, composite, and wood CNC cutting We cut your parts with the cutting method best suited for your material and design.
- Services Offered: CAD / CAM Support, High Volume Production, Low Volume Production, Prototype Services
- Cutting: CNC Cutting, Laser Cutting, Plasma Cutting, Water Jet Cutting
- Materials: Composites, Metals, Plastics, Rubber
- Specialty Cutting: Film / Sheet, Tapes / Adhesives, Tube / Pipe
-
Supplier: SigmaNEST
Description: streamlines overall production. It’s is ideal for all profile cutting machines including: plasma, laser, waterjet, oxyfuel, router, and combination machines. Punch machines have their own PowerPack solution. Features: Multiple advanced nesting algorithms for maximum material yield Automatic
-
Supplier: NationSkander California Corporation
Description: LME40UUAJ adjustable Linear Motion Ball Bushing works with 40mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 40mm, outer Diameter of 62mm and a length of 80mm, the LME40UUAJ can be used in many CNC router applications like CNC wood router,
-
Supplier: NationSkander California Corporation
Description: LME25UUAJ adjustable Linear Motion Ball Bushing works with 25mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 25mm, outer Diameter of 40mm, and a length of 58mm, the LME25UUAJ can be used in many CNC router applications like CNC wood router,
-
Supplier: NationSkander California Corporation
Description: LME20UUAJ adjustable Linear Motion Ball Bushing works with 20mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 20mm, outer Diameter of 32mm, and a length of 45mm, the LME20UUAJ can be used in many CNC router applications, like CNC wood router,
-
Supplier: F.B. Manion, Inc.
Description: knife blade edges. We have been approved for controlled process grinding of plasma coatings. Our processes can be up to 5-times faster than conventional machining or turning with greater accuracy. MATERIALS INCONEL® HAYNES 188 WASPALOY® Stainless Powdered Metals Plasma Coatings
- Diameter: 1" - 3", 3" - 6", 6" - 48"
- CNC Machining: 3-axis Machining, 4-axis Machining, 5-axis Machining, Milling, Superabrasive Machining, Turning
- Features: Abrasive Flow Machining, CNC Machining, Centerless Grinding, Creep Feed Grinding, ID / Internal Grinding, North America, Northeast US Only, OD / External Grinding, Other, Surface Grinding, United States Only
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Keystone Automation, Inc.
Description: We offer excellent sheet metal and welding service. Whether it's guarding an old machine or making the frame for a new one we deliver quality and service. We work with all sorts of materials including stainless and aluminum. We offer plasma cutter service as well. We are aligned with several
- Services: Assembly, CAD / CAM Support, Design Assistance, Just-in-Time Capability, Pattern Layout, Production, Prototype, Short Run
- Capabilities: Bending / Forming, CNC Fabrication, Shearing, Welding
- Materials: Ferrous Metals, Nonferrous Metals
- Features: North America, Northeast US Only, United States Only
-
Supplier: RWM Casters Company
Description: At RWM we want to help you take an innovative idea and make it a reality. We have the latest technology and machinery to build custom products. Our machinery can cut virtually any 2D shape or contour up to ¾ inch thick steel, but the capabilities we possess do not stop there. We use CNC
- Materials: Aluminum, Steel - Structural
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW)
- Features: North America
Find Suppliers by Category Top
Featured Products Top
-
-Axis Machining 4-Axis Laser Marking Welding and Plasma Cutting Product support and assembly of custom OEM parts and systems Integrated CAD, CAM based CNC environment, CMM inspection Surface Roughness, 3D Optical Inspection, Vision Inspection, many more (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
CNC multi-axis vertical machining centers, C-Axis CNC lathes for precision turning, welding, plasma cutting, CAD, CAM, CMM, fixtures, tools and dies. Custom parts made from billet or custom castings are available Given the current state of the auto industry, Protomatic's early and well (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
Precision machine shop services, CNC milling, Turning, CMM inspection, special finishing (blasting/polishing) , laser engraving, assembly, contract manufacturing (assemblies and sub-assemblies), plastic and rubber molds, sheet metal, welding, plasma cutting. Specializing in medical and (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
. REQUEST QUOTE More recognized processes such as metal stamping and punching utilize hardened steel tools to shape metal parts and have long histories in metal fabrication. Plasma, laser and water jet cutting utilize (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The)
Conduct Research Top
-
Troubleshooting CNC Plasma Cutting: Part I
Hole quality is one of the most frequently discussed topics in regards to CNC plasma cutting. Regardless of what type of machine you use, there are a few tips and tricks you can employ to achieve your desired hole cut quality. Cut speed on holes should hover around 60 percent of the speed you use
-
Troubleshooting CNC Plasma Cutting, Part II
The four most common cut quality issues for fabricators are dross, edge angularity, material warpage, and metallurgy of the plasma-cut edge. Your ability to achieve the best results depends on the system, torch, and consumables you are using, as well as the accurate control of such highly critical
-
Plasma Cutting Machine Maintenance
Preventive maintenance protocol for CNC plasma tables
-
Mechanized Plasma Cutting Four Ways
Used commercially since the 1960s, the plasma cutting process with its flexibility lends itself well to many applications and capabilities. Motion-control devices such as CNC cutting machines, punch plasma machines, industrial robots, and pipe cutting machines aside, the plasma process can
More Information Top
-
CR4 - Thread: Need Help in Finding an Economical Alternative for CNC Plasma/Laser Cutting
Need Help in Finding an Economical Alternative for CNC Plasma /Laser Cutting .
-
CR4 - Thread: DIY CNC Plasma Table
DIY CNC Plasma Table .
-
CNC plasma tables
• CNC plasma tables .
-
Another CNC plasma cutout
• Another CNC plasma cutout .
-
First real CNC Plasma part.
• First real CNC Plasma part.
-
Machines, Tools & Cutting Methods - Page 49
CNC plasma cutter .
-
CR4 - Thread: need to install a CNC plasma cutting machine
need to install a CNC plasma cutting machine .
-
plasma cutting machine - offers from plasma cutting machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : cnc table cutting machine, cnc plasma cutters, plasma cutting machine, cnc metal cutting machine ] .
-
CR4 - Thread: buying a cnc plasma machine
buying a cnc plasma machine .
-
No welding but a cool project I did. Machining.
4' x 8' CNC Plasma Table .
Indicates content that may require registration and/or purchase.