Products/Services for CPU Refrigeration Compressor
-
CPU Coolers - (143 companies)CPU fans and coolers are integrated fans and heat sink assemblies packaged to provide optimum cooling performance, often for specific processors. CPU coolers are heat sinks which are specifically designed to remove waste heat generated by a central...DeviceHeat Sink Fin StyleMounting -
Refrigeration Compressors and Air Conditioning Compressors - (176 companies)Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration... -
Refrigerants, Antifreezes, and Cooling Liquids - (211 companies)...medical, and aerospace. Typically applications include refrigeration systems, cooling of combustion engines, and process cooling for equipment such as gears, drives, pistons, and compressors. Refrigeration Systems. Compressor based refrigeration... -
Gas Compressors and Gas Compressor Systems - (327 companies)Gas compressors and gas compressor systems circulate gas through a process, enhance conditions for chemical reactions, provide inert gas for safety or control systems, recover and recompress process gas, and maintain correct pressure levels... -
Compressor Repair Services - (115 companies)How to Select Compressor Repair Services. Compressor repair services repair and rebuild used compressors and systems such as air compressors, gas compressors, refrigeration compressors, and air conditioning compressors. Types of Compressor Repair... -
Air Compressors - (1121 companies)Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications. Air compressors are machines that compress and direct air...
-
CPU Chips - (79 companies)CPU chips or central processing unit chips are used in digital computers and are the semiconductor component where most calculations take place. Specifications. Specifications include: Clock speed. Internal register size. Data input/output (I/O) bus...
-
Compressor Valves - (24 companies)Compressor valves are valves used within a compressor to allow gas flow to and from the cylinder area. They operate based on pressure difference: if the pressure below the valve is greater than the pressure above plus the spring force, it opens...
-
CPU Cards and Modules - (110 companies)CPU cards and modules are computer boards that contain the central processing unit (CPU) of a computer. A CPU module is a connectorized CPU with the external logic required to allow it to function. CPU cards and modules are specified by CPU speed...
-
Heat Exchangers - (1426 companies)...of specially formed plates, vacuum brazed together to form a heat transfer device. They are used in many industrial and refrigeration applications. These heat exchangers are typically composed of stainless steel plate with copper brazing, making them extremely...
Product News
-
Douglas Electrical Components
Air Conditioning & Refrigeration Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from fractional horsepower systems to large industrial chillers and screw compressors. The hermetic terminal seals are built to withstand high-pressure and high-power operating environments while maintaining... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Parker Sporlan Division
HBS Level Switches for Industrial Refrigeration on transcritical CO2 refrigeration systems. Oil Switch. HBSO1 (PAO, PEO & mineral oil) and HBSO2 (PAG oil) is a level switch for detecting common lubricating oils in refrigeration systems. Typically, it is installed in/on the compressor and the oil separator, but it is also suited for installation in other locations in the oil system. High Temperature Oil Switch. HBSO-SSR-1/xx-x/HT is a high temperature level switch for detecting common lubricating oils in refrigeration systems. The level switch is used... (read more) -
ESPEC North America Inc | Qualmark Products and Services
Fusing Mechanical Refrigeration & Accelerated Test This new HALT system with ESPEC cascade refrigeration eliminates the need for liquid nitrogen (LN2), making basic HALT testing possible for customers and locations where traditional HALT systems just aren 't feasible. Whether LN2 is too difficult or costly to attain and maintain, or just not possible, this is your answer. Likewise, this new system serves customers who want to save on LN2 by just using it as a boost during rapid thermal ramps, but can let the refrigeration take over for soak... (read more)Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
EXAIR
¼ Ton of Refrigeration for Spot Cooling EXAIR Corporation manufactures stainless steel Vortex Tubes that produce 1/4 ton of refrigeration. Cold air to -50 F (-46 C) from your compressed air supply - with no moving parts!. What is a Vortex Tube?. A low cost, reliable, maintenance free solution to a variety of industrial spot cooling problems. Using an ordinary supply of compressed air as a power source, vortex tubes create two streams of air, one hot and one cold, with no moving parts. Vortex tubes can produce: Temperatures from -50 F... (read more)Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
Parker Sporlan Division
Refrigeration Valve Stations The PVS is an innovative design which combines several different functions into one compact valve station. It was designed for simplified installation as well as to overcome corrosion issues encountered in harsh environments by utilizing plated and stainless steel components. Being weld-in, the valves reduce potential for connection leaks. Since all the shut-off and control valves are top mounted the PVS can be easily serviced with standard tools. Markets: * Industrial Refrigeration. Features... (read more) -
Pleora Technologies Inc.
Bandwidth and CPU Benefits for Imaging GigE Vision is the most common transport layer standard in the machine vision industry today, but as bandwidth increases there are key processing challenges to consider for device designers and system integrators. To understand the challenge requires a brief overview on the basics of the GigE Vision standard. GigE Vision is based on the User Datagram Protocol (UDP) from computer networking to ensure low latency transmission, and integrates a packet resend mechanism to guarantee delivery for... (read more) -
GGB
GGB Bearing for Industrial air compressors Eco-friendlyEngineered Solutions for ReliableThermal Management Compressors. RELIABILITY For Air Conditioning and Refrigeration Compressors. The pressure is on to design compressors and compressor components that are targeted to meet customer 's increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these challenges are met, new ones are bound to arise --from performance stability through product lifespan, of course, the longer service life... (read more)Browse Industrial Coatings Datasheets for GGB -
GGB
Bearings for use in Industrial air compressors Eco-friendlyEngineered Solutions for ReliableThermal Management Compressors. RELIABILITY For Air Conditioning and Refrigeration Compressors. The pressure is on to design compressors and compressor components that are targeted to meet customer 's increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these challenges are met, new ones are bound to arise --from performance stability through product lifespan, of course, the longer service life... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
WATTCO
Role of Electric Heaters in Chillers Refrigeration White paper: Role of electric heaters in chillers refrigeration heater. Description: This white paper details how heat plays an essential role in the chilling process, making electric heaters an ideal solution for chilling applications. Download today! (read more)Browse Electric Heaters Datasheets for WATTCO -
Parker Sporlan Division
Safety Relief Valves Industrial Refrigeration The Type SR, SRH, H High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Safety Relief Valves should be used to protect each refrigeration system pressure vessel that can be isolated by valves. In many localities state or municipal codes govern selection and installation of Relief Valves. Employing proven principles of design... (read more)Browse Control Valves Datasheets for Parker Sporlan Division
-
Industrial Instrumentation and Control Systems
This paper uses a small type vapor compressor refrigeration (VCR) system to study server’s CPU cooling and hopes that this kind of cooling method can provide a possible solution to the dissipation problems of high density electronic packaging devices.
-
Miniature vapor compression refrigeration systems for active cooling of high performance computers
Figure 3 shows the results of simulation analysis for a CPU spot-cooling refrigeration system using a miniature compressor , a compact air-cooled condenser, a cold plate evaporator and capillary tube.
-
Mechatronics and Industrial Informatics
As the electronic circuit of the main board on which the CPU mounted is susceptible to moisture and water, the evaporating temperature of the refrigerant system is set to 20°C in order to avoid any possible water vapor condensation. Miniature Compressor .
-
Thermal modelling and analysis of an oil-free linear compressor
Bradshaw C, Groll E and Garimella S 2011 A Comprehensive Model of a Miniature-Scale Linear Compressor for Electronics Cooling Int. J. Refrigeration 34 63–73 [3] Unger, R L and Novotny S 2002 A High Performance Linear Compressor for CPU Cooling .
-
Analytical model for an electrostatically actuated miniature diaphragm compressor
Trutassanawin et al [6] experimentally tested a small-scale refrigeration system consisting of a commercially available miniature-scale compressor , a microchannel condenser and a cold plate evaporator. … system achieved a maximum cooling capacity of 226 W while maintaining the maximum CPU temperature at 53 …
-
Thermoelektrik
Against conventional compressor cooling , the Thermoelektrik in regard has on costs and efficiency clear disadvantages; but, low size, give mobile fields of application and precise temperature control a stable market to the technology. Examples are laser or CPU cooling camping and hotel refrigerators seat coolings in the automobile [5, 6].
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
ride_V|33 bus_N|25 fender_N|3 busbar_N|1 transmit_V|7 component_N|8 cabaret_N|2 gossip_columnist_N|1 information_N|43 nightclub_N|2 drum_N|7 jazz_N|6 cable_car_N|2 mountain_N|76 wherever_W|1 grumble_V|5 best_R|5 parking_N|7 china_N|25 political_prisoner_N|5 kid_N|20 summer_camp_N|1 pick_V|28 canvas_N|5 rails_N|2 rail_N|10 trade_V|3 refrigerated _J|2 carrier_N|3 revolutionize_V|4 grocery_N|3 … … catwalk_N|1 fashion_N|20 ceiling_N|21 honeycomb_N|1 cpu _N|2 peripheral_N|3 attach_V|19 string_of_beads_N|1 … … rigout_N|1 bounce_V|10 rings_N|2 ring_N|14 wedding_band_N|1 fuselage_N|1 rivet_line_N|1 reporter_N|20 rolodex_N|1 rooms_N|16 horizontal_J|2 rotor_N|3 helicopter_N|1 compressor _N|1 jet_engine_N|3 roman_J|9 …
-
Application genetic algorithms for load management in refrigerated warehouses with wind power penetration
The convergence criteria could provide not only sufficient reduction in CPU time but also maintain the acceptable … Temperature controller design based on GA By studying the model of the refrigerated warehouse, it is important to observe that there is no “continuous” control for the compressors , or for the reference air temperatures.
-
CR4 - Thread: Conditioning Room Environment
Previous in Forum: PLC cpu You might be interested in: Refrigeration Compressors and Air Conditioning Compressors, Room Partitions, Space Heaters and Room Heaters .
-
CR4 - Thread: Active Dry Mode Air Conditioning System
Previous in Forum: IN CPU You might be interested in: Refrigeration Compressors and Air Conditioning Compressors, Active Noise Control Products, Active Filters .
Indicates content that may require registration and/or purchase.