-
Supplier: SAE International
Description: This specification covers hollow carbon microspheres.
-
Supplier: Accuris
Description: Microspheres, Carbon Hollow
-
Supplier: SAE International
Description: This specification covers carbon in the form of hollow microspheres.
-
-
Supplier: Accuris
Description: MICROSPHERES, CARBON HOLLOW (STABILIZED TYPE)
-
Supplier: Trelleborg Offshore
Description: Eccospheres®glass microspheres are hollow thin-walled glass microspheres composed of sodium borosilicate glass. To the naked eye they resemble a fine, white, free-flowing powder. However, magnification reveals them to be near perfect spheres.
- Width / O.D.: 0.0021653555 inch
- Dielectric Constant (Relative Permittivity): 1.2 #
- Density: 0.35 g/cc
- Diameter: 0.0021653555 inch
-
Supplier: Matexcel
Description: oxide aerogel microspheres, and have the same porous network structure and unique center-diverging microchannel structure. Graphene aerogel microspheres have strong hydrophobicity and complex pore structure. Particle Size: 50-700μm
- Type: Powder / Aggregate (Grain / Grog)
-
Supplier: Matexcel
Description: leakage, or automobile exhaust treatment. It can also be used as adsorbent in heavy metals, organic dyes, and dioxins. Product overview: Graphene oxide aerogel microspheres consist of cross-linked and stacked graphene oxide nanosheets, with porous network structure and unique center-diverging
- Type: Powder / Aggregate (Grain / Grog)
-
Supplier: Matexcel
Description: aerogel microspheres were loaded with TiO2 nanoparticles. In graphene -TiO2 aerogel microspheres, TiO2 nanoparticles can form into spherical or brick shapes. Particle Size: 50-700μm
- Type: Powder / Aggregate (Grain / Grog)
-
Supplier: Matexcel
Description: Micron-sized porous carbon microspheres are widely used and can be used as catalyst carriers, lithium-ion battery electrode materials, adsorbents, drug release agents, etc. Product overview: Carbon ball diameter: 5um Cavity diameter: 0.6nm BET: 523m2/g
- Type: Powder / Aggregate (Grain / Grog)
-
Supplier: SAE International
Description: This specification covers a two-part epoxy resin system in the form of a bisphenol "A" epoxy resin filled with fumed silica and carbon microspheres and a separate curing agent.
-
Supplier: SAE International
Description: This specification covers a two-part epoxy resin system in the form of a bisphenol "A" epoxy resin filled with fumed silica and carbon microspheres and a separate curing agent.
-
Description: Heat-Flex Hi-Temp 3500 is a multi-purpose, single component waterbased, acrylic, spray applied insulative coating.It contains an engineered composite of ceramic and silica microspheres to optimize thermal insulative properties. Single component Designed to be applied to hot substrates up to
- Wet / Applied Thickness: 0.018 to 0.0244 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 50 to 350 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
Find Suppliers by Category Top
More Information Top
-
Macroporous Fe 3 O 4 /Carbon Composite Microspheres with a Short Li + Diffusion Pathway for the Fast Charge/Discharge of Lithium Ion Batteries
The BET sur- face areas of the macroporous Fe3O4/carbon and core–shell Fe3O4@ carbon microspheres were determined to be 32 and .
-
Design and Fabrication of New Nanostructured SnO 2 ‐Carbon Composite Microspheres for Fast and Stable Lithium Storage Performance
The 3DOM structured SnO2‐ carbon microspheres prepared as the first target material show superior electrochemical properties as anode material for lithium ion batteries.
-
Polystyrene‐Templated Aerosol Synthesis of MoS 2 –Amorphous Carbon Composite with Open Macropores as Battery Electrode
Single‐ or few‐layered MoS2 were uniformly dispersed and oriented in random directions in the amorphous carbon microsphere with macropores sizes between 50 and 90 nm.
-
A novel sulfur/carbon hollow microsphere yolk−shell composite as a high-performance cathode for lithium sulfur batteries
Abstract A hollow carbon microsphere (HC) material was synthesized by hydrothermal method, which could be used as a potential hard template.
-
Facile Synthesis of Carbon‐Encapsulated Li 4 Ti 5 O 12 @C Hollow Microspheres as Superior Anode Materials for Li‐Ion Batteries
A solution‐phase self‐assembly and solid‐phase carbonization route for the synthesis of uniform hollow carbon microspheres embedded with Li4Ti5O12 nanoparticles has been developed.
-
Template‐Assisted Formation of Rattle‐type V 2 O 5 Hollow Microspheres with Enhanced Lithium Storage Properties
V2O5 hollow microspheres with various shell architectures can be obtained after removing the carbon microspheres by calcination in air.
Indicates content that may require registration and/or purchase.