Products/Services for Cavity Spray Gun

  • Spray Guns and Applicators-Image
    Spray Guns and Applicators - (258 companies)
    Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray. Spray guns and applicators...
    Coating Applicator Type
    Electrostatic Coating
    Spray / Atomization Technology
  • Sprayers and Spray Coating Equipment-Image
    Sprayers and Spray Coating Equipment - (402 companies)
    ...depends on the quantity needed, the level of spray precision, the media being sprayed, the mobility required of the spray system, and the need for curing. Applicator. Commonly a gun, nozzle, or wand which can be articulated by a human operator...
  • Spray Painting Equipment (Paint Sprayers)-Image
    Spray Painting Equipment (Paint Sprayers) - (251 companies)
    Applicator. A nozzle, gun, or wand utilizes the Venturi effect to coat a surface. The tools are meant to be handheld or used in an automated paint spraying system. These dictate the pattern, droplet size, angle, and intensity of the spray. Some spray...
  •  
    Spray Gun Washers - (18 companies)
    Nozzle cleaners and spray gun washer consists of specialized cleaning equipment to remove paint, coating, resins, and sealants from the internal bores and surfaces of spray guns, sprayer components and nozzles. Spray gun washers also known as spray...
  • Plugs, Stoppers, and Inserts-Image
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...
  •  
    Refractory Cements and Raw Materials - (149 companies)
    ...aggregates consist of crushed rock, stone, or sand and require thermal processing. Castable products are poured into forms or cavities to fabricate refractory liners. Coatings and sealants can be sprayed or brushed onto surfaces such as furnace walls...
  •  
    Air Blow Guns - (133 companies)
    Air blow guns attach to air lines for the manual actuation and/or control of air discharge. They are used primarily for debris removal and purging, non-contact part cleaning and drying, and general laboratory or industrial applications. Air blow...
  •  
    Spray Valves - (47 companies)
    Spray valves are precision dispensing valves designed to provide precise fluid dispensation depending on applications. The dispensed output can flat or round. Dispensed product is sprayed onto target area, rather than placed directly on it. Spray...
  •  
    Foams and Foam Materials - (578 companies)
    ...of two part (A + B) systems where A is the resin and B is the catalyst or hardener. Casting resins are available as spray foams, froth packs and pourable materials. Molding grade resins are also available, but in the form of pellets. These plastic...
  •  
    Progressing Cavity Pumps - (191 companies)
    Progressing cavity pumps are a type of rotary positive displacement pump designed to transfer fluid or media with suspended solids or slurries from the suction side of the pump to the discharge side of the pump, from storage tanks or through...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Sames North American Corporation
Sames North American Corporation
Sames North American Corporation
Sames North American Corporation