-
Supplier: Accuris
Description: Charpy Impact Testing Machines
-
Supplier: Haida International Equipment Co., Ltd.
Description: The usage of Plastic Material Charpy Impact Testing Machine Plastic Material Charpy Impact Testing Machine is used for impact toughness determination of rigid plastics, enhanced nylon, glass fiber reinforced plastics, ceramics, cast stone, insulation material and
- Test Speed: 8,031.49606299211 in/min
- Display / User Interface: Analog Display / Interface
- Mechanical Test: Impact Toughness
-
Supplier: Accuris
Description: Steel - Charpy impact test (V-notch)
-
-
Supplier: Accuris
Description: Standard Specimens for Charpy Impact Testing Machine
-
Supplier: Accuris
Description: Method of Charpy Impact Test for Rigid Plastics
-
Description: ISO 148-1:2009 specifies the Charpy pendulum impact (V‑notch and U‑notch) test method for determining the energy absorbed in an impact test of metallic materials. ISO 148-1:2009 does not apply to instrumented impact testing, which is specified in ISO 14556.
-
Description: Plastics -- Verification of pendulum impact-testing machines -- Charpy, Izod and tensile impact-testing
-
Supplier: CSA Group
Description: ISO 148-1:2016 specifies the Charpy (V-notch and U-notch) pendulum impact test method for determining the energy absorbed in an impact test of metallic materials. This part of ISO 148 does not cover instrumented impact testing, which is specified in ISO
-
Supplier: CSA Group
Description: ISO 13802:2015 specifies frequency and methods for the verification of pendulum impact-testing machines used for the Charpy impact test, Izod impact test, and tensile impact test described in ISO 179‑1, ISO 180, and ISO 8256, respectively.
-
Description: Steel -- Charpy V-notch pendulum impact test -- Instrumented test method
-
Description: Plastics -- Determination of Charpy impact properties -- Part 2: Instrumented impact test
-
Supplier: CSA Group
Description: ISO 14556:2015 specifies a method of instrumented Charpy V-notch pendulum impact testing on metallic materials and the requirements concerning the measurement and recording equipment. With respect to the Charpy pendulum impact test described in ISO 148‑1, this
-
Supplier: CSA Group
Description: ISO 148-2:2016 covers the verification of pendulum-type impact testing machines, in terms of their constructional elements, their overall performance and the accuracy of the results they produce. It is applicable to machines with 2 mm or 8 mm strikers used for pendulum impact
-
Supplier: ASTM International
Description: 1.1 This test method describes the specimen preparation and the method of measuring the impact energy of polyethylene used in pressurized pipes. 1.2 The test specimens are taken from compression molded plaques of the resin from pellets or pipe. 1.3 UnitsThe values stated in SI
-
Supplier: ASTM International
Description: tests can be conducted per unit volume of material. Moreover, miniature specimens are designed so that the stress fields which control fracture are similar to those of conventional Test Methods E23 specimens. 1.6 The MCVN test may be performed using a typical Test Methods
-
Supplier: ZwickRoell LP
Description: In addition to tensile and flexure tests, Charpy impact tests are the most frequently performed mechanical tests in the polymer industry. ZwickRoell's HIT series pendulum impact testers offer a high-precision, cost effective solution.
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Impact Toughness
-
Supplier: Haida International Equipment Co., Ltd.
Description: institution, universities and colleges, quality testing department and professional manufacturer laboratory. Test method: Test 1: ISO 179- Charpy impact test Test 2: ISO 180–Izod impact test
- Test Speed: 8,267.716535433054 to 8,976.377952755887 in/min
- Mechanical Test: Impact Toughness
- Display / User Interface: Video / Graphic Display
-
Supplier: Tinius Olsen, Inc.
Description: test plastics in accordance with ASTM D256 (Izod Impact), ISO 179 (Charpy Impact), ISO 180 (Izod Impact), ASTM D6110 (Charpy Impact), ASTM D4812 (Unnotched Cantilever Beam Impact), ASTM D4508 (Chip impact), ASTM D950 (Adhesive Bond
- Mechanical Test: Impact Toughness
-
Supplier: Accutek Testing Laboratory
Description: Accutek's mechanical testing qualifications include: - Tensile (ounces to 60,000+ lbs) - Fatigue (axial, bending, torsion, roller chain) - Rotating Beam - Charpy Impact (NIST Certified) - Hardness (micro to Brinell, including Shore A) - Abrasion (Taber, micro-motion, porous coating) -
- Services Offered: Aging / Life Testing, Fatigue / Endurance, Flow Testing, Leak / Seal, Mechanical / Structural (Statics), Performance Testing, Safety / Liability Testing, Vibration
- Capabilities: Certification, Component / Product Comparison, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Hydraulics, In-process / In-line Testing, Reliability / Robustness, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing /
- Forms Tested / Certified: Components / Parts, Facilities / Capital Equipment, Products, Samples / Fluids
- Features: Other, Specialty / Other
-
Supplier: ZwickRoell LP
Description: The roboTest H robotic testing system can be attached to pendulum impact testers for plastics or metals. Plastics are tested using the Charpy method to ISO 179-1 or Izod method to ISO180 / ASTM D256. The automated impact tests are performed at ambient temperature or on
- Features: Other / Specialty
- Robot Type: Robot System
-
Supplier: ZwickRoell LP
Description: The robotic testing system roboTest I can be mounted on pendulum impact testers for metals or plastics, and automates temperature conditioning, specimen feeding and Charpy or Izod impact tests. In the Charpy method, metals are tested to ISO 148 or ASTM E23 in a
- Features: Other / Specialty
- Robot Type: Robot System
-
Supplier: AENOR
Description: METALLIC MATERIALS. CHARPY IMPACT TEST. PART 1: TEST METHOD.
-
Supplier: Haida International Equipment Co., Ltd.
Description: Coefficients of Friction ASTM D1424, ASTM D1922, ISO 1974: Elmendorf Tearing Strength Test About Plastic& Plastic Pipe Materials: ISO 180: Izod Impact Test ISO 9966: Ring Stiffness Test ISO 179: Charpy Impact Test ISO 4892: Weathering Aging
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: AENOR
Description: METALLIC MATERIALS. CHARPY IMPACT TEST. PART 2: VERIFICATION OF THE TESTING MACHINE (PENDULUM IMPACT).
-
Supplier: AENOR
Description: Steel - Charpy V-notch pendulum impact test - Instrumented test method - Amendment 1: Annex D - Instrumented Charpy V-notch pendulum impact test of sub-size test pieces (ISO 14556:2000/Amd 1:2006)
-
Supplier: AENOR
Description: Metallic materials - Charpy pendulum impact test - Part 3: Preparation and characterization of Charpy V-notch test pieces for indirect verification of pendulum impact machines (ISO 148-3:2016)
-
Supplier: SAE International
Description: key microstructural feature that influences the impact toughness of press hardened steel. In this paper, a special Charpy V-notch impact test is developed to quantify the impact toughness of press hardened steel sheets with various prior austenite grain sizes, by
-
Supplier: SAE International
Description: austenite is stable to athermal transformation to martensite at all tested temperatures and pre-strain levels. To evaluate the combined effects of temperature and pre-strain on impact behavior, stacked Charpy impact testing was conducted on the same 980 MPa minimum tensile
-
Supplier: Tinius Olsen, Inc.
Description: These types of specimen tests are commonly used to determine the key properties of a material, such as tensile strength, Izod and Charpy impact strength, hardness, flammability, shrinkage and gloss/color matching. The AIM™ Quick Change Mold is available in three sizes: Standard,
- Stroke / Maximum Opening: 0.3543309 to 0.5118113 inch
- Test Standard: ASTM, Charpy, ISO, Izod
- Application: Hardness, Impact Toughness, Pressure / Flow, Tensile
- Test Fixture Type: Specimen Jig / Mold
-
Supplier: Haida International Equipment Co., Ltd.
Description: Ring Stiffness Test ISO 179: Charpy Impact Test ISO 4892: Weathering Aging Test ASTM D3163: Plastic Lap-Shear Test ISO 4422, ISO 3127: Pipe Impact Test ASTM D4565, ISO 11357, EN 728: DSC/OIT ISO 75: Heat Deflection Temperature (HDT) ASTM D1598:
-
Supplier: CORE Manufacturing
Description: Copper, Nickel Available Grades: ASTM, SAE, AASHTO, Customer Specification Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, HDG, Plating
- Features: All Dowel Pins, Other
- Pin Type: Taper Pin, Nonthreaded
-
Supplier: CORE Manufacturing
Description: Available Grades: ASTM, SAE, AASHTO, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2A Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, HDG, Plating
- Diameter / Size: 2 to 18 inch
- Design Units: English
- Features: Other, Search All Specialty and Other Pins
- Material: Stainless Steel, Steel, Unhardened
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features H4 diffusible hydrogen levels Low spatter and excellent arc stability Deoxidizing agents minimize pre- and post-weld clean up Enhanced silicon island management Low temperature impact properties - charpy V-notch test results capable of exceeding 40 J (30 ft·lbf) at
- Diameter / Thickness: 0.045 to 0.0625 inch
- Tensile Strength (UTS): 94,999.129778964 to 119,655.392469688 psi
- Yield Strength: 84,846.5510239602 to 105,151.708533968 psi
- Elongation: 18 to 27 %
-
Supplier: CORE Manufacturing
Description: Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Charpy Impact Testing,
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: CORE Manufacturing
Description: GR-50, F1554 GR-55, A615 GR-75, A449 TY-1, A354 GR-BC, A193 GR-B7, A354 GR-BD, Stainless ASTM, AASHTO, SAE, Customer Specification Available Threads: UNC, UN, UNF, CL-2A or 3A, Left Hand Thread Options: Charpy Impact Testing, HDG, Plating
- Direction: Left Hand, Right Hand
- Features: Other
- Material: Stainless Steel, Steel
Find Suppliers by Category Top
Featured Products Top
-
This white paper will provide information and knowledge on regulations for more stringent standards for test chamber refrigerants. Current refrigerants, such as R-404A, have been determined to have high Global Warning Potential (GWP). Many global regulations such as the United States EPA (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
ESPEC North America Inc | Qualmark Products and Services
Temperature Cycling Chamber-Fast/Small/BIG Results
EGNZ4-5NWL is the NEWEST member of ESPEC's Global-N product line. This compact model boasts a small footprint with a BIG testing impact via change rates that exceed any other models in this line up. This temperature cycling chamber caters to those companies testing smaller (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
these four variables can impact your application, and how an Air Innovations ECU can achieve your required specifications. Semiconductor and aerospace applications require strict environmental control in order to operate as efficiently as possible (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Air Innovations LLC -
. Let’s explore why water quality matters and how it impacts different aspects of environmental testing. Water Quality for Humidity Testing For humidity testing, water quality plays a pivotal role in maintaining both accuracy and chamber longevity. The process of generating precise (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
In a leading sports apparel research and development lab there are three environmental chambers that mimic environments that an athlete might face. This data allows scientists to test how different variables impact either the heat load on an athlete’s body or the regulation of an (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
impact, puncture, overheating, etc. This white paper will provide valuable information to help you make educated and informed decisions for your battery environmental testing. Download the white paper and watch our EV and Battery Safe Testing Videos (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
-
1–15?/min) and multi-factor collaborative testing. Core functions include compatibility with existing vibration equipment for vertical or horizontal testing, independent temperature and humidity test modes, and customized chamber design. ATMARS control system primarily uses a touchscreen and PLC (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
LEEF - LOW GWP Technology Future Proof Your Environmental Testing, Impact Your Business More….and the Environment Less Improve your Carbon Footprint and reduce Energy costs with LEEF Technology and LOW GWP R-449A Refrigerants. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
When it comes to board test probes, one of the most common questions asked is, "How many cycles will probes last?" It's a valid concern, as probe life directly impacts maintenance cycles and the cost of testing. However, answering this question isn't as straightforward as providing a single (read more)
Browse Electrical Test Probes Datasheets for Molex Signal Tech Industrial Ltd.
More Information Top
-
Influence of Constituent Materials on the Impact Toughness and Fracture Mechanisms of Hot-Roll-Bonded Aluminum Multilayer Laminates
D. Charpy Test The results of the Charpy impact tests at room temperature are reported in Table III.
-
ZASMHBA0003308
These qualitative tests include methods such as the Charpy impact test , the Izod impact test, and the drop-weight test.
Indicates content that may require registration and/or purchase.