-
Supplier: Plansee SE
Description: The hard material coatings chromium (Cr) and chromium nitride (CrN) optimally protect engine components such as piston rings against premature wear and consequently extend the useful life of important engine parts. Chromium is used as a bonding layer for DLC coatings (Diamond
- Type: Sputtering Target
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR WROUGHT COBALT- NICKEL-CHROMIUM- MOLYBDENUM ALLOY PLATE, SHEET, AND FOIL FOR SURGICAL IMPLANTS (R 1986)
-
Description: Inconel 702 (Nickel 702) Strip, Coil, Foil & Wire, AMS 5550 APPLICATIONS lnconel® 702 (Alloy 702) is used in afterburner liners, furnace components. DESCRIPTION lnconel® 702 (Alloy 702) is a nickel-chromium alloy with an aluminum addition that makes this grade high resistant to
- UNS Number: 7,702
- Tensile Strength (UTS, Break): 130,000 psi
- Yield Strength (YS): 95,000 psi
- Elongation: 35 %
-
-
Description: (Nickel 800) Strip, Coil, Foil, and Wire, AMS 5766, AMS 5871, AMS 5876, AMS 5877, ASTM B 408, ASTM B409 APPLICATIONS OF INCOLOY 800 Muffles Radiant tubes Heat Treat Trays Cracker Tubes Manifolds Food processing Furnace equipment parts DESCRIPTION lncoloy® 800 is a nickel-iron-chromium
- UNS Number: 8,800
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 30 %
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements for a wrought cobalt-35 nickel-20 chromium-10 molybdenum alloy plate, sheet, and foil used for the manufacture of surgical implants. 1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units given in
-
Supplier: Accuris
Description: Standard Specification for Wrought Cobalt-35Nickel-20Chromium-10Molybdenum Alloy Plate, Sheet, and Foil for Surgical Implants (UNS R30035)
-
Supplier: ASTM International
Description: This specification covers the requirements for wrought cobalt-35nickel-20chromium-10molybdenum alloy for use in the manufacture of surgical implants. The alloy shall be manufactured into plates, sheets, and foils in the annealed, cold-worked, or cold-worked and capability-aged condition. The
-
Supplier: Accuris
Description: Standard Specification for Wrought Cobalt-35Nickel-20Chromium-10Molybdenum Alloy Plate, Sheet, and Foil for Surgical Implants (UNS R30035) - INCLUDES STANDARD + REDLINE (PDF)
-
Description: Strip, Coil, Foil, Wire, ASTM A 276 APPLICATIONS Cutlery and scissors DESCRIPTION Type 440A is a straight chromium martensitic stainless steel which combine the superior wear resistance of high carbon alloys with the excellent corrosion resistance of chromium stainless steels.
- Tensile Strength (UTS, Break): 100,000 psi
- Yield Strength (YS): 65,000 psi
- Elongation: 15 %
- UNS Number: 44,002
-
Supplier: Morgan Advanced Materials
Description: High-purity Melt-Spun Foil alloy of nickel, palladium, chromium and boron, for vacuum brazing. Nominal composition by weight: 56.55% Ni, 30.5% Pd, 10.5% Cr, and 2.45% B. Melt-Spun Foil is produced by a rapid solidification technique. The flexible foils of brittle alloys
- Melting Range: 1,725.8 to 1,790.6 F
-
Description: Strip, Coil, Foil, Wire, AMS 5503, ASTM A240 APPLICATIONS Architectural, automotive parts, cooking utensils, fasteners, food processing, oil burners parts, television cones, tobacco machinery parts DESCRIPTION Type 430 is a chromium ferrite stainless steel with moderate corrosion and
- Tensile Strength (UTS, Break): 65,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 22 %
- UNS Number: 43,000
-
Supplier: KITAGAWA INDUSTRIES America, Inc.
Description: Provides simultaneous fastening and grounding for coaxial and braid-shielded cables. Resin base plated with copper foil. High quality materials prevent the clamp from damaging the cable shielding or the insulation sleeve. Excellent flexibility insures constant contact pressure and stable
- Diameter: 0.37795296 inch
-
Supplier: Rigaku Corporation
Description: Anomalous scattering with soft X-ray radiation creates new possibilities in phasing for macromolecular crystallography. The heart of a Cr-Phasing HomeLab is any Rigaku rotating anode generator with a chromium anode. All Rigaku rotating anode generators can be equipped with chromium
- Features: Benchtop
- Positioning System: Goniometer
- Detector: Imaging Plate/Foil
- Diffraction Method: Rotating Crystal
-
Supplier: Plansee SE
Description: cathodes made from titanium-aluminum, aluminum-chromium, chromium, titanium, zirconium, tungsten carbide and titanium diboride.
- Type: Sputtering Target
-
Supplier: ESAB Welding and Cutting Products
Description: Features Dual Shield B9 is an all-position flux cored electrode designed for the welding of modified 9% chromium creep resisting steels, such as ASTM A335 Grade P91 or ASTM A213 T91. This product is formulated with a combined Mn & Ni <1.20% to meet stringent customer specifications. Dual
- Tensile Strength (UTS): 110,227.99791146972 psi
- Yield Strength: 85,571.73522074622 psi
- Elongation: 18 %
- Approvals / Conformance: ASME, AWS
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of mass fractions of the elements silver (Ag), aluminum (Al), arsenic (As), boron (B), barium (Ba), berylium (Be), bismuth (Bi), calcium (Ca), cadmium (Cd), cobalt (Co), chromium (Cr), copper (Cu), iron (Fe), potassium (K), lithium (Li), magnesium
-
Supplier: Plansee SE
Description: washers and bolts. Take a look at our targets and cathodes made from titanium-aluminum, aluminum-chromium, chromium, titanium, zirconium, titanium-silicon and titanium diboride.
- Type: Sputtering Target
-
Supplier: Plansee SE
Description: titanium-aluminum, aluminum-chromium, chromium, titanium, zirconium, titanium-silicon and tungsten carbide.
- Type: Sputtering Target
Find Suppliers by Category Top
More Information Top
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/236/StephanieJohnson2006.pdf?sequence=1
Films formed on chromium foil from the orthophosphoric acid were found to be condensed phosphates that are stable in air.
-
PROCEEDINGS [OF] THIRD INTERNATIONAL SYMPOSIUM ON RESEARCH MATERIALS FOR NUCLEAR MEASUREMENTS, GATLINBURG, TENNESSEE, OCTOBER 5--8, 1971.
resulting chromium foils contained little stress and were sufficiently ductile to allow flattening.
-
Effect of Annealing on Structure Formation in Cr - V Layered Composites
Dependence of the {112} x-ray line halfwidth on annealing temperature; chromium layer of thickness 3.5 µm (1) and 22 µm (2), chromium foil (3); Thardening = 473 K Fig. 7.
-
Energy and technology review
We also calibrated the spec trographs to known spectral features of the iron and chromium foils .
-
Calibration of Electrochemical Oxygen Meters for Sodium in Static Tests and in the Sodium Loop
Analar- grade chromium foils and powder were used in the experiments with chromium.
-
1982 laser program annual report
Figure 5-40 sho.vs the time history of the L-shell emission from a chromium foil .
-
Effects of diffraction on microanalysis of embedded precipitates
embedded in a nickel-iron- chromium foil -150 nm thick to estimate the minimum "diameter" .
-
Hyperfine-field measurements inCr Rh andCr Re alloys using perturbed angular correlation technique
(c) Sample preparation: 111In activity was implanted at 85 keV in pure chromium foil at a dose of about 1013 atoms/cm2 at room temperature.
-
The decay of the Fe53g and the Fe53m
It became the Reinst ferrous films * of natiJrlicher isotope composition as well as enriched Fe54 (97,12 %) or chromium films electrolyzed of a L6sung yon CrO3 use.
-
Proceedings of the sixth annual conference of the International Nuclear Target Development Society
with the preparation of self supporting chromium foils .
Indicates content that may require registration and/or purchase.