-
Supplier: Ed Fagan, Inc.
Description: cobalt-irons, ferritic stainless steels, and pure iron. Selection of a particular alloy requires careful consideration.
- Conduit Diameter: 0.125 to 3.625 inch
- Form Factor / Shape: Round Bar
-
Supplier: High Performance Alloys, Inc.
Description: Wear Resistant (Co-Cr-W) Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage
- Tensile Strength (UTS, Break): 130,000 psi
- Yield Strength (YS): 70,000 psi
- Elongation: 5 %
- Specifications: AMS, UNS
-
Supplier: SAE International
Description: This specification covers established inch-pound manufacturing tolerances applicable to bars and forging stock of nickel, nickel alloy, and cobalt alloys ordered to inch-pound dimensions. These tolerances apply to all conditions, unless otherwise noted. The term "excl" is used
-
-
Supplier: Ed Fagan, Inc.
Description: cobalt-irons, ferritic stainless steels, and pure iron. Selection of a particular alloy requires careful consideration.
- Features: Other
- Form Factor / Shape: Plate
-
Supplier: Accuris
Description: Cobalt Alloy, Corrosion and Heat-Resistant, Bars, Forging Stock, Forgings, and Rings 52Co - 20Cr - 10Ni - 15W
-
Supplier: SAE International
Description: This specification covers a corrosion and heat-resistant cobalt alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
-
Supplier: Ed Fagan, Inc.
Description: An alloy of 49% Cobalt, and 2%Vanadium, balance Iron. This alloy exhibits the highest magnetic saturation of any commercial alloy and excels in applications where this attribute is needed. This alloy has higher mechanical strength than other soft magnetic alloys.
- Overall Width / OD: 0.875 to 1.75 inch
- Overall Thickness: 0.002 to 0.05 inch
- Tensile Strength (UTS, Break): 118,000 psi
- Yield Strength (YS): 63,000 psi
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: 18 Percent Nickel- Cobalt-Molybdenum Maraging Steel for Forging Stock, Forgings, Bars and Parts (1800 MPa: Double Vacuum Melted)
-
Supplier: Accuris
Description: Standard Specification for Precipitation Hardening Cobalt-Containing Alloys Rod, Bar, Forgings, and Forging Stock for High-Temperature Service - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Accuris
Description: Cobalt Alloy, Corrosion and Heat-Resistant, Bars, Forging Stock, Forgings, and Rings 52Co \x96 20Cr \x96 10Ni \x96 15W
-
Supplier: ASTM International
Description: 1.1 This specification covers hot- and cold-worked precipitation hardenable cobalt-containing alloys (UNS R30155 and UNS R30816) rod, bar, forgings, and forging stock for high-temperature service. 1.2 The values stated in inch-pound units are to be regarded as the standard. The
-
Supplier: ASTM International
Description: This specification covers hot- and cold-worked precipitation hardenable cobalt-containing alloys (UNS R30155 and UNS R30816) rod, bar, forgings, and forging stock for high temperature service. The material shall conform to the required chemical composition for carbon, manganese,
-
Supplier: SAE International
Description: This specification covers a corrosion and heat resistant cobalt-base alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
-
Supplier: Adams Magnetic Products Co.
Description: Alnico 5 Sintered and Cut Square Bars Products Overview Alnico bar magnets offer excellent temperature stability, high residual induction, and relatively high energies. Direction of magnetization is through the length. Features include: • Temperature stability in high thigh-temperature
- Maximum Energy Product, BHmax: 1.4 to 11 MGOe
- Residual Induction, Br: 13.5 kilogauss
- Coercive Force, Hc: 1,500 Oersted
- Intrinsic Coercive Force, Hci: 1,690 Oersted
-
Supplier: Belmont Metals, Inc.
Description: temperatures while saving valuable time and energy. Applications Used to enhance properties of Copper Alloys to increase fluidity, hardness, color, ductility, and others Forms Slab, Ingot, Cut Bar, Cubes, Shot
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Belmont Metals, Inc.
Description: and Zinc Shot. Belmont offers a line of Virgin Grade Master Alloys including Copper, Nickel, Silicon Copper, Boron Copper, and Cobalt Copper for alloying with Gold for custom colors, specific casting charecteristics to meet most any requirement. Applications Non Precious Metal Fashion Jewelry
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: ASTM International
Description: This specification covers hot- and cold-worked precipitation-hardenable nickel alloy rod, bar, forgings, and forging stock for high-temperature service. Chemical analysis shall be performed on the alloy and shall conform to the chemical composition requirement in carbon, manganese,
-
Supplier: ASTM International
Description: This specification covers hot- and cold-worked precipitation-hardenable nickel alloy rod, bar, forgings, and forging stock for high-temperature service. Chemical analysis shall be performed on the alloy and shall conform to the chemical composition requirement in carbon, manganese,
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Composed of iron, nickel and cobalt, Kovar®1 has thermal expansion characteristics similar to hard glass, making it an excellent choice for glass-to-metal hermetic seals. Kovar® is widely used in the electronics industry.
- Overall Width / OD: 12 to 24 inch
- Overall Thickness: 0.001 to 2 inch
- Overall Length: 75 to 144 inch
- Type: Alloy, Cobalt / Cobalt Alloy, Nickel / Nickel Alloy (UNS N), Refractory / Reactive (UNS R)
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate
- Overall Width / OD: 0.125 to 6 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Materion Corporation
Description: Alloy 310 by Materion Brush Performance Alloys is a low cost copper beryllium nickel cobalt alloy with high electrical and thermal conductivity and good strength and hardness. The alloy has also been shown to have excellent thermal fatigue resistance.
- Applications: Automotive / Vehicular, Electronics / RF-Microwave, Wear Parts / Tooling
- Features: Bar Stock, Beryllium / Beryllium Alloy, Light Alloy, Metal / Metal Alloys, All Types, Non-ferrous - Any Type, Other, Plate, Semi-finished Shape / Mill Stock, Wire / Shaped Wire
- Processing, Temper & Finish: Cast (Continuous, Centrifugal, etc.), Hardened / Heat Treated
- Type: Copper, Brass or Bronze Alloy (UNS C), Refractory / Reactive (UNS R)
-
Supplier: National Bronze & Metals Inc.
Description: C17500/C17510 offer a combination of high electrical and thermal conductivity with good strength compared to most copper based alloys. C17500 alloy is the mirror image of alloy C17510 in terms of its properties and characteristics. The alloys differ in that C17500 specifies a cobalt alloying
- UNS Number: 17,500
- AISI / AA / CDA Grade: 175
- Tensile Strength (UTS, Break): 42,000 to 115,000 psi
- Yield Strength (YS): 25,000 to 110,000 psi
-
Supplier: National Bronze & Metals Inc.
Description: C17500/C17510 offer a combination of high electrical and thermal conductivity with good strength compared to most copper based alloys. C17500 alloy is the mirror image of alloy C17510 in terms of its properties and characteristics. The alloys differ in that C17500 specifies a cobalt alloying
- OD / Width: 0.375 to 1 inch
- Length: 0.25 to 6 inch
- Thickness: 0.375 to 1 inch
- Conductivity: 45 %IACS
-
Supplier: Belmont Metals, Inc.
Description: and Zinc Shot. Belmont offers a line of Virgin Grade Master Alloys including Copper, Nickel, Silicon Copper, Boron Copper, and Cobalt Copper for alloying with Gold for custom colors, specific casting charecteristics to meet most any requirement. Applications Non Precious Metal Fashion Jewelry
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Belmont Metals, Inc.
Description: and Zinc Shot. Belmont offers a line of Virgin Grade Master Alloys including Copper, Nickel, Silicon Copper, Boron Copper, and Cobalt Copper for alloying with Gold for custom colors, specific casting charecteristics to meet most any requirement. Applications Non Precious Metal Fashion Jewelry
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
Find Suppliers by Category Top
More Information Top
-
Effects of select fluids on the friction of metal-on-polyethylene joint replacement surfaces
The metal disks were formed from accepted bar stock cobalt -chromium provided by Smith & Nephew (Memphis, TN).
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1793 - Final Safety Evalu...
Springs are fabricated using Ni-Cr-Fe alloy, and the locking button is fabricated of cobalt alloy bar stock , or a qualified substitute.
-
Some experiences using a ferrofluid seal against a liquid
The pole material was 416 stainless steel machined from bar stock , and the magnet was samarium cobalt with an en- ergy product of18 x 106 GOe (14.3 x lo4 TA/m).
-
Metallurgy, Microstructure, Chemistry and Mechanical Properties of a New Grade of Cobalt-Chromium Alloy Before and After Porous-Coating
Keywords: Cobalt -chromium alloy, high carbon, bar - stock , forging, porous-coated, fatigue strength, tensile strength, microstructure .
-
S 162D B.S.
Specification for 18% nickel- cobalt -molybdenum maraging steel forging stock , forgings, bars and parts (1800 MPa: double vaccuum melted) .
Indicates content that may require registration and/or purchase.