Products/Services for Condensate Polishing Demineralizer
-
Condensate Polishers - (21 companies)Information. CR4 Community --Polishing Zircalloy. CR4 Community --Heat Exchangers with Condensate Pot. CR4 Community --Vonax Polishing Compound. Image credit: Chicago Pnuematic and Pneumatech...Market
-
Ion Exchange Equipment - (424 companies)...with both cation and anion exchange resins. The net effect is the removal of electrolytes and a yield of purified water. Condensate polishing reduces particulate matter and dissolved contaminants in condensates from utility power plants. Ion... -
Deionizers - (123 companies)...an ion exchange process. They are also known as ion exchangers, demineralizers, or DI systems.Applications for deionizers include waste water processing, potable water creation on marine vessels, and pure water creation for sensitive processes... -
Ultrapure Water Equipment - (39 companies)...post-RO demineralization. RO/recirculation. storage. distribution. Types. Pre-filters are designed to remove large, suspended particles and solids. There are two basic types of UPW pre-filtration products: cartridge filters and multi-media filters...
-
Condensate Pumps - (188 companies)Condensate pumps are used to collect and transport condensate back into a steam system for reheating and reuse, or to remove unwanted condensate from an HVAC or appliance collection pan. Condensate pumps are pumps used specifically to collect... -
Filter Media - (445 companies)Filter media is material that actively separates solids from a solution and/or binds select materials in a solution.
-
Fiber Optic Polishing Machines - (6 companies)How to Select Fiber Optic Polishing Machines. Image Credit: Fiber Instrument Sales | Domaille Engineering | Krelltech. Fiber Optic Polishing Machines are used to polish the end faces of fiber optic products (cables, connectors, adapters, etc...
-
Filter Elements - (782 companies)Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
-
Buffing and Polishing Services - (303 companies)Buffing and polishing services perform smoothing operations that change a metal's surface appearance. These operations can be for aesthetic and/or functional purposes. Buffing and polishing services perform smoothing operations that change a metal's...
-
Metallographic Grinding and Polishing Equipment - (47 companies)Metallographic Grinding and Polishing Equipment Metallographic grinding and polishing equipment includes grinders, sanders, polishers, grinder-polishers or other machines designed for metal, ceramic, mineral, composite and material surface...
Product News
-
Backer-Springfield
Tubular Condensate Evaporator Pans Say hello to the next generation of efficiency and safety in refrigeration management. Backer's new RM Evaporator Pans are designed to simplify your operations while meeting the highest industrial standards. These innovative pans, built with sealed components and UL60335-2-89 certification, streamline compliance and testing for refrigerated cabinet manufacturers. Key Features to Elevate Your System. Sealed Components: Engineered for enhanced safety, even with flammable refrigerants. Space-Saving... (read more)Browse Evaporators Datasheets for Backer-Springfield -
Backer-Springfield
Anti-Condensate Pans for HVAC & Refrigeration Backer Springfield's EVAPOWAY TM anti-condensate pans are used by leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and reliable products use the highest quality components, including NSF certified pans, to evaporate defrost and condensation where no drain line is available. Our products have successfully passed rigorous testing and are UL recognized in the USA and Canada. The original electric condensate evaporator pan takes advantage... (read more)Browse Evaporators Datasheets for Backer-Springfield -
Backer-Springfield
Top Companies Trust Evapoway Anti-Condensate Pans Backer Springfield 's Evapoway anti-condensate pans are used by leading. companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and reliable products use the highest quality components (including NSF certified pans) to evaporate defrost and condensation where no drain line is available. (read more)Browse Industrial Heaters Datasheets for Backer-Springfield -
Suzhou Ele Mfg Co., Ltd.
Water-Cooled Brushless DC Condensate Pump Water-Cooled Brushless DC Motor. Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless motor design helps reduce operating noise while providing efficient and reliable performance for continuous HVAC condensate management. The motor is also designed with protection against dust, water, and corrosion. High-Performance Condensate Removal. Operating at 100 -240V and 1/30 HP, the pump delivers up... (read more) -
Backer-Springfield
Top-Quality Anti-Condensate Pans: No Drain Needed! ANTI CONDENSATION HEATERS. Backer Springfield's EVAPOWAY TM anti-condensate pans are used by leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and reliable products use the highest quality components, including NSF certified pans, to evaporate defrost and condensation where no drain line is available. Our products have successfully passed rigorous testing and are UL recognized in the USA and Canada. The original electric condensate... (read more)Browse Electric Heaters Datasheets for Backer-Springfield -
Beijing Grish Hitech Co., Ltd.
Dental Polishing Strip & Disk Unique Design of Polishing Strips. With a blank strip base in the middle, the polishing strips is easy to enter the teeth and fit closely with teeth. Excellent Polishing Disc. It can be divided into hose polishing disc and air eye polishing disc, where both sides of the hose polishing disc are coated with abrasives. It is soft and safe, will not cause damage and coloring of composite resin restorations. Fast and Time Saving. The special formula design can improve the polishing force, thus... (read more)Browse Industrial Adhesives Datasheets for Beijing Grish Hitech Co., Ltd. -
Competition Chemicals, Inc.
Polishing tool and die molds How does Simichrome work?. Simichrome is specially-formulated using the finest micron particle size abrasive of any polish available combined with special cleaning agents. Because the abrasive particles are so fine, Simichrome will not harm uncoated metal surfaces. Unlike chemical polishes, Simichrome will not remove a layer of the metal surface being cleaned. This is especially important on gold and silver plated metal pieces and jewelry. Simply the Finest. Simichrome Polish is the top choice... (read more)Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Beijing Grish Hitech Co., Ltd.
Final Polishing Film Features: 1. Superior Finish Surface. The Final Polishing Film is composed of nanometer silica particles mixed with high efficiency adhesive, evenly coated on the surface of polyester film, it can deliver an excellent finish. 2. Long Life & High Yield. Thanks to a scientific formula design, the final polishing film can be reused many times, and achieve a smooth and ideal end face. (read more) -
Beijing Grish Hitech Co., Ltd.
Fine Polishing Tape 1. Deliver Consistent Fine Finish. With concentrated distribution of particles, uniform coating surface, evenly thickness as well as scientific arrangement of micro-powder to help achieve a flat and smooth finsh. 2. Save your Time. High-grade micro powder with certain angles is manufactured to maintain a high grinding force, which can help you save time in polishing and grinding. 3. Long Life. Thanks to a scientific formula design, the fine polishing tape has a continuous grinding force, which... (read more)Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
Competition Chemicals, Inc.
Simichrome Metal Polish For Aircraft What metals can Simichrome be used on?. Simichrome is the perfect cleaner and polish for all ferrous and non-ferrous metals like brass, copper, chrome, pewter, stainless steel, gold, silver, sterling, platinum ...virtually all uncoated metals. Do not use on painted or lacquered surfaces. How does Simichrome work?. Simichrome is specially-formulated using the finest micron particle size abrasive of any polish available combined with special cleaning agents. Because the abrasive particles are so... (read more)Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc.
-
Chapter 17—Nuclear Water Technology
… to 0.003 m3 /s (0.05 to 50.0 gal/min), reactor coolant H3BO3 concentrations from 0.006 to 0.82 m3 /s (100 to 13 000 gal/min, and 0, 50, and 100 percent removal of H3BO3 by the condensate polishing demineralizers .
-
http://dspace.mit.edu/bitstream/handle/1721.1/96442/22549470-MIT.pdf?sequence=2
… Recycle System Boron Thermal Regeneration System British Thermal Unit Caustic Condenser Air Removal Containment Building, Containment Vessel Component Cooling Water System Condensate Chemical Feed Containment Heat Removal System Circulating Check Compressed Air Concentrate Condenser Containment Condensate Polishing Demineralizer System Control Rod Drive …
-
LIQUID METAL ENGINEERING CENTER (LMEC) QUARTERLY TECHNICAL PROGRESS REPORT, JANUARY--MARCH 1968.
flow condensate polish demineralizer was placed with a manufacturer.
-
Water Treatment Plant Design, Fifth Edition > ION-EXCHANGE APPLICATIONS IN WATER TREATMENT
This type of regeneration is widely practiced by the service exchange companies and is the preferred method for regenerating condensate polishing demineralizers in the electric power industry.
-
ISA CNTRL BOILR - The Control of Boilers
The open 241 valve causes all flow to be routed through the condenser and the full flow condensate polishing demineralizer .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-0544 - NRC Collection of ...
condensate polishing demineralizer system CPE .
-
Status of Continuous Monitoring in Central Stations
All once-through units and some drum-type units have condensate polish- ing demineralizers .
-
Materials Performance In Nuclear Pressurized Water Reactor Steam Generators
Of particular concern to the SGOG are the following components and practices: condensers (air inleakage, cooling water inleakage, corrosion attack, corrosion product transport, materials), condensate polishing demineralizers (water purity, ion exchange resin efficiency, resin leakage, sodium and/or sulfate throw), filters, deaerators, feedwater …
-
Caustic Stress Corrosion Cracking of Inconel-600, Incoloy-800, and Type 304 Stainless Steel
… ejqperienced caustic stress corrosion crack- ing of the tubing/"® The intrusion of caustic in the secondary water has been variously attributed to condenser leaks, uncontrolled phosphate treat- ment,® sodium leakage or breakthrough from con- densate polishing demineralizers , or water-sodium interaction …
-
Calculation of releases of radioactive materials in gaseous and liquid effluents from pressurized water reactors (PWR-GALE Code). Revision 1
A DF of 5 is applied for iodine, a DF of 1 for Cs, Rb and a DF of 10 for the evaporator condensate polishing demineralizer .
Indicates content that may require registration and/or purchase.