Products/Services for Copper Molybdenum Shim Stock

  • Copper, Brass, and Bronze Alloys-Image
    Copper, Brass, and Bronze Alloys - (597 companies)
    Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys...
  • Metal Plates and Plate Stock-Image
    Metal Plates and Plate Stock - (716 companies)
    How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications...
  • Refractory and Reactive Metals-Image
    Refractory and Reactive Metals - (184 companies)
    ...at elevated temperatures and are highly resistant to corrosion at low temperatures. Types of Refractory Metals. There are four distinct refractory metals. They are tungsten, molybdenum, tantalum, and columbium. Tungsten is a steel-gray metal...
  • Shims and Shim Stock-Image
    Shims and Shim Stock - (221 companies)
    Shims and shim stock are products used to fill in a space between two mating surfaces or components. Basic Information. Shims and shim stock are used to fill in a space between two mating surfaces or components. Shim stock consists of thin pieces...
  •  
    Molybdenum and Molybdenum Alloys - (83 companies)
    How to Select Molybdenum and Molybdenum Alloys. Molybdenum and molybdenum alloys are refractory metal and alloys with a very high melting point (non-alloy 2623 C) and a low thermal expansion coefficient. They are used to fabricate evaporation...
  •  
    Metal Foils and Foil Stock - (175 companies)
    How to Select Metal Foils and Foil Stock. Metal foils and foil stock are very thin, metal-mill products with a thickness that is usually less than 0.006 in. Copper foil and aluminum foil are the most common types of metal foils and foil stock. How...
  •  
    Metal Shapes and Stock - (2533 companies)
    How to Select Metal Shapes and Stock. Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may...
  •  
    Stainless Steel Alloys - (803 companies)
    It is an austenitic grade that withstands ordinary corrosion in architecture, is durable in typical food processing environments, and resists most chemicals. Type 316 is austenitic steel containing molybdenum, giving it greater resistance to various types...
  •  
    Metal Rod and Bar Stock - (1039 companies)
    How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can...
  •  
    Spring Washers - (164 companies)
    ...offering corrosion resistance include steel-nickel alloys. High-temperature applications incorporate chrome-molybdenum into the material structure to create washers that can operate over 400 C. Copper alloys offer non-magnetic yet electrically...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire