-
Supplier: Air Compressors Direct
Description: & Compressor Cooling System •Deep finned heads and compressor body •Cooled by a 100 CFM fan built into housing shroud •An internal fan also cools the modified 5 hp electric motor Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: Compressor Cooling System •Deep finned heads and compressor body •Cooled by a 100 CFM fan built into housing shroud •An internal fan also cools the modified 5 hp electric motor Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 5 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: airflow through the motor & reduces heat build-up Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns compressor off if voltage drops to protect motor High Flow Design •Swedish steel valves Air Filter
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
-
Supplier: Air Compressors Direct
Description: through the motor reduces extended use heat build-up Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns compressor off if voltage drops to protect motor High Flow •Swedish steel valves Air Filter
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Features Highest performance/size ratio Performs quietly Lasts longer Uncontaminated flow Little vibration High level of gas tightness Extreme chemical resistance A wide standard range of materials, motors, and voltages Applications Vacuum packaging vacuum preservation Industrial
- Discharge / Operating Pressure: 31.9081046585833 psi
- Flow Capacity: 0.459090667379353 SCFM
- Features: Corrosive / Sour Gas, Other
- Power Source: DC
-
Supplier: Senior Aerospace Metal Bellows
Description: motors Explosion-proof motors DC motors Variable speed motors 400 Hz aircraft motors Radiation resistant motors Double containment models that utilize a second bellows and welded housing as a redundant leak tight seal to the primary pumping bellows
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 5 SCFM
- Horse Power: 0.75 HP
- Power Source: AC Single Phase
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less operation (Clean Air stream, less maintenance) Permanently lubricated bearings (Optimum life) Stainless steel valves (Optimum life, consistent performance, corrosion resistance) Die-cast aluminum components (Strong, lightweight, durable) Brushless DC
- Discharge / Operating Pressure: 35 psi
- Flow Capacity: 3.3 SCFM
- Horse Power: 0.416808539704777 HP
- Power Source: AC Single Phase
-
Supplier: Senior Aerospace Metal Bellows
Description: motors Explosion-proof motors DC motors Variable speed motors 400 Hz aircraft motors Radiation resistant motors Double containment models that utilize a second bellows and welded housing as a redundant leak tight seal to the primary pumping bellows
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 5 SCFM
- Horse Power: 0.75 HP
- Power Source: AC Single Phase
-
Supplier: Caterpillar Oil & Gas
Description: inlet below danger level – Low fresh water pressure in LT circuit – Low starting air pressure – Low control air pressure engine/shutdown air pressure – Low fuel pressure at engine inlet Switches for: – High lube oil temperature at engine
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: inlet below danger level – Low fresh water pressure in LT circuit – Low starting air pressure – Low control air pressure engine/shutdown air pressure – Low fuel pressure at engine inlet Switches for: – High lube oil temperature at engine
- Volt-Ampere: 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: pressure at engine inlet below danger level – Low fresh water pressure in LT circuit – Low starting air pressure – Low control air pressure engine/shutdown air pressure – Low fuel pressure at engine inlet Switches for: – High lube
- Volt-Ampere: 3,200,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: inlet below danger level – Low fresh water pressure in LT circuit – Low starting air pressure – Low control air pressure engine/shutdown air pressure – Low fuel pressure at engine inlet Switches for: – High lube oil temperature at engine
- Volt-Ampere: 1,640,000 to 1,830,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Westerbeke Corporation
Description: for power/rescue options The 8.0 BTDAR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 8.0
- Wattage: 8,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: power/rescue options The 8.9 BTDR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 8.9 BTDR
- Wattage: 8,900 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: power PTO for power/rescue options The 14.0 BTDCR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package
- Wattage: 14,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: PTO for power/rescue options The 5.7 BTDR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the
- Wattage: 5,700 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
production of cement by the dry process Specific designs & options are available to fit into the application for all AERZEN modells: Air filter solution system designed for high contaminated environments Discharge pressure sensor that turn-off the electric (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
to 600 mm. Being low-voltage motors with a voltage supply of less than 42 V, they satisfy the requirements for underwater operation. The high level of efficiency maintains the waste heat inside of the enclosed housing, which is kept at positive pressure with compressed air, within reasonable (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
adjustment. In the two stage regulator, there is improved compensation for any drop in the supply pressure. Pressure Regulator Applications Air compressors Air compressors are used in industrial, commercial, and home workshop environments to perform an assortment of jobs including (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
a turbine driven at high speed that has autonomous pressure and flow control and is easily transported. These high-speed micro-turbine blower ventilators require powerful brushless DC motors to achieve reliable operation, ensure a lifetime of more than 15,000 hours, and provide high speeds up to 60 (read more)
Browse DC Motors Datasheets for Portescap -
positive displacement blowers and screw compressors suitable for low-pressure and high flow applications. General rental companies often try to convince businesses to choose their oil-flooded units for use in instrument air systems and other processes. Process engineers must rely on the ANSI (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
an aircraft’s Environmental Control System (ECS), these motors must also ensure high durability. With customization for design integration also a (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
high torque of 13 Nm. The simple control of the DC micro-motors means that a swivel range of 180° with positioning accuracy of an impressive 0.03° can be achieved. Easy to adjust Modern (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
and the next generation of supersonic aircraft. What they all have in common is a requirement for high-performance precision motors to provide mission-critical motion control in a variety of applications. Selecting the right system is imperative for long term reliability and performance, supporting (read more)
Browse Brushless Motors Datasheets for Portescap -
applicable electrical standards. For loads exceeding the contact rating, the pressure switch should operate an interposing relay or contactor rather than switching a large motor, pump, or compressor directly. The device uses screw-clamp terminals that accept AWG 20 (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Pressure control valve for McKibben artificial muscle actuators with miniaturized unconstrained pneumatic on/off valves
To ensure the mobility of a pneumatic system, high pressure CO2 tanks [8] or DC - motor driven micro compressors are now utilized as air sources.
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > MOTION-SPECIFIC DEVICES, MECHANISMS, AND MACHINES
These pump/ compressors , driven by AC or DC motors , achieve air volume flow as high as 10 ft3/min (283 L/min) with pressure as high as 175 lb/in.2 (12.1 bar).
-
Shopping In Batteries & Power Adapters - Big Bruin
… start, 12V 12AH sealed lead acid battery, 260 PSI high power motor air compressor , Quick flow inflates 16' … … only 5-10 minutes, Pressure guage reader, 1.5 ft high pressure air hose, 200 … … equipment protection features, 2 DC portable power outlets for …
-
High-power CO2 gas-dynamic lasers for applications in technology
… turbine driving three independent electrical power generators) 7 - dc electro- motor -driver of pump in … … GDL cooling system 9 - air ventilatos for water heat … … heat exchanger 1 1 - high pressure gas vessels, total volume … … 236 driving high pressure compressor VSh-2,3/400 .
-
Superconducting Machines and Power Systems for Electric-Drive Aeropropulsion
… Torque output of propulsion motor h Flight Altitude i … … m˙a Flow rate of air supplied to cathode M∞ … … Pstk Fuel cell stack pressure ϕamb Relative humidity of … … air entering cooler πc Compressor Pressure Ratio ro Mean … … on Aviation Environmental Protection DC Direct Current DLR Deutsches … … Federal Aviation Regulation HTS High Temperature Superconducting ISO International …
-
Causes, Impacts and Solutions to Global Warming
The DC power generated by the wind turbines is consumed by the electric motor that is connected to the air compressor , which compresses ambient air to an intermediate pressure . Medium-pressure, high -temperature air releases its heat to a coolant in the intercooler and undergoes another …
-
Technical Analysis of the Hydrogen Energy Station Concept, Phase I and Phase II
… cell efficiency (DC Power/System Enei Fuel cell cogen heat efficiency PSA purification efficiency DC /AC inverter efficiency Parasitic Loads Feedstock NG compressor Feedstock water compressor Combustion air blower PSAsystem motors High Pressure Compressor Miscellaneous Total 1.o .
-
Fuelcell-Hybrid Mine loader (LHD)
There are 3 voltage busses in the system: 1) a high voltage bus (600-850 VDC) that powers the traction motor and hydraulic motor inverter; 2) a medium … … by the fuel cells, that powers the air compressor , cooling pumps, and the … Included in the fuel cell power module is a system controller that will monitor power, temperature, pressures , and flow rates; an 80 kW DC /DC boost converter (medium to high voltage); an 8 kW bi-directional DC/DC power module capable of handling …
-
Improvement of ASIC-based sensorless control for ultrahigh-speed brushless DC motor drive
It should be pointed out that the motor winding neutral is not connected to the inverter or DC power supply, it is used only for the signal extraction for the third harmonic back EMF. Fig. 6 shows the captured waveforms of 3-phase back EMFs and third harmonic back EMF when the experimental BLDC motor is driven with the compressor wheel and high - pressure air .
Indicates content that may require registration and/or purchase.