Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Energy Industries, Inc.
Description: industry-leading power regulation and arc management Solvix® DC and pulsed-DC power supplies for sputtering applications offer precise accuracy and proven repeatability thanks to more than a decade in the field. With a wide range of power and frequency levels,
- DC Output Voltage: 20 to 1,000 volts
- DC Output Power: 3,000 to 40,000.00000000001 watts
- AC Input Voltage: 400 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy's Pinnacle DC generators enable quality thin films and maximum process efficiency. Buy only what you need: Power options from 6 to 20 kW Produce the best films possible with accurate, repeatable power and leading, low-delivered ARC energy Compact air-cooled
- AC Input Voltage: 200 to 480 volts
- Input Frequency: 50 to 60 Hz
- Features: DC Power Supply, Plasma Power Supply
-
Supplier: Advanced Energy Industries, Inc.
Description: Primary/secondary for high power applications Higher power levels with reduced arc damage As manufacturing techniques advance, new materials and cathode designs pose greater challenges to process stability and film repeatability. Ascent® AMS power supplies deliver stable,
- DC Output Power: 30,000 to 60,000 watts
- AC Input Voltage: 400 to 480 volts
- Input Frequency: 50 to 60 Hz
- Features: DC Power Supply, Plasma Power Supply
-
-
Supplier: Advanced Energy Industries, Inc.
Description: flexibility and latitude. Combining standard DC technology and our patented pulsed-DC technology, the Pinnacle Plus+ power supplies provide higher deposition rates, more repeatable performance, and exceptional film quality compared to complicated and expensive AC-power
- DC Output Voltage: 325 to 800 volts
- DC Output Current: 15.4 to 30.8 amps
- DC Output Power: 5,000.000000000001 to 10,000.000000000002 watts
- AC Input Voltage: 200 to 480 volts
-
Supplier: Comdel, Inc.
Description: Reliable DC Power in a Compact, Lightweight Design Performance: The high-quality design of Comdel's XDC 1000 assures ultra reliability, while the small size fits easily into your system. What's more, with the XDC's flexible options and controls, you don't need to purchase a new
- AC Input Voltage: 208 to 480 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 0.02 to 2 MHz
- Number of Outputs: 1 #
-
Description: The P13006 is a continuous duty power supply designed to drive and monitor the KM130 series of x-ray tubes. Front panel controls and indicators allow the operator full function control of the x-ray tube, while monitoring the status of the system. Remote control and monitoring of both
- Number of Outputs: 1 #
- DC Output Voltage: 130,000 volts
- AC Input Voltage: 90 to 264 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: Hypertherm, Inc.
Description: The new XPR300™ represents the most significant advance in mechanized plasma cutting technology, ever. This next generation system redefines what plasma can do by expanding its capabilities and opportunities in ways never before possible. With unmatched X-Definition™ cut quality on
- Duty Cycle: 100 %
- Output Current Range: 300 amps
- Output Voltage Range: 50 to 210 volts
- Peak Output Power: 0.9799999999999973 to 63.00000000000003 kwatts
-
Supplier: Advance Cutting Systems, Inc.
Description: plasma cuts. The power supply and plasma torch can run continuously without shutting down or overheating. There is an extreme cost savings on replacement parts and plasma consumables. KALIBURN's patented electrode last up to 4 hours, which is twice as long as any
- Duty Cycle: 100 %
- Output Current Range: 45 amps
- Output Voltage Range: 175 volts
- AC Input Voltage: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 50 Hz / International Power
-
Supplier: 3DT LLC
Description: Micro-clean and Activate Unresponsive Surfaces For Long-lasting Bonding. PlasmaDyne uses Atmospheric Plasma Technology to treat a wide variety of surfaces such as plastics, rubber, glass, metals and composites. Through this process, the Atmospheric Plasma (highly ionized air stream)
-
Supplier: Advance Cutting Systems, Inc.
Description: Applications Mechanized cutting X-Y table Track systems Pipe systems Robotic systems Standard system components Power supply T45m machine torch Extra consumables for cutting Work cable with clamp, 20' (6 m) Carry strap
- Input Current: 10 to 34 amps
- Duty Cycle: 100 %
- Output Current Range: 20 to 45 amps
- Output Voltage Range: 132 volts
-
Supplier: Advance Cutting Systems, Inc.
Description: advanceable electrode lasts up to four hours - twice as long as any other. We’ve also designed the power supply to save time during installation, maintenance and troubleshooting. Four power-supply modes give you the range to cut anything from 1’’ mild steel to HVAC
- Duty Cycle: 100 %
- Output Current Range: 45 amps
- Output Voltage Range: 175 volts
- AC Input Voltage: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 50 Hz / International Power, 575 / 600V 60 Hz
-
Supplier: Advance Cutting Systems, Inc.
Description: applications. The ArcWriter is designed to leave temporary or permanent identification marks on metal surfaces. The system includes a power supply, torch and lead set, optional power supply mounted current control and optional arc voltage control module.
- Duty Cycle: 100 %
- Output Current Range: 4 to 19 amps
- AC Input Voltage: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 50 Hz / International Power, 575 / 600V 60 Hz
- Equipment Type: Complete System
-
Supplier: Comdel, Inc.
Description: available. Applications: This compact generator is designed to work inside an aircraft and supply RF power to lasers. It requires an input of 58amps at 48V DC. It is reliable at striking and delivering power into complex plasma loads. Features: High VSWR and
- DC Output Power: 2,000.0000000000002 watts
- Features: Laser Power Supply, Plasma Power Supply
- Form Factor: Rack Mount
-
Supplier: Richardson RFPD
Description: Applications:|•Switched mode power supplies|•DC servo and robot drives|•DC choppers|•UPS equipment|•Plasma cutting|•Not suitable for linear amplification
- rDS(on): 0.018 ohms
- Features: MOSFET, Power MOSFET
-
Supplier: ValueTronics International, Inc.
Description: electronic loads are designed for a wide variety of dc power conversion products including; DC power sources, battery chargers, server power supplies, dc-dc converters, batteries and many others. The high power rating, parallel and
- Load Bank Type: DC, Programmable
-
Supplier: ESAB Welding and Cutting Products
Description: inputs Greater variation - adjustable output–25 to 150 A Built-In Water Cooler–simplifies maintenance, less hookup, no wiring issues, no extra hoses. Water flow is controlled with power supply Leather sheath wrapped torch–protects torch leads from abrasion and molten metal Cuts with
- Input Current: 45 to 121 amps
- Duty Cycle: 9 to 1 %
- Output Current Range: 14 to 15 amps
- AC Input Voltage: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 50 Hz / International Power, 575 / 600V 60 Hz
-
Supplier: AR RF/Microwave Instrumentation
Description: control of local or remote operation is assured by a switch on the front panel of the amplifier. High efficiency universal input, power factor corrected switching power supplies provides DC to all internal sub-assemblies. Housed in a stylish, contemporary enclosure, the Model
- Frequency Range: 0.01 to 225 MHz
- Output Power( P1dB): 70 dBm
-
Supplier: Ushio America, Inc.
Description: Power ranges from 50-850 watts – versatility/ power tunability Custom reflector designs available Small arc gap sizes – down to 1.2mm highly effective optical collection capability Unique hybrid gas discharge technology – 2,000 hours of life; no internal pressure when cold EmArc®
- Lamp Power: 160 to 600 watts
- Rated Average Life: 2,000 to 4,000 hours
- Maximum Overall Length: 3.39370262 to 3.55118302 inch
- Color Temperature: 5,700 to 6,900 K
-
Supplier: CSA Group
Description: than EPL Gc or Dc are not excluded from the standard due to the uncertainty of potential ignition concerns regarding high irradiance. 3) Optical radiation sources for EPL Mb, Gb or Gc and Db or Dc applications which comply with Class 1 limits in accordance with IEC 60825-1. Note 3: The
-
Supplier: UL Standards & Engagement
Description: or without galvanic isolation) or powered by batteries: - with continuous divergent light sources (for all EPLs), - with LED light sources (for EPL Gc or Dc only). NOTE 2 Continuous divergent LED light sources for other than EPL Gc or Dc are not excluded from the standard due to the
Find Suppliers by Category Top
Featured Products Top
-
Acopian Power Supplies manufactures custom DC power supplies to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse DC Power Supplies Datasheets for Triad Magnetics -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
ABSOPULSE designs and manufactures custom and semi-custom rugged, high-performance AC-DC switching power supplies, rectifiers & battery chargers. Our AC-DC switching power supplies use high (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Asterion - Performance. Reliance. Brilliance. The Sorensen Asterion line of DC power supplies by AMETEK Programmable Power combines intelligence and flexibility to create an advanced platform of DC solutions in 1.7, 3.4, 5.0 & 10kW. The new DC series features two types (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
2500W 1U High Industrial Power Supplies Have PMBus™ Communications TDK Corporation announces the introduction of the TDK-Lambda brand RFE2500 AC-DC power supplies. Delivering up to 2500W output power in a low profile 1U package, the RFE series has rugged (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Acopian manufactures millions of reliable AC-DC and DC-DC power supplies that are shipped within 3 days. Programmable, Switching, Linear, Rack Mount, Wall Mount, DIN Rail Mount, Redundant Systems, High Voltage & Custom (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
SIGLENT manufactures high-precision programmable linear DC power supplies with many useful features including front panel programming, timing output, graphical interface display, a quiet smart temperature-controlled fan, and remote control communication. (read more)
Browse Linear Power Supplies Datasheets for Siglent Technologies NA, Inc. -
Type 78.60 60 W high efficiency, low profile modular DC power supply for electrical cabinets with ZVS (Zero-voltage-switching), quasi-resonant mode switching. This product is also suitable for battery charging. Features: 24 V DC, 60 W output Output adjustable (read more)
Browse DC Power Supplies Datasheets for Finder S.p.A. con unico socio -
encapsulated AC-DC power supplies use field-proven topology to deliver up to 150W output power. The power supplies deliver a single regulated output of 12Vdc, 24Vdc, 48Vdc, 125Vdc or custom, and accept a universal input of 95Vac-264Vac. DC-input options are available on request. Regulation is better than 1 (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
breakdown voltage, which. is approximately 300 V for a 20 mm barrier [47] (Sylgard 184,. D.C.C., Midland, MI; http://www.dowcorning.com), and. limitations in the power supply. Through simultaneous operation of the pump and the. electric field, the beads from inlet 2 were driven into motion. via DEP
More Information Top
-
MKS Instruments
Building on the production-proven DCG series, the Optima® is the next generation of MKS high performance DC Plasma power supply systems for Physical Vapor Deposition (PVD) processes.
-
Application of plasma arc melting technology to processing of reactive metals
164 Most high power dc plasma power supplies today are naturally commutated circuits in which thyristor turn-off is assured by the natural reversal in polarity of the ac supply.
-
http://www.microsemi.com/document-portal/doc_download/14743-35-kw-active-rectifier-with-integrated-pm
data exchange with the central controller of the DC plasma power supply .
-
Effect of processing parameters on production of TiO2 rich slag and iron from metallised ilmenite in a moving bed reactor
… lised ilmenite); 7 – water cooling system for tray; 8 – rack and pinion arrangement; 9 – gear box; 10 – alter- nating current (AC) motor; 11 – cable to positive term- inal of DC plasma power supply ; 12 – cable to …
-
Optimisation of titanium dioxide rich slag production using statistics based experimental designs in a moving bed plasma reactor
AC motor; 11. cable to positive terminal of DC plasma power supply cable; 12. cable to negative terminal of DC plasma power supply cable .
-
NEWS
Universal Vacuum Ltd has been appointed EU agent for the Erad Inc. dc plasma power supply line made in the USA.
-
NEWS
SCR, dc plasma power supply .
-
Aeroacoustics Conferences > Correlation of Irrotational Near-Field Pressure and Far-Field Acoustic in Forced High-Speed Jets (AIAA 2013-2188)
Figure 2: Schematic of the second-generation DC plasma power supply .
-
THE PRODUCTION OF SHAPED GLASS-CERAMIC MATERIALS FROM INORGANIC WASTE PRECURSORS USING CONTROLLED ATMOSPHERIC DC PLASMA VITRIFICATION AND CRYSTALLISATION
Ancillary equipment included: water supply, distribution and monitorîng manifold, argon gas supply, feeding equipmenty off- gas handling equipment, DC plasma power supply and integrate propammable logic controlltr (PLC) aqd supervisory control and daf.a acquisition (SCADA) systems.
-
Experimental Study of the Unsteady Actuation Effect on Induced Flow Characteristics in DBD Plasma Actuators
Cold plasma electrohydrodynamic actuators can be divided into three main categories: (1) corona wind de- vices which are fed by DC plasma power supply [2,3] , . (2) dielectric barrier discharge devices or dielectric bar- rier discharge (DBD) plasma actuators which are fed …
Indicates content that may require registration and/or purchase.