-
Supplier: RepairZone
Description: Motor Repair Up To 6000 HP Including Servo Motors! York Electric Motors division is committed to providing you with both on-site and in-plant service for all your motor needs. Whether you need repairs on existing equipment or want help replacing equipment, York will be there to make
- Industry Served: Automotive, Industrial, Motion Control, Power Generation
- Motor Type: Brushless Motor, Power Generator, Servo Motor, Traction Motor
- Features: Midwest US Only, North America, Other, United States Only
- Services: Rewind / Refurbish
-
Supplier: ValueTronics International, Inc.
Description: Chassis to Terminal: ≥20 M OHM at 500 V DC Chassis to Power Cord: ≥30 M OHM at 500 V DC Safety Certification: ETL, CSA, T-MARK Applications Training Manufacturing Production Test Field Repair Bench Calibration and Repair Product Design The Tektronix PS282 DC
- DC Output Power: 90.00000000000016 watts
- Type: DC Power Supply
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low-Power BiCMOS Current-Mode PWM Product overview: UCC1805 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: UCC3806 LOW POWER, DUAL OUTPUT, Product overview: UCC3806DWTR from Unitrode is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers
- Operating Temperature: 0 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: power rail, Low-Power, Boost, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number
- Input Voltage (VIN): 5.5 volts
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low-Power BiCMOS Current-Mode PWM 8-SOIC -40 to 85 Product overview: UCC2802DTRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management.
- Output Voltage (Volt): 1 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Dynapower Corporation
Description: DC power supplies provide reliable, efficient power for your DC crane operations. Each DC Crane Rectifier is backed by an industry-leading warranty, 24/7 technical phone support, and factory-trained service technicians located nationwide to provide field service
- DC Output Voltage: 250 volts
- AC Input Voltage: 208 to 600 volts
- Input Frequency: 50 to 60 Hz
- Form Factor: Desktop / Free Standing
-
Supplier: Cole-Parmer
Description: • Highly efficient power conversion with low noise at an economic price • Three independent channels, isolated output • Channel 3 adjustable output: 0.1 to 5V/3A • High-efficiency power conversion (up to 25% more than traditional power supplies) • Remote output on/off control •
- DC Output Voltage: 0 to 30 volts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 3 amps
-
Supplier: Nex Flow Air Products Corp.
Description: Haug Power Supplies come in several versions, unlike other manufactures that only offer one unit. Demanded by different applications, multiple offerings with different features make sure of a system that will solve your static problems. Static Power Supplies are available in 110 or 220
- DC Output Voltage: 7,000 to 8,000 volts
- AC Input Voltage: 230 volts
- Input Frequency: 50 to 60 Hz
- Type: DC Power Supply, High Voltage Power Supply
-
Supplier: Nex Flow Air Products Corp.
Description: Haug Power Supplies come in several versions, unlike other manufactures that only offer one unit. Demanded by different applications, multiple offerings with different features make sure of a system that will solve your static problems. Static Power Supplies are available in 110 or 220
- DC Output Voltage: 7,000 to 8,000 volts
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
- Type: DC Power Supply, High Voltage Power Supply
-
Supplier: TelephoneStuff.com
Description: Optional power supply for UIP200 VOiP phone. This is required if power is not provided through the Ethernet connection. NOTE: All warranty service and repair must be referred to the manufacturer. TWAcomm.com can not accept returns or exchanges for this item.
- Type: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: Optional power supply for UIP300 VOiP phone. This is required if power is not provided through the Ethernet connection. NOTE: All warranty service and repair must be referred to the manufacturer. TWAcomm.com can not accept returns or exchanges for this item.
- Type: AC/DC Adapter
-
Description: IEC 61936-1:2021 provides requirements for the design and the erection of electrical power installations in systems with nominal voltages exceeding 1 kV AC and nominal frequency up to and including 60 Hz, so as to provide safety and proper functioning for the use intended. This document does
-
Supplier: Portescap
Description: B0614A4 Autoclavable Slotted Brushless DC Gearmotor Arthroscopic Joint Shaver High Speed Gearmotor (B0614A4) The size 6 SMS brushless DC slotted mini motor is optimized for arthroscopic shaver applications and has been upgraded for higher speeds. This mini motor is an ideal solution
- Other DC Voltage: 24 VDC
- Torque Constant: 2.13816 in-oz/amp
- Continuous Torque: 0.6283185840707962 In-lbs
- Rotor Inertia: 0.000178416 oz-in-sec²
Find Suppliers by Category Top
Featured Products Top
-
examine and work on each part of the pipe interior, the front of the robot is provided with a swiveling camera and an air-powered milling machine. Here, too, the motions are driven by miniature DC motors. Another motor mounted between the wheel (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
unsafe, leading to costly repairs or accidents. The PGM.P029 DC gearmotor addresses these issues by delivering high torque (2.2 N·m at 12V), ensuring smooth (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
assembly and pre-wiring of enclosures. A26000 also offers: - Flexible and extremely precise: Calibrated range selection without complicated readjustments - Broad-range power supply: VariPower 20 … 253 V AC/DC - Compact design 12.5 mm modular housing; up to 80 active (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
manufacturers. Reducing Failure in the Field The RadCrimp is ideal for use in new solar PV installations, field retrofits and repairs, in solar installations and any other field terminations requiring a robust sealed power connection. The simple and fast termination eliminates the need for (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
and Heavy Equipment Power-Line Voltage Reduces EMC Concerns and Electrical Noise in Measured Signals Convenient System Expansion and Repair Signal Filtering in Noisy Environments Simplifies Sensor (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
charging, adding 60-200 miles of range in 15-30 minutes. It uses higher voltage and current (400-800V, up to 350kW). There are two main connector types: CHAdeMO and CCS (Combined Charging System), though not all EVs can use DC fast charging. Innovations like wireless charging, solar-powered (read more)
Browse Industrial Heaters Datasheets for STEGO -
high-power electrical current and complex control signals between stationary and rotating structures across 360 degrees of continuous rotation. This product is engineered to directly address the core challenges of traditional brush-type systems, such as unstable electrical contact, signal (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Odyssey Technical Solutions
Odyssey Technical Solutions is the largest non-OEM repair facility in the USA specializing in RF, µW, & DC Power Supply repairs .
-
HP Laptop Won't Turn On
Laptop Repair Help: DC power jack repair guide.
-
Laptops and Notebooks - Page 72 - Techist - All Things Tech
Laptop Repair - DC power ?
-
Maintenance of Switching Power Supply on Medical Equipment--《Information of Medical Equipment》2007年12期
Chen Lin Chongqing normal university,Chongqing,400047,China;Three case of the problem analysis and repairing of DC power supply for experiment[J];China Modern Educational Equipment;2010-07 .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Sorensen QRD 40-2 DC Power Supply For Repair .
-
CR4 - Thread: Chinese RMB goes high, good things or not?
You might be interested in: Real Estate Sales, Leasing, and Rental Services, Laser Repair Services, DC Power Cords .
-
Commissioning the new high power rf system for the AGS with high intensity beam
record intensities and after the repair of the dc power flattopped bunch profile.
-
ESD Generators
Odyssey Technical Solutions' is a state of the art electronics repair facility specializing in DC Power Supplies, RF Generators, Automatch Networks, Microwave Generators/Power Supplies, and Remote Plasma Sources (RPS).
-
RF
Odyssey Technical Solutions' is a state of the art electronics repair facility specializing in DC Power Supplies, RF Generators, Automatch Networks, Microwave Generators/Power Supplies, and Remote Plasma Sources (RPS).
-
RF / Microwave Generators / Power
Odyssey Technical Solutions' is a state of the art electronics repair facility specializing in DC Power Supplies, RF Generators, Automatch Networks, Microwave Generators/Power Supplies, and Remote Plasma Sources (RPS).
Indicates content that may require registration and/or purchase.