-
Supplier: Radwell International
Description: OVERLOAD RELAY, 160 - 630 AMP, MOTOR PROTECTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The PD-170-57-E is a full mechatronic solution including a 57mm brushless DC motor. It combines a convenient servo controller electronic (TMCM-170) and an optical encoder with a range of different motor types. The PD-170-57-E offers two motor torque options and can
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-170 is a controller / driver module for high performance servo drives based on brushless DC motors. It gives a high resolution like a stepper motor coupled with the high dynamic, high velocity and high reliability of a BLDC drive. A built-in ramp generator allows
-
-
Current Sensors - Sensor technology - Current sensors - TLI4971-A075T5-E0001 -- TLI4971-A075T5-E0001Supplier: Infineon Technologies AG
Description: Chargers Power supplies Applications DIN rail power supplies Servo motor drive and control Washing and drying Designers who used this product also designed with IPB020N10N5LF | N-Channel Power MOSFET
- Accuracy: 2 %FS
- Approvals: RoHS
- Current Type: AC Current, DC Current
- Input Voltage: 3.1 volts
-
Supplier: ALLDOS Inc.
Description: use a full stroke length every time. The strokes are carefully timed, ensuring even concentration in the system and optimal priming throughout the entire operating range. Brushless DC motor ensures full control The ingenious design of the large DIGITAL DOSING™ pumps elimi
Find Suppliers by Category Top
Featured Products Top
-
The Vicfuse VD Series is a high-performance semiconductor protection fuse designed for advanced DC circuit protection in power electronic systems. It is engineered to safeguard sensitive semiconductor devices such as diodes, thyristors, GTOs, and IGBTs from (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Industrial control systems often experience temporary inrush currents during motor startup, transformer energization, and switching operations. Protection devices must tolerate these normal operating conditions while still providing dependable fault interruption (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
during sustained overload and fault events. Protection Performance Benefits The time-delay operating characteristic helps reduce nuisance opening in circuits that experience normal inrush conditions (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
medical systems with the Constar Motion 25mm DC Servo Motor. Contact us for tailored solutions and ensure long-lasting, precise, and reliable performance for your advanced automation needs. (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
– about half the weight of conventional motors with comparable power. The four-pole brushless DC servo motor is ideal for applications in which high power and dynamic start/stop operation with the lowest possible total weight is an important factor. Perfect application fits include (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
MICROMO is proud to announce and offer the new 2057 BHS small brushless DC servo motor from FAULHABER. This new motor series is designed to address the specific requirements of the medical and dental handpiece markets. While remaining cool to the touch, the high efficiency, slotless design (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
, consisting of an automatic transformer, a DC servo motor, a feedback detection circuit, and a control unit. Its working principle is: the feedback circuit monitors the output voltage in real time. When the grid voltage fluctuates, the control unit drives the servo motor to operate, drives the carbon (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
stable voltage for motor drive units. Comprehensive electronic protection includes overload, overvoltage and short circuit protection, and thermal shutdown with automatic reset in case of insufficient cooling. This DC-DC regulator is filtered to meet EN55032 Class A EMI with wide margins (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Size-wise, a PEPI Model J thermostat fits neatly into the end cap of this fractional horsepower DC motor. The customer was able to select the right bimetallic element to provide the necessary balance between over-temperature and short circuit protection (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
. Efficient Temperature Protection: Features thermal overload protection with automatic recovery. The motor shuts off if temperature exceeds limits and restarts once it returns to normal, protecting both the motor and driver (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
Safety-Function Design for the Control System of a Human-Cooperative Robot Based on Functional Safety of Hardware and Software
Power is supplied to the DC servo motor through a semiconductor-type power switch that can monitor the motor current using its own overcurrent– overload –overheat protective function.
-
Boost / Step Up Electronic Circuits designs
… Technology The LT1010 150mA power buffer is described in a number of useful applications such as boosted op amp, a feed-forward, wideband DC stabilized buffer, a video … … hold step compensation, an overload protected motor speed controller, and a piezoelectric fan servo .
-
Spider robot - automatic transfer system of the plasma welding machine for LNGC membrane sheet
Otherwise, the DC motor has solely to bear the external disturbance load and there is a danger for the motor to be overloaded by being supplied with consistent high voltage to overcome the load. Once the clamp is closed and the inner proximity sensor responds to the locked condition, the servo driver connected to the clamp motor is disabled and then the mechanically locked link holds the grasp, protecting the motor.
-
Hall Effect
These sensors can be used for measuring DC and AC voltages with different wave forms. They have high electric isolation, high reliability, good overload capability, small sizes and can be applied to switched mode power supplies, UPS, overvoltage protection , electric power network monitoring, AC frequency conversion servo - motors etc. .
-
Transducer
These sensors can be used for measuring DC and AC voltages with different wave forms. They have high electric isolation, high reliability, good overload capability, small sizes and can be applied to switched mode power supplies, UPS, overvoltage protection , electric power network monitoring, AC frequency conversion servo - motors etc. .
-
http://dspace.mit.edu/bitstream/handle/1721.1/8821/48379402-MIT.pdf?sequence=2
The circuit breaker protects the corresponding component from the overloading and also works as a switch to turn on and off it individually. From the AC switch panel, the AC power is delivered to motor amplifiers, pumps, DC supplies, etc. The amplifiers generate DC bus voltages to drive the brushless DC servo motors.
-
Drive Solutions
• The drive must be protected , and it must not be damaged due to over- loading . For this purpose, there are limits for the maximum currents in the inverter and in the motor , maximum voltages in the DC link and maximum temperatures of the components in the power unit, all of which need to be adhered to. Frequency inverters and servo in- verters use different operating modes for motor control: • In a frequency …
-
Computing, Control and Industrial Engineering IV
This system adopts DC servo motor ,which has good linear characteristics and rapid time response. The power circuit of the system adopts a piece of lm2940 used directly in the voltage stabilizing circuit, which has overcurrent, overheating, overload protection .
-
Why all Exlar SLM Motors Have a 50 C Degree
… page Tutorial Book available from (welch022@tc.umn.edu) [7] Electro-Craft Corp., DC Motors Speed Controls Servo Systems An Engineering Handbook, First Edition October, 1972 [8] S. Noodleman & B. Patel, “Duty Cycle Characteristics for DC Servo Motors ” Paper TOD-73 … [10] R. Welch, “Why a Temperature Sensor Won’t Always Protect a Servomotor From Overheating” Machine Design Magazine, February 2010 issue [11] (http://gearmotorblog.wordpress.com/2009/09/21/thermal- overload -protectors/) [12] (http://www.micromo …
-
Handbook of Fractional-Horsepower Drives
DC commutator motors Features: Direct connection to DC mains possible; partly high efficiency achiev- able (in particular when … … SmCo or NdFeB magnets and also with bell-type armature motors having ironless windings and … … brushes) electrical and thermal overload for short durations possible … In combination with power controllers: position-controlled and speed-controlled drives (industrial servo drives without very high … … full-load operation; high dynamic oper- ation possible (precondition: permanent magnets must be protected mechanically and magnetically …
Indicates content that may require registration and/or purchase.