-
Supplier: Accuris
Description: Aluminiumlegierungen - Knetlegierungen
-
Supplier: Accuris
Description: Wohnmoebel - Betten und Matratzen - Sicherheitstechnische Anforderungen und Pruefverfahren; Deutsche Fassung EN 1725:1998
-
Supplier: Newark, An Avnet Company
Description: DIN 41612 PCB CONNECTOR RECEPTACLE 32 WAY; Product Range:DIN 41612 Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
-
-
Supplier: DigiKey
Description: Wire Ferrule Connector DIN 3/0 AWG (95.00mm²) Single Wire
- Connector Type: DIN Connector
-
Supplier: Newark, An Avnet Company
Description: CONTACTOR, 3PST-NO, 230V, DIN RAIL/PANEL ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 86093968124H65V1LF-DIN TYPE C STR REC LFCNR / Tray
-
Supplier: Newark, An Avnet Company
Description: TERMINAL BLOCK, DIN RAIL, 4POS, 10AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Tension Clamp; Rated Current:32A; Rated Voltage:800V RoHS Compliant: Yes
-
Supplier: Accuris
Description: Aluminium alloys Casting alloys, Sand casting, Gravity die casting, Pressure die casting, Investment casting
-
Supplier: DigiKey
Description: "Din Rail Top Hat 1.380"" W x 0.590"" H (35.05mm x 14.99mm) Slotted 0.679"" (17.25mm)"
-
Supplier: DigiKey
Description: TESYS MOTOR CB THO/MAG 17-25A EV
- Continuous Current Rating: 25 amps
- Mounting Style: DIN Rail Mounted
- Manual Actuator Type: Other
- Trip System Type: Thermal Magnetic Circuit Breaker
-
Supplier: Win Source Electronics
Description: Type: General Purpose Coil Type: Non Latching Coil Voltage: 230VAC Contact Rating (Current): 10 A Switching Voltage: 250VAC - Max Mounting Type: DIN Rail Temperature Range - Operating: -40°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. Must Operate Voltage: 172.5 VAC Must
- Coil Resistance: 32,500 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Modern, high quality instrument enclosure Material - Aluminum die-cast: GD SI 12 / DIN 1725 Shallow lid, deep body Captive stainless steel lid screws Enclosure can be mounted to wall or shelf after closing the lid Integrated 1.7 mm recess in lid for membrane keypads and
- Length / Height: 6.89 inch
- Width/Diameter: 3.31 inch
- Depth: 2.32 inch
- Height: 6.89 inch
Find Suppliers by Category Top
Featured Products Top
-
fixing screws on Version I and II Screw bosses in base and lid for mounting components Materials – diecast aluminium EN AC- 44300 DIN EN 1706 (GD AL Si 12/DIN 1725); wing handle edges, polyoxymethylene (POM); lid straps (Version II) polypropylene (PP) Colours (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
FACE range is manufactured from diecast aluminum DIN 1725. A wide variety of sizes is available, ranging from 4.72" x 4.72" x 3.14" to 25.1" x 12.59" 6.02". Five different aluFACE case types are available: Type KE with a single piece front frame KSE with hinged (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
ASTM ALUMALLOY - Key to Aluminum Alloys
D D-1 D-2 D-3 D-4 D-5 D-6 D-7 D-8 D-9 Designations and compositions in Germany Status of aluminium standards existing in Germany Aluminium casting alloys according to DIN 1725 -2 Aluminium and aluminium …
-
National Metal Casting Research Institute final report. Volume 2, Die casting research
DIN 1725 .
-
Beispiel für die Untersuchung eines Korrosionsschadens an Aluminium‐Dach‐ und Fassadenblechen
– 3.0515, AlMn nach DIN 1725 0,5 .
Indicates content that may require registration and/or purchase.