-
Supplier: DigiKey
Description: Bridge Rectifier Single Phase 240V DIN Rail Module
- Tj: -30 to 40 C
- Rectifier Configuration / Technology: Bridge
- Features: Other, Rectifier Diode
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTOR BRAKE RECTIFIER, 42-150 V AC, 24 V DC, 3 AMP, DIN RAIL MOUNT, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY
- IFSM: 3 amps
- Features: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIN Rail Terminal Blocks EMG 90-DIO 32M/LP Product overview: 2954785 from Phoenix Contact is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers
- Tj: -20 C
- IO: 0.2 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 24V DC 40A DIN Rail Power Supply Module Product overview: 2320157 from Phoenix Contact is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing
- IO: 20 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Discrete Semiconductor Products Diodes Rectifiers Diode Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Technology: Standard Operating Temperature - Junction: -20°C ~ 50°C Diode Configuration: 16 Pair Common Cathode Mounting Type:
- Tj: -20 to 50 C
- Features: Other
-
Supplier: Mega Electronics, Inc.
Description: High efficiency, great price/performance ratio, low ripple, 3 year warranty
- DC Output Power: 24 watts
- DC Output Voltage: 5 to 28 volts
- DC Output Current: 1 to 4 amps
- AC Input Voltage: 115 to 230 volts
-
Supplier: Infineon Technologies AG
Description: Technology RoHS compliant Benefits Compact design Standard Housing Potential Applications Applications DIN rail power supplies Also available as variation with various current: DDB6U84N16RR, DDB6U100N16RR or DDB6U134N16RR
- IFSM: 550 amps
- Rectifier Configuration / Technology: Bridge
- Features: Other, Power Diode, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: Diode Pluggable into DIN Rail Base Module
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: Diode Array 4 Common Cathode Standard 1000V DIN Rail Module
- Tj: -20 to 50 C
- Arrangement: Common Cathode
- Features: Other
-
Supplier: Infineon Technologies AG
Description: available on the market T j(max) of 175°C Qualified according to JEDEC Standard Cooler packages and higher efficiency Excellent EMI behavior Excellent trade-off between cost and performance Low conduction losses Easy paralleling Potential Applications Applications DIN rail power
- VF: 1.65 volts
- IF: 18,000 to 31,000 mA
- IR: 0.1 mA
- trr: 195 ns
-
Supplier: Infineon Technologies AG
Description: DIN rail power supplies This discs can be combined with our GATELEAD MEDIUM POWER
- VDRM: 1,800 volts
- VRRM: 1,800 volts
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: less power dissipation under overcurrent conditions Potential Applications Uninterruptible power supply Datacenters Telecom Rectifiers Photovoltaic Inverters Server Applications DIN rail power supplies Uninterruptible power supplies (UPS)
- VCE(on): 650 volts
- Switching Speed: 30 to 100 kHz
- tr: 7 ns
- tf: 21 ns
-
Supplier: CAS DataLoggers
Description: preprocessing functions. Filters, such as high, low, or bandpass with rectifiers, integrators, differentiators or decimators can be selected to make up a preprocessing sequence. Multiple preprocessing sequences are able to run in parallel in order to evaluate an input signal. This gives users
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
Find Suppliers by Category Top
Featured Products Top
-
encapsulated in a rigid epoxy. Our Rectifier Assemblies are suitable for rugged-environment applications. High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will (read more)
Browse Rectifiers Datasheets for Voltage Multipliers, Inc. -
D11 – DIN 43653 FB – French Style AB – US Style BB (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
AC-DC & DC-DC Merchant Power Supplies Report - 2015
• The non-commodity AC-DC power-supply segment is further broken down by the following package types; open frame/enclosed, rectifier /rack-mount, power adapters and chargers and DIN - rail .
-
US merchant markets and applications for internal AC/DC switching power supplies and DC/DC converters
0 Rack-mounted power modules, rectifiers , and distributed power front ends Mounting configurations such as plug-in rack, chassis, PCB, and DIN rail Enclosure types such as open frame, enclosed, and encapsulated .
-
DIN Rail Power Supplies Report - 2015
• 63.4% of DIN - rail power supplies have a power rating from 51 to 250 Watts. • Comparatively, the rectifier /rack-mount market is heavily weighted towards the higher-power application.
-
Electronic Components and Parts Search | DigiKey Electronics
○ DIN Rail Channel (942 items ○ Diodes, Rectifiers - Arrays (4308 items .
-
Redundant Power Supplies - Considerations When Paralleling Power Supply Outputs for Redundancy
Whatever you prefer to call it - power supply, rectifier , power system, power module, power brick - we make … AC-DC, DC-DC, Power Supplies & Systems, Redundant Power Packages, Rack Mounting, Customized Solutions, Programmable, High Voltage, Single Output, Dual Output, Triple Output, Wide Adjust Output, Linear Regulated, Switching Regulated, Unregulated, Wall Mounting, DIN Rail Mounting, NEMA 4X Enclosed, UL508, Every …
-
Remote Sensing
Whatever you prefer to call it - power supply, rectifier , power system, power module, power brick - we make … AC-DC, DC-DC, Power Supplies & Systems, Redundant Power Packages, Rack Mounting, Customized Solutions, Programmable, High Voltage, Single Output, Dual Output, Triple Output, Wide Adjust Output, Linear Regulated, Switching Regulated, Unregulated, Wall Mounting, DIN Rail Mounting, NEMA 4X Enclosed, UL508, Every …
-
Page 1. Semiconductor parts with 484 in root number
Standard Recovery Bridge Rectifier DIN Rail Mount .
-
Altech Corp. - 1DU10R - Circuit Protection - Circuit Breaker - Allied Electronics
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 4A; DIN Rail ;1 Pole;Vol-Rtg 480Y/277VAC;B Diodes > Bridge Rectifiers .
-
International Rectifier - IRF2807ZPBF - Transistors & Modules - MOSFET Transistors - Allied Electronics
DIN Rail ; Perforated Steel; Zinc; Perforated; 1 m; DIN 50022, 50035, and 50045 Diodes > Bridge Rectifiers .
-
HVCA - 1N5822 - Diodes - Rectifier & Schottky Diodes - Allied Electronics
DIN Rail ; Perforated Steel; Zinc; Perforated; 1 m; DIN 50022, 50035, and 50045 Diodes > Rectifier & Schottky Diodes .
Indicates content that may require registration and/or purchase.