Products/Services for EDM Indexer
-
EDM Electrode Materials - (66 companies)How to Select EDM Electrode Materials. EDM electrodes consist of highly conductive and/or arc erosion-resistant materials such as graphite or copper. EDM is an acronym for electric discharge machining, a process that uses a controlled electrical...Electrode MaterialForm / Shape -
Index Drives - (23 companies)Index drives are used to start and stop a table, conveyor or other equipment at precise intervals. Types of index drives include cam index drives, ring index drives, and roller gear index drives. Index drives are used to start and stop a table... -
EDM Tooling - (88 companies)EDM tooling, electrodes, fixtures, materials, guides and other supplies are used in electrical discharge machining (EDM), a highly-accurate manufacturing process for creating shapes within components and assemblies. EDM tooling, electrodes, fixtures... -
EDM Machining Services - (923 companies)EDM machining services remove metal by burning instead of cutting or grinding. There are three basic types of electro discharge machining (EDM) operations: electrode EDM, wire EDM, and small-hole EDM. Electrical discharge machining (EDM) services... -
Rotary Indexing Tables - (121 companies)Rotary indexing tables are used to index components in defined, angular increments so that they can be machined, worked, or assembled in multiple operations. Tables can have fixed or adjustable indexing angles. Rotary indexing tables are machine... -
Electrical Discharge Machines (EDM) - (155 companies)Electrical discharge machines (EDM) remove metal from a workpiece by using a series of electric sparks to erode material. An EDM is considered to be the most precision oriented manufacturing process and is widely used for creating simple and complex...
-
Gradient Index Lenses - (8 companies)Gradient index (GRIN) lenses focus light through a precisely controlled radial variation of the lens material's index of refraction from the optical axis to the edge of the lens. Gradient index lenses are optical lenses -- often planar -- which...
-
Chucks - (402 companies)...contract and expand together, so that the workpiece or tool is center-chucked automatically at any jaw diameter. Auto indexing chuck. Soft jaws / protective covershave a soft or protective surface to avoid marring the workpiece. Thesedevices are also...
-
Tool Holders - (363 companies)Tool holders (toolholders) are the physical interface between tooling and the machine tool. They vary in terms of machine-mount styles and are designed to perform specific applications.
-
Hand Drills - (179 companies)Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance.
Product News
-
BARTEC
EDMS Motorstarter Our EDSM motor starter is for use in locations made hazardous due to the presence of flammable gases or vapors, combustible dust, or easily ignitable fibers and areas which are subject to corrosion and weather. The advantages of our EDSM solution are: Multi listing certifications (international - ATEX & IECEx and NEC). Class I Division 1 & 2 Application - Gas Groups B, C, and D. Wide range of available powers selection and supply voltage (20off powers range, 5off supply voltages : 100 sizes... (read more)Browse Industrial Enclosures Datasheets for BARTEC -
Eagle Stainless Tube & Fabrication, Inc.
What are the Advantages of Wire EDM EDM Overview Laser Drilled Hole Notched Tube Slotted. Advantages of Wire EDM. Creates simple or complex shapes or patterns that would be challenging to produce with conventional cutting tools. CNC controlled cutting patterns can be completed quickly on a wide range of stainless steel alloys while maintaining a low Ra surface roughness. High dimensional accuracy for close fitting parts. The tool and the workpiece do not make actual contact which allows for machining of delicate sections and weak... (read more) -
ECON Technologies Co.,Ltd
50kN Reliable Vibration System EDM As products become larger, smarter, and more integrated, manufacturers face increasing pressure to verify reliability before products reach the market. Whether testing battery systems, automotive components, electronics, transportation equipment, or industrial machinery, engineers need a vibration test system that delivers accurate results, high uptime, and the flexibility to accommodate evolving test requirements. The EDM Series Electro-Dynamic Shaker Vibration Test System is designed to meet... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
ETEL S.A.
Revolutionary Indexing Tables for Turret Testing NEW RTMC ROTARY TABLE. ETEL is proud to introduce the RTMC, the next generation of high precision indexing tables dedicated to Turret Testing handler applications. it features the highest torque density on the market. (read more)Browse Rotary Tables Datasheets for ETEL S.A. -
ECON Technologies Co.,Ltd
Long-Stroke 2500Hz EDM-LS Shaker System Modern transportation and aerospace products are increasingly exposed to low-frequency, high-displacement vibration environments, especially during logistics, handling, and shipment. Traditional vibration solutions --particularly hydraulic shakers --often face limitations in frequency range, control accuracy, and test repeatability when addressing these challenges. The EDM-LS Series Electrodynamic Vibration Test System is specifically engineered to meet long-stroke vibration testing... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
ETEL S.A.
RTMC - high performance rotary indexing tables The RTMC series ensures high acceleration during indexing with low power dissipation, making it an ideal standard solution for various applications in back-end semiconductor manufacturing, electronics, automation and printing industries. This motor allows for a small footprint while maintaining the same continuous torque level, reducing costs without compromising on performances. The RTMC has been cost engineered making it an attractive option for lowering Total Cost of Ownership. With its... (read more)Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
ECON Technologies Co.,Ltd
Vibration Test Systems: Powerful, Precise, Proven. EDM series Electro- Dynamic Shaker have features of wide frequency range, excellent index, high reliability, simple operation and maintenance friendly. There are various models and specifications available for this series. The exciting force range is from 10kN to 50kN, and the Max. load is from 300kg to 1,000kg. The series of equipment is widely used in aerospace, electronics, automotive, transportation, quality inspection, education and research institutions. (read more)Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
ETEL S.A.
ETEL extends its rotary axes family portfolio The RTMB+ is a family of high precision indexing tables and is the ideal standard solution for all applications where high repeatability and short indexing times are required. Learn More (read more)Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
Waukesha Bearings
Bearing damage? Discover the root cause Visit our bearing damage index to learn about different types of bearing damage and possible solutions. (read more)Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Waukesha Bearings -
Conard Corporation (The)
When PCM is Superior to Stamping & Laser Cutting When Photo Chemical Machining is Superior to Stamping, Laser Cutting, and Wire EDM. Photo Chemical Machining (PCM), also known as photo etching, is a highly precise, versatile metal fabrication process that offers significant advantages over traditional manufacturing methods like stamping, laser cutting, and wire Electrical Discharge Machining (EDM). While each of these techniques has its place in metal fabrication, PCM excels in applications that demand intricate designs, stress-free parts... (read more)
Conduct Research
Mill-1, holding an indexable insert drill with a cart of tools and a fourth axis rotary table. Photos courtesy of Macomb Community College. Walters explains that the past five years have been full of changes. "Companies became leaner and the demand for CNC greater, " he notes. He sought out...
-
EDM Brings Cost Savings by Reducing Maintainance
… took delivery on an FA10P together with a System 3R robot, complete with 0-90 degree indexer . Blanda's eight Mitsubishi EDM units are used to machine stainless steels (440, 420 and 300 series), titanium …
-
Crash Test Dummy Manufacturer Brings EDM In-House
We got an indexer , or B-axis, installed on the machine, too, which has helped us move … … of crash test dummies and computer crash test systems, they will rely on Mitsubishi for EDM solutions.
-
GF AgieCharmilles CUT 20P Offers Increased Speed And Reliability
… the production environment and also allows new users to learn and understand the wire EDM process quickly. … functions with PLC device to make it possible to run or synchronize an indexer or an alarm …
-
Metadata and Semantics Research
EDM format Image Indexer .
-
Beginning VB 2008 Databases
… sets with, 221–223 using multiple result sets with data reader, 221–223 using ordinal indexers , 206–209 using typed … e parameter, 332 easy-to-read fonts, 269 EDM .
-
Cutting Tool Engineering, February 2011: Productive Times--No penalty for holding
… ” O’Leary said, noting that, with its CNC mills and turning centers, wire EDM and direct numerical … … in vises for facing and axial holemaking, then mounted in a fourth-axis indexer to mill the …
-
Introducing Silverlight 4
Binding to String Indexers .................................................................................................................... Entity Data Model ( EDM ).......................................................................................................................
-
Python Requests Essentials
Stephen Copestake Indexer When not coding, he loves to dance to hip-hop and listens to EDM .
-
Pro C# 5.0 and the .NET 4.5 Framework
… 952 connected and disconnected layers, 927-928 data and modeling section, 965-966 EDM ,929-931 designer … … types, 404 with multiple dimensions, 403 operator overloading (see also Operator overloading) overloading indexer methods, 403 PersonCollection …
-
Beginning C# 5.0 Databases
… design view, 269 NextResultO,268-269 queries, 272-273 results, 271-272 ordinal indexer coding, 247-249 … Entity data model ( EDM ),375 ADO.NETEntity Framework (EF) 5.0, 375 approach, 375 code segment, 376 …
Indicates content that may require registration and/or purchase.