-
Supplier: Radwell International
Description: RITTAL Panel Accessories 3183100
-
Supplier: Penncat Corporation
Description: the latest breed of EFI diesel engines from all major manufacturers. This offers a higher level of functionality with users able to display a full range of values from the EFI engine on standard analog gauges and true RMS measurement of electric values.
- Interface: Digital Front Panel
- Form Factor: Panel / Chassis Mount
-
Supplier: Westerbeke Corporation
Description: Speed Control All Safe-CO® model generators feature electronic fuel injection (EFI). EFI provides optimum fuel efficiency, easy starting and improved reliability. In conjunction with EFI, electronic speed control (via electronic governor) maintains the engine at a
- Wattage: 4,200 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
-
Supplier: Westerbeke Corporation
Description: Speed Control All Safe-CO® model generators feature electronic fuel injection (EFI). EFI provides optimum fuel efficiency, easy starting and improved reliability. In conjunction with EFI, electronic speed control (via electronic governor) maintains the engine at a
- Wattage: 5,400 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Speed Control All Safe-CO® model generators feature electronic fuel injection (EFI). EFI provides optimum fuel efficiency, easy starting and improved reliability. In conjunction with EFI, electronic speed control (via electronic governor) maintains the engine at a
- Wattage: 6,500 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Speed Control All Safe-CO® model generators feature electronic fuel injection (EFI). EFI provides optimum fuel efficiency, easy starting and improved reliability. In conjunction with EFI, electronic speed control (via electronic governor) maintains the engine at a
- Wattage: 5,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Savin
Description: Document Server for previews, modifications and reprints without re-ripping. · Program virtually any job easily from the intuitive touchscreen control panel and monitor its progress in production. DOCUMENT MANAGEMENT · Use Web Image Monitor to program and administer key system
- Resolution: 4,800 dpi
- Features: Copying / Scanning Capabilities, Memory / Storage, Other
Find Suppliers by Category Top
More Information Top
-
Civil Avionics Systems
• Autopilot control: Flight crew control of the aircraft when the autopilot is engaged is exercised via the flight control unit (FCU) located on the glare-shield between the two EFIS control panels .
-
World Aviation Conference > Displaying the FMS vertical profile
As an option route data can be selected on the EFIS control panel that causes any altitude or speed restrictions to be displayed in text form under each waypoint name.
-
Displaying the FMS Vertical Profile
As an option route data can be selected on the EFIS control panel that causes any altitude or speed restrictions to be displayed in text form under each waypoint name.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/6288/1/Pan_Jing_Thesis_2011.pdf
Appear only when a navigation-aid is selected for display on EFIS control panel .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50075/43583592-MIT.pdf?sequence=2
EFIS control panel .
-
767-400ER Flight Deck Upgrade
• The EFIS control panel is the primary interface for minimum altitude setting, barometric pressure reference, weather radar, TCAS, navigation display modes, and very high frequency omnirange (VOR) and automatic direction finder displays.
-
Air Transport System
Figure 4.7 shows as an example that one EFIS control panel ND can fail without grounding the aircraft, as long as the other is still operative.
-
Introduction to Avionics Systems
… the flight crew provided by each FMS comprise a Nav- igation Display (ND), a Primary Flight Display (PFD), a Multi-Function Display (MFD), a Keyboard and Cursor Control Unit (KCCU) and an Electronic Flight In- strument System ( EFIS ) Control Panel (EFIS CP).
-
http://www.nasa.gov/centers/johnson/pdf/537371main_NNJ09JE44C%20Attachments.pdf
EFIS CONTROL PANEL .
Indicates content that may require registration and/or purchase.