Products/Services for EHF Receiver
-
RF Receivers - (366 companies)RF receivers are electronic devices that enable a particular radio signal to be separated from all others being received and converted into a format for video, voice, or data. RF receivers are electronic devices that separate radio signals from one...ApplicationsForm Factor / PackageModulation -
Pulser-Receivers - (29 companies)Pulser-receivers generate ultrasonic pulses, which are propagated into materials for NDT testing. Pulser-receivers (also referred to as pulser/receivers) generate ultrasonic pulses, which are propagated into materials for nondestructive testing (NDT... -
Air Receivers - (31 companies)Air receivers serve as buffers between a compressor and the consumption mechanism of a compressed air system. Air receivers serve as buffers between a compressor and the consumption mechanism of a compressed air system. They are essential...
-
Magnetic Receivers - (5 companies)Magnetic receivers use the electromagnetic principle to receive and analyze signals. The simplest of these devices is the telephone. Magnetic receivers use the electromagnetic principle to receive and analyze signals. Electromagnetic principle can... -
Telemetry Receivers and Telemetry Transmitters - (365 companies)Telemetry receivers and telemetry transmitters are data acquisition components used to gather information from remote locations via wireless communication. Telemetry receivers and telemetry transmitters can be produced as separate receiver... -
Radio Receiver ICs - (59 companies)Radio receiver ICs support worldwide radio band requirements, including frequency modulation (FM), FM radio data system (RDS), amplitude modulation (AM), long wave (LW), short wave (SW), and weather bands. These integrated circuits (ICs...
-
Fiber Optic Receivers - (130 companies)Fiber optic receivers are instruments that convert light into electrical signals. They contain a photodiode semiconductor, signal conditioning circuitry, and an amplifier. How to Select Fiber Optic Receivers. Image Credit: Avago Technologies...
-
Quick Release Pin Receptacles and Receiver Caps - (6 companies)Quick Release Pin Receptacles and Receiver Caps accept quick release pins for locking and binding. Quick release pin receptacles and receiver caps allow for the quick assembly, disassembly or access of machinery and equipment. Quick release pin...
-
Antennas - (1287 companies)External. Antennas that are attached or located externally to the radio transmitter, receiver, transceiver, or waveguide. The unit may be freestanding on the ground or mounted on a mast, tower, portable hand radio, building, vehicle, or plane...
-
Fiber Optic Transceivers - (289 companies)Fiber optic transceivers include both a transmitter and a receiver in the same component. How to Select Fiber Optic Transceivers. Fiber optic transceivers combine a fiber optic transmitter and a fiber optic receiver in a single module...
Product News
-
Skyworks Solutions, Inc.
High Gain LNA for S and C-band Low Noise Receivers The SKY67180-306LF is a two-stage, low-noise amplifier (LNA) with active bias and high-linearity performance. The front end of the device provides an ultra-low noise figure (NF) while the output stage provides high gain, linearity, and efficiency. With excellent thermal performance, the SKY67180-306LF is rated for operation up to +105 C. The SKY67180-306LF is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package. (read more)Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
RIFTEK EUROPE Sp. z.o.o.
Measure Wire, Rod, Cylinder Diameters Precisely 1D Optical micrometers use a "shadow " measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam 's path are accurately measured by the detector array inside the receiver unit. Optical Micrometers are non-contact devices that ideally measure diameters of wires, rods and other cylinders in addition to gaps, edge positions and dimensional characteristics of geometric objects. (read more)Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Richardson RFPD
75-6000MHz 5G transceiver from Analog Devices FEATURES: - 4 differential transmitters. - 4 differential receivers. - 2 observation receivers with 2 inputs each. - Center frequency: 75 MHz to 6000 MHz. - Fully integrated DPD adaptation engine for power amplifier linearization. - Crest factor reduction engine. - Maximum receiver bandwidth: 200 MHz. - Maximum transmitter large signal bandwidth: 200 MHz. - Maximum transmitter synthesis bandwidth: 450 MHz. - Maximum observation receiver bandwidth: 450 MHz. - Fully integrated independent... (read more)Browse RF Transceivers Datasheets for Richardson RFPD -
Fargo Controls, Inc.
Photoelectric Proximity Sensors Fargo Controls, Inc. - Photoelectric sensors use light sensitive elements to detect objects and are made up of an emitter (light source) and a receiver. Three types of photoelectric sensors are available: Direct Reflection (Diffused) - Emitter and receiver are housed together and use the light reflected directly off the object for detection. Reflection with Reflector (Retroreflective) - Emitter and receiver are housed together and require a reflector. An object is detected when it interrupts... (read more)Browse Photoelectric Sensors Datasheets for Fargo Controls, Inc. -
RIFTEK EUROPE Sp. z.o.o.
Detector Magic: Beam Paths Measured Perfectly! 2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc. Optical micrometers use a "shadow " measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam 's path are accurately measured by the detector array inside the receiver unit. (read more)Browse Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
RIFTEK EUROPE Sp. z.o.o.
2D Optical Micrometers for Inline Inspection 2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc. Optical micrometers use a "shadow " measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam 's path are accurately measured by the detector array inside the receiver unit. (read more)Browse Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Knowles Precision Devices
RAQ Balanced Armature Introducing the RAQ, a new balanced armature receiver developed for high volume hearing health and TWS products. Following a recently proposed ruling from the U.S. Food and Drug Administration, the over-the-counter (OTC) hearing devices are intended to broaden access to hearing aid technology for millions of Americans. Knowles ' RAQ receiver is well-positioned to serve this expanding market opportunity. RAQ balanced armatures. KEY BENEFITS. State of the Art Manufacturing Automation. Technology... (read more)Browse RF Couplers Datasheets for Knowles Precision Devices -
Qorvo
8.5 - 10.5GHz 10W Transmit/Receive Module QPF5012 is a multi-die front-end module (FEM) designed for 8.5-10.5GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10 W saturated with 40 % PAE and transmitter large signal gain is 20.5 dB. Receiver small signal gain is 23 dB, with receiver noise figure is 2.1 dB. The multi-die FEM offers the optimal semiconductor technology for each functional block to maximize performance in challenging radar applications. Power... (read more)Browse RF Transceivers Datasheets for Qorvo -
Intellisense Microelectronics Ltd.
Slot photoelectric switches—E3S50 Slot sensors, also known as fork sensors, have a built-in transmitter and receiver in the housing, simplifying the installation process by eliminating the need to calibrate components during installation. When an object passes between the transmitter and the receiver, they detect the object moving at high speed, producing a NPN or PNP signal output. They are suitable for counting, detecting parts on conveyor rails and conveyor belts, detecting edges and other applications. Features: Available... (read more)Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
Marki Microwave LLC
High Frequency Surface Mount Balun The BAL-0032SSG is the industry 's only broadband SMT balun that delivers optimal phase and amplitude balance up to 32 GHz. With less than 5 of phase imbalance across the entire band, the balun provides an optimized interface for next-generation high speed data converters used in direct conversion receivers, digital beamforming, and other high-performance solutions. (read more)Browse Data Baluns Datasheets for Marki Microwave LLC
-
Extremely high frequency (EHF) satellite communications (SATCOM) technology-transmitters and receivers
Low Noise EHF Receivers .
-
A 44 GHz low noise block downconvertor MMIC suitable for EHF satellite communication applications
This paper addresses the design, fabrication and assessment of a high yield multifunction MMIC integrating the core elements required in an EHF receiver ; low noise amplifier, downconvertor, local oscillator doubler and buffer amplifier.
-
Very Small Aperture Terminals (VSATs)
Two earth cover UHF channels are available, and an experimental EHF receiver , initially funded by the Royal Signals and Radar Establishment (RSRE), to enable early experience of the future EHF band, is also included.
-
Electrostatic behaviour of materials in a charging space environment
Input stages of EHF receivers are sensitive to electrostatic discharges; some cases of permanent failures or degradation have been reported.
-
Monolithic and quasimonolithic mm-wave modules and devices
EHF receivers .
-
Ka/Q-band broadband, Ka and W-band low noise HEMT amplifiers
Ka-band Low Noise Amplifier A 28 to 40 GHz low noise amplifier has been developed for use as the front-end amplifier in EHF receivers .
-
Trends in military communications
Technology underway for satellite communica- tions includes EHF transmitters, SHF and EHF receivers , TWT and solid state amplifiers, SHF and EHF antennas, and advanced modems and sig- nal processors.
-
Effect of EHF-radiation polarization on yeast cells
On the other hand, the examined results can be considered evidence that objects with the dimensions of cells are the primary receivers of EHF radiation in the cell culture.
-
EHF-band land mobile satellite channel characterisation
Antenna steering platform with EHF -band receiver .
-
Computer-aided design of microwave frequency doublers using a new circuit structure
The doubler was intended to be used as part of an EHF satellite communication receiver , with an input .
Indicates content that may require registration and/or purchase.