Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SCHURTER Inc
Description: Description 1-stage-line-filter with high attenuation Version with ground line choke Protection class II variants 4 designsN) excellent symmetrical noise attenuationP) high symmetrical noise attenuationQ) standard symmetrical noise attenuationHP) high performance Unique Selling Proposition
- Rated Voltage: 250 volts
- Rated Current: 1 to 60 amps
- Operating Temperature: -40 to 100 C
- Product Standards: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Listing Mark, VDE Component Mark
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350599-EMC-03 Category: Filters - Power Line Filter Modules Termination Style: PC Pins Package: Tube Applications: General Purpose Standard Package: 22 Configuration: Single Stage Filter Type: Single Phase Current: 300 mA Voltage - Rated
- Rated Voltage: 85 to 305 volts
- Rated Current: 0.3 amps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Festo Corporation
Description: EMC-filter CAMF-C5-FC Operating voltage range DC=0 - 30 V, Nominal operating voltage DC=24 V, Operating voltage range AC=0 - 30 V, Nominal operating voltage, AC=24 V, Protection class=IP30
- Operating Temperature: -40 to 176 F
- Filter Type: General Purpose
-
-
Supplier: Schaffner EMC Inc.
Description: High current 3-phase filter up to 2300A Extremly compact and light weight design Minimum installation foot print Performance optimised for standard purpose applications FN 3310 series without Cy capacitors to ground Climatic category : 40/100/21 acc. to IEC60068-1 Terminals/Housing : Ni
- Rated Voltage: 300 to 520 volts
- Rated Current: 250 to 2,300 amps
- Operating Temperature: -40 to 100 C
- Product Standards: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canada)
-
Supplier: Newark, An Avnet Company
Description: AC DRIVE 90KW 3PH IP20 400VAC NO EMC FILTER
-
Supplier: Newark, An Avnet Company
Description: AC DRIVE 132KW 3PH IP20 400VAC NO EMC FILTER
-
Supplier: Newark, An Avnet Company
Description: AC DRIVE 15KW 3PH IP20 400VAC PLUS EMC FILTER
-
Supplier: Newark, An Avnet Company
Description: AC DRIVE 45KW 3PH IP20 400VAC PLUS EMC FILTER
-
Supplier: PHOENIX CONTACT USA
Description: Device protection, according to type 3/class III, with network interference suppression filter to prevent high-frequency interference voltages, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE), with remote indication contact.
- Operating Temperature: 77 to 158 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
- Features: SPD
-
Supplier: PHOENIX CONTACT USA
Description: Device protection, according to type 3/class III, with network interference suppression filter to prevent high-frequency interference voltages, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE), with remote indication contact.
- Operating Temperature: 77 to 158 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
- Features: SPD
-
Supplier: PHOENIX CONTACT USA
Description: Device protection, according to type 3/class III, with network interference suppression filter to prevent high-frequency interference voltages, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE), with remote indication contact.
- Operating Temperature: 77 to 158 F
- Mounting: DIN Rail
- Standards: RoHS Compliant
- Features: SPD
-
Supplier: PHOENIX CONTACT USA
Description: Device protection, according to type 3/class III, with network interference suppression filter to prevent high-frequency interference voltages, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE), with remote indication contact.
- Operating Temperature: 77 to 158 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
- Features: SPD
-
Supplier: Allied Electronics, Inc.
Description: Series KMF with RFI filter, fuseholder with EMC shield, 2-pole and On/Off switch. Order fuseholders separately. Other filter ratings available.
-
Supplier: Allied Electronics, Inc.
Description: Series KMF with RFI filter, fuseholder with EMC shield, 2-pole and On/Off switch. Order fuseholders separately. Other filter ratings available.
-
Supplier: Allied Electronics, Inc.
Description: Series KMF with RFI filter, fuseholder with EMC shield, 2-pole and On/Off switch. Order fuseholders separately. Other filter ratings available.
-
Supplier: Allied Electronics, Inc.
Description: Series KMF with RFI filter, fuseholder with EMC shield, 2-pole and On/Off switch. Order fuseholders separately. Other filter ratings available.
-
Supplier: Classic Automation LLC
Description: 4 1/2" Filter Fan 115VAC 35m3/h (21 CFM) RAL7035 - IP54 EMC Shielded
- Maximum Air Flow: 21 SCFM
- Operating Temperature: 14 to 158 F
- Motor Type: 50/60 Hz AC
- Application: Industrial/Commercial
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Snap-in version front side 4 Functions: Appliance Inlet protection class I or II, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, Line filter in standard and medical version Quick connect terminals 4.8 x 0.8 mm Unique Selling Proposition Most
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 240V, 3-Phase Input, IP20/Protected Chassis with EMC Filter, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free
- Rated Power: 11,192.189112306076 watts
- Supply Voltage (AC): 200 to 240 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 240V, 3-Phase Input, IP20/Protected Chassis with EMC Filter, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free
- Rated Power: 2,238.437822461215 watts
- Supply Voltage (AC): 200 to 240 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 480V, 3-Phase Input, IP20/Protected Chassis with EMC Filter, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free
- Rated Power: 1,492.29188164081 watts
- Supply Voltage (AC): 380 to 480 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 480V, 3-Phase Input, IP20/Protected Chassis with EMC Filter, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free
- Rated Power: 3,730.729704102025 watts
- Supply Voltage (AC): 380 to 480 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, circuit breaker type TA45 2-pole, Line filter in standard and medical version Quick connect terminals 6.3 x 0.8 mm Characteristics All single elements are already wired Circuit Breaker
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -10 to 55 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
Supplier: RS Components, Ltd.
Description: SINAMICS S210, EMC-Filter C2, 3AC, 65A
- Standards and Certifications: RoHS Compliant
- Filter Type: Three Phase
-
Supplier: DigiKey
Description: EMC/EMI Line Filter AC
- Rated Voltage: 250 volts
- Product Standards: CE Conformity Marks
- Features: Other
-
Supplier: SCHURTER Inc
Description: faston connectors High quality filter case made of stainless steel Highly resistant since potted filter Characteristics All single elements are already wired Plug removal necessary for fuse-link replacement Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Entry Modules EMC FILTER, IEC INLET & LINE FILTER, 1A
- Voltage Rating: 115 to 230 volts
- Current Rating: 1 amps
- Operating Temperature: -40 to 110 C
- Power Type: AC Power Connector
-
Supplier: Radwell International
Description: LINE FILTER, POWERFLEX 4, L TYPE, EMC FILTER, 380 - 480 VOLT AC, 3-PHASE, 0.4 TO 1.5 KW, 0.5 TO 2 HORSE POWER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: Pulse Win Source Part Number: 863329-B8867NL Series: * Features: EMC/EMI Line Filter AC Package: Tray Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL
-
Supplier: Classic Automation LLC
Description: ACS 55 - Inbuilt EMC filter, low Voltage AC Drive .5 Hp .37 kW
-
Supplier: Win Source Electronics
Description: Manufacturer: Schaffner EMC Inc. Win Source Part Number: 872113-FN356-16-06 Series: FN 356 Operating Temperature Range: -25°C ~ 100°C Features: Three Phase (Wye) EMC/EMI Line Filter -AC DC ~ 60Hz Single Stage Quick Connect Package: Tray Mounting: Chassis Mount Family
-
Supplier: Win Source Electronics
Description: Manufacturer: Schaffner EMC Inc. Win Source Part Number: 774648-FN402-1-02 Series: FN 402 Termination Style: PC Pins Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 100°C Approvals: CSA, ENEC, UR Applications: General Inductance: 10mH Configuration: Single Stage
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex70 AC Drive, 400 VAC, 3 PH, 60 Amps, 30 kW Normal Duty, 22 kW Heavy Duty,Wall / Machine Mount - IP54, NEMA Type 12, LCD Display, Full Numeric Keypad, Brake IGBT Installed, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC),
-
Supplier: Classic Automation LLC
Description: PowerFlex - PowerFlex 523, 380 - 480 Volt AC, 0.75 kW, 1 HP, 2.3 Amp, Normal & Heavy Duty, Frame A, with EMC Filter
-
Supplier: DigiKey
Description: EMC/EMI Line Filter AC
- Voltage Rating: 250 volts
- Current Rating: 16 amps
Find Suppliers by Category Top
Featured Products Top
-
SCHURTER completes its portfolio of single-phase EMC filters with its FMBB EP series, launching a new generation of ultra-compact filters with high-performing attenuation. The new double-stage filter family is more powerful than typical filters, meeting the space constraints and performance (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
30W & 60W Medical / ITE 2x3” Class I & II Power Supplies Meet Curve B Radiated and Conducted Emissions TDK Corporation announces the introduction of the CUS30M and CUS60M series of AC-DC power supplies, rated at 30W and 60W output power. Certified to (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
SCHURTER’s high-performance AC connectors, circuit protection, switches and EMC products safely and reliably optimize performance for critically needed COVID-19 medical equipment including ventilators, respirators, diagnostic, therapeutic and medical laboratory equipment. The (read more)
Browse Power Entry Modules Datasheets for SCHURTER Inc -
-conditions the signal which is then filtered, isolated, and converted to a high-level voltage output using an SCM5B30-07 or SCM5B40-07 module. The SCM5B40-07 module with a 10kHz bandwidth is recommended for common 50/60Hz signals low in harmonics where the user is interested in measuring only AC (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
universal AC input voltage of 95 to 265VAC, 50/60Hz with active power factor correction (PFC) of 0.99 single phase to ensure operation in challenging AC environments and compliance with European EMC requirements. For added support, models can be configured with an optional fixed auxiliary output of (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand CUS500M1 AC-DC power supplies. The series is rated at 500W and is packaged in a 3 x 5” footprint. It provides an alternative for the 600W CUS600M models and an easy cost reduction for lower power, more cost (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation announces the introduction of the TDK-Lambda brand DRL AC-DC DIN Rail mount power supplies. With efficiencies of up to 90%, waste heat has been reduced, allowing the use of very narrow width package sizes ranging from 18mm for the 10W, to 72mm for the 100W model. Less (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
requirements. Higher power systems can be achieved by paralleling multiple power supplies using the patented Advanced Parallel system that provides ripple/noise and dynamic load response characteristics similar to those of a single power supply. Three-phase AC Input options include 208VAC (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc.
Conduct Research Top
-
Modular Power Supplies for Today's Engineer
RECOM entered the power supply and DC-DC converter business in 1988. The company offers the RAC01-G, RAC02-G, RAC03-G and RAC04-G AC-to-DC switching power supply modules, which supply one to four watts of power respectively, in class A or B filter options. Class B is designed to be used when
More Information Top
-
Electrical power supply 2
K1 EMC filter AC -switch 02 3 .
-
Photovoltaics System Design and Practice
EMC - filter AC .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/67-0000s/67-7301C.pdf
• Fully modular construction - control and power modules • Backlit Alpha-Numeric Display – Upload/download applications with keypad – Intuitive programming • Built in protections – Integrated EMC filters – AC choke included • Many Fieldbus options – BACNet, Lon, Devicenet, N2 …
-
Differential Mode Input Filter Design for a Three-Phase Buck-Type PWM Rectifier Based on Modeling of the EMC Test Receiver
However, as stated in [13], the issues in designing an EMC filter for ac –dc three-phase power are different and more complex than those for dc–dc converters.
-
Emi Noise Filter Exporters, Emi Noise Filter Selling Leads
[ Related Keywords : emi filter, noise filter, emc filter , ac filter ] .
-
Modularized Bidirectional Grid-Connected Inverter With Constant-Frequency Asynchronous Sigma–Delta Modulation
On the other hand, the filter design is related to both the dc side low-pass filter and the ac side EMC filter .
-
Influence of Harmonic System Voltages on the Harmonic Current Emission of Photovoltaic Inverters
This effect of increasing resp. decreasing harmonic current with increasing harmonic voltage can be interpreted either originating from the PV-inverter itself, from the EMC - filter on AC -side or from the power system.
-
FN258L-16-29 Schaffner | Mouser
AC Power Line Filters EMC /RFI 16A FILTER 3-PHASE .
-
http://www.nxp.com/documents/application_note/AN98091.pdf
AC BRIDGE RECTIFIER AND EMC FILTER .
Indicates content that may require registration and/or purchase.