Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: DC-DC FILTER EMC 1036 VDC INPU
-
Supplier: Newark, An Avnet Company
Description: DC-DC FILTER EMC 40160 VDC INP
-
Supplier: Newark, An Avnet Company
Description: DC-DC FILTER EMC 3675 VDC INPU
-
-
Supplier: Newark, An Avnet Company
Description: DC-DC FILTER EMC 1836 VDC INPU
-
Description: MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters.
- Rated Voltage: 40 to 160 volts
- Operating Temperature: -40 to 85 C
- Features: DC
-
Supplier: TDK-Lambda Americas Inc.
Description: Power Line EMC Filters, DC(48V), Rated Current:50A, Multipurpose, Stud type terminals
- Rated Voltage: 48 volts
- Rated Current: 50 amps
- Operating Temperature: -30 to 85 C
- Product Standards: CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canada)
-
Supplier: EPCOS AG
Description: The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics.
- Rated Voltage: 250 to 600 volts
- Rated Current: 16 to 500 amps
- Operating Temperature: -40 to 85 C
- Product Standards: CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canada)
-
Supplier: Schaffner EMC Inc.
Description: Reduces conducted emissions towards the solar panel Reduces the probability of EMI radiation off the solar panel Helps to prevent pre-mature panel aging because of HF leakage currents Helps to meet international EMC regulations for the entire PV system Most compact standard solution in the
- Rated Voltage: 1,200 volts
- Rated Current: 25 to 2,300 amps
- Operating Temperature: -40 to 100 C
- Filter Type: DC
-
Supplier: EPCOS AG
Description: The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics.
- Rated Voltage: 250 to 1,500 volts
- Rated Current: 1 to 1,600 amps
- Operating Temperature: -25 to 100 C
- Package / Mounting: Bulkhead Mount, Module, Power Entry Module, Stand Alone
-
Supplier: Schaffner EMC Inc.
Description: Reduces conducted emissions towards the solar panel Reduces the probability of EMI radiation off the solar panel Helps to prevent premature panel aging Helps to meet international EMC regulations Most compact standard solution in the industry FN 2210 without Cy capacitors to ground Climatic
- Rated Voltage: 1,000 volts
- Rated Current: 260 to 2,300 amps
- Operating Temperature: -40 to 100 C
- Product Standards: CE Conformity Marks, UL Recognized Component Mark (US and Canada)
-
Supplier: Festo Corporation
Description: EMC-filter CAMF-C5-FC Operating voltage range DC=0 - 30 V, Nominal operating voltage DC=24 V, Operating voltage range AC=0 - 30 V, Nominal operating voltage, AC=24 V, Protection class=IP30
- Operating Temperature: -40 to 176 F
- Filter Type: General Purpose
-
Supplier: TDK-Lambda Europe GmbH
Description: The FQA filter modules reduce differential and common mode conducted emissions from dc-dc switching converters. The series takes advantage of TDK technologies to simplify system level compliance to MILSTD-461. The FQB filter modules reduce conducted emissions from
- Rated Voltage: -40 to 40 volts
- Rated Current: 20 amps
-
Supplier: Allied Electronics, Inc.
Description: Combining exceptional attenuation with low leakage current and an extremely compact and light-weight design requiring minimum mounting space the FN3270 is suitable for machines in mixed/domestic environments (Class A/B). These EMC filters help to ensure the compliance with the new
-
Supplier: Allied Electronics, Inc.
Description: Combining exceptional attenuation with low leakage current and an extremely compact and light-weight design requiring minimum mounting space the FN3270 is suitable for machines in mixed/domestic environments (Class A/B). These EMC filters help to ensure the compliance with the new
-
Supplier: TDK-Lambda Europe GmbH
Description: for protection in harsh environments, RGF filter modules feature a robust 5-sided metal case. This design includes two threaded and two non-threaded mounting holes, ensuring easy installation and enhanced cooling in both conduction and convection-cooled systems. Additionally, the RGF
- Rated Voltage: 0 to 80 volts
- Operating Temperature: -40 to 120 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Combining exceptional attenuation with low leakage current and an extremely compact and light-weight design requiring minimum mounting space the FN3270 is suitable for machines in mixed/domestic environments (Class A/B). These EMC filters help to ensure the compliance with the new
-
Supplier: Allied Electronics, Inc.
Description: Combining exceptional attenuation with low leakage current and an extremely compact and light-weight design requiring minimum mounting space the FN3270 is suitable for machines in mixed/domestic environments (Class A/B). These EMC filters help to ensure the compliance with the new
-
Supplier: Radwell International
Description: EMC AIR FILTER, COMPRESSED, 0-30 VAC/DC RANGE, 24 VAC/DC NOMINAL, SUB-D CONNECTOR: SOCKET / STRAIGHT, SUB-D CONNECTOR: PLUG / STRAIGHT, SCREW MOUNTING, -40 TO +80 DEGREE C, IP30, (4825847). FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: SCHURTER Inc
Description: Description High-power DC filter for rated currents up to 2300 A 1 stage Very high attenuation Versions with or without capacitors to ground Unique Selling Proposition Compact filter for high power Suitable for high voltages up to 1500 VDC Light weight design Wide temperature
- Rated Voltage: 1,200 volts
- Rated Current: 25 to 2,300 amps
- Operating Temperature: -40 to 100 C
- Product Standards: CE Conformity Marks, UL Listing Mark
-
Supplier: RS Components, Ltd.
Description: Roxburgh EMC RES30F20 RFI Filter
- Filter Type: DC, Single Phase
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: DC EMC/EMI Line Filter AC Two Stage PC Pins
- Rated Voltage: 43 to 160 volts
- Operating Temperature: -40 to 95 C
- Filter Type: DC
- Features: Other
-
Supplier: VPT, Inc.
Description: With a fully passive design, the SVR Series of EMI filters are immune to degradation from radiation and are designed for TOR compliance for the longevity of your space mission. Features Qualified: DLA Drawing #13009 Filters conducted emissionsof two SVRFL Series DC-DC
- Rated Voltage: 37.5 volts
- Rated Current: 10 amps
- Minimum Insertion Loss: 40 dB
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1378431-FN610-20-06 Category: Filters - Power Line Filter Modules Temperature Range - Operating: -25°C ~ 100°C Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Mfr: Schaffner EMC Inc. Series: FN 610 Package: Tray Product Status: Obsolete
- Rated Voltage: 250 volts
- Rated Current: 20 amps
- Operating Temperature: -25 to 100 C
- Features: Other
-
Supplier: Radwell International
Description: EMC FILTER, 20AMP, 250V AC/DC, 2500VAC WITHSTANDING, 10M-OHM RESISTANCE RATING, PULSE ATTENTUATION, 14KA SCCR, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Knowles
Description: sizes from 0805 to 1812, these filters can prove invaluable in meeting stringent EMC demands.
-
Supplier: Win Source Electronics
Description: Manufacturer: Schaffner EMC Inc. Win Source Part Number: 919203-FN2030-10-06 Series: FN 2030 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Single Stage Quick Connect Package: Tray Mounting: Chassis Mount Family
-
Supplier: Win Source Electronics
Description: Manufacturer: Schaffner EMC Inc. Win Source Part Number: 919204-FN2030-30-08 Series: FN 2030 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Single Stage Threaded Post (M4) Package: Tray Mounting: Chassis Mount
-
Supplier: Win Source Electronics
Description: Manufacturer: Schaffner EMC Inc. Win Source Part Number: 919205-FN2070-16-06 Series: FN 2070 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 110V, 250VAC DC ~ 400Hz Two Stage Quick Connect Package: Tray Mounting: Chassis Mount Family
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on mounting on PCB rear-side 3 Functions: Appliance Inlet Protection class I, Line Switch 1 or 2 pole, Line filter in standard and medical version For PCB mounting Characteristics Ultra-compact design All single elements are already wired Line switch
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
Supplier: Micross Components, Inc.
Description: DC-DC Converter Solutions Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized hermetic hybrid
- Type: DC/DC Converter
-
Supplier: Tamura Corporation of America
Description: smoothing capacitor externally enables the easy creation of power switching with high-efficiency , low standby power. Most Suitable for 4W or less applications Easy to design compact AC/DC due to small number of external components Potential design evaluation time savings ; EMC,
- DC Input Voltage: 110 to 450 volts
- DC Input Current: 0.7 to 0.15 amps
- DC Output Voltage: 3.3 to 24 volts
- DC Output Power: 4 watts
-
Supplier: Knowles
Description: applications. Available in sizes from 0805 to 1812, these filters can prove invaluable in meeting stringent EMC demands. Dielectric X7R or C0G/NP0 Electrical configuration Multiple capacitance Capacitance measurement At 1000hr point Typical capacitance matching Better than 5% (down to
-
Supplier: Tamura Corporation of America
Description: smoothing capacitor externally enables the easy creation of power switching with high-efficiency , low standby power. Most Suitable for 40W or less applications Easy to design compact AC/DC due to small number of external components Potential design evaluation time savings ; EMC,
- DC Input Voltage: 110 to 450 volts
- DC Input Current: 1.7 to 9 amps
- DC Output Voltage: 3.3 to 24 volts
- DC Output Power: 40 watts
-
Supplier: Richardson RFPD
Description: The RPP20 series 4:1 input range DC/DC converters are ideal for high end industrial applications and COTS Military applications where a very wide operating temperature range of -45°C to +115°C is required. Although the case size is very compact, the converter contains a built-in
- Output Voltage (Volt): 5 volts
- Input Voltage (VIN): 9 to 36 volts
- Output Power: 20 watts
-
Supplier: Daburn Electronics & Cable
Description: Type Start Up Time Nominal Vin and Constant Resistive Load Power Up: 25 mS Typ Remote On/Off: 25 mS Typ Remote on/off Negative Logic DC-DC ON: Short or OV
DC-DC OFF: Open or 3.5V DC-DC ON: Open or 3.5V DC-DC - DC Output Power: 50 watts
- Type: DC/DC Converter
Find Suppliers by Category Top
Featured Products Top
-
-healing properties, and strong pulse resistance. They serve as effective EMC filters, absorbing transient voltages and stabilizing DC links, which helps maintain efficient power transfer and reduces stress on (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
30W & 60W Medical / ITE 2x3” Class I & II Power Supplies Meet Curve B Radiated and Conducted Emissions TDK Corporation announces the introduction of the CUS30M and CUS60M series of AC-DC power supplies, rated at 30W and 60W output power. Certified to (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. Dual-Line Filtering: Supports independent filtering of two lines, simplifying EMC design and reducing component count (read more)
Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics -
signal conditioning/isolation/filtering, high voltage AC/DC measurement, industrial process control, and test & measurement. Benefits include: Safe Attenuation of High Voltage Signals Protects User Equipment from Lightning (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
's family of programmable AC-DC power supplies feature single and wide-adjust output voltages from 0-5V to 0-135V and current (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
accordance with the Low Voltage, EMC (IEC/EN 61204-3; industrial environment) and RoHS Directives and carry a five (5) year warranty. For more information about the TDK-Lambda Programmable DC Power Supply Series, please visit the TDK-Lambda Americas (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand CUS500M1 AC-DC power supplies. The series is rated at 500W and is packaged in a 3 x 5” footprint. It provides an alternative for the 600W CUS600M models and an easy cost reduction for lower power, more cost (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation announces the introduction of the TDK-Lambda brand DRL AC-DC DIN Rail mount power supplies. With efficiencies of up to 90%, waste heat has been reduced, allowing the use of very narrow width package sizes ranging from 18mm for the 10W, to 72mm for the 100W model. Less (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
attention and proper equipment matching, results will be accurate and useful, and expenses will remain at a minimum. Signal testing essentials EMC Product testingThere are multiple signal testing circumstances in which a preamplifier may be required. One is emissions testing (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
. Signal testing essentials EMC Product testingThere are multiple signal testing circumstances in which a preamplifier may be required. One is emissions testing. Regulatory requirements around the world limit the amount of spurious RF transmissions devices can emit to (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc.
Conduct Research Top
-
Cosel: Tech Notes 1
Basics of EMC filters, including noise, current, voltage, dc resistance, temperature/humidity, and circuitry.
-
Modular Power Supplies for Today's Engineer
RECOM entered the power supply and DC-DC converter business in 1988. The company offers the RAC01-G, RAC02-G, RAC03-G and RAC04-G AC-to-DC switching power supply modules, which supply one to four watts of power respectively, in class A or B filter options. Class B is designed to be used when
More Information Top
-
Photovoltaics System Design and Practice
EMC - Filter DC .
-
Power boost unit for automotive Electric Power Steering systems
To compensate for the EPS EMC filter and DC link capacitor a feed-forward term is used.
-
Editorial: Special Issue on Power Electronics in Emerging Applications, 2012
… converter for fuel cell powered vehicles, monitoring switch-type sensors via inductive coupling for removable vehi- cle seats, silicon-on-insulator gate driver for SiC-FETs, bidirec- tional dc–dc for aerospace, hybrid integrated electromagnetic compatibility ( EMC ) filter , dc -side zero voltage switching …
-
Principles of electronic ballasts for fluorescent lamps-an overview
Fig. 3.4 Mains current without EMC filter and DC link voltage of an elec- tronic ballast with boost converter at 230Vac .
-
AdvancedTCA CO2-3U
-19′ Rack mounted 3U AC/DC Economy Version -2 slot replicated full mesh Backplane 2 slot horizontal for ATCA Front- and RTM Boards -Redundant 48V DC PEM & EMC filtered power feeds or Redundant Dual 850W AC Power Supply -Push-pull cooling hot …
-
A 4-quadrant 300kW-peak high precision and bandwidth switch mode power converter for particle accelerator magnets supply
Fig. 5 – PCB board layout of the HF and EMC filter capacitors at DC outputs (components side).
-
UV detectors for spectrographs of WSO-UV project
Running from one of two redundant 27 V primary buses, the power converter subsystem provides in-rush current limit- ing and current-trip protection, EMC input filtering , DC -DC conversion and secondary rail output filtering.
-
FN2200-250-99 Schaffner | Mouser
AC Power Line Filters 1200Vdc 100Kw 250A DC EMC /EMI Filter .
-
Littelfuse - 0KLK002.T - Circuit Protection - Fuse - Allied Electronics
DC EMC /EMI FILTER FOR PHOTOVOLTAIC INVERTERS 25 AMP .
-
Mallory Sonalert - SCE120LA3DP3B - Sounders - Buzzers - Allied Electronics
DC EMC /EMI FILTER FOR PHOTOVOLTAIC INVERTERS 75 AMP NO GROUNG CAPACITORS .
Indicates content that may require registration and/or purchase.