-
Supplier: Equipto Electronics Corporation
Description: Equipto Electronics is now offering Ka-Shield enclosures that protect your Ka Band Communications and Data from EMI/RFI and EMP. With shielding effectiveness of over 75 dB up to 40 GHz, you can be assured that your equipment is protected against any threat. Whether your application involves
- Features: EMI/RFI Coating, Hinged Cover, RoHS Compliant
- Type: Electronic and Instrument Enclosures
- Mounting Type: Free Standing Cabinet
- Shape: Rectangular
-
Supplier: Equipto Electronics Corporation
Description: benefits of our Heavy Duty Cabinets, such as 3,000 pound load capacity, make this a very cost effective shielded cabinet. Shielded enclosures allow you to meet a wide variety of requirements for EMI/RFI suppression including: Mil Spec 285 TEMPEST FCC Part 15
- Length / Height: 21 to 84 inch
- Width/Diameter: 19 to 30 inch
- Depth: 17 to 36 inch
- Features: EMI/RFI Coating
-
Supplier: Newark, An Avnet Company
Description: SHIELDING CABINET ASSORTMENT
-
-
Supplier: Newark, An Avnet Company
Description: CUSTOM SHIELDING CABINET DESIGN KIT
-
Supplier: APITech
Description: High-performance 7RU 19” EMI shielded cabinet provides the shielding effectiveness required by users deploying computer and networking equipment in secure environments. The extra deep cabinet allows for full-size rack mount equipment. The offered I/O Ports include: Two
-
Supplier: Newark, An Avnet Company
Description: EMI/RFI Shielded Box 14.00x12. RoHS Compliant: Yes
-
Supplier: Zippertubing Co. (The)
Description: provides good EMI shielding performance at an economical price and the unique Snap-Grip system is easy to apply and open when required. Since no tooling is required to install or remove the jacket, it makes wire harness installation in cabinets, appliances or restricted access areas
- Sleeving: Wrap Around Sleeving
-
Supplier: Newark, An Avnet Company
Description: ALUM NEMA, EMI/RFI SHIELD SAME MADE IN COLOR RAL-7035
-
Supplier: Richardson RFPD
Description: Quietshield™ Waved Metal I/O Gaskets|•Low cost|•Low closure force|•High shielding effectiveness|•Multiple fabric plating and core material|•PSA attachment|Applications:|•Commercial enclosures|•Electronic cabinets|•Electrical test units|•Tempest computers and peripherals|Standards|•FED/MIL
- Features: EMI / RFI Shielding
-
Supplier: Equipto Electronics Corporation
Description: The EMI & FCC Heavy Duty product lines come in both vertical racks and sloped front consoles (15 & 30 degree). It is designed with double ledge, double plane corner construction which make it the strongest cabinet in the industry, capable of carrying 3000 pounds of equipment.
- Length / Height: 21 to 84 inch
- Width/Diameter: 19 to 30 inch
- Depth: 17 to 36 inch
- Features: EMI/RFI Coating, Hinged Cover
-
Supplier: Win Source Electronics
Description: Manufacturer: FAIR-RITE PRODUCTS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036254-2773021447L Termination: Axial Shielding: Unshielded Tolerance: 10 % Impedance: 78 Ω Test Frequency: 25 MHz Frequency: 50 MHz Resistance: 78 Ω Categories:
- Frequency: 50,000,000 Hz
-
Supplier: Equipto Electronics Corporation
Description: Geomagnetic storms could damage large transformers hence resulting in a black-out for almost a year. They also have a devastating effect on the electronics that are crucial for the infrastructure of our country. Equipto's new R6 shielded enclosure line offers the highest level of protection
- Features: EMI/RFI Coating, Hinged Cover, RoHS Compliant
- Type: Electronic and Instrument Enclosures, Rack Enclosures
- Mounting Type: Free Standing Cabinet
- Shape: Rectangular
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055403-DFCB2915MLDJAA-RD1 Shielding: Unshielded Impedance: 50 Ω Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market:
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186373-ILB1206RK601V Termination: SMD/SMT Shielding: Shielded Tolerance: 25 % Impedance: 70 Ω Resistance: 600 Ω Number of Pins: 1206 Categories: EMI / RFI
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977583-ILB1206RK500V Termination: SMD/SMT Current Rating: 600 mA Shielding: Shielded Mounting: SMD (SMT) Tolerance: 25 % Impedance: 500 Ω Resistance: 50 Ω Number of Pins:
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal EC-102 is an electronically conductive 60 durometer (Shore A) solid silicone rubber sheet. The silicone line has a unique chemical structure that gives it a high temperature stability and general inertness unavailable in any other elastomer. Applications: Electronic cabinets
- Thickness: 0.020078751 to 0.125196918 inch
- Operating Temperature: -99.4 F
- Features: Color Options, EMI / RFI Shielding
- Material: Foam, Silicone Rubber
-
Supplier: TelephoneStuff.com
Description: Accommodates ScTP connectors providing protection from EMI and other external interference. Features: - Specifically designed to provide a grounding point for shielded cabling - Requires only 1 rack mount space - Blank fiber optic panels accept all fiber optic adapter panels - Designed
- Number of Ports: 16
-
Supplier: TelephoneStuff.com
Description: Accommodates ScTP connectors providing protection from EMI and other external interference. Features: - Specifically designed to provide a grounding point for shielded cabling - Requires 2 rack mount spaces - Blank fiber optic panels accept all fiber optic adapter panels - Includes two
- Number of Ports: 32
-
Supplier: TelephoneStuff.com
Description: Accommodates ScTP connectors providing protection from EMI and other external interference. Features: - Specifically designed to provide a grounding point for shielded cabling - Requires 2 rack mount spaces - Blank fiber optic panels accept all fiber optic adapter panels - Includes two
- Number of Ports: 48
-
Supplier: TelephoneStuff.com
Description: Accommodates ScTP connectors providing protection from EMI and other external interference. Features: - Specifically designed to provide a grounding point for shielded cabling - Requires 2 rack mount spaces - Blank fiber optic panels accept all fiber optic adapter panels - Includes two
- Number of Ports: 64
-
Supplier: Budnick Converting, Inc.
Description: electrical conductivity. The conductive nonwoven in 3M ECATT 9732 also provides improved handling characteristics. 3M ECATT 9732 conducts electricity through the thickness (Z-axis) and in the plane of the adhesive (X, Y planes). It is ideal for EMI shields and EMI gasket attachment to
- Thickness: 0.004 inches
- Features: Electrical
- Adhesive: Transfer
-
Supplier: APITech
Description: TEMPEST solution for computer deployment in sensitive environments. Emcon’s cabinet provides the shielding effectiveness required by users deploying computer and networking equipment in secure environments. The small form factor cabinet provides EMI shielding for sensitive
-
Supplier: Emcor Enclosures - Crenlo
Description: Emcor's complete line of modular EMI/RFI Level Shielded Enclosures and accessories were engineered with performance in mind. This line is a perfect combination of quality and styling that shields your system effectively and presents it in an attractive package of which you can be
- Length / Height: 82.375 inch
- Width/Diameter: 22.5625 inch
- Depth: 26.3125 inch
- Features: EMI/RFI Coating, Hinged Cover, Locking, Rear Access Cover / Door, Screw-on Cover, Standard 19" Rack
-
Supplier: Pfannenberg
Description: 9011 (black) NEMA Type 12 Protection The closed frame design prevents unfiltered air from penetrating the cabinet. Patented Tool-Less 4 Corner Fastening System The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR. Highest
- Length: 7.95 inch
- Height: 7.95 inch
- Width / Ring Size: 1.57 inch
- Features: EMI / RFI Protection
-
Supplier: Pfannenberg
Description: NEMA Type 12 Protection The closed frame design prevents unfiltered air from penetrating the cabinet. Patented Tool-Less 4 Corner Fastening System The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR. Highest System Airflow
- Length: 12.6 inch
- Height: 12.6 inch
- Width / Ring Size: 1.8 inch
- Features: EMI / RFI Protection
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most
- Air Flow Rate: 319 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
- Material of Construction: Steel
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most
- Air Flow Rate: 421 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
- Material of Construction: Steel
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most
- Air Flow Rate: 1,615 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
- Material of Construction: Steel
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most
- Air Flow Rate: 182 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
- Material of Construction: Steel
-
Supplier: Picosecond Pulse Labs, Inc.
Description: impulses with 500 ps duration (FWHM), and high pulse repetition rate.Description: Our Model 1000D Impulse Generator is a complete instrument in an all-metal, shielded cabinet with built-in power supplies, repetition rate clock, single pulse, external trigger input, trigger output, and
- Pulse Duration: 0.0004999999999802 µs
- Amplitude: 35 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: L-com, Inc.
Description: cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today. Features 360 degree fully shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in
- Connector Type: DB15
-
Supplier: L-com, Inc.
Description: cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide
- Cable Length: 10 ft
- Connector Type: DB25
-
Supplier: L-com, Inc.
Description: cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide
- Cable Length: 25 ft
- Connector Type: DB15
-
Supplier: L-com, Inc.
Description: cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide
- Cable Length: 15 ft
- Connector Type: DB25
-
Supplier: Tripp Lite by Eaton
Description: The P500-050 VGA Coax High-Resolution Monitor Extension Cable (M/F) extends the connection between your VGA-enabled computer and monitor up to 50 feet. It’s recommended for easier access to VGA ports that are hidden under a desk or inside a cabinet or otherwise difficult to reach. Constructed
- Cable Length: 50 ft
- Features: Cable Assembly, SVGA Cable
- Connector Type: High Density 15
- Standards / Certifications: RoHS
Find Suppliers by Category Top
Featured Products Top
-
, engraving, RFI/EMI shielding, screen and digital printing, and assembly of accessories. VIEW profiCASE RANGE HERE >> (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
extreme temperature fluctuations common in wind farms, outdoor industrial equipment, and heavy machinery. 3. Guaranteed Signal Integrity: Dedicated encoder signal channels with integrated shielding and optimized circuit design are included. The product maintains exceptionally low dynamic (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
EMKA Swing Handles
For outdoor or EMI shielded cabinets OGL is particularly advantageous, Click Here for details.
-
Room-temperature tunnel current amplifier and experimental setup for
high resolution electronic spectroscopy in millikelvin STM experiments
The batteries and the instrumentation amplifiers are placed in an EMI shielding cabinet and a continuous metallic shield between the refrigerator and the cabinet completely encloses the amplifier and its connections to the batteries and the instrumentation amplifiers.
-
The impact of electrification on railway signalling systems
Inputs and outputs are provided with protection and filters, and the interlocking is normally installed inside an EMI shielded cabinet .
-
A Wireless Physiological Multi-parameter Monitoring System Based on Mobile Communication Networks
the physiological signal acquisition module and wireless module are shielded by EMI shielded cabinets designed separately, and this can effectively avoid interference both from internal electromagnetic fields in this equipment and from external electromagnetic fields.
-
Feasibility study of measuring the temperature and pressure of warm dense matter.
… 1000 • Various X-ray and optical spectrometers • Single photon counting CCD’s • 12 GHz digital scopes • Thompson parabola • HV supplies up to 20 kV • IP and CR39 detectors • EMI shielded instrumentation cabinets up to 120 dB .
-
Index of the Electromagnetic Compatibility Symposium Records 1962-1982
Designing business-machine cabinets for optimal EMI shielding : G. Boothman, J. Reilly; .
-
Controlling Radiated Emissions by Design
Several vendors of ready-to-use racks and cabinets offer EMI - shielded versions of their products.
-
Macro-Economics of Mineral and Water Resources
Muscovite-based intermediate product—Nickel- coated mica Computer ( cabinet ); EMI - shield ; Microprocessor chip .
-
A Microprocessor Computational Module for Industrial Data Processing Applications
Consequently, the computational instrument is housed in an EMI - shielded NEMA 12 cabi- net with an air-filtered internal cooling fan, and with all lines into and out of the cabinet protected by RFI filters.
-
Advanced electronics for the CTF MEG system.
This allows remote location of the acoustically noisy electronics cabinet and fitting of the cabinet with doors for improved EMI shielding .
Indicates content that may require registration and/or purchase.