Products/Services for EMT To Seal Tight Connector
-
Electrical Connectors - (3299 companies)...connection between wires and connectors. It involves inserting a stripped wire into a metal section (barrel or terminal) and using a crimping tool to apply pressure and compress the section tightly around the wire. They are often used for terminating...Connector TypeCoupling / AdapterGender -
Pipe Fittings - (1972 companies)...built-in grooves) on their inner (female) or outer (male) surfaces designed to accept piping with matching threads. Threads which provide a simple connection but no seal are called straight threads. Tapered threads are designed to provide a tight seal... -
Electrical Conduit - (562 companies)...a helically wound, circular raceway and are often used at the ends of rigid runs. Liquid tight flexible metal conduits (LFMC) have a sealed plastic covering over a flexible metal core. By contrast, liquid tight flexible nonmetallic conduits (LFNC) feature... -
Inflatable Seals - (32 companies)Inflatable seals are elastomeric tubes designed to round out with the introduction of a medium (usually air) to form an tight barrier between a mounting and striking surface. Inflatable seals are elastomeric tubes designed to expand and round out... -
Security Seals - (111 companies)Security seals are safety products that visually identify if a seal, container, package or enclosure has been opened. Tamper-evident security seals are widely used in industry, government, and the consumer world to detect unauthorized attempts... -
Hydraulic Seals and Pneumatic Seals - (304 companies)Hydraulic seals and pneumatic seals include piston seals, rod seals, U-cups, vee, cup, and flange packings. Hydraulic seals and pneumatic seals are designed for the reciprocating motion that is common in hydraulic and pneumatic applications...
-
Military (MIL-SPEC) Connectors - (289 companies)The connector has the appropriate sealing so that it can be used in underwater applications. Hermetically sealed - The connector is hermetically sealed, allowing no internal moisture leakage. EMI or RFI filter/ ESD shield - The connector has a filter...
-
Labyrinth Seals and Clearance Seals - (27 companies)Labyrinth seals and clearance seals are minimum-leakage seals that protect machine elements from contamination through a noncontact method. They operate on the principle of positive clearance and do not rub on shafts or housing. Features. Labyrinth...
-
Oil Seals and Grease Seals - (344 companies)Oil seals and grease seals have a flexible lip that rubs against a shaft or housing to prevent the leakage or ingress of fluids and dirt. For proper installation, the seal lip should point towards the medium being contained. Some oil seals...
-
Micro Connectors and Nano Connectors - (173 companies)Micro connectors and nano connectors exhibit contact pitches of 0.05'' (micro) and 0.025'' (nano), respectively. Image Credit: ITT Cannon. Micro connectors and nano connectors exhibit contact pitches of 0.05 ” (micro) and 0.025 ” (nano...
Product News
-
All Packaging Machinery Corporation
Precision Horizontal Band Sealer for Tight Seals Horizontal Conveyorized Band Sealer. The HCBS offers state of the art sealing. It produces a tight secure sealed bag using Polyolefin and PVSC shrink films, that require precise temperature controls to create a consistently tight package every time. It works equally well on a variety of films such as Polyethylene, Polymylar, Polypropylene, Coextrusions and Polylaminates. Features: Heavy duty unit constructed with stainless steel shafting and chrome plated sealing assembly. Operates on 110Volt... (read more)Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Omnetics Connector Corporation
Micro Circular Connector- tight space/rugged envir are available upon request. Omnetics metal shell circulars come standard in three different orientation types: Threaded, a quarter-turn Twist-lock and a quick-disconnect Breakaway version. Each shell type offers its own benefits for the designer from a ruggedized and usability stand-point. IP-68 water-tight options as well as panel mount configurations are available within each shell types and corresponding pin count. Whether you are using these connectors housed inside of a metal shell or stand-alone... (read more)Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Beswick Engineering Co., Inc.
Multiple Line Connectors Easy to Use & Leak Tight Connecting and disconnecting multiple fluid lines is quick and simple with the Beswick eight line quick disconnect. The design features a releasing sleeve that permits one-hand disconnections and incorporates a keyed location pin ensuring correct orientation of the eight lines. The internal end of the multiple line quick disconnect incorporates automatic shut-off valves to prevent leakage. A double shut-off version incorporates shut-offs in both ends. Contact Beswick 's technical support team... (read more)Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
CT Gasket & Polymer Co., Inc.
Complex geometries and tight tolerances a challenging problem, then call us, and our in-house engineering experts can design a solution for you. Types of Custom Products. We have the machinery, the materials, and the expertise to manufacture the parts you need. Commonly requested custom parts include: Bellows. Bulbs. Bumpers. Bushings. Check balls. Connector seals. Convoluted boots. Cups. Diaphragms. Gaskets. Grommets. Inflatable seals and shapes. Isolators. Lip seals. Mechanical seals. Molded gaskets. Protective boots. Special plugs. Special... (read more) -
Anderson Power Products
IP68 Sealed Connector Solutions The IP68 rating on our SBSX-75A connector keeps you moving. Rated for full water protection up to 30 minutes at 6 feet in the mated conditions, SBSX-75A is the perfect solution for applications that call for environmentally rugged connectors. (read more) -
Heilind Electronics, Inc.
Molex MX150 Sealed Automotive Connectors WILMINGTON, MASS. -- Heilind Electronics, a global leader in electronics distribution, features the MX150 series from Molex. Available in both pass-through and mid-voltage configurations, these connectors are designed for emerging trends in automotive electrical design and industrial applications. The MX150 pass-through sealed connector system is IP67-rated for dust and water resistance. Connector position assurance (CPA) and terminal position assurance (TPA) are available on MX150 series... (read more)Browse Automotive Electrical Connectors Datasheets for Heilind Electronics, Inc. -
bisco industries
Heyco liquid tight cordgrips Heyco liquid tight cordgrips: Secure, moisture-proof cable solutions today!. Heyco liquid tight cordgrips securely seal electrical cords and cables at entry points to enclosures, protecting against moisture and contaminants, ensuring safe operation in various demanding environments. Working at bisco industries. bisco industries, a leader in electronic component and specialty fastener distribution, is growing and looking for friendly and knowledgeable people to join our team. Come join one... (read more)Browse Strain Reliefs Datasheets for bisco industries -
Anderson Power Products
SBSX-75A Sealed Waterproof Connector Series Anderson Power expands the capabilities and functionality of its SBSX-75A sealed connector to equip manufacturers with a proven, high-quality connection to battery power in conjunction with the California Air Resources Board (CARB) 2024 measures. As of this year, all newly manufactured power equipment under-25-horsepower will need to be electric, such as those found in lawn mowers, leaf blowers, snow blowers and golf carts to be zero emission. Anderson Power adds additional application... (read more) -
Waytek, Inc.
Aptiv OCS 1.5 Series Sealed Connectors Optimal Component Series (OCS) 1.5 Sealed and Unsealed Connection Systems are engineered for enhanced warranty and reliability performance expected in today 's passenger vehicle applications. The OCS 1.5 Sealed and Unsealed Connection System 's compatibility with industry-standard mating housing interfaces and terminal cavities enables easy integration for OEMs and their tiered supplier. Aptiv 15513504 OCS 1.5 Series Sealed 6-Way Female Connector. Category: Aptiv OCS 1.5 Series. Manufacturer... (read more)Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Anderson Power Products
SBSX-75A IP68 Rated Sealed Connector The SBS (R)X-75A sealed waterproof connectors come in a multiple of configuration offerings with up to a maximum of 140A of power and the durability of up to 5,000 mating cycles. Positive metal latches help safeguard against accidental disconnects that may be caused by vibration, while the built-in cable clamp allows for strain relief on wires. The compact sleek high-power design of these environmentally rugged connectors makes them ideal for outdoor applications. The IP68 weatherproof rating... (read more)