Products/Services for EPR Capillary Tubes

  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  • Glass Tube and Rod-Image
    Glass Tube and Rod - (63 companies)
    Image Credit: Technical Glass Products, Inc. - OH. Glass tube and rod are hollow or solid stock shapes of fused silicate materials. They are used in laboratory, sight glass, level gage, X-ray tube, optical, lamp, pharma, vacuum tube stem assembly...
  •  
    ESR/EPR Tubes - (3 companies)
    ESR/EPR tubes hold samples in ESR or EPR spectrometers. They are thin glass walled tubes, uniformly thick, that produce low background noise. ESR/EPR tubes hold samples in ESR or EPR spectrometers. They are thin glass walled tubes, uniformly thick...
  • Capillary Electrophoresis Equipment-Image
    Capillary Electrophoresis Equipment - (43 companies)
    Capillary electrophoresis (CE) is a family of related separation techniques that use narrow-bore fused-silica capillaries to separate a complex array of large and small molecules. High voltages are used to separate molecules based on differences...
  • Tube Fittings-Image
    Tube Fittings - (1139 companies)
    Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
  •  
    ESR/EPR Spectrometers - (8 companies)
    ESR/EPR Spectrometers measure the spectrum produced by the magnetic energy level transitions of electrons having a net spin and orbital angular momentum. The spectrum obtained can be used to characterize the material being analyzed. How To Select...
  •  
    Test Tubes - (141 companies)
    Test tubes are handheld tubes are used for mixing or heating chemicals in a laboratory. They are open at the top and rounded at the bottom, and usually made of glass or plastic materials How to Select Test Tubes. Image Credit: Small Parts, Inc. Test...
  •  
    Pipe and Tube Cutters - (168 companies)
    Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts. Pipe and tube cutters can be manually, electrically...
  •  
    Quartz Tube and Rod - (37 companies)
    Quartz tube and rod are hollow or solid stock shapes of fused quartz materials. They are used in laboratories, semiconductors, sight glasses, and level gages. Quartz tubes and rods are also used in X-ray tube, optical, lamp, pharma, vacuum tube stem...
  •  
    Microwave Tubes - (6 companies)
    Microwave tubes are lamps that produce microwaves. Microwave tubes are electron guns for generating linear beam tubes. A microwave tube generates and amplifies higher frequencies in the microwave range of frequency spectrum. When a microwave tube...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire