-
Supplier: Terra Universal, Inc.
Description: Provides safe, effective static neutralization inside a hood or similar enclosure. Designed for overhead chamber mounting, it generates a balanced stream of positive and negative ions to neutralize surface static charges, safeguarding ESD-sensitive materials. The replaceable, machined
- Number Of Emitters: 2 to 8
- Input Voltage: 115 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Features: Fully Covered Discharge Needle, Other, Replaceable Emitter
-
Supplier: ODG (Origin Data Global)
Description: IONIZER BAR 200MM LENGTH
- Features: ESD Suppressor
-
Supplier: Terra Universal, Inc.
Description: Provides a continuous stream of static-neutralizing ions to protect sensitive materials against ESD Enhances cleanliness by neutralizing charges that attract and hold particles on wall, tabletops and other surfaces Attaches to cleanroom ceiling T-grid without disrupting the laminar flow in
- Number Of Emitters: 4 to 8
- Input Voltage: 115 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Ceiling Emitter, Ionizer Bar
-
-
Supplier: DigiKey
Description: IONIZER BAR 200MM LENGTH
Find Suppliers by Category Top
More Information Top
-
Bars - Bars Manufacturers, Suppliers
[ Related Keywords : Ion Bar , Ionizer , ESD equipment ] .
-
Bar - Bar Manufacturers, Suppliers
[ Related Keywords : Ion Bar , Ionizer , ESD equipment ] .
-
Contamination and ESD Control in High Technology Manufacturing
As a consequence, ceiling-mounted ionizers seldom are found to provide satisfactory discharge-time performance for devices with human body model ESD sensitivity below 200 V, where discharge times much less than 45 seconds are required. … cleanroom, it is best to take advantage of the stratified airflow by placing bar -type ionizers directly …
-
Manufacturing-robotic-induced "mechanical" damages on semiconductor dies: mechanics, electrostatics or what else ?
The large number of additionally (and not standardwise) mounted ionizer fans and – bars show, that debug work and learning by bad experiences are most common in almost every assembly line. Considering ESD protection by using suitable floors, desks, grounding belts, antistatic clothes and shoes, nearly all manufacturing …
-
QP Toolbox
The 6" x 6" x 6" unit meets the requirements of electrostatic discharge ( ESD ) Standard 3.1 … It also includes two 11-digit LED bars that display separate positive and negative charge readings, as well as three spacers that support the unit during horizontal airflow measurements for air ionizer performance tests.
Indicates content that may require registration and/or purchase.