Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: ESD Suppressor, Polymer, Surface Mount
-
Supplier: Littelfuse, Inc.
Description: PulseGuard® ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports
- Clamping Voltage: 300 volts
- Features: ESD Suppressor
-
Supplier: Littelfuse, Inc.
Description: PulseGuard ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports
- Clamping Voltage: 150 volts
- Features: ESD Suppressor
-
-
Supplier: Littelfuse, Inc.
Description: PulseGuard® ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports
- Clamping Voltage: 150 volts
- Features: ESD Suppressor
-
Supplier: Littelfuse, Inc.
Description: PulseGuard® ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports
- Clamping Voltage: 250 volts
- Features: ESD Suppressor
- Standards and Certifications: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: RS PRO PT-01 ESD Safe Tape
- Width: 1.968503937007874 inches
- Features: Anti-static / ESD Control, Dielectric / Insulating, Specialty / Other
- Backing Material: Plastic / Polymer
-
Supplier: Port Plastics, Inc.
Description: Combined with the carbon filler required for ESd materials, ESd PEEK blends offer optimal physical properties.
- Features: Anti-static, Other
- Filler: Carbon / Graphite
- Industry: Electronics
- Chemical System: PEEK
-
Supplier: Port Plastics, Inc.
Description: Semitron ® ESd 520 HR has an industry first combination of electrostatic dissipation (ESd), high strength and heat resistance. This new ESd material is ideal for making nests, sockets and contactors for test equipment and other device handling components. The key features of
- Features: Anti-static, Other
- Type: Thermoplastic
-
Supplier: Rust-Oleum Corporation
Description: Electrostatic dissipative floor coating, 100% solids epoxy, two component
- Coverage: 100 ft²
- Resistivity: 1,000,000 to 1,000,000,000 ohm-cm
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Coating
- Type: Clear Coat / Top Coat, Primer
-
Supplier: Budnick Converting, Inc.
Description: K290ESD is manufactured from polyimide film with high-temperature silicone adhesive.
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Port Plastics, Inc.
Description: Semitron® ESd 420 PEI is a Static Dissipative material that uses PEI Ultem® as a base resin. Semitron® ESd 420 offers excellent stability of physical and mechanical properties at elevated temperatures thanks to high glass transition temperature of 217 °C. Available with relative
- Use Temperature: 422.6 F
- Features: Anti-static
- Chemical System: Polyetherimide
- Type: Thermoplastic
-
Supplier: Port Plastics, Inc.
Description: Semitron® ESd 225 POM uses Acetal POM as a base resin. Acetal is an engineering thermoplastic used in precision parts requiring high stiffness, low friction and medium level dimensional stability. Semitron® ESd 225 is ideal for fixturing used in the manufacturing of hard disk drives or
- Chemical System: Acetal
- Features: Anti-static, Other
- Type: Thermoplastic
-
Supplier: Budnick Converting, Inc.
Description: 303-ESD is a 2.5 mil, anti-static treated polyimide film coated with a silicone system.
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Samtec Inc. Win Source Part Number: 794022-ESD-116-G-23 Series: ESD Packaging: Bulk Number of Positions: 32 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Elevated Socket Contact Type: Female Socket Number of Positions Loaded: All
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: DigiKey
Description: Dissipative Table, Workbench Grounding Mat Polymer Blue, Light 40' (12.19m) X 3' (0.91m)
- Length: 40 ft
- Width: 3 ft
- Weight: 120 lbs
- Features: Other
-
Supplier: ICO RALLY
Description: Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Temperature Resistance: -73 to 260 C
- Features: Adhesive Tape, Anti-static / ESD Control, Electrically Conductive, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Other, Single-Sided Adhesive, Thermally Insulating / Insulative
-
Supplier: Duvelco Limited
Description: Ducoya® G201 ESD is a high-purity polyimide for semiconductor applications where an electrostatic dissipative capability is required. This material is intended for use in the latest semiconductor manufacturing operations, especially where movement could generate static electricity that must
- Features: Anti-static
- Form / Shape: Pellets
- Chemical System: Polyimide
- Industry: Semiconductor / IC's
-
Supplier: R. S. Hughes Company, Inc.
Description: The Desco Statguard epoxy ESD / anti-static coating is another quality product from Desco. Use caution when purchasing products in this category as some may be flammable. This particular ESD / anti-static coating is not flammable.
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: The Desco Statguard epoxy ESD / anti-static coating is another quality product from Desco. Use caution when purchasing products in this category as some may be flammable. This particular ESD / anti-static coating is not flammable.
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: The Desco Statguard epoxy ESD / anti-static primer is another quality product from Desco.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Type: Primer
-
Supplier: DigiKey
Description: TVS DEVICE POLYMER 25V 0603
- Package Size: 0603
- Features: Other
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: R. S. Hughes Company, Inc.
Description: The Desco Statguard acrylic ready-to-use ESD / anti-static coating is another quality product from Desco. Use caution when purchasing products in this category as some may be flammable. This particular ESD / anti-static coating is not flammable. Additional, and potentially important,
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: EMS-GRIVORY America
Description: Characteristics Processing Other Extrusion Delivery form Granules Special Characteristics Anti-static, High impact or impact modified, Improved UV resistance (outdoor use), Improved heat resistance Regional Availability North America, Europe, Asia Pacific, South and Central America, Near
- Use Temperature: 194 to 302 F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 113 F
- Coeff. of Thermal Expansion (CTE): 83.33333333333333 µin/in-F
- Tensile Strength (Break): 5,801.47357428788 psi
-
Supplier: Caplugs
Description: The MSC series caps and plugs are manufactured of an ICP (inherently conductive polymer) compound. This non-sloughing material will not "mark" or "crayon" when rubbed briskly against a hard, flat, laminated surface. These non-sloughing caps and plugs, commonly used in military and aerospace,
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: components and assemblies. 3M™ anti-static utility tape can be used at static-safeguard workstations as part of the total static control program. An optional special pattern of ESD symbols alerts users that this is the only tape that should be used in static-safe areas. Features: Generates
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1018739-ESD-107-G-04 Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets Series: ESD Number of Positions: 14 Connector Type: Elevated Socket Contact Type: Female Socket Number of Positions Loaded: All Number of Rows:
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21CLV compound is a two component epoxy compound for general purpose bonding or casting formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 22 to 33 µin/in-F
- Elongation: 5 to 5.5 %
-
Description: TVS DEVICE POLYMER 17V 0402
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: DigiKey
Description: POLYMER ESD PROTECTOR 15V 0201
- Tj: -40 to 85 C
- Clamping Voltage (VC): 20 volts
- VBR: 15 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: DigiKey
Description: Antistatic Tape Polymer Adhesive X
- Features: Anti-static / ESD Control, Electrically Conductive
- Carrier / Backing: PET / Polyester, Plastic / Polymer
-
Supplier: New Yorker Electronics Co., Inc.
Description: TVS, ESD, Single, Bi-Dir, Ultra Low Cap, Polymer, 12V, 0402
- VWM: 12 volts
- Direction: Bidirectional
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
Find Suppliers by Category Top
Featured Products Top
-
Polyonics® engineered tapes are designed with high-performance polymer technology to help you solve the many challenges associated with extreme static charge, high temperature, and other harsh environments. Our tapes are designed to mask, insulate, isolate, bond and protect your (read more)
Browse Datasheets for Polyonics -
Uniquely Engineered Tapes for Extreme Application Challenges Polyonics® engineered tapes are designed with high-performance polymer technology to help you solve the many challenges associated with extreme static charge, high temperature, and other harsh (read more)
Browse Industrial Tapes Datasheets for Polyonics -
Uniquely Engineered Tapes for Extreme Application Challenges Polyonics® engineered tapes are designed with high-performance polymer technology to help you solve the many challenges associated with extreme static charge, high temperature, and other harsh (read more)
Browse Industrial Tapes Datasheets for Polyonics
Conduct Research Top
-
VICTREX (R) PEEK Meets NORSOK M710 Compliance and Continues to Aggressively Test its Polymers in Support of Industry-Leading Test Standards
and for. different. operators.". VICTREX (R) PEEK Meets NORSOK M710 Compliance. and Continues to Aggressively Test its Polymers in Support. of Industry-Leading Test Standards. Geoff Small, Victrex Technical Program Manager. The standard is divided into two sections: one for. elastomers which covers chemical
-
Capitance and Signal Integrity (.pdf)
In previous Technical Briefs, it was introduced that Littelfuse offers a family of ESD suppression technologies including ceramic MultiLayer Varistors (MLV's), silicon (SP72x SCR/Diode and SP05xx TVS Avalanche Diode) Arrays, and polymer PulseGuard (R) suppressor products. These products perform
More Information Top
-
Measurement of the internal space charge distribution of an anti-electrostatic discharge polymer
Newly developed anti- ESD polymers are expected to be ‘anti-ESD polymer in- sulating materials’, but the mechanism of their action against ESD has not been explained.
-
Measurement of the internal space charge behavior for the study of the electrostatic phenomena
Ami- ESD polymers with polymer solid electrolytes .
-
Internal space charge behavior of an anti-electrostatic polymer
New func1:ional materialscalled anti- ESD polymers can prevent ESD seniipermanently, but the mechanism of their action against ESD is not understood.
-
Electrically conductive polymer composites and blends
The copolymer, hereafter referred to as ESD polymer , is intrinsically conductive with a resistiv- ity of 10" ohmlsquare.
-
Advancements in inherently dissipative polymer (IDP) alloys provide new levels of clean, consistent ESD protection
[I] T.R. Mass, M. Woods, B. Lee, and K. Hicks, “ ESD Polymer Alloys- Novel Approach for Permanently Static Dissipative Thermoplastics”, EOS/ESD Symposium Proceedings, New Orleans, .
-
Chemistry Central Journal | Full text | Determining the chemical activity of hydrophobic organic compounds in soil using polymer coated vials
Likewise, it must be assured that the ESD polymer is not damaged by abrasion, or its surface fouled by soil particles during the agitated equilibration procedure.
-
http://cadair.aber.ac.uk/dspace/bitstream/handle/2160/4665/A_McGlynn_phd_thesis_2010.pdf?sequence=2
Rietveld et al, also studied the morphology of ESD polymer films, demonstrating a .
-
A study on nanofiber‐reinforced thermoplastic composites (II): Investigation of the mixing rheology and conduction properties
media.1 Recently, Sandler et al.23 showed that low concentrations of nanofibers could be used to obtain ESD polymers , yet they relied on a loose network that did not have the potential of en- hancing the strength of the composites.
-
Hydrophilicity, crystallinity and electrostatic dissipating properties of poly(oxyethylene)‐segmented polyurethanes
conjugated polyacetylenes3,6 and ionic conducting Li`/PEG derivatives7 are well-known in the literature, the electrostatic dissipating ( ESD ) polymers for anti- statics with a conducting range of 1012–106 ohm/sq are seldom reported.
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
T. R. Maas, ‘‘ ESD Polymer Alloys: An Alternative Approach for Producing Permanently Antistatic Polyethy- .
Indicates content that may require registration and/or purchase.