Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: REED-Direct
Description: Range: 0.1 to 199.9 mG Frequency Bandwidth: 30 to 300 Hz Accuracy: ±4% at 50/60 Hz (single axis) Sampling Rate: 2.5X/second Power Supply: Single 9V battery Dimensions: 5.3 x 3 x 1" (135 x 75 x 25mm) Weight: 6 oz (170g)
- Magnetic Field Range: 100.00000000000001 to 199,900 microgauss
- Bandwidth: 30 to 300 Hz
- Display Digits: 3 Digits, Plus 1/2 Digit
- Options & Features: Battery Powered
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MFM 3000 is a handheld electromagnetic field meter or gauss meter that detects both static (DC) permanent (rare earth) magnetic and dynamic (AC) electromagnetic fields (EMFs) and displays measurement results in gauss (G) or milli Tesla (mT). This
- Magnetic Field Range: 0 to 30,000,000,000 microgauss
- Operating Temperature: 0 to 50 C
- Options & Features: Battery Powered
- Display Type: Digital
-
Supplier: McCrometer, Inc.
Description: Upgrade your flow measurement with McCrometer's Field Mag 5000. Engineered for reliability in water transfer and produced water blending, this mag meter offers high-pressure ratings, minimal maintenance, and industry-leading accuracy for data-driven operations.
- Pipe Diameter: 4 to 12 inch
- Operating Pressure: 150 to 300 psi
- Velocity Flow Rate: 0.2 to 32 ft/sec
- Operating Temperature: 14 to 140 F
-
-
Supplier: McCrometer, Inc.
Description: The McCrometer Ultra Mag 3000 combines a ±0.1% accurate sensor with the ProComm GO transmitter. Featuring the NSF-approved UltraLiner™ and 1D/0D straight-run requirements, it's the ideal mag meter for municipal and industrial water.
- Pipe Diameter: 2 to 48 inch
- Operating Pressure: 150 to 300 psi
- Velocity Flow Rate: 0.2 to 32 ft/sec
- Operating Temperature: 14 to 140 F
-
Supplier: McCrometer, Inc.
Description: The Vera Mag 5000 combines ±0.5% accuracy with the advanced ProComm Max transmitter. Featuring Modbus, HART, and Ethernet connectivity, it is the premier choice for municipal and industrial water system integration.
- Pipe Diameter: 2 to 48 inch
- Operating Pressure: 150 to 300 psi
- Velocity Flow Rate: 0.2 to 32 ft/sec
- Operating Temperature: 14 to 140 F
-
Supplier: FineTek
Description: documentation. EPD Electromagnetic Flow Meter, Water Flow Meter (OIML) The working principle of the electromagnetic flow meter is based on the Faraday law of electromagnetic induction. When the conducting liquid flows in the orthogonal direction of the
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.328083989501312 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Features: Audible or Visual Alarms, Electromagnetic Meter
-
Supplier: Badger Meter
Description: Combining a general-purpose detector with an amplifier, the ModMAG® M2000 Electromagnetic flow meter features an advanced, user-friendly design that is built for field verification testing with the use of a simple, handheld device. Maximum Compatibility. Minimum Maintenance. The
- Pipe Diameter: 0.25 to 80 inch
- Liquid Volumetric Flow Rate: 0.01 to 597,525 GPM
- Mass Flow Rate: 0.00002205 to 1,317.542625 lbs/min
- Operating Temperature: 0 to 302 F
-
Supplier: AlphaLab, Inc.
Description: The original TriField® Meter combines all the features needed for fast, accurate measurements of electromagnetic fields. It independently measures electric field and magnetic field, and is properly scaled to indicate the full magnitude of currents produced by each
- Number of Axes: 1
- Flux Density Measurement: 0 to 100,000.00000000001 microgauss
- Sensing Accuracy: 20 ±% Full Scale
- Resolution: 200 µG
-
Supplier: Badger Meter
Description: The ModMAG® M5000 Electromagnetic flow meter is an ideal solution for remote potable water applications, providing consistently reliable and accurate measurements. Improves Accuracy. Decreases Maintenance. The ModMAG M5000 Electromagnetic flow meter is designed, developed
- Pipe Diameter: 0.5 to 24 inch
- Liquid Volumetric Flow Rate: 0.08 to 44,786 GPM
- Mass Flow Rate: 0.0001764 to 98.75313 lbs/min
- Operating Temperature: 0 to 302 F
-
Supplier: Malema Sensors
Description: FLOMAT series flow meter is suitable for use in large diameter pipes or open channels as an economical solution for liquid metering. Applications include flow measurement of conductive liquids in water treatment, sewage treatment, acid and alkaline solutions in chemical and pharmaceutical
- Pipe Diameter: 1.5 to 80 inch
- Velocity Flow Rate: 0.656167979002625 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.656167979002625 to 32.8083989501312 ft/sec
- Features: Electromagnetic Meter, Liquid, Velocity Meter
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-EM 30 is a digital portable 3-axis electromagnetic field (EMF) detector or meter used to measure electromagnetic radiation generated by electronic devices and electric installations. This triple-axis EMF meter provides greater precision than single-axis models
- Number of Axes: 1
- Sensing Accuracy: 2 ±% Full Scale
- Bandwidth: 100,000 to 3,000,000 kHz
- Output: Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-EM 29 is a portable handheld electromagnetic radioactivity meter or detector with a spherical triaxial (3-axis) three-dimensional (3D) isotropic sensor used to measure electromagnetic fields (EMFs) as well as radio frequencies (RFs). This easy-to-use battery-powered
- Number of Axes: 3
- Sensing Accuracy: 2.4 ±% Full Scale
- Bandwidth: 50,000 to 3,500,000 kHz
- Output: Digital
-
Supplier: OMEGA Engineering, Inc.
Description: The HHG191 Gauss Meter represents the latest design in magnetic measuring equipment, allowing measurements up to 2000 mG to 200 micro-tesla with a basic accuracy of 2.5% plus 6-digit. The HHG191 is capable of measuring the electromagnetic field radiation intensity that is
- Number of Axes: 1
- Flux Density Measurement: 200,000.00000000003 to 2,000,000 microgauss
- Sensing Accuracy: 2.5 ±% Full Scale
- Resolution: 0.1 µG
-
Supplier: Micro Sensor Co., Ltd.
Description: MFE600Z Electromagnetic Flow Meter has backlight and wide temeprature-ranged LCD display. With fully practical functions, visual display, easy operation, it saves troubles for on-site installation, operation and maintenance. The product has the characteristics of high measurement
- Features: Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: live viewing. This meter is used to measure electromagnetic field (EMF) in the frequency band of 30 to 2000 Hz. The HHG1394 is an excellent tool for measuring electromagnetic field radiation intensity in 3 axis of electric transmission equipment, power lines,
- Number of Axes: 3
- Flux Density Measurement: 20,000 to 2,000,000 microgauss
- Resolution: 10 µG
- Bandwidth: 2 kHz
-
Supplier: Holykell Technology Company Limited
Description: Insertion electromagnetic flow meter is a type of flowmeter divided by structure. Based on Faraday's law of electromagnetic induction, the conductive medium in the measuring tube is equivalent to the conductive metal rod in the Faraday test, and the two electromagnetic
- Features: Electromagnetic Meter, Liquid, Velocity Meter
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-G28 is a portable, handheld electromagnetic field radiation detector or gauss meter that detects electromagnetic fields (EMFs) and displays measurement results in milligauss (mG) or microTesla (µT). This EMF radiation detector comes with an external 3-axis
- Display Options: Digital
- Detector Style: Portable Detector
-
Supplier: Micro Sensor Co., Ltd.
Description: MFE600E Intelligent Electromagnetic Flowmeter has 4mA~20mA DC, HART and RS485 output signals. Using a water tower up to 37m as pressure stabilizer for actual flow calibration, it is able to work with high accuracy and stability for a long time. · Flange type: DN6~DN1600 · Flange, Sanitary,
- Features: Electromagnetic Meter, Liquid
-
Supplier: Siemens Process Instrumentation
Description: SITRANS FMS300 is an electromagnetic flow sensor with a large variety of liners, electrode materials and with grounding electrodes as standard, all this ensures a perfect fit for almost every flow application. Benefits Fully welded construction that is extremely rugged and can withstand
- Pipe Diameter: 0.5 to 88 inch
- Media Temperature Range: -40 to 356 F
- Velocity Flow Rate: 0 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 212 F
-
Supplier: Siemens Process Instrumentation
Description: of + 0.2 % of flow rate Application Examples: Process industry, Chemical industry, Pulp & Paper industry Compact wafer design meets EN 1092, DIN and ANSI flange standards Easy Plug & Play field changeability of transmitter Compact or remote mounting possible Highly resistant liner and
- Pipe Diameter: 0.5 to 4 inch
- Media Temperature Range: -22 to 390 F
- Velocity Flow Rate: 0 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 212 F
-
Supplier: Siemens Process Instrumentation
Description: industry. The pulsed alternating field technology give a strong magnetic field, high excitation frequency and stable zero point Accurate, repeatable, fast responding and stable flow signal on heavy duty applications SmartPLUG concept with all the calibration data Compensation for
- Pipe Diameter: 0.5 to 40 inch
- Media Temperature Range: -4 to 300 F
- Velocity Flow Rate: 0 to 32.808398950131235 ft/sec
- Operating Temperature: -4 to 140 F
-
Supplier: Hach
Description: The FH950 Handheld Flow Meter is the perfect handheld solution for wastewater and environmental flow monitoring. Designed for use in both environmental and sewer/wastewater flow measurement scenarios-whether you're profiling streams and rivers or providing redundant verification of wastewater
- Velocity Flow Rate: 0 to 20 ft/sec
- Velocity Flow Rate Range: 0 to 20 ft/sec
- Features: Electromagnetic Meter, Liquid, Velocity Meter
- Mounting: Insertion Type
-
Supplier: Clark Solutions
Description: The complete lack of moving parts of this insertion flow sensor is the source of its reliability. There is no rotor to stop turning in dirty water and there are no bearings to wear out. A rapidly reversing magnetic field is produced in the lower housing, and as the fluid moves through this
- Pipe Diameter: 1.5 to 48 inch
- Media Temperature Range: 32 to 212 F
- Liquid Volumetric Flow Rate: 2.1 to 25,060 GPM
- Operating Pressure: 200 psi
-
Supplier: Micro Sensor Co., Ltd.
Description: MFE600 intelligent integrated electromagnetic flowmeter is an instrument for volume flux measurement. Ranging from DN6 to DN1400, the electromagnetic flow meter is CE marked, outputs analog 4mA ~ 20mA DC and digital HART, RS485. It can be used for flow measurement in industrial
- Features: Liquid
-
Supplier: SAE International
Description: have a serious problem with fields reflected from the side walls as does with the TEM cell. This permits its use to frequencies above that of a TEM cell of the same physical size. Note that although the construction of the TPL limits generation of uniform electric and magnetic fields
-
Supplier: Artifex Engineering
Description: PRINCIPLE The OPM200 amplifier employs high quality photodiodes and precision tr ansim- pedance in put stages to provide for low offset and high linearity throughout the full dynamic range. FIELDS OF APPLICATION These optical power monitors are particularly useful for th e measurement of
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Power Range: 0.003 to 0.030000000000000002 watts
- Optical Meter Type: Power Meter
-
Supplier: SAE International
Description: have a serious problem with fields reflected from the side walls as does with the TEM cell. This permits its use to frequencies above that of a TEM cell of the same physical size. Note that although the construction of the TPL limits generation of uniform electric and magnetic fields
-
Supplier: McCrometer, Inc.
Description: Simplify field flow profiling with the FH950 Handheld Flow Meter. This rugged tool measures velocity and level in open channels using electromagnetic technology, providing accurate data in seconds for environmental and municipal surveys.
-
Supplier: ValueTronics International, Inc.
Description: The LH2040 is a 1 kV, 2 kA clamp on multi meter from Fluke. Features: 2000A AC and DC Amps, Volts, Ohms, Diode and Continuity Test Large jaw capacity takes 50mm or 2 x 30mm cables True RMS measurement of complex waveforms and analysis of AC and DC current components Auto-ranging and
-
Supplier: Sonel Test
Description: voltage - in which case the measurement will not be carried out - or whether it is the voltage generated by an electromagnetic field - in which case the measurement will be carried out. This makes it possible to carry out measurements in the presence of very strong
- Features: Other
- Output Interface: USB
-
Supplier: KOBOLD Instruments, Inc.
Description: induced is directly proportional to the velocity of the moving conductor. In the case of the MIK, a conductive liquid passing through the meter body acts as the conductor. The meter body contains a set of electromagnetic coils that generate the magnetic field. Electrodes
- Operating Pressure: 145 psi
- Features: Electromagnetic Meter, Liquid, Velocity Flow Meter, Velocity Meter
- Mounting: In-line
-
Supplier: Sierra Instruments, Inc.
Description: RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas mixing block and wide
- Pipe Diameter: 0.125 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Description: ISO 9213:2004 specifies procedures for the establishment and operation of a gauging station, equipped with an electromagnetic flow meter, in an open channel or a closed conduit with a free water surface. ISO 9213:2004 is applicable to configurations where an artificial magnetic
-
Supplier: CSA Group
Description: ISO 20456:2017 applies to industrial electromagnetic flowmeters used for the measurement of flowrate of a conductive liquid in a closed conduit running full. It covers flowmeter types utilizing both alternating current (AC) and pulsed direct current (DC) circuits to drive the field
-
Supplier: ASTM International
Description: magnetic field induced in the earth by a time-varying primary magnetic field to explore the subsurface. It measures the amplitude and phase of the induced field at various frequencies. FDEM measurements therefore are dependent on the electrical properties of the subsurface soil
Find Suppliers by Category Top
Featured Products Top
-
. The FPI Mag Flow Meter is available for line sizes from 4 to 138 inches and rivals the performance of a full bore electromagnetic flow meter. With precise measurement, the FPI Mag flow meter features accuracy of ±1% of reading ± 0.03 ft/s zero stability from 0.3 to 20 ft (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
especially time-consuming. To sense flow, the Ultra Mag relies on two compact, high-density magnetic coils placed within the pipe outer wall to generate an electromagnetic field inside the pipe. As conductive liquid flows through the pipe, a voltage is created, which is measured by electrodes (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
individual well site gas allocation. Space-saving and field-proven, the Wafer-Cone Flow Meter can be installed virtually anywhere in a piping system or be easily retrofit into an existing piping layout, resulting in significant installation flexibility and initial cost savings. It is also ideal (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
. The comprehensive brochure explains the advantages of the V-Cone® Subsea Flow Meter, which operates at pressures of up to 15,000 psi and depths down to 5,000 m. TheV-Cone Subsea Flow Meter from Mc (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
50-80%. The V-Cone reduces permanent pressure loss by 75% compared to a traditional orifice plate. In addition, steam flooding requires multiple meters to monitor the process that must operate over the life of the field with low maintenance requirements to make the operation cost (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Engineers in search of a reliable solution for wellhead gas flow measurement will find that the flexible Wafer-Cone® Flow Meter from McCrometer provides (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
FPI Mag Flow Meter is available for line sizes from 4 to 138 inches and rivals the performance of a full bore electromagnetic flow meter. With highly stable measurement, the FPI Mag features accuracy of ±1% of reading ± 0.03 ft./sec zero stability from 0.3 to 20 ft/s velocity range. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
a multifunctional 3-in-1 meter for electric fields (EF), magnetic fields (MF) and radio frequency fields (RF). The default mode is EF mode when the EMF measuring device is turned on. The measured value can be affected by the influence of the electric field of the environment (read more)
Browse EMF Meters Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
Relays: Principle of Operation for Engineers
High current switching technology. Ledex-BLP-200 In the drive towards smart metering and control for domestic power supplies, the solenoid-operated power contactor is a key enabling technology. Utility companies and equipment manufacturers are increasingly looking for added value in this type
-
PKE System Design Using the PIC16F639
. Because of its easy-to-use features, the device can be In typical PKE applications, the base station unit is used for various smart low-frequency sensing and designed to output the maximum power that is allowed bidirectional communication applications. by electromagnetic field radiation rules
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
e-commerce markets. Other fulfillment center uses for these valves include: Stamping and metering. Parcel sorting. Automatic labeling. 5. Medical Device Production. Rotary and linear solenoids are also very important in the medical field, especially when equipment must be precise and accurate. Medical
More Information Top
-
Computer assisted remote measurements of high-frequency electromagnetic wave propagation
The electromagnetic field meter was placed on a movable hanger driven by a precise step motor which was steered with the use of a microprocessor system (Fig. 1 .).
-
Electromagnetic field measurement possibilities in E-band (60–90 GHz)
microwaves, electromagnetic field meters .
-
Electromagnetic field measurement method to generate radiation map
Keywords- Electromagnetic field meter , electrosmog, exposure levels, ITU-T K.52 recommendation, NIR, Non- ionizing electromagnetic radiation.
-
SPER SCIENTIFIC products - Grainger Industrial Supply
• Electromagnetic Field Meter , Ranges 0.1 to 2000 mG and 0.01 to 200 uT, Accuracy +/-2.5% + 3 Digits @ 50/60HZ, Features Standard and Maximum Hold, 3-1/2 Digit Green LCD Display, Includes 9V Battery, Soft Case and Instructions .
-
SPER SCIENTIFIC products - Grainger Industrial Supply
• Electromagnetic Field Meter , Ranges 0.1 to 2000 mG and 0.01 to 200 uT, Accuracy +/-2.5% + 3 Digits @ 50/60HZ, Features Standard and Maximum Hold, 3-1/2 Digit Green LCD Display, Includes 9V Battery, Soft Case and Instructions .
-
Test Instruments - Grainger Industrial Supply
• Electromagnetic Field Meter , Ranges 0.1 to 2000 mG and 0.01 to 200 uT, Accuracy +/-2.5% + 3 Digits @ 50/60HZ, Features Standard and Maximum Hold, 3-1/2 Digit Green LCD Display, Includes 9V Battery, Soft Case and Instructions .
-
Test Instruments - Grainger Industrial Supply
• Electromagnetic Field Meter , Ranges 0.1 to 2000 mG and 0.01 to 200 uT, Accuracy +/-2.5% + 3 Digits @ 50/60HZ, Features Standard and Maximum Hold, 3-1/2 Digit Green LCD Display, Includes 9V Battery, Soft Case and Instructions .
-
SPER SCIENTIFIC products - Grainger Industrial Supply
• Electromagnetic Field Meter , Ranges 0.1 to 2000 mG and 0.01 to 200 uT, Accuracy +/-2.5% + 3 Digits @ 50/60HZ, Features Standard and Maximum Hold, 3-1/2 Digit Green LCD Display, Includes 9V Battery, Soft Case and Instructions .
-
Near surface geophysical surveys with a high frequency mutual impedance measuring system
In each of the arrays, the antenna situated on the left is the source and the one on the right is the electromag- netic field meter .
-
Test Instruments - Grainger Industrial Supply
• Digital Electromagnetic Field Meter , Ranges 0 to 2000 mG and 0 to 200 uT, Accuracy +/-4 Percent + 3 Digits, Frequency Range (Hz) 30 to 300, Monitors Electromagnetic Field Radiation Levels, Display LCD, Features Measures, Displays and Logs EMF Levels From …
Indicates content that may require registration and/or purchase.