-
Supplier: Clark Foam Products Corp.
Description: Quality Expanded Polypropylene & Expanded Polyethylene Foam Products Expanded Polypropylene & Expanded Polyethylene Foam share many of the same properties as EPS. It is a closed cell foam, which is flexible and lightweight. An
- Applications: Automotive / Transportation, Consumer / Furniture, Cushioning / Springs, HVAC, Impact / Energy Absorption, Packaging / Casing
- Form / Shape: Board / Block / Bun, Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Weather / UV Resistant
- Type: Closed Cellular, Flexible
-
Supplier: Accuris
Description: Expanded Polyethylene Foam - Small Cellular Type
-
Supplier: Accuris
Description: Expanded Polyethylene Foam Large Cellular Types
-
-
Supplier: Accuris
Description: Expanded Polyethylene Foam Large Cellular Type
-
Supplier: Clark Foam Products Corp.
Description: Quality Polyethylene Foam Products Whether providing comfort and support for sporting goods, to packaging fragile electronics, polyethylene foam offers the durable, lightweight, closed-cell characteristics you need. Because it is resilient and flexible, it can take
- Bulk Density: 0.9 lbs/ft³
- Applications: Buoyancy, Cushioning / Springs, Impact / Energy Absorption, Packaging / Casing, Sealing / Gasketing, Shock / Vibration Dampening, Static / ESD Control
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Waterproof
- Type: Closed Cellular, Flexible
-
Supplier: Accuris
Description: Expanded Polyethylene Ethylene Vinyl Acetate Foam
-
Supplier: Zotefoams, Inc.
Description: Closed cell cross-linked polyethylene foam. A wide range of polymer combinations is available to give increased stiffness, improved temperature resistance and improved mouldability. Plastazote® foams are engineered to offer superior performance and lighter weight. The absence of
- Bulk Density: 7.1783 lbs/ft³
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Core Material, EMI / RFI Shielding, Marine, Medical, Packaging / Casing
- Type: Closed Cellular, Rigid
- Features & Approvals: Electrically Conductive, Flame Retardant
-
Supplier: Clark Foam Products Corp.
Description: Quality Extruded Polyethylene Profile Foam Products Extruded Polyethylene Profile Foam is an environmentally friendly and extremely lightweight product that boasts excellent insulation and performance characteristics. The process of making high quality polyethylene
- Bulk Density: 2 lbs/ft³
- Applications: Architectural / Construction, Buoyancy, Impact / Energy Absorption, Shock / Vibration Dampening
- Form / Shape: Board / Block / Bun, Rod / Bar Stock, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Waterproof, Weather / UV Resistant
-
Supplier: All-Spec Industries
Description: Crisp For Pin Insertion High-reliability pin insertion grade Conductive cross-linked polyethylene Non-staining, non-corrosive Closed cell - non-absorbent Specially developed to provide pin insertion properties without particulation Contains No CFCS or chemical residues Only high purity
- Type: Closed Cellular, Flexible
- Features & Approvals: Electrically Conductive
- Material / Composition: Expanded Polyethylene (EPE), Plastic / Polymer, Thermoplastic
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Supplier: Clark Foam Products Corp.
Description: Quality Crosslink Foam Products Cross-linked polyethylene foam is a closed-cell foam characterized by a compact feel and resistance to water. It is also ozone resistant and has many of the same properties as polyethylene foam but also has the ability to
- Bulk Density: 2 lbs/ft³
- Use Temperature: -100 to 180 F
- Applications: Automotive / Transportation, Buoyancy, Consumer / Furniture, Medical, Sealing / Gasketing
- Type: Closed Cellular
-
Supplier: Can-Do National Tape
Description: Double-Sided Polyethylene Foam Tape. Pressure-sensitive foam mounting tape with a highly aggressive synthetic rubber adhesive. 1/32″ Thick x 216′ D/C Wh PE Foam w/Acrylic. Custom slit to width
- Use Temperature: -20 to 165 F
- Material / Composition: Expanded Polyethylene (EPE), Plastic / Polymer
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible
-
Supplier: Can-Do National Tape
Description: Double-Sided Polyethylene Foam Tape. Pressure-sensitive foam mounting tape with a highly aggressive synthetic rubber adhesive. 1/8″ Thick x 54′ D/C Wh PE Foam w/Acrylic. Custom slit to width
- Elongation: 4 %
- Tear Strength: 100 lbs/in
- Material / Composition: Expanded Polyethylene (EPE), Plastic / Polymer
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Supplier: Can-Do National Tape
Description: Double-Sided Polyethylene Foam Tape. Pressure-sensitive foam mounting tape with a highly aggressive synthetic rubber adhesive. 1/16″ Thick x 108′ D/C Wh PE Foam w/Acrylic. Custom slit to width
- Use Temperature: -20 to 165 F
- Material / Composition: Expanded Polyethylene (EPE), Plastic / Polymer
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible
-
Supplier: Polyguard Products, Inc.
Description: period of time. I-50 NG is constructed using a 8-MIL polyester scrim reinforced polyethylene membrane laminated to 24-MILs of rubberized bitumen compound. The polyester scrim strengthens the membrane and provides improved directional strength to the product. This is especially helpful to
- Thickness: 0.0100000054 inch
- Length / Height: 50 to 75 ft
- Width: 0.3333333333333333 to 2.9166666666666665 ft
- Form: Membrane/Sheeting
-
Supplier: U.S. Plastic Corporation
Description: and are ready for response to any emergency. Unique, Patented Design foam ring rises with level of liquid to raise sidewalls. Compact folded size stores efficiently inside spill kits; handles on storage bag can also be used to hang on a wall near shipping/receiving docks. All
-
Supplier: HAVE, Inc.
Description: GEPCO VPM2000TS PLENUM RATED RG59 HIGH DEFINITION SDI COAX The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance,
-
Supplier: HAVE, Inc.
Description: GEPVHD1100 - Gepco RG11 High Definition SDI Video Coax - CUTS Gepco's High-Definition Video Coax series has been engineered and expanded to feature a 3GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, more RG types, excellent
-
Supplier: HAVE, Inc.
Description: GEPVHD1100-1000F - Gepco RG11 High Definition SDI Video Coax - 1000' Reel Gepco's High-Definition Video Coax series has been engineered and expanded to feature a 3GHz bandwidth (for HDTVtransmission), a gas-injected foam polyethylene dielectric, lower attenuation, more RG types,
-
Supplier: HAVE, Inc.
Description: GEPCO VPM2000 PLENUM RATED RG59 HIGH DEFINITION SDI COAX, FULL REEL 1000' The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush
Find Suppliers by Category Top
Featured Products Top
-
the unique chemistry in General Plastics’ LAST-A-FOAM® for your door and window applications. Our rigid polyurethane foam has been proven to perform, providing you with material that is long-lasting, durable and satisfies the (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
SPORTS AND RECREATION FOAM MATERIALS SPORTS CHAMPIONS: GENERAL PLASTICS’ RIGID AND THERMOFORMABLE POLYURETHANE FOAM On the water, on the ice, or on the street, LAST-A-FOAM® is at the (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
HOW IT’S MADE: TRANSFORMING POLYURETHANE FOAM INTO PRODUCTION TOOLING The process of creating the tool needed to produce parts is a critical portion of the (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
. Safeguarding Payloads From the depths of the ocean to the vast expanse of space, our foams are at the heart of critical defense systems. Our flexible, open-cell polyurethane foams are engineered to absorb immense impact energy, making them ideal for cushioning payloads. They have (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
AEROSPACE AND DEFENSE SOLUTIONS General Plastics supplies aerospace and defense manufacturers with built-to-print flexible polyurethane products and aerospace-grade rigid foam core materials for aircraft flight decks and interior cabins. These customized, flame-retardant polyurethane (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
complete in-house production services, but there are times when a client has a unique request that we currently do not cover. We are always looking to grow our specialized skills and oftentimes are willing to invest in new equipment and expand our capacity in order to meet customer (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
DOWNLOAD DIELECTRIC BROCHURE LAST-A-FOAM® DIELECTRIC FOAM SERIES last-a-foam rf2200LAST-A-FOAM® RF (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
GENERAL PLASTICS’ POLYURETHANE FOAM FILLS KEY ROLE IN GROUND TEST OF WORLD’S LARGEST SOLID ROCKET MOTOR (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
material and production material. By matching their CTE values, both materials will expand and contract at the same rates when exposed to varying curing temperatures – resulting in high-quality parts with very precise dimensional tolerances. For example, metallic tooling is commonly used for products (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Is Polyurethane Foam Toxic? Understanding Exposure Risks Polyurethane foam is a versatile material widely used in (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Foamed Plastics
Highly expanded polyethylene foams range from 1.4 to 10 lb/ ft3 in density .
-
Material and Design Innovation Techniques for Expanded Polypropylene (EPP) Products Used in Automotive Interior Applications
The types of expanded polyolefin bead foams now used in automotive applications has grown from EPP to EPE ( Expanded Polyethylene ) Foam ; which is used in some trunk storage applications.
-
http://etd.auburn.edu/bitstream/handle/10415/3334/Master%27s%20Thesis-%20Final%20Draft.pdf?sequence=2
A bond breaker rod made of expanded polyethylene foam may be used.
-
The effect of compression of enclosed air on the cushioning properties of corrugated fibreboard
For comparison, expanded polyethylene foam was also examined and its shock absorbing properties were found to be largely independent of cushion size for constant static‐loading impacts.
-
Preventive conservation at the Field Museum
The basic materials used to support and wrap objects include Ethafoam ( expanded poly- ethylene foam ), clear polyethylene sheeting, Plexiglas, polyester .
Indicates content that may require registration and/or purchase.