-
Supplier: U.S. Plastic Corporation
Description: This angle rod has a tolerance-length: +/- 1". It is dark gray in color and NSF listed, but it is not UV stabilized. Priced per Foot, sold in 10' sections only.
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Specialty / Other
-
Supplier: U.S. Plastic Corporation
Description: This angle rod has a tolerance-length: +/- 1". It is sold in 10' sections only. NSF listed, but it is not UV stabilized.
- Chemical System: Polyvinyl Chloride (PVC)
-
Supplier: Three D Traffic Works
Description: - TD2600 Plastic Rail & Angle Steel Type III Barricade Features: Type III barricades can be purchased as assembled units or component parts. Legs and boards are available for individual purchase. All TD2600 components are interchangeable. Durable hot rolled carbon steel upright frame
-
-
Supplier: OKW Enclosures, Inc.
Description: 7.874" and 9.449" (overall length with covers + 1.654"), width 6.693", height 1.969" side covers in lava (similar to anthracite) moulded in high-quality ASA+PC-FR plastic designer seals made of TPV material in volcano or green highly versatile design can be used as table-top, sloping front
- Length / Height: 6.299 to 9.45 inch
- Width/Diameter: 6.69 to 6.693 inch
- Depth: 1.969 inch
- Height: 6.299 to 9.45 inch
-
Supplier: OMEGA Engineering, Inc.
Description: These RTD sensors are used extensively in plastic processing for measuring mold and equipment temperatures, and other applications where easy installation and removel are required. These sensors are installed using a spring loaded bayonet cap (BT Style) or compression fittings (CF Style).
- Diameter or Width Range: 0.1875 inch
- Sensitive Length: 2.25 to 3.5 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: Interstate Plastics, Inc.
Description: A UHMW angle that can be easily bolted to any metal framework. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in many conveying applications
- Overall Length: 120 inch
- Tensile Strength (Break): 2,600 psi
- Elongation: 100 to 250 %
- Form / Shape: Extruded Profile
-
Supplier: Interstate Plastics, Inc.
Description: Made for PVC Type I resins, these angles are easily cut,drilled, and machined with standard tools. Easily glued and paintable with good weatherability
- Tensile Strength (Break): 7,000 psi
- Elongation: 55 %
- Form / Shape: Extruded Profile
- Industry: General Industrial
-
Supplier: Interstate Plastics, Inc.
Description: Made for PVC Type I resins, these angles are easily cut,drilled, and machined with standard tools. Easily glued and paintable with good weatherability
- Tensile Strength (Break): 7,000 psi
- Elongation: 55 %
- Form / Shape: Extruded Profile
- Industry: General Industrial
-
Supplier: Saint-Gobain Tape Solutions
Description: equipment and heat sealing machines Roll coverings on plastic extruders and guide rails Angle bars in the graphic arts industry
- Thickness: 0.0076771653543307086 to 0.022244094488188978 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Single-Sided Adhesive
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Simple designed box with 10° angle of inclination for operational ease. Side plate is made of plastic and frame is made of extruded aluminum. Both the slide or screwed panel side can be utilized as a front panel. Rubber feet can be attached in any position based on your design
- Length: 4.3700811 to 11.0629981 inch
- Width: 2.755907 to 17.716545 inch
-
Supplier: Visual Sound, Inc.
Description: covered with ABS plastic, patented double angle construction, aluminum hardware, and foam lined or custom interiors
- Features: ATA Case
-
Supplier: ICO RALLY
Description: metal piece, Gromstrip used on the sharp edges will protect against fraying and cut-through of the wires. Gromstrip is also available with continuous serrations for use in acute angles or other difficult applications. (On angles less than 90°, miter the two outside edges for a better
- Groove Width: 0.031 inch
- Outside Diameter / Length: 0.125 inch
- Overall Thickness: 0.036 inch
- Packaging: Bulk Package
-
Supplier: ICO RALLY
Description: metal piece, Gromstrip used on the sharp edges will protect against fraying and cut-through of the wires. Gromstrip is also available with continuous serrations for use in acute angles or other difficult applications. (On angles less than 90°, miter the two outside edges for a better
- Groove Width: 0.25 inch
- Outside Diameter / Length: 0.188 inch
- Overall Thickness: 0.188 to 0.25 inch
- Packaging: Bulk Package
-
Supplier: ICO RALLY
Description: metal piece, Gromstrip used on the sharp edges will protect against fraying and cut-through of the wires. Gromstrip is also available with continuous serrations for use in acute angles or other difficult applications. (On angles less than 90°, miter the two outside edges for a better
- Groove Width: 0.131 inch
- Outside Diameter / Length: 0.155 inch
- Width (Square, Rectangular and Oval): 0.22 inch
- Overall Thickness: 0.085 to 0.128 inch
-
Supplier: ICO RALLY
Description: metal piece, Gromstrip used on the sharp edges will protect against fraying and cut-through of the wires. Gromstrip is also available with continuous serrations for use in acute angles or other difficult applications. (On angles less than 90°, miter the two outside edges for a better
- Groove Width: 0.031 inch
- Outside Diameter / Length: 0.125 inch
- Overall Thickness: 0.036 inch
- Packaging: Bulk Package
-
Supplier: Three D Traffic Works
Description: 8") extruded plastic boards in any length desired. A-Frame legs with rails inserted are angled 15° for greater stability. Top rail is 36.5" above ground to conform to MUTCD standards. Can be used as a Type I or Type II barricade or as a sign stand. TD3000 Product Description & Stock
-
Supplier: Three D Traffic Works
Description: plastic boards that can be adjusted to a 3% slope to handle uneven surfaces in the work zone. Injection-molded upright panel is made from 100% Post-Consumer Recycled plastic materials. The extruded 2"x 8" plastic boards are made from 100% Post-Industrial Recycled high
-
Supplier: Total Plastics, Inc.
Description: 5/8" 1" 2-1/2" 3" 10', 20' EP103 5/8" 1" 2" 2-1/2" 10' EP104 5/8" 1" 1-1/2" 2" 10' EP105 1/2" 7/8" 1" 1-1/2" 10' EP111 5/8" 1" 2-1/4" 3" 10' EP112 .605" .730" 1" 1-1/4" 10' TIVAR® UHMW Right Angle Part No. A (Inches) R1 B R2 C Stock Lengths (Ft.) EP201 1/4" .100" 1-1/2" .125" 1-1/2" 10' EP202
-
Supplier: Total Plastics, Inc.
Description: 1/16” .600” 3/4” .075” 5/8” 3/4” 1/16” 3/4” 1” 1/8” .814” 1” .093” 1” 1 - 1/4” 1/8” 1-1/4” 1 - 1/2” 1/8” 1-1/2” 1 - 3/4” 1/8” 1-3/4” 2” 1/8” 90 DEGREE EXTRUDED ANGLE Length: 10' Thickness: 1-1/2" x 1-1/2", 2" x 2" Wall Thickness: 1/4"
- Chemical System: Polypropylene (PP)
-
Supplier: Larson Electronics LLC
Description: vibration tolerance. Mounting: This light is mounted to 3.25 inch diameter magentic base with 100lbs of grip and an impact resistant plastic handle for simple placement on any ferrous metallic surface and easy operation. The stainless steel hinge assembly on this unit allows the light
Find Suppliers by Category Top
Featured Products Top
-
. The TESK is easy to install on a wide range of standard aluminum extruded profile frame sizes and other guard styles. It is even available with an extended hinge half with an extra set of mounting holes suitable to secure the hinge to Plexiglas or plastic doors. Models are provided with either a (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
very tough stainless steel enclosures with angular construction. All those right angles are excellent for maximizing space…but not so comfy if those enclosures need to be held in the hand. So that leaves us with the other two methods – diecast vs extruded. Both (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Modelling highly deformable metal extrusion using SPH
The effect of changes in die geometry such as the extru- sion ratio and die angle on plastic strain, metal deformation profile and maximum extrusion force required has also been explored.
-
Numerical study of nonisothermal polymer extrusion flow with a differential viscoelastic model
The numerical prediction of nonisothermal viscoelastic flow in the hollow square plastic profile extrusion die with different contraction angle b(b1 ¼ 508, b2 ¼ 408, b3 ¼ 308) is conducted to quantify the effects of die contraction angle upon the flow …
-
Microstructures and Mechanical Properties of As-Cast and Hot-Rolled Mg-8.43Li-0.353Ymm (Y-riched mischmetch) Alloy
tions,[16–19] characterizing Mg-Li alloys with the electron backscatter diffraction (EBSD) method,[20–23] improving mechanical properties via using severe plastic deforma- tion (SPD) such as equal channel angle extrusion .
-
Effects of Guiding Angle on Plastic Metal Flow and Defects in Extrusion of Aluminum Alloy
Effects of Guiding Angle on Plastic Metal Flow and Defects in Extrusion of Aluminum Alloy .
-
Optimization of pocket design to produce a thin shape complex profile
Yuan Z, Li F, He Z (2005) Effects of guiding angle on plastic metal flow and defects in extrusion of aluminium alloy.
-
A microcalorimetric study of crystallizable polymers subjected to severe plastic deformation
… scanning calorimetry has been used to investigate the evolution of the structural and thermophysical parameters of a number of semicrystalline polymers (high density polyethylene, polyamide 6, polyoxymethylene) that is initiated by severe plastic deformation imposed through equal channel multi ple angle extrusion .
-
Polyamide‐6 structure modification by combined solid‐phase extrusion
We have recently shown that the equal-channel mul- tiple angle extrusion (ECMAE) is an effective method of severe plastic deformation resulting in the improvement of physical and mechanical properties of crystallizing polymers [14, 15].
-
Effects of extrusion speeds on grains environment of magnesium by combined extrusion
The total extrusion force required for a particular extrusion ratio and channel angle include the force required for the plastic defor mation of the material, and force required to over come the surface friction at the container wall friction, dead metal zone …
-
Characterization and influence of deformation microstructure heterogeneity on recrystallization
There has been much interest in recent years in deformation to large plastic strains (so-called severe plastic deformation) by techniques such as equal channel angle pressing/ extrusion (ECAP/ECAE), high pressure torsion, accumulated roll-bonding and heavy cold-rolling [31-33].
-
Optimal Shape Design of an Extrusion Die Using Polynomial Networks and Genetic Algorithms
Equivalent plastic strain of the optimal die with extrusion ratio 0.67, die angle 18.44°, and profile curve y = 0.0495x1.704 .
Indicates content that may require registration and/or purchase.