-
Supplier: CASTECH, Inc.
Description: choose active fiber, passive fiber, polarization-maintaining fiber, and non-polarization-maintaining fiber. The wavelength range is 980~2000 nm. It adopts high-quality optical components and a simple and reliable mechanical structure, and has small divergence angle, long
- Laser Output Power: 20 to 100 watts
- Features: Beam Collimator, Other
- Type: Component / Subsystem
- Laser Type: Fiber Laser
-
Supplier: Radwell International
Description: FUSE, TIME DELAY, 30 AMP, 500 VAC, MIDGET CLASS, NON-INDICATING, FIBER TUBE. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 500 volts
- Current Rating: 30 amps
-
Supplier: Fiberguide Industries, Inc.
Description: Tapered optical fibers can be made either by fusing a short tapered section onto a longer fixed diameter fiber, or, by very carefully controlling the drawing process to produce a single continuous fiber with an integral tapered section. Fiberguide used the latter process since
- Diameter: 0.20000000000000004 mm
- Wavelength Range: 180 to 1,100 nm
- Numerical Aperture: 0.26
- Light Guide Type: Fiber Optic
-
-
Supplier: OMEGA Engineering, Inc.
Description: • Compact Dimensions • Fiber Tube Construction • Time-Delay Allows Harmless Inductive Surges to Pass Without Needless Fuse Opening (500V) • Dual-Element Construction Allows Harmless Inductive Surges to Pass Without Opening (250V)
- Voltage Rating: 500 volts
- Current Rating: 30 amps
- Rated Breaking Capacity: 10,000 amps
- Approvals / Standards: CSA Certification, RoHS Compliant, UL Approval
-
Supplier: Newark, An Avnet Company
Description: FUSE, ALARM INDICATING, 10A, FAST ACTING; Alarm Indicating Fuse Type:Striker Pin; Fuse Current:10A; Product Range:MIN Series; Voltage Rating VAC:250VAC; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Body Material:Fiber RoHS Compliant: No
-
Supplier: Eaton Cooper Power Systems
Description: The Cooper Power Systems CMU Power Fuse is a boric acid, expulsion-style fuse. Suitable for both indoor and outdoor applications, the CMU Power Fuse provides an economical alternative to refillable fuses. The CMU Power Fuse interrupting rating greatly exceeds that
- Voltage Rating: 38,000 volts
- Current Rating: 200 amps
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3541 # of Fuses: 2 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 3AG Material: FiberGlass Mounting: Rivet
- Normal Operating Current: 15 amps
- Standard Fuse Size Accomodated: 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3526 # of Fuses: 1 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 3AG Material: FiberGlass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.
- Normal Operating Current: 15 amps
- Standard Fuse Size Accomodated: 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
- Features: Other
- Approvals / Ratings: UL Approval
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3543 # of Fuses: 4 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 3AG Material: FiberGlass Mounting: Rivet
- Normal Operating Current: 15 amps
- Standard Fuse Size Accomodated: 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3542 # of Fuses: 3 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 3AG Material: FiberGlass Mounting: Rivet
- Normal Operating Current: 15 amps
- Standard Fuse Size Accomodated: 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
- Features: Other
-
Supplier: Paragon Industries, L.P.
Description: treasure. Experiment with the huge selection of stained glass colors available from your local glass supplier. And, unlike the competition, the MagicFuse is made in America from high temperature ceramic fiber. Instant gratification Place the kiln inside a microwave oven and turn on the power.
- Temperature Range: 1,650 F
- Capacity: 0.01 cubic feet
- Application: Industrial
-
Supplier: VICFUSE
Description: Material: Nylon With Glass Fiber Rated current: 80A MAX Applicable fuse: 10.3*38.1mm Optional wire gauge: 8#~12# Wire length:Per customer specifications 1, parameter: Type: Screw Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At 1A DC 2, Product diagram:
-
Supplier: VICFUSE
Description: Material: Nylon With Fiber Glass Rated current: 40A MAX Applicable fuse: 6.3*32mm/6.3*30mm Optional wire gauge: 12#~20# Wire length:Per customer specifications 1, parameter: Type: Heavy Duty Bayonet Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At 1A DC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Midget Fast Acting 10A 250V Holder In-Line Melf 10.32 X 34.93mm Fiber Carton CE/CSA/UL Product overview: BBS-10 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control
- Voltage Rating: 250 volts
- Current Rating: 10 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Midget Slow Blow Acting 7A 500V Holder Cartridge 10.32 X 38.1mm Fiber Carton CSA/UL Product overview: FNQ-7 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels.
- Voltage Rating: 500 volts
- Current Rating: 7 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Midget Slow Blow Acting 3A 500V Holder Cartridge 10.32 X 38.1mm Fiber Carton CSA/UL Product overview: FNQ-3 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels.
- Voltage Rating: 500 volts
- Current Rating: 3 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Midget Fast Acting 15A 250V Holder Cartridge 10.3 X 38.1mm Fiber Carton CE/CSA/UL Product overview: MIC-15 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It
-
Supplier: VICFUSE
Description: Description Super fast-acting glass fiber tube fuses (ROHS compliant), model VF532/VF532-P (6.3ØX32mm); rated voltage ≤500V AC/DC, rated current 35A-50A; VF532-P with radial leads (length options: 38/50/55/65mm). Features Super fast-acting overcurrent protection ROHS compliant;
-
Supplier: SCHURTER Inc
Description: to ATEx and IECEx requirements. Unique Selling Proposition Combines a Standard Fuse characteristic with an additional ambient temperature sensitivity Ceramic glase fiber inforced material Excellent inrush current withstand capability High melting I²t-values Applications Secondary
- Rated Voltage: 32 volts
- Rated Current: 12 amps
- Voltage Type: DC Voltage
- Lead Material: Other, Tin Plated Copper Wire
-
Supplier: TelephoneStuff.com
Description: Aiphone Video Intercom Master System is designed for full compatibility with Aiphone LEM, LEF, and NEM series. Features: - Supports simultaneous transmission of fixed video, half-duplex audio and bi-directional contact closure over one multimode optical fiber - Plug-and-play design ensures
-
Supplier: TelephoneStuff.com
Description: Aiphone Video Intercom Remote System is designed for full compatibility with Aiphone LEM, LEF, and NEM equipment. Features: - Supports simultaneous transmission of fixed video, half-duplex audio and bi-directional contact closure over one multimode optical fiber - Plug-and-play design ensures
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1242504-SFP-1GBT-06 Category: Optoelectronics>Fiber Optics - Transceiver Modules Connector Type: RJ45 Package: Bulk Applications: General Purpose Standard Package: 24 Data Rate: 1.25Gbps Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP ECCN: EAR99 Fake Threat In
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Through Hole Technology (THT)
- Device Type: Transceiver
-
Supplier: Newark, An Avnet Company
Description: FUSE, 400mA, 600V, FAST ACTING; Voltage Rating VAC:600V; Fuse Current:400mA; Blow Characteristic:Fast Acting; Fuse Body Material:Fiber; Fuse Size Imperial:13/32" x 1.3/8"; Series:BBS; Length:34.925mm; Fuse Terminals:Ferrule RoHS Compliant: No
-
Supplier: Mersen
Description: Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Mersen HV fuse link for motor protection is specially designed to protect HV motors against the effect of short circuit current and support
- Voltage Rating: 12,000 volts
- Current Rating: 430 amps
- Rated Breaking Capacity: 60,000 amps
- Fuse Material: Glass
-
Supplier: Radwell International
Description: CONNECTOR, FUSE, 900 UM, BLUE, SMF FIBER, UPC POLISH, 6/PACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ODG (Origin Data Global)
Description: FIBER DIFFUSE SIDE 6MMHEAD 2M
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: A light weight high-strength 12-Strand climbing line. Tough polyester jacket fibers surround polyolefin center fibers to maximize resistance to wear and fiber fusing. 1/2" diameter comes in a 600' Reel. Average Strength 6,000 lbs., Min Strength 5,400 lbs. Excellent wear and snag
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: A light weight high-strength 12-Strand climbing line. Tough polyester jacket fibers surround polyolefin center fibers to maximize resistance to wear and fiber fusing. 5/8" diameter comes in a 600' Reel. Average Strength 9,000 lbs., Minimum Strtength 8,100 lbs. Excellent wear and
-
Supplier: T. W. Evans Cordage
Description: A tough, durable, 3-strand Rigging Rope with spun fiber in the cover to prevent fusing under heavy load. A tighter twist than most 3-strand ropes makes it very durable even with heavy use.
- Overall Width / OD: 0.625 inch
- Overall Length: 200 yd
- Type: Rope / Cordage
-
Supplier: T. W. Evans Cordage
Description: A tough, durable, 3-strand Rigging Rope with spun fiber in the cover to prevent fusing under heavy load. A tighter twist than most 3-strand ropes makes it very durable even with heavy use.
- Overall Width / OD: 0.5 inch
- Overall Length: 200 yd
- Type: Rope / Cordage
-
Supplier: T. W. Evans Cordage
Description: A tough, durable, 3-strand Rigging Rope with spun fiber in the cover to prevent fusing under heavy load. A tighter twist than most 3-strand ropes makes it very durable even with heavy use.
- Overall Width / OD: 0.75 inch
- Overall Length: 200 yd
- Type: Rope / Cordage
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RECEIVER/DATA TRANSCEIVER, DIGITAL VIDEO, W/ LED STATUS INDICATION, FULL COLOR COMPATIBILITY, AUTO RESETTABLE FUSE, NO IN-FIELD ELETRICAL/OPTICAL ADJUMENT REQUIRED, 1 FIBER, 10 BIT DIGITALLY ENCODED VIDEO TRANSMISSION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Norplex-Micarta
Description: grade fuse bodies and other parts requiring arc and flame resistance.
- Filler: Fiber Glass
- Type: Molding Resin, Thermoset
- Chemical System: Phenolics (Melamine, Furan)
Find Suppliers by Category Top
Featured Products Top
-
telecommunication lines. They ensure the end-users are facilitated by electricity and network supply in homes, offices, industries, and hospitals. Moreover, they are also involved in fixing and maintaining the cable television lines and fiber optic lines. The process of highlines might also (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
connectors, leading to performance degradation or failure. Cold Welding: In the absence of surface oxidation layers, clean metal surfaces in contact can fuse together, causing mechanisms to (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Optical Fiber High Temperature Sensor Instrumentation for Energy Intensive Industries
A cleaved silica optical fiber with a 330 m O.D. was spliced to the end of the tub- ing by a fiber fusion splicer (Sumitomo, Type-36) and was cleaved to retain a thin layer approximately 10–30 m thick.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/1210/1/Machavaram.pdf
Cleaved end of another optical fibre fusion spliced to the micro-machined end .
-
Optimum Fusion Splicing Condition Of Optical Fibers
Experimental fusion loss vs. intermittent fusion time at two temperatures for 10/125 and 50/125 .tm fibers fusing at critical pressure.
-
http://dspace.mit.edu/bitstream/handle/1721.1/89373/51832009-MIT.pdf?sequence=2
Single Fiber Fusion Splicing.............................................................................
-
Mass Production Of Fused Couplers And Coupler Based Devices
As this is done the cladding glass of the two fibers fuses and flows together to form a single more or less symmetrically tapered structure.
-
OSA | Halting the fuse discharge propagation using optical fiber microwires
D. D. Davis, S. C. Mettler, and D. J. DiGiovanni, “A comparative evaluation of fiber fuse models,” Proc. SPIE2966, 592–606 (1997).
Indicates content that may require registration and/or purchase.