Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Abrisa Technologies
Description: Heat Absorbing Float Glass (HAFG) provides superior performance in reducing solar heat gain while maintaining desirable high visible light transmission. The light blue/green color subdues brightness while providing the highest visible light transmittance (77% for 6.0 mm thickness) of
- Applications: Optics / Optical Grade, Specialty / Other
- Coeff. of Thermal Expansion (CTE): 8.6 µm/m-C
- Glass Type: Soda Lime
- Length: 84 inch
-
Supplier: Abrisa Technologies
Description: Heat Absorbing Float Glass (HAFG) provides superior performance in reducing solar heat gain while maintain-ing desirable high visible light transmission. The light blue/green color subdues brightness while providing the highest visible light transmittance (77% for 6.0 mm thickness) of
- Glass Type: Soda Lime
- Length: 60 inch
- Shape / Form: Plate
- Thickness / Wall Thickness: 0.1250 to 0.2500 inch
-
Supplier: Abrisa Technologies
Description: * Can be heat strengthened or heat tempered to increase thermal shock resistance and mechanical strength Can be machined, optically coated, chemically etched, sandblasted, colored, or laminated Good flatness and surface quality due to float process The lowest cost solution for sheet
- Density: 2.53 g/cc
- Glass Type: Soda Lime
- Length: 72 inch
- Modulus of Elasticity: 1.04E7 psi
-
-
Supplier: Abrisa Technologies
Description: BOROFLOAT® 33 is a UV-NIR transparent borosilicate float glass with excellent optical properties and smooth low scatter surfaces straight off the float process. It is an economical high performance material, making it ideal for the volume manufacture of windows, mirrors,
- Applications: Specialty / Other
- Coeff. of Thermal Expansion (CTE): 3.25 µm/m-C
- Glass Type: Borosilicate
- Length: 45.28 to 90.55 inch
-
Standards and Technical Documents - Glass 8365 Toughened glass. Float and mirror glass -- STD 518365Supplier: Accuris
Description: Glass 8365 Toughened glass. Float and mirror glass
-
Standards and Technical Documents - Glass 8364 Laminated glass. Float and mirror glass -- STD 518364Supplier: Accuris
Description: Glass 8364 Laminated glass. Float and mirror glass
-
Supplier: Accuris
Description: Glass 8952 Heat absorbing laminated float glass
-
Supplier: Accuris
Description: Glass 8953 Heat absorbing toughened float glass
-
Supplier: U.S. Plastic Corporation
Description: Valve uses fluid pressure, as opposed to a lever arm and ball, as the force to close the valve. The valve body is made of durable glass-filled nylon 6/6. Internal parts are of ABS plastic, silicone, and stainless steel. When properly installed, the valve will meet anti-siphon requirements
- Valve Type: Float Valves
-
Supplier: LAND
Description: FLT5B, Glass Float Thermometer is designed to measure glass surface temperature in the range 250 to 1100°C on float lines with excellent precision and stability. The FLT5B is a standalone thermometer offering precision measurement of the surface temperature of
- Celsius Scale: 250 to 1300 C
- Fahrenheit Scale: 500 to 2000 F
- Scale: Fahrenheit, Celsius
- Technology Type: Thermal Pyrometer / Detector, Other
-
Supplier: Top Seiko Co., Ltd.
Description: Top Seiko offers precision fabrication of glass products with our latest machines, custom tools and jigs. Glass Materials we machine include: Fused Quartz / Fused Silica, TEMPAX Float®,Corning Glass ULE®, Macor and many more. Let us help you select the best glass
- Application Expertise: Labware (Dewars / Manifolds), Optical / Semiconductor
- Fabrication Services: Glass Part Fabrication, Material Selection, Inspection / Testing
- Location: East Asia / Pacific Only
- Materials Processed: Quartz
-
Supplier: Edmund Optics Inc.
Description: Transmits Visible and Near Inrared Wavelengths Available Uncoated or with an Anti-Reflection Coating Variety of Sizes Available Float Glass Optical Windows are optical glass with polished faces that are relatively parallel and are typically used as a
- Diameter, Square Side, or Rectangular Length: 4.5 mm
- Materials: Specialty / Other
- Thickness: 1 mm
- Window Shape: Circular
-
Supplier: Edmund Optics Inc.
Description: Transmits Visible and Near Inrared Wavelengths Available Uncoated or with an Anti-Reflection Coating Variety of Sizes Available Float Glass Optical Windows are optical glass with polished faces that are relatively parallel and are typically used as a
- Diameter, Square Side, or Rectangular Length: 27 mm
- Materials: Specialty / Other
- Thickness: 1.5 mm
- Window Shape: Circular
-
Supplier: Edmund Optics Inc.
Description: Transmits Visible and Near Inrared Wavelengths Available Uncoated or with an Anti-Reflection Coating Variety of Sizes Available Float Glass Optical Windows are optical glass with polished faces that are relatively parallel and are typically used as a
- Diameter, Square Side, or Rectangular Length: 25 mm
- Materials: Specialty / Other
- Thickness: 3 mm
- Window Shape: Circular
-
Supplier: Edmund Optics Inc.
Description: Transmits Visible and Near Inrared Wavelengths Available Uncoated or with an Anti-Reflection Coating Variety of Sizes Available Float Glass Optical Windows are optical glass with polished faces that are relatively parallel and are typically used as a
- Diameter, Square Side, or Rectangular Length: 41 mm
- Materials: Specialty / Other
- Thickness: 2.3 mm
- Window Shape: Circular
-
Supplier: Swiss Jewel Company
Description: Black Glass Balls are typically used in gauges, flowmeters, and rotameters for medical and industrial instrumentation where precision and weight of the black glass ball are critical. Black glass balls are mainly made with 2.60 and 3.17 densities depending on your end
- Applications: Float / Level Sensing, Flow / Metering, Medical / Biotech
- Ball Type: Glass Balls
- Features: Corrosion Resistant, Dielectric / Electrically Insulating
-
Supplier: Keytronic
Description: the exercise device market. Capabilities Automated, robotic handling system Flat glass (float glass) only. We do not process strengthened, tempered, or laminated glass 3mm – 10mm thickness range Able to apply safety and decorative window films
- Cutting: Other
- Location: North America, United States Only, Southern US Only, Northwest US Only, Midwest US Only, East Asia / Pacific Only, Other
- Materials: Glass
- Specialty Cutting: Film / Sheet
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 13, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater
- Actuation: Mechanical Device
- Connection: Tube Fitting
- Material of Construction: Nylon - Polyamide
- Number of Ports/Ways: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 17, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater
- Actuation: Mechanical Device
- Connection: Tube Fitting
- Material of Construction: Nylon - Polyamide
- Number of Ports/Ways: 2
-
Supplier: Keytronic
Description: the exercise device market. Capabilities Automated, robotic handling system Flat glass (float glass) only. We do not process strengthened, tempered, or laminated glass 3mm – 10mm thickness range Able to apply safety and decorative window films
- Capabilities: Buffing / Polishing, Sanding / Grinding
- Industry Served: Aerospace, Automotive, Commercial / Professional, Electronics, Medical / Healthcare, Military Specification, OEM / Industrial
- Location: North America, United States Only, Southern US Only, Northwest US Only, Midwest US Only, East Asia / Pacific Only, Other
- Material / Substrate Capabilities: Glass
-
Supplier: KOBOLD Instruments, Inc.
Description: on the well-known float system, but without the use of the open conical measuring tube. Instead the instruments use a cylindrical control tube with a conical groove along its axis. The upper edge of the float indicates the flow on the measuring glass, which is calibrated in GPM
- Liquid Volumetric Flow Rate: 0.0750 to 40 GPM
- End Fittings: Threaded
- Media Temperature Range: 160 to 240 F
- Mounting Type: In-line
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater
- Actuation: Mechanical Device
- Connection: Tube Fitting
- Material of Construction: Nylon - Polyamide
- Number of Ports/Ways: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 13, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater
- Actuation: Mechanical Device
- Connection: Tube Fitting
- Material of Construction: Nylon - Polyamide
- Number of Ports/Ways: 2
-
Supplier: CSA Group
Description: ISO 16293-2:2017 specifies dimensional and minimum quality requirements (in respect of optical and visual faults) for float glass for use in building, as defined in ISO 16293-1. ISO 16293-2:2017 applies to float glass supplied in stock sizes and final cut sizes.
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: , and is known as the "crystal prince" of the glass family. Low iron glass also has all the processability of high-quality float glass, has excellent physical, mechanical and optical properties, and can be processed in a variety of deep processing like other high-quality
- Materials: Specialty / Other
- Parallelism or Wedge Angle: 180 arcmin
- Surface Flatness: λ/10
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: FX PCB Co., Ltd.
Description: Tolerance(mm) +/-0.15mm Size 600x1200mm Transparent rate 80%-90% Surface Treatment OSP, Immersion silver Material Tempered low iron glass; Float glass; Sapphire crystal glass; Quartz glass Glass PCB Technology Compare: Technology - Copper plating - Track
- Materials of Construction: Specialty / Other
- Thickness: 0.0197 to 0.1969 inches
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the density of glass or nonporous solids of density from 1.1 to 3.3 g/cm. It can be used to determine the apparent density of ceramics or solids, preferably of known porosity. 1.2 This standard does not purport to address all of the safety
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.2119 SCFM
- Operating Temperature: 70 F
- Type: Variable Area
-
Description: ISO 25537:2008 specifies the minimum quality requirements (regarding optical, visual and edge faults) and durability tests for silvered float glass for internal use in buildings. ISO 25537:2008 applies only to mirrors from silvered glass manufactured from flat, annealed clear or
-
Supplier: Chemetall
Description: AL-7525 is an interleaving powder based on acrylic beads (PMMA) and adipic acid (75% by weight). The polymer bead has a mean particle size of 125 microns. AL-7525 is used as an interleaving powder if high protection against glass corrosion is required. Typical float line application is
- Products / Materials Finished: Ceramics / Glass
- Type: Specialty / Other
-
Supplier: Newport MKS
Description: The 75K00ER.3 is aUtility Broadband Aluminum Mirror optimized for 400-10,000 nm with square dimensions of 190.5 x 190.5 mm and a 5.84 mm thickness. These mirrors are excellent economical broadband reflectors. The front surface is coated with our ER.3 dielectric-enhanced aluminum coating. The
- Mirror Coatings: Bare Aluminum, Enhanced Aluminum, Other Mirror Coating
- Mirror Materials: Other Mirror Material
- Mirror Shape: Rectangular / Square, Other
- Surface Flatness: λ/5
-
Supplier: DigiKey
Description: LIQUID LEVEL SENSOR, GLASS TIP,
-
Supplier: RoMan Manufacturing, Inc.
Description: Ideal for optimizing the melting, boosting, refining and forming of Fiberglass, Container glass, Float/Flat glass, LCD glass and Specialty glass. Smaller in size and lighter weight, our water-cooled transformers are used closer to the heat source (close
- Cooling Method: Water
- Mounting / Form Factor: Other
- Output Voltage: AC
- Power Rating (VA): 1000 to 1.50E7 VA
-
Supplier: Knight Optical (UK) Ltd
Description: We offer two grades of stock borosilicate or equivalent windows. Our standard windows are cut from float sheet material and our polished grade is then further polished to better flatness and surface quality. These borosilicate or equivalent windows listed here are made from low expansion
- Diameter, Square Side, or Rectangular Length: 0.2000 mm
- Window Shape: Circular
-
Supplier: InspectorTools
Description: ) single pane float glass clear Low-E tempered Reflective Bronzed Tinted Laminated Bullet-proof Mirrors MG1500 Quick Facts Measure Glass and Air Space Thickness via laser Laser reflects on graduated scale (Unit comes with Multiple Scales) Also detects Soft Coat Low E coating
- Gaging Technology: Optical, Optical - Laser
- Material Thickness: Yes
Find Suppliers by Category Top
Featured Products Top
-
MarShield’s Lead Glass comprises LX-57B lead glass, an interlayer, and float glass in a laminated sandwich to create a durable, impact, and shatter-resistant alternative to lead acrylic/plastic. This lead safety glass is commonly used in our mobile radiation shields and modular radiation (read more)
Browse Radiation Shielding Datasheets for MarShield -
your products. We have different glass material for you choose: tempered glass, float glass, sapphire glass, and quartz. What is Transparent Glass PCB? As we know it is normal for designers to use Fr4 (fiberglass-reinforced epoxy) or other materials for their printed circuit board (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for FX PCB Co., Ltd. -
Our full service glass shop can provide parts ranging from small precision to larger, more sophisticated glass. Capabilities Automated, robotic handling system Flat glass (float glass (read more)
Browse Contract Manufacturing Services Datasheets for Keytronic -
MarShield’s Saf-T-Lite Radiation Protector glass comprises LX-57B lead glass, an interlayer, and float glass in a laminated sandwich to create a durable (read more)
Browse Radiation Shielding Datasheets for MarShield -
brake discs and to monitor the level of float glass. Up to four sensors can be connected to the high-performance controller simultaneously. The available sensors cover measuring ranges from 1 mm up to 20 mm. A high-temperature sensor cable compensates for interference from electric or magnetic fields. Furthermore, the measured data is output both analog and digital via modern interfaces such as Ethernet and EtherCAT. (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
Carbide, MMC(Metal MatrixComposites)*1, CMC(Ceramic Matrix Composites)*2, Zirconia, Steatite, Silicon, Glasses (TEMPAX Float®, Corning Glass ULE®, Fused Quartz / FusedSilica and others), Machinable Ceramics(Macor®, ShapalHi-M Soft™, Macerite®, (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
photoelectric sensors is their ability to operate without physical contact with the liquid. This non-invasive design eliminates risks of contamination, corrosion, or mechanical wear, which are common issues with float-based or probe-style sensors. As a result, they are ideal for sterile environments like (read more)
Browse Liquid Level Sensors Datasheets for Intellisense Microelectronics Ltd. -
??The principle is simple — pressurized air is distributed through precision-orifice or porous media pads, creating a microns-thin film that lifts the stage completely off its guide surface. The load floats on air, guided by preloaded air bearings that provide high stiffness in all degrees (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd.
Conduct Research Top
-
Heat Absorbing Float Glass?
Heat absorbing float glass (HAFG) is designed with the capability to typically absorb 40% of the infrared (IR) light and about 25% or more of the visible light that passes through it. The glass reduces solar heat while maintaining visible light transmission
-
TEMPERATURE MEASUREMENT IN THE AIR-COOLING ZONES DOWNSTREAM OF THE LEHR ON A FLOAT GLASS PLANT
is becoming necessary to attain the float glass quality during the production of glass that is thinner or thicker than standard glass (window glass).
-
Why Utilising Multiple NIR-B 2K Cameras on Float Glass Furnaces Extends Lifetime and Optimises Combustion
Historically, float glass furnaces relied on visual cameras placed on both the left-hand side (LHS) and right-hand side (RHS) of the charging area to observe batch pile coverage and determine the batch line's location. However, these methods had limitations.
-
How to Use the NIR-Borescope-2K with IMAGEPro-Glass in Float Furnaces
The establishment of global standards governing the reduction of CO2 emissions and lack of measurement processes are materially impacting the glass manufacturing industry.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
the possibility of a Chinese-only format based on the HD DVD spec. Internet calling's role in Katrina aftermath understated VoIP enthusiasts say that Internet telephony played a wider role than may be generally appreciated in the aftermath of Hurricane Katrina. DuPont establishes LCD glass plant in China
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
CEO of WindRiver Systems, to a senior executive position. DuPont establishes LCD glass plant in China DuPont has expanded its investment in China and established a second plant in Shenzhen that will serve the company 's Displays and Liquid Packaging Systems businesses. EC floats European Institute
More Information Top
-
Assessment of Stresses in Float and Tempered Glass Using Eigenstrains
Abstract Residual stress data determined using the contour method has been used to determine the misfit-strains (i.e., eigenstrains) existent in float glass .
-
Glass Structures
BASIC GLASS – FLOAT GLASS , ROLLED GLASS AND DRAWN GLASS .
-
Mössbauer spectroscopy as a probe of silicate glasses
The research was motivated by the need to understand the structure and behaviour of float glass when tin diffuses into the surface during manufacture.
-
Multiphase modelling of pouring glass over the spout lip of an industrial float in the flat glass forming process
Basically, 90% of the world production of flat glass is manufactured using the flat glass forming process ( float glass ), developed by Pilkington [1] in 1959.
-
Fracture Mechanics of Ceramics
Effects of Tin on the Physical Properties and Crack Growth in Soda-Lime-Silica Float Glass .
-
Analysis Of The Smoothing Process Observed During The Soft X-Ray Multilayer Deposition
tSi° 24 A Nperiods= 30 Float Glass Substrate .
-
Reflectance Of X-Ray Mirrors From 3.8 To 50 keV (3.3 To 0.25Å)
In experi- mental tests, Platinum coated and float glass mirrors were observed to reflect x -rays with high efficiency up to 38 keV.
-
Materials for Construction and Civil Engineering
… application of a three-point bending force Flexural strength (Ornamental stone) Physical and mechanical characteristic which assesses the ability of an element in rock (sample) to resist deformation in the direction perpendicular to the actuating force Float ( Glass ) Current process of flat …
-
The development direction of world flat glass and energy conservation and environment protection
Float glass production lines distribution of the main areas in the world in 2012 (unit: line).
Indicates content that may require registration and/or purchase.