-
Supplier: DigiKey
Description: Vacuum Fluorescent Display (VFD) 21 x 8 Graphic 5V
- Number of Rows: 8
- Number of Characters: 21
- Viewing Area Width: 41.5 mm
- Viewing Area Height: 83.1 mm
-
Supplier: VAST STOCK CO., LIMITED
Description: Vacuum Fluorescent Displays - VFD 160x36 Graphic VFD Black Housing BT iOS
-
Supplier: ODG (Origin Data Global)
Description: MODULE VF GRAPHIC DISPLAY 128X64
- Operating Voltage: 5 volts
-
-
Supplier: Allied Electronics, Inc.
Description: display in harsh industrial or outdoor applications. STORM 5000 Series is offered with an optional backlit 4 line × 20 character LCD fitted. Or the bezel can be specified as a non-loaded device — ready to accept your chosen graphic or character, LCD or VFD. Features: Weather and Vandal
-
Supplier: Allied Electronics, Inc.
Description: display in harsh industrial or outdoor applications. STORM 5000 Series is offered with an optional backlit 4 line × 20 character LCD fitted. Or the bezel can be specified as a non-loaded device — ready to accept your chosen graphic or character, LCD or VFD. Features: Weather and Vandal
-
Supplier: RS Components, Ltd.
Description: High-brightness low-profile dot matrix graphic display modules. The modules include the VFD glass, VF drivers and microcontroller. 8-bit Parallel/Serial Interface (Selectable by jumper). Low Profile Construction. Single 5Vdc Supply. All of the displays use a green phosphor with 505nm
- Viewing Area Width: 52.5 mm
- Viewing Area Height: 11.45 mm
- Width: 36 mm
- Height: 80 mm
-
Supplier: DOD Technologies Inc.
Description: VFDs. Optional value added features include, analog inputs and/or analog outputs, a top mounted strobe, a locking door, a manual shut off switch and a water tight, door-mounted audible alarm. Key Features Up to 128 channels FCS-M models offer Modbus® RTU RS-485 digital output signal for LAN
- Features: Datalogger
- Interface: Digital Front Panel
Find Suppliers by Category Top
More Information Top
-
Handbook of Visual Display Technology
4.1 Graphic VFD Multiplexing ..........................................................
-
19.4L: Late‐News Paper: Development of a 11.3‐inch VGA Full‐Color FED
At early period, Low-Voltage mono color FEDs have been produced to replace the high density Graphic VFD .
-
GU256X64E-3900 Noritake | Mouser
Vacuum Fluorescent Displays - VFD 256x65 dot graphic VFD .
-
http://dspace.mit.edu/bitstream/handle/1721.1/45493/41226931-MIT.pdf?sequence=2
1zPD16306 is high voltage driver for POP, EL or VFD graphic panel structured by CMOS process.
-
Vacuum Electronics
Graphic colour VFDs (passive or active matrix) never reached a broad commercial basis.
-
Electronic Technology Handbook > OPTOELECTRONIC DISPLAY TECHNOLOGY
Color graphic -display VFDs with 320 × 200 pixels have been made to compete with other graphic displays.
-
Selecting the Right Display for White Goods Applications
• Monochrome Graphic : These VFDs can display characters as well as full graphic images and pictures.
-
Project W-211 Initial Tank Retrieval Systems (ITRS) Description of Operations for 241-AZ-102
Because the pumps (and turntables) use common VFDs , the graphic screen controls will be identical except for EINs.
-
Storm Interface - 5001-200203 - HMI (Human-Machine Interface) Displays - Industrial LED/LCD Displays - Allied Electronics
Or the bezel can be specified as a non-loaded device — ready to accept your chosen graphic or character, LCD or VFD .
-
Storm Interface - 5001-200103 - Uncategorized - Allied Electronics
Or the bezel can be specified as a non-loaded device — ready to accept your chosen graphic or character, LCD or VFD .
Indicates content that may require registration and/or purchase.