Products/Services for Graphite Spray Gun

  • Spray Guns and Applicators-Image
    Spray Guns and Applicators - (258 companies)
    Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray. Spray guns and applicators...
    Coating Applicator Type
    Electrostatic Coating
    Spray / Atomization Technology
  •  
    Thermal Spray Coatings - (65 companies)
    ...power source is used to establish an electric arc at the gun head and melt a wire feed to form a molten pool. Dry compress atomizes and propels tiny droplets of the molten material toward the treated surface. Arc spraying creates a semi-porous...
  • Sprayers and Spray Coating Equipment-Image
    Sprayers and Spray Coating Equipment - (401 companies)
    ...depends on the quantity needed, the level of spray precision, the media being sprayed, the mobility required of the spray system, and the need for curing. Applicator. Commonly a gun, nozzle, or wand which can be articulated by a human operator...
  • Coating and Spray Booths-Image
    Coating and Spray Booths - (198 companies)
    A spray booth usually contains internal lighting, ventilation, and recovery systems. The operator may operate the spray gun in offhand mode, or the gun may be reciprocator-mounted. Often, the workpiece rests upon open-grid flooring that allows...
  • Nozzles-Image
    Nozzles - (664 companies)
    Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system. Nozzles alter and control the stream or spray pattern of fluid in a spraying, dispensing, misting, or atomizing system. They are used...
  •  
    Powder Coatings - (78 companies)
    Powder coatings are powder materials that consist of pigmented thermoplastic particles. The powders are sprayed electrostatically onto components and then fused into a uniform and durable coating. Powder coatings are applied to cleaned, sandblasted...
  •  
    Spray Gun Washers - (18 companies)
    Nozzle cleaners and spray gun washer consists of specialized cleaning equipment to remove paint, coating, resins, and sealants from the internal bores and surfaces of spray guns, sprayer components and nozzles. Spray gun washers also known as spray...
  •  
    Industrial Paints - (660 companies)
    ...medical, military, optical, pharmaceutical, semiconductor, and textile applications. Some industrial paints are applied with brushes or rollers. Others are applied with spray systems. Substrates for industrial paints include: Asphalt. Ceramic...
  •  
    Lubricators and Lubrication Systems - (517 companies)
    ...quantity, mist or fog or micro-fog, and spray. Constant level lubrication systems are designed to keep a constant level of lubrication fluid in a bearing housing or gearbox. They are also referred to as fixed level. Full flow lubricators dispense...
  •  
    Refractory Cements and Raw Materials - (149 companies)
    ...and monolithics. Monolithic refractories are liners fabricated without joints by ramming, gunning, or casting refractory cements in place. Types of Refractory Cements and Raw Materials. There are many types of refractory cements and raw materials. Mineral...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Sames North American Corporation
Sames North American Corporation
Sames North American Corporation
Sames North American Corporation
Sames North American Corporation
Sames North American Corporation