Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DeWAL
Description: Dynaglide DW 612 uses a very special grade of a graphite in the manufacture of this filled PTFE. This material exhibits excellent friction and wear properties. Color Black Manufactured in thickness range of 0.012” To 0.064” and widths from 3/8? to
- Carrier / Backing Material: Fluoropolymer, Plastic / Polymer, Specialty / Other
- Type: Non-adhesive
- Width: 0.5000 to 12 inches
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover graphite fibers in the form of tape and sheet impregnated with heat-activated, formable, thermoplastic polysulfone resin.
-
Supplier: Palmetto, Inc.
Description: Palfoil™ is a flexible, self-forming, high-density, high-purity graphite packing material. Designed for applications where high temperature and/or fluid attack are of prime concern, Palfoil is recommended as a static or dynamic packing in pumps, valves and pipe flanges. The outstanding
-
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover graphite fibers in the form of tape and sheet impregnated with epoxy resin, the resin to be supplier in a "B" stage condition.
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover graphite fibers in the form of tape and sheet impregnated with epoxy resin, the resin to be supplied in a "B" stage condition.
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover graphite fibers in the form of tape and sheet impregnated with epoxy resin, the resin to be supplied in a "B" stage condition.
-
Supplier: Accuris
Description: CARBON (GRAPHITE) FIBER TAPE AND SHEET
-
Supplier: Accuris
Description: GRAPHITE FIBER TAPE AND SHEET Polysulfone Resin Impregnated
-
Supplier: Accuris
Description: GRAPHITE FIBER RESIN IMPREGNATED TAPE AND SHEET FOR HAND LAYUP
-
Supplier: Accuris
Description: PACKING MATERIAL, GRAPHITIC, CORRUGATED RIBBON OR TEXTURED TAPE AND PREFORMED RING
-
Supplier: Can-Do National Tape
Description: Protective Paper Mask-Off PROTEX 20v Single-sided Paper with Natural Latex Adhesive PROTEX 20v is a 20 mil latex saturated tape which has an external vinyl coating increasing its abrasion resistance. It is used in the protection of acrylic windows, canopies, windshields and certain metal
- Adhesive: Pressure Sensitive (PSA)
- Carrier / Backing Material: Paper
- Features: Protective Tape
-
Supplier: Can-Do National Tape
Description: , top areas of aircraft wings, leading edges, exterior skins during installation and fabrication, and interior protection on ceilings and overhead storage compartments. PROTEX 20S has proven to be excellent in protecting graphite composite surfaces and tooling from impact damage that may
- Adhesive: Pressure Sensitive (PSA)
- Carrier / Backing Material: Paper
- Features: Protective Tape
- Width: 36 inches
-
Supplier: ASTM International
Description: This specification covers various types, classes, and grades of flexible graphite material in which valve media temperatures are limited to a maximum temperature. The material shall be classified into two types, classes, and grades. Type I is a corrugated ribbon or textured tape, Type
-
Supplier: ASTM International
Description: 1.1 Scope-This specification covers various types, classes, and grades of flexible graphite material in which valve media temperatures are limited to a maximum of 1050°F (966°C). Where this specification is invoked as ASTM F 2168, Sections apply. Where this specification is invoked as
-
Supplier: Shurtape Technologies, LLC
Description: Double-coated crepe paper golf grip tape for factory and clubhouse golf grip installation, and can also be used for mounting, holding, splicing, tabbing and fastening a variety of substrates when an aggressive, double-sided tape is required. The grip side adhesive is specially
- Adhesive: Pressure Sensitive (PSA), Rubber
- Carrier / Backing Material: Paper, Rubber
- Features: Permanent
- Peel Strength / Adhesion: 3.12 lbs/in
-
Supplier: Morgan Advanced Materials
Description: cloth and graphite tape in a range of grades and widths for a number of applications, including NASA's space shuttle. For applications where contamination is a performance factor, our industry leading purification treatment ensures demanding high tech processes are afforded the high
- Applications: Other
- Material Type: Carbon / Graphite
-
Description: NORGLIDE® SMTL is a composite material of compounded PTFE, bronze stretched metal and steel backing. In contrast to NORGLIDE® SM, the bronze stretched metal in NORGLIDE® SMTL is separately precompressed and the PTFE compound tape is thinner, which improves load
- Bearing Surface Material: Graphite / Metal Alloy, Plastic
- Bushing Type: Sleeve, Flanged
- Design Units: Inch, Metric
- Lined Bearing: Yes
-
Description: NORGLIDE® SM is a composite material of compounded PTFE, bronze stretched metal and steel backing. This material structure combines the bearing characteristics of PTFE compound tape with the sizing capabilities of stretched metal. These bearings can also be designed without play
- Bearing Surface Material: Graphite / Metal Alloy, Other
- Bushing Type: Sleeve, Flanged
- Design Units: Inch, Metric
- Lined Bearing: Yes
-
Description: NORGLIDE® is a composite material of NORGLIDE® MP bearing tape and steel backing. This combination of material improves load capabilities while maintaining the characteristics of NORGLIDE® MP, especially its sizing capability. The bearings can be designed without play
- Bearing Surface Material: Graphite / Metal Alloy, Other
- Bushing Type: Sleeve, Flanged
- Design Units: Metric
- Lined Bearing: Yes
-
Description: NORGLIDE® T is a composite material of compounded PTFE tape on a metal shell. This material structure enables machining of the bearing in the housing--which is an alternative to the sizing process--to obtain tightest tolerances on the inside diameter. The very thick PTFE layer
- Bearing Surface Material: Graphite / Metal Alloy, Plastic
- Bushing Type: Sleeve, Flanged
- Design Units: Metric
- Lined Bearing: Yes
-
Description: Non-Volatile, Thermosetting for Structural Bonding of Metals, Epoxy-Graphite Composites, Honeycomb. High Temperature Performance, Smooth Void Free Surface. Bonds Pre-Cured Graphite Composites. Low Cure Temperatures, High Moisture Resistant.
- Adhesive: Epoxy
- Features: Single-Sided
- Materials of Construction: Specialty / Other
- Peel Strength / Adhesion: 25 lbs/in
-
Description: performance fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12? to 62? width • Adhesive filming at 50" width • Towpreg production
- Applications: Aerospace, Other
- Material Type: Carbon / Graphite
- Use Temperature: 350 F
-
Description: performance fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12? to 62? width • Adhesive filming at 50" width • Towpreg production
- Applications: Aerospace
- Material Type: Carbon / Graphite
- Use Temperature: 200 F
-
Description: performance fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12? to 62? width • Adhesive filming at 50" width • Towpreg production
- Applications: Aerospace
- Material Type: Carbon / Graphite
- Use Temperature: 200 F
-
Description: performance fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12? to 62? width • Adhesive filming at 50" width • Towpreg production
- Applications: Aerospace
- Material Type: Carbon / Graphite
- Use Temperature: 200 F
-
Supplier: Manufacturers Supplies Co.
Description: The FEBA model 2LR 200 Multi-Shaft Single Knife Automatic Tape Slitter is the ideal automatic slitting machine for high volume converting of various self-adhesive and non-adhesive tapes, foam tapes, foams and laminated foams, non-woven and textiles, graphite, cork &
-
Supplier: Radwell International
Description: GRAPHITE TAPE PACKING W/ CORROSION INHIBITOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we
- Applications: Chemical Process, Fire Proofing / Thermal Protection, Other
- Material Type: Carbon / Graphite
- Overall Thickness: 0.0600 to 0.2500 inch
- Overall Width / OD: 0.1250 to 40 inch
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ECI 7001 E&C, Thermoplastic, Screen Printable, Conductive Ink LOCTITE® ECI 7001 E&C conductive, screen printable ink consists of very finely divided graphite particles dispersed in a thermoplastic resin. It is specifically designed for use in the production of printable
- Form: Transfer Tape
- Industry: OEM / Industrial
- Substrate / Surface: Metal
-
Supplier: JBC Technologies, Inc.
Description: materials up to 2" thick including foams, rubbers, films, silicones, plastics, fiberglass, insulation, felts, tapes, light gauge aluminum, specialty gasket papers, insulation, cork, stainless tang reinforced graphite, and many other flexible materials.
- Location: North America, United States Only, Northeast US Only, Midwest US Only
-
Supplier: Mueller Die Cut Solutions Inc.
Description: . Materials processed include cork, graphite, plastics, sponge, foils, rubber, fibers, gasketing materials and adhesives. Mueller works closely with their customers to design and develop the right product for the least cost. Mueller's in house tool shop can fabricate tooling for immediate
- Cutting: CNC Cutting, Router, Water Jet Cutting
- Location: North America, United States Only, Southern US Only, East Asia / Pacific Only
- Materials: Plastics, Rubber, Foam, Other
- Services Offered: CAD / CAM Support, Design Assistance, Prototype Services, Low Volume Production, High Volume Production, Inspection / Quality Control
-
Supplier: RS Components, Ltd.
Description: 29 piece tool set with toolbox dimensions 490 x 220 x 350mm Set Type = Engineers Set Contents = Protwist Screwdrivers, Slotted: 3.5 x 75, 4 x 100, 5.5 x 100 mm, Pozidriv: PZ1 x 100, PZ2 x 125 mm, Combination Wrenches Clips: 8, 10, 11, 12, 13, 16, 17, 18, 19 mm, Graphite Handle Hammer,
-
Supplier: JBC Technologies, Inc.
Description: presses and over 20 wide and narrow web presses, JBC Technologies has the equipment, bandwidth and processing expertise to handle the toughest die-cutting challenges. We cut parts from < .25” wide to 72” wide out of a myriad of performance materials, including acrylic foam tapes, foams
- Capabilities: Adhesives / Tape, EMI / RFI Shielding, Insulation, Seals / Gasketing, Sheet / Film
- Location: North America, United States Only, Northeast US Only, Midwest US Only
- Materials: Ceramic / Glass, Foam / Porous Materials, Laminate / Composite, Plastic, Rubber / Elastomer, Textile / Fabrics, Specialty / Other
- Services: Assembly, Cutting, Die Cutting, Heat Sealing, Laminating, Sheeting, Slitting, Rewinding
-
Supplier: Boyd
Description: ), UV sensitive OCA Protective films & tapes Insulating films Metal foils & graphite sheets Microcellular urethane foams Polyurethane, polypropylene, polyethylene, polyolefin foams Densified SOLIMIDE® Foam
- Enhancement / Function: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding
- Features: Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
- Film Material: PET / Polyester, Acrylic / Acrylate
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1184610-D4S21J-40MA5 -A Category: Connectors, Interconnects>Coaxia l Connectors (RF) Series: HSD® Features: Code A Connector Type: Plug, Male Pin Fastening Type: Latch Lock Package: Tape & Reel Contact Termination
- Frequency Range: 2 GHz
- Voltage Rating: 100 volts
Find Suppliers by Category Top
Featured Products Top
-
, chemical resistance, and mechanical strength. Our range includes: Fabric Ropes Tapes Sleevings Needled (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Specialty Materials for Precision Die Cutting: A Manufacturer Q&A Compendium
Let's learn more about the specialty materials we die-cut every day in this vendor Q &A compilation from our Converters Corner blog featuring adhesive tapes, flexible graphite, PVC foam, and insulation.
More Information Top
-
Influence of Green Formulation and Pyrolyzable Particulates on the Porous Microstructure and Sintering Characteristics of Tape Cast Ceramics
When a ceramic- graphite tape exhibits the same volumetric shrinkage as a pure YSZ tape, it is assumed that the in situ ceramic packing density in the composite tape must be equal to that of the pure YSZ tape.
-
Tape Casting of Graphite Material: A New Electrochemical Sensor
SSCEs were prepared by cutting the graphite tapes in pieces of 3 mm width and 10 mm length.
-
Engineered Porosity via Tape Casting, Lamination and the Percolation of Pyrolyzable Particulates
Results for 82 m graphite tapes at the same level of PFA loading are also included for com- parison.
-
NOVEL ELECTROCATALYTIC MEMBRANE FOR AMMONIA
SYNTHESIS
However, combustion in mixed pore formers still completed at the same temperature with 50 wt% graphite tape at 680 ˚C.
-
Thermal properties of composites with bismaleimide‐vinyl poly(styrylpyridine) blends
It was determined that the blend of vinyl poly(styrylpyridine) and bismaleimide (XU71775/H795) with the graphite tape was the optimum design giving the lowest heat release rate.
-
Handbook of Composite Reinforcements
The final design, arrived at after numer- ous design optimization studies, consists of five major parts utilizing sandwich construction of graphite tape and fabric and Nomex honeycomb core.
-
Interior resistance heated open tube epitaxial reactor
Thus, Bylander (1962) used a graphite tape -heated epitaxial reactor, Glang and Vajda (1962) showed one with a graphite spiral coil heater, Joyce and Bradley (1963) used a reactor with the current flow directly through a tape-shaped silicon substrate for growth…
-
Manual of the Technical temperature measurement
A calibrating radiator depicted in the image 13.164 operates with a graphite band of a thickness between 150 µm and 250 µm and a width of 30 mm.
-
Carbon Nano Forms and Applications > Characterization of Carbon Nanomaterials by Scanning Electron Microscopy
Double-sided graphite tape that has adhesive on both sides of the graphite is normally used for holding the sample over the sample holder.
-
Chemical composition and microstructure of polymerabgeleiteter glasses and ceramics in the system Si-C-O. Part 2: characterization of Gefüge training by means ...
Also at a pyrolysis temperature of 1400 C (see Abb. 5c), the excretion density is higher in the proximity of the interface indeed, but SiC crystallites and graphite bands over the total matrix area disperse.
Indicates content that may require registration and/or purchase.