Products/Services for HDMI Cluster
-
Patch Panels - (261 companies)Patch panels are groups of ports used to connect lines between communications and electronic devices. Connections are made manually with small patch cords, and are easier to wire than automatic switches. Wireless patch panels are also available.Port TypePermanent ConnectionsCable Specifications -
HDMI Cables - (209 companies)How to Select HDMI Cables. High-definition multimedia interface (HDMI) cables are assemblies of audio and video cables that are used to transmit digital audio/video signals. They are used to connect digital devices such as set-top boxes, personal...
-
Semiconductor Cluster Tools - (58 companies)Semiconductor cluster tools and equipment are used to process semiconductor wafers for the production of microelectronic components. Semiconductor cluster tools process semiconductor wafers for the fabrication of microelectronic components... -
Cluster Software and Tools - (12 companies)Cluster software and tools are used to create, analyze, optimize, expand and manage high performance applications on clusters. Clustering is the joining of multiple hardware systems into a single-system conceptual model. The purpose of using... -
Computers - (1711 companies)Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results. -
Boxes and Crates - (275 companies)Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
-
Speakers - (728 companies)Speakers produce and transmit sounds carried by electrical or radio signals. This product category is primarily for industrial and OEM speakers rather than those for home use.
-
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
-
Video Extenders - (40 companies)Video Extenders extend a video signal via wireless, wired or over a network. The video signal can be any number of formats such as vga, dvi or hdmi. When working with video signals, the location where the video will be displayed is often physically...
-
Data Mining Software - (47 companies)...or corpus. Typically, data mining software is used to support applications such as police or military surveillance, fraud detection, and customer relationship management. Techniques. Data mining techniques include classification, clustering...
Product News
-
S.I. Tech, Inc.
Do you have clustered terminal situations? Fiber Optic Bit-Driver (R) Asynchronous Time Division Multiplexer. S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports capable of moving up to 19.2 Kbps in asynchronous mode, without using flow control or buffering techniques, resulting in absolute minimum throughput delay. Aggregate speed is 320 Kbps. Each port on the multiplexer is fully independent. Model 2016 is a sixteen channel... (read more)Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
Rego Electronics Inc.
DisplayPort & HDMI Combo Connectors DisplayPort & HDMI Combo Connector fits your compact idea perfectly~. In order to satisfy more and more demands by progressive innovative ideas to make things more compact fitting the market trend, we 've launched another combo type connector as more options to ensure more designers & engineers could be supported and assisted by our solutions, especially while they 've got space concern or limitation in their designs. Product Series -. - 2x1 port DisplayPort (Upper) & HDMI (Lower) combo type... (read more)Browse Audio and Video Connectors Datasheets for Rego Electronics Inc. -
Amphenol Communications Solutions
MiniDisplay Port & HDMI connectors These new connectors are designed and built to last to ensure a reliable transmission between display screens, cameras, computers. The new Rugged Display Solutions range covers protocols including: DisplayPort, HDMI. Implementing these new connectors is really quick and easy. Any standard DisplayPort or HDMI plugs or cordsets can be converted into a military-grade solution for harsh environments with high level of sealing and durability. More details regarding the technical features of each... (read more)Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
Shenzhen QH Industrial Co., Ltd
High-Speed HDMI Cable Solutions Professional HDMI Cable Manufacturer. QH Industrial specializes in the manufacturing of HDMI cables, connector assemblies, and customized cable solutions for industrial and commercial applications. Key Feature. 1- High-Speed Transmission. 2- Excellent Shielding Performance. 3- Durable Cable Design. 4- OEM & ODM Customization. 5- Certified Manufacturing. Typical Applications. Our HDMI cable solutions are widely used in: 1. Industrial control equipment. 2. Medical device. 3. Security monitoring... (read more)Browse HDMI Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Qualtek Electronics Corp.
Elite 8K HDMI. Zero Compromise. Elite 8K HDMI - No Compromise. Experience ultra-fast, crystal-clear 8K video with Qualtek HDMI 2.1 Active Optical Cables -- reliable, lightweight, and future-proof connectivity designed for seamless high-speed data and immersive entertainment. Follow us on: Facebook. YouTube. LinkedIn. Qualtek Electronics Corp. Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies... (read more)Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
PIC Wire & Cable
Boost Performance with High-Speed HDMI® Cables Unlock peak performance with the new Certified High Speed HDMI (R) Cable with Ethernet from PIC Wire & Cable, the first of its kind in the aerospace market. With HDMI (R) technology, H1926-HS delivers stunning 4K video resolutions beyond 1080p, providing unmatched depth, detail, & color up to 5m. Certified Performance: Certification from HDMI Ensures consistent, reliable performance for aerospace and defense standards. Clarity & Detail: H1926-HS deliver crystal clear 4k video up to 5 meters... (read more) -
Shenzhen QH Industrial Co., Ltd
Display-port To HDMI 4K Converter Adapter Cable Specification. 1- Product: Display-port Male To HDMI Female 4K Converter. 2- Input: Display-port. 3- Output: HDMI. 4- Length: 23 CM/1 m~5 m. 5- Material: Plastic Molding. Feature. 1- Compliant with DisplayPort 1.2 specification. 2- Supports full DisplayPort link training. 3- Compliant to HDMI 1.4b specification up to 3.0Gbps. 4- Supports 4K x 2K and 1080p Stereo 3D HDMI formats. 5- Supports video resolutions up to 3840*2160@30HZ. 6- Supports Audio. 7- Auto Detect Monitor EDID. 8- Plug and play... (read more)Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Unigraf
Unigraf’s Computer Vision Tech for HDMI Testing Unigraf, a global leader in high-performance audio and video testing solutions, today announced a major enhancement to its line of HDMI (R) test and analysis solutions with the upcoming release of Unigraf Vision Intelligence TM (UVI TM), available in first quarter 2026 on the company 's UCD-422 Gen2 HDMI Generator and Analyzer system. The UCD-422 Gen2 is the industry 's first HDMI compliance solution to incorporate computer vision, enabling automated testing with enhanced accuracy and speed... (read more)Browse Automated Test Equipment Datasheets for Unigraf -
Rego Electronics Inc.
HDMI 2.1 Keep you synchronized as 10K/ 48Gbps HDMI 2.1, to keep you synchronized as latest as 10K resolution/ 48G bps maximum. As your leading solution partner, it's very pleased to introduce you ~ HDMI 2.1 that is a tremendous advancement compared to HDMI 2.0. Not only already available on the best TVs, but also on both of the next-generation gaming consoles we're having, therefore, the trendy specification in the near future life around us would be mostly HDMI 2.1 supported. REGO is more than desire to help you out in new designs... (read more)Browse Audio and Video Connectors Datasheets for Rego Electronics Inc. -
Pleora Technologies Inc.
Display GigE Vision Video over HDMI or DVI Pleora's vDisplay HDI-Pro External Frame Grabbers are compact, solid-state products that eliminate PCs at display monitors in applications where size, weight, power, or reliability are critical considerations. The vDisplay HDI-Pro receives video data from GigE Vision compliant cameras and outputs it in real time with low, consistent latency over an HDMI/DVI interface. The external frame grabber consumes approximately 3.2 Watts (W), which dramatically reduces electricity costs in 24/7... (read more)Browse Frame Grabbers Datasheets for Pleora Technologies Inc.
-
Building a BeagleBone Black Super Cluster
Thus, it is not necessary to make use of the HDMI port in cluster applications.
-
Read-out electronics for digital silicon photomultiplier modules
The signals of three modules are clustered to a HDMI l.4a cable, providing 5 differential pairs and PC on one cable.
-
TMT Weekly - Jan 17, 2013
G-Cluster revealed its Games Machine hardware which plugs into the HDMI port of TVs and accesses the G- Cluster streaming service via Wi-Fi.
-
Action of the butyric acid on the mitotic apparatus of segmentation at Triturus helveticus Raz.
… the fig. 1 that is a good example of ee type, fibrillation is tr ~ s d6velopp6e; fusorial ehaque syst~me converges towards a p61e, sometimes marqu6 by a cluster eentrosph6rique: it acts itself … … and especially of distinets hdmi / useaux in condition …
-
Interface Battleground Report - 2015
HDMI was adopted irst in digital televisions before being designed into other devices in the CE cluster including set-top boxes, DVD players and recorders, and A/V receivers.
-
Display Electronics Q4 2012 Topical Report - Interface Battleground Graphs
HDMI was adopted irst in digital televisions before being designed into other devices in the CE cluster including set-top boxes, DVD players and recorders, and A/V receivers.
-
Manual of the Mess- and automation technique in the automobile
HA High Availability HACMP High Availability clusters multiprocessing HAL Hard array Logic HAL of hardware Abstraction Layer HAL Hot-air-Levelling-Process … … disc Interference HDL of hardware of Description of Language HDLC High level data link Control HDMI High Density mediums interface …
-
Handbook of Visual Display Technology
… control, while the CEC line enables optional consumer electronics control between devices connected in the same cluster . The optional HDMI Ethernet and Audio Return Channel (HEAC) lines enable bidirectional Ethernet compatible networking and two …
-
A novel multiple-walk parallel algorithm for the Barnes–Hut treecode on GPUs – towards
cost effective, high performance N-body simulation
… single 1000BASE-T port to three switches, which are stacked with 20 Gbps HDMI that are linked … Fig. 9 Photographs of the GPU cluster (a) and the GPU (b) .
-
Embedded Firmware Solutions
device cpu_ cluster 0 on device lapic 0 on end end … SoC router - device pci 02.0 on end # 8086 0F31 - GFX micro HDMI device pci 03 …
Indicates content that may require registration and/or purchase.