-
Supplier: DuPont Refrigerants
Description: DuPont Suva HP80 is an HCFC retrofit refrigerant for R-502 in existing low- and medium-temperature commercial refrigeration systems such as reach-in and walk-in freezers, as well as supermarket systems. Field experience has shown that no oil change is needed in many unitary and close-coupled
-
Supplier: DuPont Refrigerants
Description: DuPont Suva HP81 is an HCFC retrofit refrigerant for R-502 in limited applications where a 10°F to 20°F (5.5°C to 11°C) increase in compressor discharge temperature is desirable, such as some ice machines and other self-contained systems. Field experience has shown that no oil change is
-
Supplier: DuPont Refrigerants
Description: DuPont Suva 404A (HP62) continues to lead the way as the global industry standard HFC refrigerant for new commercial refrigeration applications. Suva 404A (HP62) delivers exceptional capacity and efficiency as an R-502 and R-22 replacement in refrigeration applications and is
-
-
Supplier: DuPont Refrigerants
Description: DuPont Suva 408A, an HCFC-based refrigerant, is a retrofit refrigerant option for replacing R-502 in existing low- and medium-temperature commercial refrigeration systems such as supermarket systems. It is an alternative to HP80 where lower operating pressures are desired such as in
-
Supplier: Bacharach, Inc.
Description: their applications. Powered by a 1 HP oil-less compressor, the ECO-2020™ quickly, quietly and effortlessly recovers virtually any refrigerant, saving you time and money. The ECO-2020™ recovers all non-flammable CFC, HFC and HCFC refrigerants and is certified by AHRI to standard 740 as
-
Supplier: Frascold S.P.A.
Description: traditional HFC, HCFC based refrigerants and new HFO low-GWP refrigerants; Natural refrigerants. This range is characterised by high efficiency and, the consequent saving in operating expenses. The project also guarantees sturdiness, low noise levels and small devices. The
- Input Power: 59,691.6752656324 watts
- Features: Other
- Construction: Piston
- Refrigerant Options: R134a
-
Supplier: Frascold S.P.A.
Description: Series H2Y compressors ■ 9 models with 2 and 4 cylinders, displacement from 4 to 33.25 m3/h [50Hz] and nominal power from 1.5 to 20 HP. Structure and components are designed to operate safely also in the presence of the higher loads that characterise the R410A refrigerant. ■ Maximum allowed
- Input Power: 14,922.9188164081 watts
- Features: Other
- Construction: Piston
-
Supplier: InspectorTools
Description: U.S. Patent No. 5,932,176 Refrigerants Detected - All CFC, HCFC and HFC refrigerants including: R-12, R-22, R-123, R-134a and blends R-404A, R-408A, R-409A and R-410A (i.e., any refrigerant containing Chlorine, Fluorine or Bromine gas) Alarm Sensitivity: - Refrigerant
-
Supplier: Carver, Inc.
Description: Environmentally friendly, R410a refrigerant Branch motor fusing "Y" strainer on process water line to evaporator Off-the-shelf modular controller is accurate to within +/- 1°F (+/- 0.6°C) Easy-to-read LCD display showing system operating status, Set Point and To-Process temperature; remote
- Pump Rating: 5 to 15 HP
- Condenser Cooling: Air-Cooled
- Application: Industrial
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 40.9 CFM @ 90 PSI Quiet, 10 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant; automatic drain
- Flow Capacity: 40.9 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 58.3 CFM @ 90 PSI Quiet, 15 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant; automatic drain
- Flow Capacity: 58.3 SCFM
- Horse Power: 15 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Horse Power 5 Horse Power Tank Size 60 Gallons Voltage 208-230 /460 V 3-Phase CFM 20.6 CFM @ 90 PSI Quiet, 5 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant; automatic drain •Dryer
- Flow Capacity: 20.6 SCFM
- Horse Power: 5 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 60 Gallons Voltage 208-230 /460 V 3-Phase CFM 26.3 CFM @ 90 PSI Quiet, 7.5 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant; automatic drain
- Flow Capacity: 26.3 SCFM
- Horse Power: 7.5 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: that use more than one refrigerant. The Cool-Tech Multi is also great for fleet maintenance, covering, a variety of makes and models since it has R-12 and R-134a capabilities. In-plant maintenance departments will find it can handle the different types of refrigerants used in various
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: rooftop units, data center cooling packages, air handlers, chillers, and heat pumps. Features Standard RS-485 BACnet MS/TP and Modbus RTU communication UL/CSA compliance for use with A2L refrigerants 100 kA rms symmetrical short-circuit current rating (SCCR) Intuitive keypad with optional LCD
- Rated Power: 7,461.45940820405 watts
- Supply Voltage (AC): 200 to 240 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: rooftop units, data center cooling packages, air handlers, chillers, and heat pumps. Features Standard RS-485 BACnet MS/TP and Modbus RTU communication UL/CSA compliance for use with A2L refrigerants 100 kA rms symmetrical short-circuit current rating (SCCR) Intuitive keypad with optional LCD
- Rated Power: 1,492.29188164081 watts
- Supply Voltage (AC): 200 to 240 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: rooftop units, data center cooling packages, air handlers, chillers, and heat pumps. Features Standard RS-485 BACnet MS/TP and Modbus RTU communication UL/CSA compliance for use with A2L refrigerants 100 kA rms symmetrical short-circuit current rating (SCCR) Intuitive keypad with optional LCD
- Rated Power: 7,461.45940820405 watts
- Supply Voltage (AC): 380 to 480 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: rooftop units, data center cooling packages, air handlers, chillers, and heat pumps. Features Standard RS-485 BACnet MS/TP and Modbus RTU communication UL/CSA compliance for use with A2L refrigerants 100 kA rms symmetrical short-circuit current rating (SCCR) Intuitive keypad with optional LCD
- Rated Power: 14,922.9188164081 watts
- Supply Voltage (AC): 380 to 480 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: EMBRACO
Description: Motor Type: CSR Capacity: 10,700 kcal/h HP: 1 Efficiency: 0.60 Refrigerant: R22 Expansion device: Maximum ambient temperature: 43 C Weight:
- Features: Other Condenser Application
- Application: Refrigeration
-
Supplier: Cole-Parmer
Description: increased storage and static incubating or refrigerating of samples. Large window with LED lighting makes it easy to view samples without disrupting program. Refrigerated models use environmentally friendly CFC-free refrigerant.
|Platform and accessories must be purchased separately- Frequency Range: 10 to 500 rpm
- Operating Temperature: 176 F
- Features: Other
-
Supplier: Frascold S.P.A.
Description: Our wide range of over 100 models is meant to satisfy all medium and low temperature applications with HFC and HCFC-based refrigerants and with the HFO low-GWP refrigerants. They use semi-hermetic reciprocating compressors with nominal power from 0.5 to 30 HP, offering significantly
- Type: HVAC Condensing Unit
- Application: Refrigeration
-
Supplier: Lancer Corporation
Description: removable refrigeration deck. All installation from front of unit Leg kit included CFC-free, R134A Refrigerant 1/4 hp, 17 lb ice bank, flooded manifold
- Application: Food / Beverage
- Dispensing Equipment Type: Mix and Dispense
- Dispensing Type: Solid Stream
-
Supplier: Air Rover, Inc.
Description: with cold, filtered air ducted via floor, ceiling or wall vent. Cooling capacities range: 14,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-410a
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Air Rover, Inc.
Description: hose type condenser water connectors, condenser supply and discharge water can be easily connected to almost any source of water. Cooling capacities range: 20,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-410a
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Johnson Controls, Inc.
Description: At York® by Johnson Controls, we designed our VDC Air-Cooled Condenser to work with any kind of air conditioning or refrigeration application. This versatile air-cooled condenser can be used with any type of compressor for halocarbon refrigerants. Available in 66 standard model sizes, these
- Application: Building
- Type: HVAC Condensing Unit
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 3 - 30 hp Pressure up to 190 psi(g) Flowrate: 7 - 124 cfm Cooling System: Air cooled Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact, high performance
- Discharge / Operating Pressure: 188.54901 psi
- Flow Capacity: 19.423085 SCFM
- Horse Power: 7.37121211696551 HP
- Compressor Technology: Rotary Screw
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 3 - 30 hp Pressure up to 190 psi(g) Flowrate: 7 - 124 cfm Cooling System: Air cooled Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact, high performance
- Discharge / Operating Pressure: 100 to 190 psi
- Flow Capacity: 73 to 88 SCFM
- Horse Power: 20 HP
- Compressor Technology: Rotary Screw
-
Supplier: Tecsia Lubricants USA
Description: Refrigeration compressor lubrication requires the highest quality raw materials and formulation expertise to assure proper lubrication over the lubricant life required by OEMs. Tecsia Lubricants is proud to introduce Xaerus refrigeration compressor lubricants developed to enable equipment
- Kinematic Viscosity (@ 40°C): 55 to 68 cSt
- Functions: Compressors / Piston Pumps
- Composition / Chemistry: Specialty / Other
-
Supplier: Weiss Technik North America, Inc.
Description: reservoir, keeping the solution in circulation. The water reservoir in the chamber base also has an inlet/outlet drain for easy cleaning.The EC Series uses a one HP single-stage refrigeration system utilizing “environmentally friendly” refrigerant HP62 (R404A) and a local air-cooled
- Temperature Control: Cooling
- Features: Shelves
-
Supplier: Accessorie Air Compressor Systems
Description: and cleaning the refrigeration condenser filter and inlet strainer is easy to accomplish. All dryers are CSA certified, CFC free, and use environmentally friendly R407c refrigerant. Five-year warranty on heat exchanger. Two-year warranty on refrigeration system.
- Drying Capacity: 32 SCFM
- Maximum Pressure: 175 psi
- Operating Temperature: 35 to 110 F
- Dryer Technology: Refrigerated
-
Supplier: Piper Aircraft, Inc.
Description: Vision 1000 (Appareo Flight Monitoring System) GTS-825 Traffic Advisory System PiperAire Air Conditioning with HFC-134a Refrigerant Full De-icing Group with Annunciators 1,999 kg Gross Weight Kit United Kingdom Lighting Package Built-in Oxygen System with Kevlar Bottle Non Standard Paint
-
Supplier: Vortec
Description: available, to optimize performance and operating cost Little maintenance required, as compared to Freon A/C and fans Use no refrigerants Sleek, modern design FEATURES ATEX Certified Ex II 3 GD T4 Tamb -20°C to 80°C (-4°F to 175°F) 10 year warranty Small footprint to fit on all enclosures and
- Cooling Capacity: 900 to 5,000 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: Vortec
Description: capacities available, to optimize performance and operating cost Little maintenance required, as compared to Freon A/C and fans Use no refrigerants Sleek, modern design FEATURES 10 year warranty UL Classified Small footprint to fit on all enclosures and in confined areas Top, side or front
- Cooling Capacity: 900 to 5,000 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
Find Suppliers by Category Top
Featured Products Top
-
The 90HP Series sealed model filter-driers were created for safeguarding HVAC/R CO2 (R-744) systems. The 90HP protects compressors, valves, and other system components from the harmful effects of moisture, acid, and solid debris. This filter-drier is ideal for refrigeration OEM applications as (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
traditional HVACR fittings. ZoomLock PUSH offers a way for contractors to connect refrigerant lines in seconds, boosting efficiency while providing the safety and reliability you expect from Parker. ZoomLock PUSH is ideal for Residential AC, HP, Mini-split and Refrigeration installations. R410A Optimized and Removable options available. ZoomLock PUSH. Helping your business win MORE business.™ (read more)
Browse Pipe Fittings Datasheets for Parker Sporlan Division -
Significantly lower cost, compared to explosion proof Freon air conditioners Reduce operating cost with mechanical thermostat turning the unit on only when necessary Very quiet, 62 dBA operation, 78% quieter than typical vortex coolers Multiple cooling capacities (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
F Significantly lower cost, compared to explosion proof Freon air conditioners Reduce operating cost with mechanical thermostat turning the unit on only when necessary Very quiet, 62 dBA operation, 78% quieter than typical vortex coolers Multiple cooling (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
175 deg F Reduce operating cost with electric thermostat turning the unit on only when necessary Very quiet, 62 dBA operation, 78% quieter than standard vortex coolers Multiple cooling capacities available, to optimize performance and operating cost (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec