-
Supplier: Lift Products, Inc.
Description: Max-Upenders hydraulically tip 2,000 to 10,000 lb loads up to 90 degrees and have a wide variety of industrial applications. They can be loaded and unloaded by fork lift, stacker, conveyor or crane in a surface mount design or by a pallet truck in a pit mounted design. Max-Upenders are
-
Supplier: Titan Worldwide
Description: Heavy duty hydraulic cylinders, pneumatic units & power up/down available
- Weight Capacity: 25,000 lbs
- Tilt Angle / Rotation: 1 to 90 degrees
- Equipment Type: Inverter / Upender
-
Supplier: Advance Lifts, Inc.
Description: These units are tilters that tilt a full ninety (90) degrees. It is common to equip one plafform with a "V" cradle to hold coils or rolls. When this is done we leave a gap of 6", or whatever the customer specifies, to accommodate a pallet at the bottom face of the coil or roll. The upender is
- Weight Capacity: 10,000 lbs
- Tilt Angle / Rotation: 90 degrees
- Equipment Type: Dumper / Tilter
-
-
Supplier: Autoquip Corporation
Description: High Capacity 90 Degree Upender – Heavy Duty Industrial Tilters for Load Repositioning and Palletizing & De-palletizing 90 Degree Upenders (also called "Flip-Flop Upenders") are heavy industrial hydraulic tilters that safely upend or down-end a wide variety of heavy,
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 6 ft
- Length: 6 ft
- Tilt Angle: 90 degrees
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower
- Actuation: Hydraulic
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower
-
Supplier: Bayne Premium Lift Systems
Description: The C/I Lift series from Bayne Premium Lift Systems provides the solution to the most common material handling needs. The C/I Lift series combines our most reliable actuator lift products mounted on rigid steel frames. Units come standard with hydraulic power unit and electrical controls. C/I
- Weight Capacity: 400 lbs
- Tilt Angle / Rotation: 140 degrees
- Dump Height: 2.84375 ft
- Bulk Container Type: Cart
-
Supplier: Bayne Premium Lift Systems
Description: The C/I Lift series from Bayne Premium Lift Systems provides the solution to the most common material handling needs. The C/I Lift series combines our most reliable actuator lift products mounted on rigid steel frames. Units come standard with hydraulic power unit and electrical controls. C/I
- Weight Capacity: 400 lbs
- Tilt Angle / Rotation: 133 degrees
- Dump Height: 2.625 ft
- Bulk Container Type: Cart
-
Supplier: Bayne Premium Lift Systems
Description: The C/I Lift series from Bayne Premium Lift Systems provides the solution to the most common material handling needs. The C/I Lift series combines our most reliable actuator lift products mounted on rigid steel frames. Units come standard with hydraulic power unit and electrical controls. C/I
- Weight Capacity: 400 lbs
- Tilt Angle / Rotation: 142 degrees
- Dump Height: 3.9270833333333335 ft
- Bulk Container Type: Cart
Find Suppliers by Category Top
Featured Products Top
-
Bin Tilters (BT) These bin tilters are designed to reduce reaching and bending into parts containers. There are models suitable for palletized loads, carts and stacker bins. Inquire about our hydraulic (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc.
More Information Top
-
Study on Impact of Upender Based on ADAMS
A numeric virtual platform of semi-automatic hydraulic upender was built in MSC.ADAMS, and discharge port was modeled flexibly.
-
CR4 - Thread: Hydraulic Cylinder for Coil Upender Machine
Hydraulic Cylinder for Coil Upender Machine .
-
CR4 - Thread: Adjustable Book Container
Next in Forum: Hydraulic Cylinder for Coil Upender Machine .
-
CR4 - Thread: Kaplan Turbine
Previous in Forum: Hydraulic Cylinder for Coil Upender Machine .
-
CR4 - Thread: Hydraulic Cylinder Repair Kits
I WANT TO REGUST HYDRAULIC CYLINDER + REPAIR KITS FOR COIL UPENDER .
-
Slab Heating at the Philadelphia Mint
A hydraulic hoist cylinder then raises the slab off the upender fingers and holds it in the heating posi- tion.
-
FACSIM/MRS-2: Storage and shipping performance assessment.
… Lid Supply Port 23 Carousel Lift Mechanism 24 Carousel Canister Rack 25 Guide Rail Lift Mechanism 26 Clean Canisters 27 Shield Door 28 Access Corridor 29 Lift Mechanism Hydraulic Pump System 30 Canister … … Support Tube 31 Canister Upender No. 2 32 Canister …
-
Advanced Neutron Source radiological design criteria
Aclive components [such as air motors, power cylinders, hydraulic cylinders, limit switches(includingtheir electrical leads), and position measuring devices] of elevators, fuel transfer cartiages and upenders , tools, etc., that are underwater shall be removable and reinstallable without requiring the water level to …
-
Revised analyses of decommissioning for the reference pressurized Water Reactor Power Station. Volume 2, Effects of current regulatory and other considerations...
Upender Low-profile saddle Transfer skid Frame trailer w/shipping cradle Drum compactor Closedcircuit, high-resolutiontelevision High-pressure waterjet Kelly … … typemanlift GenieZoom-Boom" manlift,45-ft Bobcatfront-end loader (highly maneuverable, light-duty) 6818-kg forklift 9100-kgmobile hydraulic crane Safetynets Polyurethane foam …
-
Materials Handling Handbook 2nd Edition Complete Document
The method of powering upender /downender units usually depends on the application. Units can be powered hydraulically through one or more hydraulic cylinders and a self-contained, remote, or …
Indicates content that may require registration and/or purchase.