-
Supplier: RS Components, Ltd.
Description: FILTER BANDPASS 2450MHZ WLAN SMD
- Cutoff or Center Frequency (Fc): 2,450,000 kHz
- Lowest Cutoff Frequency (Fc): 2,450,000 kHz
- Features: Active Filter, Band Pass, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: IC FILTER 140KHZ BANDPASS 24SOIC
- Cutoff or Center Frequency (Fc): 140 kHz
- Lowest Cutoff Frequency (Fc): 140 kHz
- Filter Order: 2nd Order
- Features: Active Filter, Band Pass, Other
-
Supplier: Newark, An Avnet Company
Description: ACTIVE FILTER, 150KHZ, NDIP-24; IC Filter Type:Bandpass / Lowpass; Filter Order:8th; No. of Filters:4; Supply Voltage Min:2.37V; Supply Voltage Max:5.5V; Filter IC Case Style:NDIP; No. of Pins:24Pins; Cutoff Frequency:150kHz; RoHS
-
-
Supplier: Newark, An Avnet Company
Description: ACTIVE FILTER, 300KHZ, WSOIC-20; IC Filter Type:Bandpass / Lowpass; Filter Order:4th; No. of Filters:2; Supply Voltage Min:2.37V; Supply Voltage Max:5.5V; Filter IC Case Style:WSOIC; No. of Pins:20Pins; Cutoff Frequency:300kHz; RoHS
-
Supplier: Newark, An Avnet Company
Description: ACTIVE FILTER, 150KHZ, WSOIC-28; IC Filter Type:Bandpass / Lowpass; Filter Order:8th; No. of Filters:4; Supply Voltage Min:2.37V; Supply Voltage Max:5.5V; Filter IC Case Style:WSOIC; No. of Pins:28Pins; Cutoff Frequency:150kHz; RoHS
-
Supplier: DigiKey
Description: IC FILTER BANDPASS PROG 24-SOIC
- Supply Voltage (VS): 2.37 to 12.6 volts
- Cutoff or Center Frequency (Fc): 140 kHz
- Lowest Cutoff Frequency (Fc): 140 kHz
- Filter Order: 2nd Order
-
Supplier: Newark, An Avnet Company
Description: FILTER, BANDPASS, 2.4GHZ; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:-; Filter Case Style:0805 [2012 Metric]; Product Range:-; SVHC:No SVHC (15-Jan-2019); Input P RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI
- Filter Category: Active Filter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 44MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 44MHZ, EMI RFI Filter, SAW Filters. This listing supports
- Filter Category: Active Filter
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 150 MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 50 OHM, 150 MHZ, EMI RFI
- Filter Category: Active Filter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 43.75MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 43.75MHZ, EMI RFI Filter, SAW Filters. This listing supports
- Filter Category: Active Filter
- Features: Other
-
Supplier: Richardson RFPD
Description: signals. T/R switches route the IF signal to the transmit image reject mixer. Next, the up-converted signal is either directly connected to an RF amplifier, or, in the packaged case, is routed through a bandpass filter inside the package and amplified afterward. The RF amplifier
- Input Frequency Range: 24,250 to 29,500 MHz
- Features: Other
- Converter Type: Upconverter / Downconverter
Find Suppliers by Category Top
Featured Products Top
-
unmanned systems. Packages are being delivered by autonomous delivery devices, drones are used to monitor nuclear plants and active battlefields are in constant surveillance from above. Civilian navigation has entered our highways and sea-lanes. GPS systems also support our (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
A novel bandpass filter using active capacitance
The proposed active bandpass filter is compatible with IC technology and the low noise performance of the active .
-
Electrocutaneous Stimulation for Sensory Communication in Rehabilitation Engineering
An audio signal, derived from a microphone and equalizing preamplifier, is sent to 32, active IC , low-power bandpass filters , covering the frequency range from 80 to 8000 Hz at approximate one-third octave intervals.
-
A 1 MHz-bandwidth second-order continuous-time quadrature bandpass sigma-delta modulator for low-IF radio receivers
The second-order CT quadrature bandpass Σ∆ modulator IC uses active -RC polyphase filter techniques [3].
-
GaAs devices and the MIC applications in satellite broadcasting
The Ku-band prescaler for nonadjusting local oscillators, the active bandpass filter for miniaturized filters, and the monolithic ICs for high-volume production have been developed recently.
-
Novel MMIC architectures of wideband microwave active filters for frequency tuning and bandwidth multiplexing
L. Darcel, P. Dueˆme, R. Funck, and G. Alquie´, A new methodology for achieving MMIC bandpass active filters at high frequencies, In: IEEE GaAs IC Symp Dig, 2004, pp. 87–90.
-
Alternating‐direction explicit scheme for the 2D finite‐difference time‐domain method for TEz waves
L. Darcel, P. Dueˆme, R. Funck, and G. Alquie´, A new methodology for achieving MMIC bandpass active filters at high frequencies, In: IEEE GaAs IC Symp Dig, 2004, pp. 87–90.
-
A very small MMIC variable filter based on a new active filter design concept
A novel MMIC (monolithic microwave IC ) active filter is proposed for realizing a small-size variable bandpass filter with high selectivity at microwave frequencies.
-
New receiver architecture based on SAWs
This new receiver has been realized using a custom IC for all of the active functions and two SAW devices,a coupledresonator band- pass filter and a delay line.
-
Genetical tuning of a capacitorless current-mode bandpass biquad based on single-stage CMOS OTA
One of the most favorable methods to implement the on- chip CT bandpass filter in communication ICs is to utilize the operational transconductance amplifier as the filter’s active elements.
-
A heuristic compensation of OTA-C bandpass biquad based on CMOS OTA
One of the most favorable methods to implement the on- chip CT bandpass filter in communication ICs is to utilize the operational transconductance amplifier as the filter’s active elements.
Indicates content that may require registration and/or purchase.