Products/Services for IGBT Spice Model
-
Optocouplers - (219 companies)Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.Optocoupler InputOptocoupler OutputMounting Option -
Modeling and Simulation Software - (523 companies)Modeling and simulation software is used to model and simulate a system or process for the purposes of testing or calibration. It is used in a wide variety of industrial processes and is applied in conjunction with physical simulation systems... -
Insulated Gate Bipolar Transistors (IGBT) - (206 companies)Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching... -
Diodes - (1075 companies)Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators. -
Inductors, Coils, and Chokes - (1114 companies)Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. -
Engineering Analysis Software - (608 companies)Engineering analysis software is designed to model, analyze, and predict responses and interactions for applications such as materials, structures, chemical and biological processes, electronic system performance, etc. Engineering analysis software...
-
Computer-Aided Design (CAD) Services - (1430 companies)Computer-aided design (CAD) services assist in the computerized design, three-dimensional (3D) modeling, and printing and drafting of engineering components and assemblies. Computer-aided (CAD) services include specialized programs that help...
-
Rapid Prototyping Services - (842 companies)Rapid prototyping automates the fabrication of a prototype part from a three-dimensional (3-D) CAD drawing. These physical models convey more complete information about the product earlier in the development cycle. Rapid prototyping services...
-
Gate Drivers - (225 companies)Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete...
-
Electronic Design Automation (EDA) and Electronic Computer-aided Design Software (ECAD) - (227 companies)...and new ideas are most valued. Designers build models to understand the behavior and complex interactions of millions of constituent parts in their designs to ensure completeness, correctness, and manufacturability of the final product. Many...
Product News
-
Nexperia B.V.
Nexperia IGBTs in 600 V Extending our range of high-power product choice, Nexperia launches our new IGBT's in 600 V. Ideally suited for industrial motor drive applications, including industrial motor drives like servo motors ranging from 5 to 20 kW (20 kHz), robotics, elevators, operating grippers, in-line manufacturing, power inverters, uninterruptible power supply (UPS), photovoltaic (PV) strings, EV-charging, and induction heating and welding. The portfolio leads with devices across 30 - 75 A. (read more)Browse Transistors Datasheets for Nexperia B.V. -
Rochester Electronics
Authorized Source: IGBT, MOSFETs, Transistors All of Rochester 's in-stock devices are 100% authorized, traceable, certified, and guaranteed factory-direct and risk-free from our supplier partners including Infineon, Nexperia, onsemi, Renesas, and many more. Additionally, we stock a large selection of power management, diodes, and protection devices that are commonly used within these same designs. (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Rochester Electronics -
Nexperia B.V.
Industrial 650 V IGBTs in TO220-FP and D2PAK Nexperia extend the 650 V IGBT portfolio with the release of 15 & 30 A discrete IGBTs in TO220-FP & D2PAK packages. Based on Nexperia 's third-generation technology with carrier stored trench-gate and field-stop (FS) structures, these devices offer optimized turn-off losses, 175? C operation, & a 5? ms short-circuit withstand time. Designed for hard-switching, high-voltage, high-frequency applications, they are ideal for industrial inverters, servo drives, small motor drives, welding, induction... (read more) -
Fuji Electric Corp. of America
HPnC Series Large-Capacity Industrial IGBT Modules Launch of the HPnC Series Large-Capacity Industrial IGBT Modules for Expansion of the Use of Renewable Energy. Fuji Electric Co., Ltd. is pleased to announce the launch of the HPnC Series, a new series of large-capacity industrial IGBT* modules for applications including power converters for solar and wind power generation systems. * Insulated-gate bipolar transistor. Background. In order to achieve a decarbonized society, further expansion of the use of renewable energy sources such as solar... (read more)Browse Semiconductor Power Modules Datasheets for Fuji Electric Corp. of America -
ToneCooling Technology Co., Ltd
AlSiC Pin Fin Coolers for IGBT Modules Our AlSiC Pin Fin Coolers for IGBT offer superior thermal management, designed to keep IGBT modules cool and enhance operational stability. These coolers are ideal for addressing the high-heat challenges faced in power electronics and automotive applications. Superior Thermal Dissipation: Engineered for high-efficiency heat transfer, ensuring stable operation and long-lasting reliability of IGBT modules. Versatile Applications: Perfect for use in power electronics, automotive systems, renewable... (read more)Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
ToneCooling Technology Co., Ltd
AlSiC Pin Fin Cooling for IGBT Modules In high-power electronics, excessive heat is one of the main causes of performance degradation and device failure. IGBT modules, widely used in inverters and power systems, generate significant heat during switching and must be kept within strict temperature limits. Efficient Heat Dissipation for High-Power Devices. These coolers are specifically designed to manage thermal challenges in IGBT applications: Pin-fin structure increases surface area, improving heat transfer efficiency by creating... (read more)Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
Win Source Electronics
High Power IGBT Modules for Energy Systems High-power electronic systems require semiconductor solutions that can handle high voltage, high current, and demanding operating conditions while maintaining efficiency and reliability. Engineers need power devices with low energy losses and stable switching performance to improve system efficiency and reduce thermal stress. The CM600DU-24FA IGBT module combines high voltage and current capability with low switching losses, enabling efficient power conversion in demanding applications. Its... (read more)Browse Insulated Gate Bipolar Transistors (IGBT) Datasheets for Win Source Electronics -
USUSTK LIMITED
Copper Pin-Fin Cold Plate for IGBT and SiC The USUSTK Copper Pin-Fin Liquid Cold Plate is designed for thermal management of IGBT and SiC power modules used in electric vehicles, electric drive systems, inverters and other high-power electronic equipment. Manufactured from T2 copper or C11000 copper, the cold plate uses precision cold forging to form multiple dense pin-fin arrays directly from the copper base. The integral pin-and-base structure eliminates separate fin attachment interfaces and provides a continuous thermal path between... (read more)Browse Heat Sinks Datasheets for USUSTK LIMITED -
Blacoh Fluid Control, Inc.
Build it, quote it, draw it, and model it. Available anytime from anywhere, our online tools save you time and effort. Download 2D dimensional drawings and 3D .stp files of all configurations of our products. Don 't know what you need? Step through our e-Configurator to build and quote the right Blacoh model for your specific application. (read more)Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
ARDE Barinco, Inc.
Cavitron Model 1048 Model 1048 Cavitron in-line high shear homogenizing mixer can substitute for piston homogenizers for making fine grain emulsions, fully dissolved polymers and elastomers, fully deagglomerated soild particles and multi-stream chemical reactions. Succsessive chambers are pressurized and then relieved causing controlled cavitation event millions of times per second. The cavitation exerts shear rates in the 100,000 reciprocal seconds regime. This produces shear stresses that can act upon extremely... (read more)Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc.
-
High accuracy SPICE behavioral macromodeling of insulated gate bipolar transistor (IGBT)
In the last years several IGBT SPICE models have been proposed [l], with an increasing complexity, and thus a higher accuracy.
-
A review of IGBT models
[40] F. Mihalic, K. Jezernik, D. Krischan, and M. Rentmeister, “ IGBT SPICE model ,” IEEE Trans Ind. Electron., vol.
-
A novel analog behavioral IGBT spice macromodel
F. Mihalic, K. Krischan, M. Rentmeister , " IGBT SPICE model ", IEEE Transaction on Industrial Electronics, vol.
-
Electromagnetic Compatibility in Railways
IEEE Transactions on Power Delivery 24(4), 1940–1950 (2009) [547] Mihalic, F., Jezernik, K., Krischan, K., Rentmeister, M.: IGBT SPICE model .
-
An effective parameters calibration technique for PSpice IGBT models application
In this paper we propose an efficient and robust parameters calibration procedure implemented in MATLAB environment [4] and devoted to IGBT Spice models : the algorithm is based on the evaluation of parameter-to-curve differential coefficients whereby only some parameters have to…
-
IGBT spice - An experimentally verified model with parameters extraction by device nondestructive measurements
[4] S.C. Yuan and C.C. Zhu, “Novel IGBT SPICE model with non-destruc- tive parameters extraction and measured verification,” in Inst. Electr. Eng. Proc.
-
A new IGBT circuit model for SPICE simulation
The results of the proposed IGBT SPICE model are .
-
Lifetime estimation with thermal models of semiconductors
IGBT SPICE model (IRG4PC40UD) [12] .
-
Trench gate IGBTs for zero current switching applications
The enhanced IGBT Spice model demonstrated very good agreement with experimental results.
-
Simulation and experimental investigation of parallel connected IGBTs
A new, straight forward, measurement based algorithm for the determination of critical parameters of an IGBT Spice model , which is provided by the IGBT manufacturer, is introduced.
Indicates content that may require registration and/or purchase.