-
Supplier: Process Sensing Technologies USA
Description: The CozIR®-Blink Miniature CO2 sensor by SST Sensing Ltd is our lowest power CO2 sensor yet and is the lowest power consumption NDIR CO2 sensor available on the market. Designed and manufactured in Scotland, this ultra-low power miniature CO2 sensor enables the user to
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
-
Supplier: ams
Description: provides the ability to put the device into a low-power mode providing very low average power consumption. The addition of the micro-optics lenses within the module provide highly efficient transmission and reception of infrared energy, which lowers overall power
- Input (Supply) Voltage: 2.6 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Proximity Sensor
-
Supplier: ams
Description: includes improved signal-to-noise and accuracy. A proximity offset register allows compensation for optical system crosstalk between the IR LED and the sensor. To prevent false proximity data measurement readings, a proximity saturation indicator bit signals that the internal analog
- Input (Supply) Voltage: 2.6 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Proximity Sensor
-
-
Supplier: ams
Description: provides the ability to put the device into a low-power mode providing very low average power consumption. The addition of the micro-optics lenses within the module provide highly efficient transmission and reception of infrared energy, which lowers overall power
- Input (Supply) Voltage: 2.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Proximity Sensor
-
Supplier: Process Sensing Technologies USA
Description: applications as it only requires 3.3V. SprintIR®-R is built on our unique patented LED technology platform and optical designs. It’s this solid-state technology that enables best-in-class speed, power consumption and durability. For customers looking for high-speed sensors which
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
-
Supplier: ams
Description: includes improved signal-to-noise and accuracy. A proximity offset register allows compensation for optical system crosstalk between the IR LED and the sensor. To prevent false proximity data measurement readings, a proximity saturation indicator bit signals that the internal analog
- Input (Supply) Voltage: 2.6 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Proximity Sensor
-
Supplier: SST Sensing Ltd.
Description: Details Detects CO₂ concentrations up to 100% Optimised for low power consumption, perfect for energy-sensitive applications Utilises durable solid-state LED-based optical sensing technology Built to resist mechanical shock and vibrations Supports easy integration via UART
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: SST Sensing Ltd.
Description: Details Capable of measuring CO₂ concentrations up to 100% Energy-efficient design ideal for low power applications Utilises solid-state LED-based optical sensing technology Engineered for high resistance to shock and vibration Simple integration with UART digital communication
- Operating Temperature: 32 to 122 F
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: SST Sensing Ltd.
Description: Details Industry-leading low power consumption Typical measurement accuracy of 30ppm Solid-state LED NDIR sensing technology Supports UART and I²C data communication Fully power-cycling compatible for optimal energy savings Integrated auto-calibration functionality
- Electrical Outputs: Analog Voltage
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: SST Sensing Ltd.
Description: Details Measures CO₂ levels up to 100% concentration Ultra-low power consumption, ideal for battery-operated devices Advanced solid-state optical technology using LED light sources Designed to withstand vibration and mechanical shock UART digital interface for straightforward
- Operating Temperature: 32 to 122 F
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Security Camera Warehouse
Description: TV Lines Minimum Illumination 0 Lux (12 Pieces IR LED On) S/N Ratio More than 48 dB Electronic Shutter 1/60~1/100,000 sec Lens 3.6mm Fixed Lens GAMMA 0.45 Video Output 1.0 Vp-p 75 Ω, Negative Power Supply DC 12V Power Consumption 500mA IR Distance 60 FT.
-
Supplier: ATV Technologie GmbH
Description: processing < 20°C/sec. Oxygen < 1,0ppm with purified N2 HELIUM leak rate 5 x 10¯9 mbarl/sec. 100 step recipe Common Applications SRO-714/716 IGBT/DBC Power Semiconductors Sensors/IR Bolometer Detector MEMS Devices DIE Attachment High Power LED Hybrid Assembly Flip Chip
- Temperature Range: 450 F
- External: Bench / Cabinet
-
Supplier: LED Cool Lights
Description: Roll - LED 5050 Tape requires a 12v/3a power supply. Two rolls can be plugged together and a 12v/5a power supply is required. The LED Tape light comes with two female connectors on each end that will plug and play with our low voltage power supplies. 12v/3a,
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: High Performance LED Dental Operation Lamp Features With blue light cut-off Non-touch On/Off control with IR sensor for this LED dental lamp Non-touch switch between white light and yellow with IR sensor for this LED dental lamp Rayfine focus on best optical
- Lamp Power: 7.5 watts
- Color Temperature: 5,700 to 6,500 K
- Color Rendering Index: 90
- Features: LED Lamps, Other, Other Lamp Bases
-
Supplier: ATV Technologie GmbH
Description: (options depending) Chamber Height: 100mm Heated Area: 230 x 217mm Chamber Lid Open/Closing: Manual IR Heating: Array of 8 IR lamps in Quartz glass tubes (2 Heating zones) Power connection: 3Ph-N-PE 230/400V, 50/60Hz Power: 6,5 kW Features SRO-700 Flux-less, with Flux and
- Temperature Range: 450 to 700 F
- External: Bench / Cabinet
-
Supplier: GasLab
Description: This makes it useful for low volume or pressure-sensitive measurements. The SprintIR®-6S is built on Gas Sensing Solution's patented IR LED technology which offers low power consumption, ruggedness, and stability. Features NDIR LED sensor measures up to 20% CO2
-
Supplier: GasLab
Description: This makes it useful for low volume or pressure sensitive measurements. The SprintIR®-6S is built on Gas Sensing Solution's patented IR LED technology which offers low power consumption, ruggedness and stability. Features NDIR LED sensor measures up to 100% CO2
-
Supplier: Process Sensing Technologies USA
Description: battery power applications. The ExplorIR® range of CO₂ sensors is based on our SprintIR® technology platform, bringing the benefits of solid state electronics to NDIR CO₂ sensors. ExplorIR® CO₂ sensor uses LEDs to deliver ultra-low power and rugged/vibration-resistant
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
-
Supplier: LED Cool Lights
Description: Description General Description: LED Cool Lights â€"Camera Light Panel with 1000pcs 5mm round LED with in creditable light output could highly using at many location for photopgraph. LED COOL Lights energy-saving and environment friendly 5mm LED light has expected
- Light Fixture Voltage: 12 volts
- Light Fixture Wattage: 60.00000000000001 watts
- Application: Theatrical / Photography
-
Supplier: GasLab
Description: This makes it useful for low volume or pressure sensitive measurements like end-tidal respiration analysis. The SprintIR®-6S is built on Gas Sensing Solution's patented IR LED technology which offers low power consumption, ruggedness and stability. Features NDIR
-
Supplier: GasLab
Description: consuming 3mW of power, it is ideally suited for long-term battery operation or portable devices. Features Ultra-low power consumption Sensor life expectancy > 15 years LED NDIR with patented gold-plated optics Low profile Models GC-0027 CO2 Sensor – for integration into
-
Supplier: Megaman (UK), Limited
Description: Our LED's allow you to choose the right lighting effect whilst cutting maintenance costs, power consumption and reducing heat emissions. These reflectors are a direct replacement for halogen spots in terms of both colour temperature and intensity, but with energy savings of up
- Lamp Power: 5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 4,000 K
- Mean Lumens: 350 lm
-
Supplier: Megaman (UK), Limited
Description: Our LED's allow you to choose the right lighting effect whilst cutting maintenance costs, power consumption and reducing heat emissions. These reflectors are a direct replacement for halogen spots in terms of both colour temperature and intensity, but with energy savings of up
- Lamp Power: 5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 2,800 K
- Mean Lumens: 350 lm
-
Supplier: Ushio America, Inc.
Description: Power / 28.5W System Power Approximately 50% Decrease in Energy Consumption Compatible with Programmed-Start Electronic Ballasts Eliminating the Need for Rewiring and Allows Fixture to Maintain Original UL and CSA Compliance Glass Tube – Better Transparence & Thermal
- Lamp Power: 25.5 watts
- Rated Average Life: 4,000 to 5,000 hours
- Maximum Overall Length: 46 inch
- Color Temperature: 4,000 to 5,000 K
-
Supplier: Megaman (UK), Limited
Description: Our LED's allow you to choose the right lighting effect whilst cutting maintenance costs, power consumption and reducing heat emissions. These reflectors are a direct replacement for halogen spots in terms of both colour temperature and intensity, but with energy savings of up
- Lamp Power: 15 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 4,000 K
- Mean Lumens: 530 lm
-
Supplier: Megaman (UK), Limited
Description: Our LED's allow you to choose the right lighting effect whilst cutting maintenance costs, power consumption and reducing heat emissions. These reflectors are a direct replacement for halogen spots in terms of both colour temperature and intensity, but with energy savings of up
- Lamp Power: 15 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 2,800 K
- Mean Lumens: 630 lm
-
Supplier: Infineon Technologies AG
Description: OptiMOS™ is the market leader in highly efficient solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle). Summary of Features Optimized technology for DC-DC converters Excellent gate
- rDS(on): 0.0123 ohms
- TJ: -55 to 150 C
- VGS(off): 2 to 3.5 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Ecopower Inc.
Description: Patented design houses an integrated LED system for optimum lifetime performance. Excellent optics create a uniform beam, delivering lumen output comparable to conventional sources. Free of harmful UV and IR emissions. Available in 25° and 40° beam distribution, in various color
- Lamp Power: 6 watts
- Rated Average Life: 30,000 hours
- Maximum Overall Length: 2.22 inch
- Color Temperature: 2,700 to 5,000 K
-
Supplier: Infineon Technologies AG
Description: low standby power, etc. Potential Applications Small power supply such as Blu-ray, DVD player, set-top box, game console, smart meter, charger and auxiliary power of high power system such as LED TV, etc. Applications 48 V intermediate bus converter (IBC) DIN rail
- Output Power: 42 watts
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: | N-Channel Power MOSFET IPW60R037CM8 | 600 V CoolMOS™ 8 BSC160N15NS5 | N-Channel Power MOSFET BSC004NE2LS5 | N-Channel Power MOSFET IPL60R060CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power
- Output Power: 20 watts
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Optoma Technology, Inc.
Description: ports for a full range of connection options Convenient remote included to control menu and playback options LED Means Bright and Ready The Optoma Neo-i integrates LED technology to offer bright (50 lumens) projection that is environmentally-friendly and easily maintained. LED
-
Supplier: Nexperia B.V.
Description: V Low forward voltage, typical: VF = 435 mV Low reverse current, typical: IR = 325 µA Package height typ. 270 µm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Low power consumption applications Ultra high-speed
- IF: 1.4 mA
- VR: 40 volts
- Tj: 150 C
- IFSM: 10 amps
-
Supplier: Nexperia B.V.
Description: V Low forward voltage, typical: VF = 415 mV Low reverse current, typical: IR = 300 µA Package height typ. 270 µm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Low power consumption applications Ultra high-speed
- IF: 1.4 mA
- VR: 30 volts
- Tj: 150 C
- IFSM: 10 amps
-
Supplier: Nexperia B.V.
Description: V Low forward voltage, typical: VF = 525 mV Low reverse current, typical: IR = 185 µA Package height typ. 270 µm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Low power consumption applications Ultra high-speed
- IF: 1.4 mA
- VR: 60 volts
- Tj: 150 C
- IFSM: 10 amps
-
Supplier: Ecopower Inc.
Description: The Spectra Track 2.0 is an architectural light with a new generation 10 W LED engine. The combination with a special reflector system results in a light output that sets new standards in lighting. The integrated high power LED engine is available in warm white, neutral white
- Light Fixture Voltage: 100 to 240 volts
- Light Fixture Wattage: 10 watts
- Features: Bulb Included
- Application: Commercial, Industrial
Find Suppliers by Category Top
Featured Products Top
-
proper choice of sampling technique. Using these Mid IR LEDs and matched mid IR photodiodes allowes the development of portable sensors with high reliability, adequate accuracy and low power consumption. These sensors can be used in different areas for material analysis (gases, liquids and solids). (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The 1050p.com LED Power Supply is a vital component designed to ensure stable and efficient operation of LED lighting systems by converting mains AC voltage into a consistent DC output tailored for LEDs. By (read more)
Browse Power Supplies Datasheets for Win Source Electronics -
power consumption, dimensions and weight of the ImageIR® 6300 have been significantly reduced and its maintenance-free service life has been considerably extended. These are key features that qualify the camera for use in OEM and continuous operation applications. Its pixel pitch of only (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
3×2 LED array and photodiode in a single 4.0 × 5.1 × 1.0?mm package. Simplifies BOM, reduces device thickness, and lowers power consumption (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
The EOC-IRE-100SMD also has higher optical power output with lower power consumption. Benefits include: Broadband spectral emission up to 20 microns - Measurement of many (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Low power consumption of approximately 3.4 W in rotating mode at 24V DC (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
, had abandoned DC for AC. For over a century, AC current was firmly established as the predominant power current in America. Today, DC power is making a bit of a comeback. Computers, phones, TVs, and LEDs, along with sustainable energy sources like solar and wind, all run on DC power (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
W continuous output power, 110-145% peak output power capability, up to 84% conversion efficiency at full load and 220VAC input, and less than 0.3W no load power consumption. This dc power supplies unit features <1% output voltage ripple and noise, 20ms hold-up time at full load and 230VAC input (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
serves as a building automation control power supply, medical equipment din rail power supply, and is also suitable for alarm and safety systems, LED lighting, environmental control systems, and industrial automation equipment. It holds CE and RoHS certifications, classifying it as a CE RoHS certified (read more)
Browse DC Power Supplies Datasheets for TPS Elektronik GmbH -
above 55°C. The operating efficiency is 94%, thus reducing power losses and lowering internal temperatures for a longer field life. The low off-load power consumption can be reduced even further to below 2.3W by using the remote on/off function to reduce energy consumption. Safety (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Bars - Bars Manufacturers, Suppliers
Key Features Special Resolution for Application Low Power Consumption LED Backlight IR & RS232 Serial Remote Control (Optional) Sizes : 6.2" ~ 38" Customized Size (Cut) Available Signal Input - RGB, DVI, HDMI, Display...
-
Bar - Bar Manufacturers, Suppliers
Key Features Special Resolution for Application Low Power Consumption LED Backlight IR & RS232 Serial Remote Control (Optional) Sizes : 6.2" ~ 38" Customized Size (Cut) Available Signal Input - RGB, DVI, HDMI, Display...
-
Novel LCDs with IR‐sensitive backlights
We applied a pulse-driving method where the pulse duration and the following cool down period were kept close to the specifications of the IR LED to lower power consumption , prevent any problem with overheating, and supply high current to the IR …
-
Vaulters engineer table
The power consumption of IR-LED's lies a factor 10 higher than that of the previously treated LED's for the visible spectrum in the means.
-
PIM-ASCII100 digital data encoding scheme for short distance wireless infrared transmission
In general, IR pulses are shortened [2] to reduce the power consumption and to allow IR LED to be overdriven.
-
On the Best Way to Cut a Body Area Network's Wires
The UWB- IR was shown to lead to significant power con- sumption levels when using small wake-up intervals.
-
CR4 - Thread: Solar LED Lighting System
Just a thought, but is it not possible that the IR sensors will consume more power than the LEDs ?
-
Scan chain clustering for test power reduction
High instantaneous power con- sumption may lead to increased noise, IR -drop and ground bounce, resulting in undesired yield loss.
-
Neural Computation, Neural Devices, and Neural Prosthesis
Although the processing complexity is similar to EMG or Hall effect-based detection methods, IR-based detection requires an IR LED as light source, which consumes extra power compared to the other two methods.
-
Networking Device - Networking Device Manufacturers, Suppliers (Page 20)
device/Android device Physical Instructions Nominal voltage DC5±0.3V Power consumption Rated power :3.5W( IR LED turn on)/Max:7W(P&T turn on) Operating condition Temperature:-10~70℃...
Indicates content that may require registration and/or purchase.