Products/Services for ISF Tumbler Superfinishing
-
Honing, Lapping, and Super-finishing Machines - (129 companies)...or pockets for enhanced oil or lubricant retention. Isotropic superfinishing (ISF) machines use a non-abrasive process consisting of mass finishing or tumbling media, combined with chemicals, that convert a surface layer on the part into a soft compound...TypeCylindrical / External (OD)Inner Diameter (ID) / Internal -
Finishing and Surface Treatment Services - (794 companies)...purposes. Chemical Finishing. Some finish shops may refine a product's surface using one of a number of chemical processes. Isotropic superfinishing machines (ISF) utilize chemicals to accelerate material removal and finishing. Shops offering chemical... -
Buffing and Polishing Services - (303 companies)...chemically accelerated or isotropic superfinishing machines. ISF machines are designed to utilize chemicals to accelerate the material removal or finishing process. Isotropic superfinishing and electrochemical grinding are examples of chemically accelerated... -
Resurfacing, Recoating, and Refinishing Services - (275 companies)...be for aesthetic and/or functional purposes. Some finishing services may refine a product's surface using one of a number of chemical processes. Isotropic superfinishing (ISF) machines utilize chemicals to accelerate material removal and finishing. Shops... -
Vibratory Finishers and Mass Finishing Machines - (126 companies)...drum. Rotary barrel/tumbler -- Parts are tumbled with media and finishing compounds in rotary barrel finishers to burnish, polish, or debur part surfaces. Rotary barrel tumblers or finishers tend to be less aggressive and slower than other processes... -
Mass Finishing Media - (96 companies)...and ballcones should be used. Mass finishing media are used in a variety of barrel finishing systems, from a light-duty miniature tumbler to a large heavy duty multiple-compartment machine designed for wet or dry processes. Mass finishing media...
-
Powder and Solids Blenders - (215 companies)...also use agitators, double-cone tumblers, twin-shell tumblers, and horizontal drums. Specifications. Product specifications for powder and solids blenders include mounting style, blender location, operating capacity, mix rate, motor speed, applications...
-
Honing Services - (43 companies)Honing services use fine-grit abrasives to provide a very high finish to metals when super finishes or tight tolerances are required.
-
Abrasive Compounds and Abrasive Slurries - (281 companies)Abrasive compounds and abrasive slurries are used to improve surface finish or flatness. They often consist of fine abrasives in slurry, bar, powder or paste forms.
-
Industrial Mixers - (1087 companies)Industrial mixers use a shaft, screw, blades, ribbons, impellers or propellers to mix industrial materials such as adhesives, chemicals, construction materials, minerals, coatings and paints.
-
Buffing and Polishing Services
ISF machines are designed to utilize chemicals to accelerate the material removal or finishing process. Isotropic superfinishing and electrochemical grinding are examples of chemically accelerated processes. Tumbler , disc, drum, or vibratory finishing equipment is used with abrasive media and compounds.
-
Resurfacing, Recoating, and Refinishing Services
Isotropic superfinishing ( ISF ) machines utilize chemicals to accelerate material removal and finishing. … greater control over geometry or flatness compared to handheld buffers, offhand polishers and tumblers or mass finishing …
-
Finishing and Surface Treatment Services
Isotropic superfinishing machines ( ISF ) utilize chemicals to accelerate material removal and finishing. This method typically uses a tumbler , disc, drum, or other vibratory equipment which is filled with abrasive …
-
ABSTRACTERS
Besides single and multiple point tool operations, the sur- faces produced by grinding, honing, lapping, and super- finishing are dealt with. Vaccine phials, ampoules, feeding bottles, tumblers , medicine glasses, and dispensing measures were among the articles produced for … … straight line is obtained for the glass speci- men, the equation of which isf X 1ogla(t/6 …
Indicates content that may require registration and/or purchase.