-
Supplier: Accuris
Description: Freight containers, Part 4: General purpose containers (ISO 1496-1:2013, MOD)
-
Supplier: Accuris
Description: Series 1 freight containers; specification and testing; general cargo containers for general purposes; identical with ISO 1496/1, edition 1984 (status as of 1987)
-
Description: ISO 1496-2:2008 gives the basic specifications and testing requirements for ISO series 1 thermal containers for international exchange and for conveyance of goods by road, rail and sea, including interchange between these forms of transport.
-
-
Description: TC 104 Freight containers // SC 2
-
Supplier: CSA Group
Description: Amends subclauses 5.8.2, 5.10.1.1, 6.4.2, 6.6.2, B.2.2, tables 2, 3, figures A.6, B.3, B.5, D.1, F.1, replaces subclause 5.10.3.
-
Description: Amends subclauses 5.8.2, 5.10.1.1, 6.4.2, 6.6.2, B.2.2, tables 2, 3, figures A.6, B.3, B.5, D.1, F.1, replaces subclause 5.10.3.
-
Description: Adds a final paragraph to subclause 5.2, replaces note 3, replaces the last paragraph of subclause 6.1, replaces the first paragraph of subclause F.3.1, and adds figure F.1.
-
Supplier: CSA Group
Description: ISO 1496-1:2013 specifies the basic specifications and testing requirements for ISO series 1 freight containers of the totally enclosed general purpose types and certain specific purpose types (closed, vented, ventilated or open top) which are suitable for international exchange
-
Supplier: Accuris
Description: Series 1 freight containers - Specification and testing - Part 2: Thermal containers
-
Supplier: Accuris
Description: Series 1 Freight Containers - Specification and Testing Part 2: Thermal Containers
-
Description: An input/output expansion bus with a 32-or 64-bit width is described in this standard.The SBus is designed for systems requiring a small number of expansion ports.SBus Cards may be connected to a standard SBus Connector mounted on the motherboard.SBus Devices may also be attached to the SBus
-
Supplier: CSA Group
Description: Scope SBus is a high performance computer I/O interface for connecting integrated circuits and SBus Cards to a computer system motherboard. This Standard defines the mechanical, electrical, environmental, and protocol requirements for the design of SBus Cards and the computer system motherboard
-
Supplier: CSA Group
Description: Specifies the basic specifications and testing requirements for containers of the dry bulk non-pressurized type which are suitable for international exchange and for conveyance by road, rail and sea. Annexes F and G are for information only.
-
Supplier: McWong International, Inc.
Description: Innovation: One of the coolest, quietest lines in the industry Broad product offering — over 350 UL recognized models and growing UL 200°C Insulation System standard production for all core & coil units EISA compliant offering one of the broadest in the market Enhanced ANSI waveform compliance
- Lamp Wattage: 1,000.0000000000001 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Remke Industries
Description: for a greater level of strain relief, preventing sharp bends or kinks, and for additional damage protection from moving machinery or machine parts. A variety of nickel-plated brass connectors in NPT, ISO/Metric and Pg threads that are ideal for use in a wide variety of applications including
- Temperature Range: -4 to 212 F
- Material: Brass
- Application: Cable & Wire
-
Description: Description / Abstract Scope and field of application This International Standard establishes the basic dimensions and the functional and strength requirements of corner fittings for series 1 freight containers, i.e. containers which conform to ISO 668 and ISO 1496 with the
-
Supplier: Remke Industries
Description: for a greater level of strain relief, preventing sharp bends or kinks, and for additional damage protection from moving machinery or machine parts. A variety of nickel-plated brass connectors in NPT, ISO/Metric and Pg threads that are ideal for use in a wide variety of applications including
- Temperature Range: -4 to 212 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: TE Connectivity
Description: Length : 38 MM [1.496 INCH ] Recovered Inside Diameter (Max) : 4.4 MM [.173 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM [.06 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Application Mechanical
- Operating Temperature: -40 to 150 C
- Shrink Temperature: 125 C
- Shrink Ratio: 4 :1
- Features: Heat Shrink Tubing, Other
-
Supplier: TE Connectivity
Description: Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 12.3 MM [.484 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP67, IP6K9K Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With
- Voltage Rating: 60 volts
- Current Rating: 3 amps
- Number of Contacts: 6 #
- Contact Pitch: 12.293593361459585 mm
ISO Containers
(74 Companies)
ISO Roller Chain Sprockets
(190 Companies)
Reach Stackers and ISO Container Handlers
(31 Companies)
Industrial Containers
(1,667 Companies)