-
Supplier: Accuris
Description: Rotary shaft lip type seals - Part 1 : Nominal dimensions and tolerances (ISO 6194-1:1982)
-
Supplier: Accuris
Description: Rotary shaft lip type seals - Part 2: Vocabulary (Technically identical to ISO 6194-2:1991).
-
Description: ISO 6194 describes seals utilizing elastomeric sealing elements. They are considered suitable for use under low-pressure conditions. ISO 6194-4:2009 specifies general test requirements for rotary-shaft lip-type seals. The tests may be used for qualification purposes.
-
-
Supplier: CSA Group
Description: ISO 6194-2:2009 establishes the appropriate vocabulary for seals utilizing elastomeric sealing elements where the terms and definitions given in ISO 5598 apply. These seals are considered suitable for use under low-pressure conditions.
-
Description: ISO 6194-2:2009 establishes the appropriate vocabulary for seals utilizing elastomeric sealing elements where the terms and definitions given in ISO 5598 apply. These seals are considered suitable for use under low-pressure conditions.
-
Supplier: CSA Group
Description: ISO 6194 describes seals utilizing elastomeric sealing elements. They are considered suitable for use under low-pressure conditions. ISO 6194-4:2009 specifies general test requirements for rotary-shaft lip-type seals. The tests may be used for qualification purposes.
-
Description: ISO 6194-5:2008 describes seals utilizing elastomeric sealing elements. They are normally considered suitable for use only at low pressures (see ISO 6194-1:2007, 6.1). ISO 6194-5:2008 defines and classifies typical surface imperfections that can impair the
-
Supplier: CSA Group
Description: ISO 6194-5:2008 describes seals utilizing elastomeric sealing elements. They are normally considered suitable for use only at low pressures (see ISO 6194-1:2007, 6.1). ISO 6194-5:2008 defines and classifies typical surface imperfections that can impair the
-
Supplier: CSA Group
Description: ISO 6194-1:2007 describes seals utilising elastomeric sealing elements. They are considered suitable for use under low-pressure conditions. ISO 6194-1:2007 shows seal types and examples. It also specifies the nominal dimensions and tolerances of the seals, shafts and
-
Description: ISO 6194-3:2009 describes seals utilizing elastomeric sealing elements. They are considered suitable for use under low-pressure condition. ISO 6194-3:2009 gives users of lip-type seals requirements and guidance on the careful storage, handling and proper installation of
-
Supplier: Accuris
Description: Rotary shaft lip type seals. Performance test procedures
-
Supplier: Accuris
Description: Rotary shaft lip-type seals incorporating elastomeric sealing elements Part 2: Vocabulary
-
Supplier: Radwell International
Description: SHAFT SEAL, SINGLE SEALING LIP, FOR OIL OR GREASE, ISO 6194, DIN 3760 52 X 100 X 10 MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Radial oil seals are designed for sealing shafts and spindles. Providing long-lasting sealing efficiency, they consist of a rubber sealing lip, metal case and a spiralled tensioning spring. Available with or without external dust lip, they are self-retained in an open groove to ISO
- Shaft O.D. or Seal I.D.: 0.1574804 to 31.49608 inch
- Maximum Operating Speed: 1,968.50393700787 ft/min
- Maximum Operating Pressure: 145.036839357197 psi
- Operating Temperature: -22 to 392 F
Find Suppliers by Category Top
More Information Top
-
ISO/IEC/IEEE Information technology -- Smart transducer interface for sensors and actuators -- Part 1: Network Capable Application Processor (NCAP) information...
6194 ISO /IEC/IEEE 21451-1:2010(E) .
-
Micro circular path measurement of two-axis stage using a machine vision system and the application
This system can measure the various geometric errors including CNC control characteristics in 2D moving stage, and it is recommended by international standards, ISO 230-4 (Circular tests for numerically controlled machine tools), JIS B 6194 (test code for circular movement of …
-
Windows wont show Blank dvd size But nero will
4:03:28 PM #1 Text 0 File Isodoc.cpp, Line 6194 Iso document burn settings .
-
http://www.loadparts.com/catalog_H.htm
… Loadparts Search Engine Results
- Federal Register > Monday, May 17, 2010 > [75 FR 27552] Credit Reforms in Organized Wholesale Electric Markets; Further Notice Concerning Technical Conference
Docket No. ER10-1190-000, ISO New England Inc., and New England Power Pool. … Scott Miller, 202-502-8456, scott.miller@ferc.gov; or Christina Hayes 202-502- 6194 , christina.hayes@ferc.gov …- The mmgA gene from Bacillus subtilis encodes a degradative acetoacetyl-CoA thiolase
Eur J Biochem 269:6184– 6194 Bryan EM, Beall BW, Moran CP Jr J Bacteriol 178:4778–4786 Burns KL, Gelbaum LT, Sullards MC et al (2005) Iso -coen- zyme A …- Federal Register > Wednesday, October 27, 2010 > [75 FR 65942] Credit Reforms in Organized Wholesale Electric Markets
Each Regional Transmission Organization (RTO) and Independent System Operator ( ISO ) will be required to submit a compliance … … the General Counsel, Federal Energy Regulatory Commission, 888 First Street, NE., Washington, DC 20426, (202) 502- 6194 .- Boundary Lubrication in Natural Articular Joints
Acad. Sci. USA 104(15), 6194 –6199 (2007). doi:10.1073/pnas.0608558104 44. Obara, T., Mabuchi, K., Iso , T., Yamaguchi, T.: Increased friction of animal joints by experimental degeneration and …- Applying SAT Solving in Classification of Finite Algebras
Iso -Th 6194 .- Quantum Field Theory on Noncommutative Spaces
[145] S. Iso , H. Kawai and Y. Kitazawa, [148] A. Connes, Noncommutative Geometry and Reality, J. Math. Phys. 36 (1995) 6194 ; Gravity Coupled with Matter … - Federal Register > Monday, May 17, 2010 > [75 FR 27552] Credit Reforms in Organized Wholesale Electric Markets; Further Notice Concerning Technical Conference
Indicates content that may require registration and/or purchase.