-
Supplier: PCE Instruments / PCE Americas Inc.
Description: load current is in each case 1 mA. The PCE-ITE 50 installation tester is independent of the mains supply. In order to bring all systems and circuits of a power supply system to a common potential (ground reference or potential reference) and to protect against
-
Supplier: Artesyn Embedded Power
Description: 87% and a no-load power consumption of less than 300 mW. NPS40-M series power supplies are primarily designed for use in information technology equipment (ITE) and light industrial systems, as well as for equipment intended for non-patient contact and non-patient critical
- AC Input Voltage: 90 to 264 volts
- DC Output Current: 0.0 to 12 amps
- DC Output Power: 60 watts
- DC Output Voltage: 5 to 48 volts
-
Supplier: Artesyn Embedded Power
Description: 1.28 inches offer a power density in excess of 12 watts per cubic inch. LPT100-M power supplies are primarily designed for use in information technology equipment (ITE) and light industrial systems, as well as for equipment intended for non-patient contact and non-patient
- AC Input Voltage: 90 to 264 volts
- DC Output Current: 0.0 to 18 amps
- DC Output Power: 80 to 130 watts
- DC Output Voltage: -15 to 24 volts
-
-
Supplier: Artesyn Embedded Power
Description: for use in information technology equipment (ITE) and light industrial systems, as well as for equipment intended for non-patient contact and non-patient critical use in low power medical, dental and laboratory applications.
- AC Input Voltage: 90 to 264 volts
- DC Output Current: 8 amps
- DC Output Power: 25 to 40 watts
- DC Output Voltage: 5 to 48 volts
-
Supplier: Artesyn Embedded Power
Description: primarily intended for use in information technology equipment (ITE) and light industrial systems, as well as for equipment intended for non-patient contact and non-patient critical use in low power medical, dental and laboratory applications.
- AC Input Voltage: 90 to 264 volts
- DC Output Power: 55 watts
- DC Output Voltage: -12 to 24 volts
- Form Factor: Circuit Board
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Monolithic Power Systems Inc. Category: Power Supplies - Board Mount DC DC Converters Product Status: Active Type: Non-Isolated PoL Module Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output 1: 0.6 ~
- Output Voltage (Volt): 4.5 to 18 volts
-
Supplier: Radwell International
Description: ITE SIEMENS, D23T2115, CONTROL TRANSFORMER, .150KVA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Power / Power System / Distribution Transformer
-
UV Light Systems - Temperature Controller, Thermoelectric, ±14A, ±24V, 336W, USB, High Power -- 3700Supplier: Newport MKS
Description: components results in great temperature stability and higher reliability. Protection features include: ITE Limit, Hi and Lo Temperature Limits, Voltage Limits, Sensor Open and TE Open Detection. To prevent noise pickup, either by the output lines or the sensor inputs, shielded cables are also
-
Supplier: RS Components, Ltd.
Description: From TDK-Lambda, the RWS1000/1500-B series are a range of single output general purpose power supplies. With an enclosed, compact construction, they are easy to install and provide easier system compliance and better system integrity. Recommended applications for these
- AC Input Voltage: 265 volts
- AC Output Current: 21 amps
- DC Input Voltage: 340 volts
- DC Output Power: 1008 watts
-
Supplier: RS Components, Ltd.
Description: From TDK-Lambda, the RWS1000/1500-B series are a range of single output general purpose power supplies. With an enclosed, compact construction, they are easy to install and provide easier system compliance and better system integrity. Recommended applications for these
- AC Input Voltage: 265 volts
- AC Output Current: 63 amps
- DC Input Voltage: 340 volts
- DC Output Power: 1512 watts
-
Supplier: RS Components, Ltd.
Description: From TDK-Lambda, the RWS1000/1500-B series are a range of single output general purpose power supplies. With an enclosed, compact construction, they are easy to install and provide easier system compliance and better system integrity. Recommended applications for these
- AC Input Voltage: 265 volts
- AC Output Current: 42 amps
- DC Input Voltage: 340 volts
- DC Output Power: 1512 watts
-
Supplier: RS Components, Ltd.
Description: From TDK-Lambda, the RWS1000/1500-B series are a range of single output general purpose power supplies. With an enclosed, compact construction, they are easy to install and provide easier system compliance and better system integrity. Recommended applications for these
- AC Input Voltage: 265 volts
- AC Output Current: 42 amps
- DC Input Voltage: 340 volts
- DC Output Power: 1008 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 763392-MPM3606AGQV-P Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, UVLO Package: 20-PowerLFQFN Module
- Form Factor: Board Mount
- Number of Outputs: 1 #
-
Supplier: Win Source Electronics
Description: Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 732860-MPM3610GQV-Z Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output
- Form Factor: Board Mount
-
Supplier: Accuris
Description: METHODOLOGY FOR DETERMINING THE MAXIMUM AGGREGATE POWER FLUX-DENSITY AT THE GEOSTATIONARY-SATELL ITE ORBIT IN THE BAND 6 700-7 075 MHz FROM FEEDER LINKS OF NON-GEOSTATIONARY-SA TELLITE SYSTEMS IN THE MOBILE-SATELLITE SERVICE IN THE SPACE-TO-EARTH DIRECTION
-
Supplier: Richardson RFPD
Description: The RACM1200-V series is setting a new benchmark for compactness in the class of AC power supplies for reliable fan-less operation supporting long term system availability. A special baseplate cooled design supports heat transfer to allow up to 1000W continuous output power. Up
- Input Voltage (VIN): 80 to 264 volts
- Output Power: 1200 watts
- Output Voltage (Volt): 48 volts
-
Supplier: Advantech
Description: USM-110W is an ITE-certified edge solution-ready platform (SRP) aimed at diverse clinical applications. Powered by an ARM® Cortex™-A17 quad-core processor with over 5 years longevity support and featuring a dual HDMI interface (supports up to 4K resolution) for video recording and
- Operating System: Other
- Processor: Other
- Speed: 1600 MHz
-
Description: a given scenario Where visual signaling is required, determine the size and location of notification appliances for a given scenario Design a notification system for a given scenario List the options for secondary power supplies Plan the zoning and annunciation
- Modality: Instructor Led / Live
- Technology / Subject: Codes, Fire Prevention / Protection
- Type: Certificate
-
Supplier: Indocomp Systems, Inc.
Description: & External Speaker Interface Build-in System Monitors CPU/system temperature and voltage Power connector: ATX type power connector. Size (7.99" x 5.75") Operating Temp 0-60° C , 10-95%RH, non-condensing The IND-815 is a highly integrated embedded
-
Supplier: Xoxide
Description: . Master Volume control knob. The whole system is magnetically shielded to avoid interference with PC, Monitor or TV. Specifications: Power Output: (woofer) 16W RMS (Satellite)12Wx 2 RMS Frequency Response: (Woofer) 30Hz-120Hz
-
Supplier: ValueTronics International, Inc.
Description: -con trolled fans allow operation in quiet environments with minimal disruption All models are rack mountable. Compact 300 W and 600 W models for bench use Standard Accessories: Power cord, user manual, installation CD with application software, USB to TTL serial converter IT-E
- Load Bank Type: DC
- Programmable: Yes
Find Suppliers by Category Top
Featured Products Top
-
Medical / ITE 250W Power Supplies Comply with DoE Level VI and EU Tier 2 v5 Standards TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda DTM250-D external AC-DC power supplies. This series meets the stringent DoE Level VI and EU Tier 2 v5 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Medical / ITE Certified 2x4” Power Supplies Provide Optimum Performance up to 85°C Ambient Temperatures TDK Corporation announces the introduction of the TDK-Lambda brand CUS150M series of AC-DC 150W rated power supplies, with (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation introduces the TDK-Lambda CUS200M series of medically and ITE certified power supplies. Featuring efficiency levels of up to 94%, internal heating is reduced allowing electrolytic capacitor life to be extended. The CUS200M can deliver 200W convection cooled and up to 250W with 1 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Corporation announces the introduction of the TDK-Lambda medical and ITE certified DTM300-D external power supplies. This series offers a choice of class I or class II (no ground connection) inputs and meets the stringent Level VI DoE standards for efficiency and off (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
footprint Medical and ITE safety certifications Remote sense <75mW off-load power consumption (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
30W & 60W Medical / ITE 2x3” Class I & II Power Supplies Meet Curve B Radiated and Conducted Emissions TDK Corporation announces the introduction of the CUS30M and CUS60M series of AC-DC power supplies, rated at 30W and 60W output power. Certified to (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
product. This continues TDK-Lambda’s 37 year legacy in modular power supplies which began in 1979 with the launch of the ML series - a world first. The QM7, having both medical and ITE safety (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda 1500W rated CUS1500M series of AC-DC power supplies. This extends the CUS-M family of products, to now cover 30W to 1500W. The CUS1500M has both medical and ITE (Information Technology Equipment) certifications (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Six
The default status of ITE power systems is that they meet the conventional rules in Art.
-
Reliability of the emergency ac-power system at nuclear power plants
From this tabulation, five genericand eighteen plant specific success-logic configuration:: representative of typical orir; ite power system dor, Lgnr; were constructed.
-
Improved Dynamic Load Model for Power System Stability Studies
1 ) Model must be as simple as possible (2) Model must accurately represent the dynamics of compos¬ ite power system load (3) Model must adapt easily to existing stability programs (4) Model must have parameters which are identified from ac tual power …
-
Optimal Operating Policy for Energy Storage
1 ) Model must be as simple as possible (2) Model must accurately represent the dynamics of compos¬ ite power system load (3) Model must adapt easily to existing stability programs (4) Model must have parameters which are identified from ac tual power …
-
Reactor safety study. An assessment of accident risks in U. S. commercial nuclear power plants. Appendices VII, VIII, IX, and X. [PWR and BWR]
ON-S ITE ELECTRIC POWER SYSTEMS .
-
A nonlinear variable structure stabilizer for power system stability
Performanceofthe proposed nonlinear vari- able structure controllerin a single machineconnectedto aninfin- ite bus power system and a multi-machine system with multi-mode oscillations is simulated.
-
IEEE Recommended Practice for Powering and Grounding Electronic Equipment - Redline
Using a dc-C configuration at ITE to accomplish EMC does not justify compromising an intended and recommended all dc-I dc power system / ITE topology.
-
The Application of An Analytical Model for the Controlled Makeup of Rotary Shouldered Connections in the Field
Strain gauges measurement system at ITE power tong .
-
Selective Modal Analysis with Applications to Electric Power Systems, Part I: Heuristic Introduction
… also pre¬ sented A more detailed consideration of the application of SMA to the Dynamic Stability problem in particular (including a discussion of relevant modeling issues, and of ways for exploiting the compos¬ ite structure of power system models) is presented in …
-
Rolling Horizon Method: A New Optimization Technique for Generation Expansion Studies
… also pre¬ sented A more detailed consideration of the application of SMA to the Dynamic Stability problem in particular (including a discussion of relevant modeling issues, and of ways for exploiting the compos¬ ite structure of power system models) is presented in …
Indicates content that may require registration and/or purchase.