Products/Services for Kelvin Varley Voltage Divider
-
Voltage Dividers and Voltage References - (78 companies)...of fixed resistors (R1 and R2) that function as a highly accurate, variable potentiometer. Kelvin-Varley devices, a type of voltage divider, use a bridge circuit with two standard-value resistors. The ratio of the resistance value determines the voltage... -
RF Power Dividers and RF Power Combiners - (333 companies)...and phase. Zero-degree RF combiners join multiple input signals to provide one output. When selecting 0 o dividers, power divider division is an important specification to consider. This parameter is the number of outputs of the device, or the number... -
Decade Boxes and Dividers - (52 companies)...and precision potentiometers. Automated test equipment (ATE), electrical testing instruments, and other specialized electronic test systems often use decade boxes and dividers as precision components. Voltage dividers and Kelvin-Varley dividers... -
Tier Sheets and Divider Sheets - (15 companies)Tier Sheets and Divider sheets are separating devices that add stability to a palletized load. Tier sheets increase the stability of the load as well as limit contamination from one tier to another. Divider Sheets also segregate tiers of packages...
-
Voltage Testers - (138 companies)Voltage testers check for difference in potential in electrical circuits. Measurement type and measurement range are the most important parameters to consider. There are three main measurement types: AC, DC, and AC / DC. For both alternating current... -
Voltage Converters and Voltage Inverters - (155 companies)Voltage converters and voltage inverters accept voltage input and provide a scaled voltage output. Conversion types include scaling up a low-level signal, voltage doubling, and inversion (converting a positive voltage to negative and vice versa...
-
Voltage Regulators - (324 companies)Voltage regulators are power converters that provide voltage control capabilities. They accept a voltage that varies over a given range and generate an output voltage that does not vary. Unlike integrated circuit (IC) voltage regulators and IC...
-
Electrical Voltage Sensors - (163 companies)Electrical voltage sensors measure AC and/or DC voltage levels. They receive voltage inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals. They can also provide frequency and modulated frequency...
-
High Voltage Diodes - (109 companies)High voltage diodes are designed for use in high-voltage applications. High voltage diodes are designed for use in high-voltage applications. There are many types of high-voltage diodes, generally based on their construction. Here we introduce some...
-
Voltage Multipliers - (26 companies)Voltage multipliers are AC-to-DC conversion devices that produce a high potential DC voltage from a lower voltage AC source. They are used to produce high voltages where low current is required. Voltage multipliers convert an AC waveform into a DC...
Product News
-
KRYTAR, Inc.
Wilkinson 2-Way Power Divider KRYTAR Model 6020080 Wilkinson Design 2-Way Power Divider covers 2-8 GHz (S thru C-Bands). KRYTAR 's MLDD 2-way power divider, Model 6020080, is a Wilkinson circuit design that achieves isolation between the output ports while maintaining a matched condition on all ports. This power divider offers exceptional performance over the frequency range of 2.0 to 8.0 GHz (S thru C-Bands) in a compact, lightweight package. KRYTAR 's technological advances provide excellent operating performance... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Werbel Microwave LLC
Limited-Time Deal: WM3PD 3-Way Divider . Standard lead times apply. datasheet. WM3PD-6-18-S. Power Divider, 3-way, 6-18GHz, SMA Female. WM3PD-6-18-S is a 3-way Wilkinson divider that operates from 6 to 18 GHz. It is part of Werbel Microwave 's catalog of splitters that offer a wide range of port count and frequency ranges. Its compact aluminum enclosure measures 1.57 x 1.57 x 0.38 inches. The device is RoHS compliant, however it may be specially ordered with lead solder. Return loss 14dB typical input, 15dB typical output. Insertion loss... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
DigiKey
ADR1001 Precision Voltage Reference resistor is connected to the TSET pin, and the internal heater current limit is 100 mA with HTR_ILIM shorted to HTR_GND. The integrated thin-film resistors and on-chip buffer can be used to provide standard output voltage reference values compatible with modern precision converters. The ADR1001 divider network and output buffer combination is trimmed to within +-0.25% initial accuracy. In addition, a pair of matched resistors is also included on-chip, allowing customers to easily generate a negative... (read more)Browse Current Sensors Datasheets for DigiKey -
Dataforth Corporation
Measuring RMS Values of Voltage and Current VOLTAGE (CURRENT) MEASUREMENTS. Standard classic measurements of voltage (current) values are based on two fundamental techniques either "average" or "effective". The "average" value of a function of time is the net area of the function calculated over a specific interval of time divided by that time interval. Specifically,. (Equation 1). If a voltage (current) is either constant or periodic, then measuring its average is independent of the interval over which a measurement is made... (read more)Browse Voltage Converters and Voltage Inverters Datasheets for Dataforth Corporation -
KRYTAR, Inc.
NEW 4-Way Power Divider: 1 to 40 GHz KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment, announces a new 4-way power divider offering high performance over the ultra-broadband frequency range of 1.0 to 40.0 GHz in a compact package. KRYTAR has used its proprietary design technology to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance features. This new power divider, Model 7010400, offers the widest frequency coverage... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
5o.com
2.0~8.0GHz 4 Way Power Divider RF Power Splitter High performance 2.0~8.0 GHz 4 way RF power divider & power splitter features stable performance, low VSWR, excellent power handling and compact structure, widely applied in base station, satellite communication, radar and microwave signal splitting projects. Model number:5o339452028NK. Frequency Range:2.0~8.0GHz. Insertion Loss:2.0(Split 6dB). Isolation:15dB. VSWR Input:1.6. VSWR Output:1.5. Phase Unbalance: +-8?. Amplitude Unbalance: +-0.8dB. Connector Type: N Female. Dimension:94*52*18mm (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
Werbel Microwave LLC
Product Spotlight: WM2PD-0.5-6-S Power Divider Looking for a reliable 2-way power divider that covers a wide operating range? The WM2PD-0.5-6-S from Werbel Microwave delivers consistent performance from 500 MHz to 6 GHz in a compact, rugged package. Key specs: ?? Handles up to 50W input power. ?? Typical insertion loss of 0.7 dB. ?? 23 dB typical isolation between output ports. ?? 19.1 dB typical return loss. ?? Tight amplitude and phase balance (2 typical imbalance). ?? SMA female connectors. ?? Compact enclosure with flexible mounting... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
Marki Microwave LLC
1 - 8 GHz MMIC 4-Way Power Divider/Splitter The MPD4-0108CSP2 is a small footprint MMIC 4-Way Wilkinson power divider/power splitter featuring high 22 dB isolation in our compact CSP2 chip scale package. The MPD4-0108CSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Marki Microwave LLC -
KRYTAR, Inc.
Ultra Broadband 3-40 6Hz MLDD 4-Way Power Divider KRYTAR Compact, Ultra-Broadband 3 to 40 GHz, MLDD 4-Way Power Divider. KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment, offers RF/Microwave engineers Model 7030400 a 4-way power divider offering high performance over the ultra-broadband frequency range of 3.0 to 40.0 GHz in a compact package. KRYTAR has used its proprietary design technology to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Werbel Microwave LLC
2–18 GHz 2-Way Power Divider, N Female D-2182-N. Power Divider, 2-way, 2-18GHz, N Female. WM2PD-2-18-N is a wideband 2-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in a compact enclosure measuring 2.25 x 1.96 x 0.75 inches with type N female connectors. The device is RoHS compliant. Return loss 18dB typical. Insertion loss 0.5dB typical. Isolation 18dB typical. Amplitude balance 0.32dB typical. Phase balance 4 degrees typical. Power Splitters/Combiners. Devices that split or combine radio frequency... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC
-
A versatile AC mutual inductance bridge
M, mutual inductance coil; P, primary; S,secondary; Tl.T2, transformers; KV, Kelvin Varley voltage divider ; DR, decade resistance box; AI,A2, . 3 kn; PA, power amplifier; LIA, lock-in amplifier. .
-
Attenuation (electricity)
A Kelvin - Varley voltage divider is adjusted to settings D1 and D2 that give nulls before and after inserting the device under test.
-
AC susceptibility apparatus for use with a closed-cycle helium refrigerator
Recent designs (Corson 1982, Ramakrishnan et a1 1985, Prasad et a1 1986) use operational amplifiers and Kelvin - Varley voltage dividers to simulate the mutual inductance electronically.
-
A resistive ratio standard for measuring direct voltages to 10 kV
[4] A. F. Dunn, "Calibration of a Kelvin - Varley voltage divider ," IEEE Trans. Instrum.
-
A reflectometer and power-ratio technique for the measurement of low values of waveguide attenuation
KELVIN - VARLEY VOLTAGE DIVIDER POWER METER ZEROING SWITCH MEASUREMENT PLANE .
-
Calibration of a Kelvin-Varley Standard Divider
A MULTIPLE decade Kelvin - Varley voltage di- vider is often used as a standard for calibrating .
-
Microcomputer-Based Calibration Systems for Variable Voltage Dividers
[2] D. G. M. Buist, "Calibration of a Kelvin - Varley voltage divider ," A. W.A. Tech. Rev., vol.
-
Measurement Uncertainty Analysis of a Transfer Standard Force Calibration System
The simulator is calibrated using a Fluke Model 720A Kelvin - Varley Voltage Divider in conjunction with a Fluke Model 845AB High Impedance Null Detector and a precision DC volt- age supply to set up a Solartron Model 7071 Precision Digital Volt Meter …
-
Computer-operated quartz differential dilatometer
coupled with a 15 binary bit, programmable, Kelvin - Varley voltage divider .22 .
-
A general purpose temperature controller
… Inc.) ;A4, LM725 (National Semiconductor): all other operational amplifiers, LF 356N (National Semiconductor); 4 3 , 2N6388 or similar; 4 4 , 2N5882 or similar.& resistance heater element (35 R minimum); Rt, thermistor; R d , Kelvin - Varley voltage divider ; Rs, resistance standard; all …
Indicates content that may require registration and/or purchase.