-
Supplier: Newark, An Avnet Company
Description: LIGHT GUIDE, FLEXIBLE, GREEN LED; LED Color:Green; LED Mounting:Through Hole; Forward Current If:25mA; Length:-; Forward Voltage:2.5V; Wavelength Typ:568nm; Luminous Intensity:2.5mcd; Light Pipe Design:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIGHT GUIDE, FLEXIBLE, RED LED; LED Color:Red; LED Mounting:Through Hole; Forward Current If:25mA; Length:-; Forward Voltage:2.5V; Wavelength Typ:660nm; Luminous Intensity:0.7mcd; Light Pipe Design:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIGHT PIPE, 12MM, PANEL; LED Color:Transparent; LED Mounting:Panel Mount; Forward Current If:-; Length:12.7mm; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Light Pipe Design:Round; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, SMD FLEXIBLE LIGHT PIPE; LED Color:Transparent; LED Mounting:SMD; Forward Current If:-; Length:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Light Pipe Design:Circular with Flat Top; Product Range:- RoHS Compliant: Yes
-
Supplier: Edmund Optics Inc.
Description: Silica Light Pipe Homogenizing Rods are made from UV Fused silica which is great for use with UV LED illumination sources. N-BK7 versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts,
- Length: 50 mm
- Light Guide Type: Fiber Optic
- Core Material: Silica / Quartz
- Angle: Straight
-
Supplier: Edmund Optics Inc.
Description: Silica Light Pipe Homogenizing Rods are made from UV Fused silica which is great for use with UV LED illumination sources. N-BK7 versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts,
- Length: 150.00000000000003 mm
- Light Guide Type: Fiber Optic
- Core Material: Silica / Quartz
- Angle: Straight
-
Supplier: Edmund Optics Inc.
Description: Silica Light Pipe Homogenizing Rods are made from UV Fused silica which is great for use with UV LED illumination sources. N-BK7 versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts,
- Length: 30 mm
- Light Guide Type: Fiber Optic
- Core Material: Silica / Quartz
- Angle: Straight
-
Supplier: Edmund Optics Inc.
Description: Silica Light Pipe Homogenizing Rods are made from UV Fused silica which is great for use with UV LED illumination sources. N-BK7 versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts,
- Length: 175 mm
- Light Guide Type: Fiber Optic
- Core Material: Silica / Quartz
- Angle: Straight
-
Supplier: Titan Tool Supply, Inc.
Description: Titan Tool Supply's new LuxPro LED Illuminator sets the standard for the new generation of LED Fiber Optic Illuminators. Harnessing the power of the industry's highest performing high-output LED's, the LuxPro LED is as bright or brighter than traditional illuminators,
- Lifetime: 25,000 hours
- Color Temperature: 4,500 K
- Maximum Voltage: 96 to 264 volts
- Illuminator Output: 80 watts
-
Supplier: Cosen Saws, USA
Description: reducers (optional) • Inverter controlled infinitely variable blade speed with LED blade speed readout Blade Guidance & Lubrication System • Hydraulically actuated carbide blade guides with bearing guides • Two additional guides to support the blade from the top •
- Cutting Capacity: 31.5 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
Find Suppliers by Category Top
Featured Products Top
-
provides shorter pipes for homogenizing the output of high-NA sources and longer pipes for use with low-NA sources. Tapered light pipes are well suited to applications based on LED sources, and N-BK7 light pipes are a good choice for OEM illumination. UV fused silica light pipes are ideal for use with (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
system indicates proper operation of connected devices with varying voltages with consistent LED light brightness. Lights will not dim as output power varies in connected devices. Applications include: Heat tapes on pipes, gutters, and other surfaces like heated walkways (read more)
Browse Datasheets for Osborne Industries, Inc. -
as follows: SMOOTH Linear guide rollers are based on the design of radial ball bearings. The load carrying balls travel in a circular path and are retained and separated from one another. Current ball bushing and ball rail linear systems have a recirculation path (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
stability, and long-term reliability. Selecting the right device requires balancing output current, topology, quiescent current, and safety qualification. This guide compares three key devices from (read more)
Browse DC-DC Converter Chips Datasheets for Win Source Electronics -
, making installation and future replacement easy. The studded roller is designed with a lower profile than our individual guide rollers and bushings, creating a more compact unit. Studded rollers offer a versatile, high performance and economical solution to a wide variety of linear motion (read more)
Browse Datasheets for Modern Linear Incorporated -
sections of standard single edge track in a rectangular aluminum extrusion. This linear guide system creates a low profile design, ideal for single rail applications. The Vector Quad utilizes a design feature unique to Modern Linear. The compliant rail design works by allowing one of the mating (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Linear guide rollers are based on the design of radial ball bearings. The load carrying balls travel in a circular path and are retained and separated from one another. Current ball bushing and ball rail linear systems have a recirculation path that requires the balls to make a quick change in (read more)
Browse Datasheets for Modern Linear Incorporated -
Double Track Linear Guides feature the most compact design and the highest load capacity of all pre-assembled linear guides. It utilizes the same features of Modern Linear's double track in a complete, easy to install system. Installation of a DT Linear Guide is easier and quicker than two (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
WTB provides power to the LED printed circuit board in a string of rigid printed circuit board light strips. The contacts accept stranded copper wire with wire range from 30AWG-22 AWG, and the maximum current rating is up to 5A. The operating voltage is 125 VAC, and it has a temperature range of (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
outlet with 1, 2, L and N as standard, in addition to traditional strips with no light-pipes. Illumination options include red, green and white. The integrated light pipes eliminate space otherwise needed for separately mounted LEDs, thus making room for additional outlets in the PDU. The strips (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc
More Information Top
-
73.3L: Late‐News Paper : High Efficiency LED Illuminator for 2D/3D Switchable LCoS Projection Display
Li, Y. Y. Chen and S. L. Hsieh, “ Guiding Light From LED Array via Tapered Light Pipe for Illumination Systems Design ,” J Display Technology 5 (3), 104–108, (2009) .
-
2009 Index Journal of Display Technology Vol. 5
JDT March 2009 94-103 Whang, A. J.-W., Li, P.-C., Chen, Y.-Y., and Hsieh, S.-L., Guiding Light From LED Array Via Tapered Light Pipe for Illumination Systems Design ; JDT .
-
Multimode tapered optical light pipe for illumination systems
[18] Whang, A.J.W., Li, P.C., Chen, Y.Y., Hsieh, S.L., " Guiding Light From LED Array Via Tapered Light Pipe for Illumination Systems Design ,” Journal Of Display Technology, Vol. 5, No. 3, 104-108 (2009).
-
The hybrid coupling element for light-correcting in Natural Light Illumination Systems (NLIS)
…illumination," Renewable Energy, 34(10), 2280-2295 (2009) [3]Whang, A. J. W., Li, P. C., Chen, Y. Y., and Hsieh, S. L., " Guiding light from LED array via tapered light pipe for illumination systems design ," Journal of Display…
-
Smooth light extraction in lighting optical fibre
Guiding Light From LED Array Via Tapered Light Pipe for Illumination Systems Design ”.
-
Design method of secondary optical element for LED applications
[1] Whang, A. J. W., Li, P. C., Chen, Y. Y., and Hsieh, S. L., " Guiding light from LED array via tapered light pipe for illumination systems design ," Journal of Display Technology, 5(3),104-108 (2009).
-
Design and optimization of dot pattern in illumination lightpipe of natural light guiding system
[1] Whang, A. J. W., Li, P. C., Chen, Y. Y., and Hsieh, S. L., " Guiding light from LED array via tapered light pipe for illumination systems design ," Journal of Display Technology, 5(3),104-108 (2009).
-
Table of contents
Guiding Light From LED Array Via Tapered Light Pipe for Illumination Systems Design ..................................
-
High Power Diode Lasers
…triangulation, 298 Laser vaporization cutting, 390 Laser wavelength, 391 Laser welding, 286 Latent heat, 389, 390 Lateral waveguide, 15–16 Laval nozzle, 272, 407, 409 Leading nozzle, 311 Leather, 396 … 63, 86, 98–101, 206–209 Light pipe , 139 Linear guiding rails, 436, 459–467 Linear .... Machine tool, 414 design , 416 Machining, 388, 413 properties, 413 strategies, 423 time, 424, 425 zone, 414…
-
Thermophotovoltaics
…Indium gallium arsenide (InGaAs) power converter, 68 yttrium aluminium garnet (YAG), 38 Lattice matched PV cell, 64, 68 Lattice mismatched PV cell, 68 Light bulb design , 19, 30 AKS dopants, 28 efficiency filter, 35 Light emitting diode ( LED ), 96, 117 Light pipe . .... See Radiation guidance by total internal reflection Liquid phase epitaxy (LPE), 64 .
Indicates content that may require registration and/or purchase.