Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Qorvo
Description: The Qorvo® QM14068 is a low noise amplifier (LNA) designed for UWB systems. The integrated input and output 50 ohm match minimizes layout area in the customer's application, reduces the bill of materials and manufacturability cost. Performance is focused on a balance of low noise and gain
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Qorvo
Description: The QPL9096 is a high-linearity, ultra low-noise gain block amplifier with a bypass mode functionality integrated in the product. At 1.95 GHz, the amplifier typically provides 22 dB gain, +33.5 dBm OIP3, and 0.7 dB noise figure while drawing 60 mA current from a +4.2 V supply. The QPL9096 is
- Frequency Range: 1,700 to 2,700 MHz
- Minimum Gain: 22 dB
- Maximum Gain: 22 dB
- Output Power( P1dB): 20 dBm
-
Supplier: Qorvo
Description: The QPL9098 is a high-linearity, ultra-low noise gain block amplifier with a bypass mode functionality integrated in the product. At 5.5 GHz, the amplifier typically provides 19 dB gain, +32 dBm OIP3, and 1.3 dB noise figure while drawing 68 mA current from a +4.2 V supply. The QPL9098 is
- Frequency Range: 4,000 to 6,000 MHz
- Minimum Gain: 19 dB
- Maximum Gain: 19 dB
- Output Power( P1dB): 16 dBm
-
-
Supplier: Qorvo
Description: provides high linearity in the bypass mode with 39 dBm IIP3. The TQL9063 is internally matched using a high performance E-pHEMT process and only requires four external components for operation from a single positive supply: an external RF choke and blocking/bypass capacitors. This low
- Frequency Range: 500 to 4,000 MHz
- Minimum Gain: 19 dB
- Maximum Gain: 19 dB
- Output Power( P1dB): 21.2 dBm
-
Supplier: Broadcom Inc.
Description: The MGA-71543 is a low noise amplifier with built-in bypass switch. It is housed in the miniature SOT-343 package and designed for 3V cellular/PCS applications, e.g. LNA and driver amplifier in CDMA handsets. Bias 3V, 10mA: Gain = 16dB; NF = 1.1dB; IIP3 = 4.3dB all at 2GHz. In
- Frequency Range: 100 to 6,000 MHz
- Minimum Gain: 16 dB
- Maximum Gain: 16 dB
- Noise Figure: 1.1 dB
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: RFX8422 is being discontinued and is not recommended for new designs.
- Output Power( P1dB): 24 dBm
- Minimum Operating Voltage: 3.3 volts
- Maximum Operating Voltage: 4.8 volts
-
Supplier: Broadcom Inc.
Description: The MGA-72543 is a low noise amplifier with built-in bypass switch. It is housed in the miniature SOT-343 package and designed for 3V cellular/PCS applications, e.g. LNA and driver amplifier in CDMA handsets. Bias: 3V, 20mA; Gain = 14.4dB; NF = 1.5dB; IP3i = 10.5dB all at 2GHz. In
- Frequency Range: 100 to 6,000 MHz
- Minimum Gain: 14.4 dB
- Maximum Gain: 14.4 dB
- Output Power( P1dB): 15.300000000000006 dBm
-
Supplier: Broadcom Inc.
Description: The MGA-725M4 is a low noise amplifier with built-in bypass switch in a miniature leadless package. It is housed in the MiniPak 1412 package and designed for 3V cellular/PCS applications, e.g. LNA and driver amplifier in CDMA handsets. Bias: 3V, 20mA; Gain = 14.4dB; NF = 1.4dB; IP3i =
- Frequency Range: 100 to 6,000 MHz
- Minimum Gain: 14.4 dB
- Maximum Gain: 14.4 dB
- Output Power( P1dB): 15.2 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: simultaneous WLAN and Bluetooth® signal receive mode. The RFX8422S architecture integrates a high-efficiency high-linearity PA, a directional coupler and output power detector, impedance matching networks, harmonic filters, a LNA with Bypass and an SP3T antenna switch all in a single
- Frequency Range: 2,400 to 2,500 MHz
- Applications: Mobile / Wireless Systems
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: DigiKey
Description: Bluetooth FEM_LNA,Bypass
- Pin Count: 16 #
- Device Type: Front End
- Features: Other
-
Supplier: Infineon Technologies AG
Description: BGA729N6 is a broadband low power low noise amplifier (LNA) MMIC for portable and mobile TV applications which covers a wide frequency range from 70 MHz to 1000 MHz. The LNA provides 16.3 dB gain and 1.1 dB noise figure at a current consumption of 6.0 mA in the application
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Broadcom Inc.
Description: The Avago MGA-645T6 is an economical, easy-to-use GaAs MMIC Low Noise Amplifier, LNA, with a Bypass / Shutdown mode. The LNA features low noise and high linearity. The Bypass/Shutdown mode enables the LNA to be bypassed during high input signal power and to reduce
- Frequency Range: 2,400 MHz
- Minimum Gain: 13.5 dB
- Maximum Gain: 16.5 dB
- Output Power( P1dB): 8.999999999999996 dBm
-
Supplier: Richardson RFPD
Description: The MAAL-011181-DIE is a wideband distributed low noise amplifier with an operating frequency range of 9 kHz to 20 GHz. This LNA has a typical 2.5 dB noise figure, 15 dB gain, 29 dBm OIP3, 19 dBm P1dB and 21 dBm P3dB. Only a single bias supply voltage of 5 V is required to bias the
- Frequency Range: 0.009 to 20,000 MHz
- Maximum Gain: 14.5 dB
- Output Power( P1dB): 18 dBm
- Noise Figure: 2 dB
-
Supplier: Infineon Technologies AG
Description: Antenna tuners BGSX22G5A10 | Antenna cross switches BGC100GN6 | Coupler BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGSX24MU16 | Antenna cross switches BGS14M8U9 | RF Switches BGSA147ML10 | Antenna tuners BGSX22G5A10 | Antenna cross switches BGC100GN6 | Coupler BGM687U50 | 4G/5G MIPI
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: this product also designed with BGSA149MN10 | Antenna tuners BGSA14M2N10 | Antenna tuners BGSA147ML10 | Antenna tuners BGSA149M2N10 | Antenna tuners BGS12P2L6 | RF Switches BGS14WMA9 | RF Switches BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGS14M8U9 | RF Switches BGSX22G5A10 | Antenna
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: BLE FEM COMMON T&R PA/RX BYPASS
- Technology: Bluetooth
- Features: Other
-
Supplier: Infineon Technologies AG
Description: BGS12P2L6 | RF Switches BGSX22G5A10 | Antenna cross switches BGS12WN6 | RF Switches BGS14M8U9 | RF Switches BGSA149MN10 | Antenna tuners BGSA149M2N10 | Antenna tuners BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGS14WMA9 | RF Switches BGSA147ML10 | Antenna tuners CYPD6228-96BZXIT | EZ-PD™
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Description: BLE FEM COMMON T&R PA/RX BYPASS
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The SE5008L is a single chip integrated front-end module (FEM) with a low noise amplifier and switch to complement WLAN chipsets with an integrated 5GHz Power Amplifier. The Low Noise Amplifier includes a
- Frequency Range: 4,900 to 5,850 MHz
- Minimum Gain: 14 dB
- Maximum Gain: 14 dB
- Noise Figure: 2.2 dB
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY55501-11 is a highly integrated, 5 GHz front-end module (FEM) that supports simultaneous 5G WLAN and licensed assisted access (LAA) systems. The SKY55501-11 incorporates a 5 GHz low-noise amplifier (LNA) with bypass supporting 5G WLAN and LAA simultaneous RX reception, and a
- Frequency Range: 5,150 to 5,925 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Description: SWITCH WITH BYPASS LNA
- Features: Other
-
Supplier: DigiKey
Description: 500-4000MHZ BYPASS LNA
- Frequency Range: 500 to 4,000 MHz
- Minimum Gain: 19 dB
- Maximum Gain: 19 dB
- Output Power( P1dB): 21.2 dBm
-
Supplier: Lingto Electronic Limited
Description: IC AMP LNA 1GHZ W/BYPASS 6TSSOP
-
Supplier: Quarktwin Technology Ltd.
Description: IC AMP LNA 1GHZ W/BYPASS 6TSSOP
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Amplifier LNA w/ bypass, 4.4-6.0 GHz, 1.8V logic
-
Supplier: Richardson RFPD
Description: The MAMF-011139 is a compact surface mount module containing a PIN diode switch and two low noise amplifiers assembled in a 5 mm 32-lead HQFN plastic package. Some DC bias and matching SMT components are required for PIN switch operation and optimized noise figure. The second LNA, LNA2, may
- Supply Voltage: 5 V
- Device Type: Front End
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Amplifier 500-4000MHz Bypass LNA Product overview: TQL9063 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Supply Voltage (VS): 5 volts
- Features: Other
- Standards: RoHS Compliant
-
Supplier: Northrop Grumman Corporation
Description: The SATCOM AIU includes a low noise amplifier (LNA) component and block filtering required to achieve the receive performance parameters for the UHF SATCOM waveforms. The AIU is mounted in close proximity to the antennas to minimize losses between the antennas and internal LNA. In
- Frequency: 0.243 to 0.319 GHz
- Operating Temperature: -40 to 131 F
- Certifications and Approvals: MIL-STD
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Amplifier .7-1.0GHz Bypass LNA Product overview: QPL9095TR7 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Supply Voltage (VS): 3 volts
- Features: Other
- Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Amplifier, LNA, .5- 2 GHz, 23 dBm, 19 dB, 0.42 dB NF, Integrated Bypass Mode Product overview: TQL9042 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Operating Temperature: -40 C
- Features: Other
- Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Amplifier, LNA, 1.5- 4.0 GHz, 20 dBm, 17 dB, 0.8 dB NF, with bypass mode Product overview: TQL9044 from Qorvo is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers
Find Suppliers by Category Top
Featured Products Top
-
SKY5®-5501-115 GHz LNA with LAA Support Front-End Module The SKY55501-11 is a highly integrated, 5 GHz front-end module (FEM) that supports simultaneous 5G WLAN and licensed assisted access (LAA) systems. The SKY55501-11 incorporates a 5 GHz low-noise amplifier (LNA (read more)
Browse RF and Wireless Chips Datasheets for Skyworks Solutions, Inc. -
-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with integrated digital pre-distortion (DPD) coupler intended for 802.11ax applications and systems. The LNA and PA disable functions ensure low leakage current in off (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
feedback training. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4609 integrates a 6 GHz power amplifier (PA), single pole two throw switch (SP2T), coupler structure and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
harmonics as well as 2.4 GHz rejection for DBDC operation are included. A coupler with RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4657 integrates a 6-7 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
feedback training. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4509 integrates a 6 GHz power amplifier (PA), single pole two throw switch (SP2T), coupler structure and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
detector is provided for application feedback. The QPF4239 integrates a 2.4 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
integrated for DPD feedback training. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4557 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T), coupler structure and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
.4 GHz power amplifier (PA) with DC & RF power detectors, FCC edgeBoost BAW filter, transmit-receive switch (SP2T) and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
). A coupler with RF output is integrated for DPD feedback training. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4609E integrates a 6 GHz power amplifier (PA), single pole two throw switch (SP2T), coupler structure and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
. The QPF4507 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable multi-mode low noise amplifier (LNA) into a single device. (read more)
Browse IC Interfaces Datasheets for Qorvo
Conduct Research Top
-
Electropages.com: Compact Wi-Fi 6 FEM Minimizes Layout Area in IEEE 80211ax Systems
, SPDT, and a bypassable LNA into a single package. The compact form factor and integrated matching of the FEM minimises the layout area in the application
More Information Top
-
A flip-chip single-pole three-throw switch with integrated bypass LNA for WLAN applications
The LNA bypass /shut-off functionality is achieved utilizing an enhancement-mode PHEMT to control biasing.
-
Enhancement mode PHEMT low noise amplifier with LNA linearity control (IP3) and mitigated bypass switch
The LNA bypass -mitigated switch has -3.5dB insertion loss & NF, VO return loss >lldB and draws negligible current with 3/0V logic, -200M for 0/3V logic.
-
Radio Systems Engineering
LNA Bypass .
-
Built-in Loopback Test for IC RF Transceivers
TABLE V ERROR COUNT #E IN BERT WITH TRANSLATION FOR LNA BYPASSED .
-
Enhancement mode GaAs PHEMT LNA with linearity control (IP3) and phased matched mitigated bypass switch and differential active mixer
In LNA bypass mode total bvass loss is C3.5 dB and has 7 dB NF, 5 dBm 11P3 and it draws -ImA current.
-
A Single-Chip UHF RFID Reader in 0.18 μ m CMOS Process
Although passive mixers exhibit superior lin- earity and are implemented in [2], an active mixer with tar- geted gain of 9 dB is crucial to suppress noise contribution from later stage in the listen mode with LNA bypassed .
-
An S-band frontend receiver for mobile TV in 65nm CMOS
When the LNA bypass switch is activated (Fig. 3), the receiver gain reduces by 16dB.
-
Book of abstracts
The LNA bypass /shut-off functionality is achieved utilizing an enhancement-mode PHEMT to control biasing.
-
EuMIC 2009 abstract cards
The LNA bypass /shut-off functionality is achieved utilizing an enhancement-mode PHEMT to control biasing.
-
[Title page]
The LNA bypass /shut-off functionality is achieved utilizing an enhancement-mode PHEMT to control biasing.
Indicates content that may require registration and/or purchase.